-
Supplier: Henkel Corporation - Industrial
Description: oven. The adhesive can then be cured after die attach in an in-line process exhibiting a consistent, void-free bondline without bleed. LOCTITE ABLESTIK 8008 should be used with a pressure sensitive dicing tape and is not compatible with UV dicing tapes. Electrically
- Coeff. of Thermal Expansion (CTE): 23.333333333333332 µin/in-F
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Features: Thermal / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: DYMAX Ultra Light-Weld GA-201 Gasketing Resin is a UV/Visibile light-curable, tack-free, moisture and chemical-resistant FIP/CIP gasket for sealing heat sensitive substrates such as plastic, glass, and metal enclosures. This product is used as an alternative to tapes, PSA
- Viscosity: 55,000 cP
- Tensile Strength (Break): 135 psi
- Elongation: 165 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: DYMAX Ultra Light-Weld GA-201 Gasketing Resin is a UV/Visibile light-curable, tack-free, moisture and chemical-resistant FIP/CIP gasket for sealing heat sensitive substrates such as plastic, glass, and metal enclosures. This product is used as an alternative to tapes, PSA
- Viscosity: 55,000 cP
- Tensile Strength (Break): 135 psi
- Elongation: 330 %
- Substrate Compatibility: Metal, Plastic
-
-
Supplier: RS Components, Ltd.
Description: Tesa 04438-00012-00 Masking Tape
- Width: 0.7480314960629921 inches
- Thickness: 0.0066929133858267716 inches
- Adhesive: Acrylic
- Backing: Paper
-
Supplier: Intertape Polymer Group, Inc.
Description: Cracking of the adhesive surface provides our paper tape with excellent flexibility for sealing carton corners, edges and irregular surfaces. Use paper tapes to seal lightweight or standard sized packages or cartons that will be shipped in unitized loads or full pallets. Our
- Width: 1 to 1.5 inches
- Backing: Paper
- Features: Permanent, Single-Sided Adhesive, Specialty / Other, UV / Weather Resistant
-
Supplier: Intertape Polymer Group, Inc.
Description: Cracking of the adhesive surface provides our paper tape with excellent flexibility for sealing carton corners, edges and irregular surfaces. Use paper tapes to seal lightweight or standard sized packages or cartons that will be shipped in unitized loads or full pallets. Our
- Backing: Glass / Fiberglass, Paper
- Features: Single-Sided Adhesive, Specialty / Other, UV / Weather Resistant
-
Supplier: Intertape Polymer Group, Inc.
Description: IPG offers a full line of Pressure-Sensitive Carton-Sealing Taps with all three adhesive technologies. As a leader in the pressure-sensitive carton sealing tape market, IPG combines years of experience as a prime manufacturer of superior quality tape to the Industrial and Retail
- Thickness: 0.1062992125984252 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade solvent-based acrylic general purpose and label protection tape used for protecting labels and handling instructions, as well as for industrial and production laminating, joining, covering and protecting jobs. PP 807 resists bacteria, fungi, solvents, weathering and yellowing,
- Width: 4 to 6 inches
- Thickness: 0.0018 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Intertape Polymer Group, Inc.
Description: As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an
- Thickness: 0.003937007874015748 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade acrylic packaging tape for heavy duty manual and automated industrial sealing of cartons exposed to rough handling and load stress. With excellent quick stick and superior clarity, AP 401® delivers performance you can count on in a wide range of applications,
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.6875 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Shurtape Technologies, LLC
Description: Production grade acrylic packaging tape for manual and automated industrial sealing of lightweight cartons. AP 180® is constructed with a durable BOPP film that provides stiffness and strength for automated applications, and a high-quality adhesive that provides clarity, UV
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0018 inches
- Peel Strength / Adhesion: 1.3125 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Shurtape Technologies, LLC
Description: Performance grade acrylic packaging tape for manual and automated industrial sealing of medium-weight cartons in extreme temperature environments or subjected to handling stress. AP 301® is durable, quick bonding and UV resistant for use in a range of applications, temperatures and
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0022 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: Surface Armor LLC
Description: Steel Protection Films Protective films are classified based on their adhesive type, tack and material. Adhesive Type – This is the product identification number of the adhesive Tack – Measured in ounces per lateral inch, this defines the level of “stickiness” of a particular
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 2203 is a 0,5 mm black, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling of displays, emblems, door profiles, trims, etc. Ideal for all applications where high
- Thickness: 0.023622047244094488 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
Supplier: Deviser, Inc.
Description: Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity Tape is made for trucks and trailers, it is also very popular for non-DOT applications such as
- Thickness: 0.01 inches
- Adhesive: Acrylic
- Backing: Plastic / Polymer
- Features: Removable, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion.
- Thickness: 0.01968503937007874 inches
- Temperature Resistance: 40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, Foam, Paper, Plastic / Polymer
-
Description: Polyken 438 Extreme-Weather FSK Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features & Benefits
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -37.22222222222222 to 126.66666666666666 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a solution for bonding silicone-based substrates to non-silicone materials. The
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Description: Flame Retardant Modified Acrylic Unsupported Bonding Adhesive Description T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive
- Width: 24 inches
- Thickness: 0.0005 to 0.002 inches
- Peel Strength / Adhesion: 10 to 11 lbs/in
- Dielectric Strength: 78,740,157.4803148 V/m
-
Supplier: Techsil Limited
Description: DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Description: Clear coated, 9 mil thick, high UV stability polyurethane protective tape with acrylic adhesive. Clear coating is a thin hard coating for low friction applications. Applications include demanding outdoor installations that require minimal UV degradation after years of
- Width: 0.25 to 48 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Abrasion / Scratch Resistant, Protective Tape, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong tack, bond, and resistance to solvents and heat. This lead foil tape is highly
- Thickness: 0.005 to 0.0065 inches
- Peel Strength / Adhesion: 3.51875 lbs/in
- Temperature Resistance: -34 to 135 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: A1525DC is a double-coated polyester (PET) film tape differentially coated with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed specifically for demanding applications, A1525DC has more adhesive on the liner side for bonding to irregular surfaces. Provides a
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -40 to 160 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Surface Armor LLC
Description: material. Adhesive type – This is the product identification number of the adhesive used to attach the protective film to the surface. Tack – Measured in ounces per lateral inch, this defines the amount of adhesive used and the resulting “stickiness” of the protective film.
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 1.0 mil (25 micron) polyester film differentially coated with two separate acrylic adhesives. The liner side is a controlled tack adhesive system to allow the end user easy removal with no residue. The exposed side is an aggressive, high tack, high peel formulation. Both
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.75 to 2.5 lbs/in
- Temperature Resistance: -18 to 121 C
- Adhesive: Acrylic
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old PE.120 is a 120 micron polyethylene film coated on one side with a pressure sensitive acrylic adhesive system. Designed for masking, splicing and protection applications where a clear, strong and UV resistant tape is required. Applications: Building & construction industry
- Thickness: 0.006299212598425197 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Custom Fabricating & Supplies
Description: Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural cladding
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 160 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape
- Thickness: 0.011811023622047244 inches
- Temperature Resistance: 30 C
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Paper, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent, UV / Weather Resistant
-
Description: Low-Flow Flame Retardant Adhesive on Polyimide Film Description T1779 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with polyimide film and are designed for laminated busbar applications requiring a formable, higher temperature dielectric material. The
- Width: 12 to 48 inches
- Thickness: 0.001 to 0.005 inches
- Peel Strength / Adhesion: 8 lbs/in
- Dielectric Strength: 204,724,409.448818 V/m
-
Supplier: Total Plastics, Inc.
Description: Metallic 3M™ Aluminum Foil Tape 425 has dead-soft aluminum foil backing and excellent heat and light reflection to protect against high temperatures and U.V. degradation. The foil also serves as an excellent barrier against moisture, dust, flame, and certain chemicals as used in aircraft
- Width: 2 inches
- Adhesive: Acrylic
- Features: UV / Weather Resistant
-
Description: Nashua Tapes Products 438 Extreme-Weather FSK Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -37.22222222222222 to 126.66666666666666 C
- Adhesive: Acrylic
-
Supplier: Boyd
Description: Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 514 is a double coated polyester (PET) film tape coated on both sides with a versatile acrylic pressure sensitive adhesive (PSA). A versatile, cost effective automotive tape specifically designed for demanding bonding applications, Venture Tape 514 provides permanent bond
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -29 to 103.99999999999999 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Waterproof foam tape is made of high-strength closed-cell waterproof foam as the base material, coated with acrylic pressure-sensitive adhesive up and down to form a three-layer structure adhesive layer, and then covered with release film or release paper. It has super
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, Foam, Paper, Plastic / Polymer
-
Supplier: Adhesive Applications
Description: S1175DC is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a
- Thickness: 0.0135 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Double-Sided Adhesive, UV / Weather Resistant
Find Suppliers by Category Top
Featured Products Top
-
UV17Med is a non-cytotoxic system is formulated for demanding applications in the medical industry, and is capable of withstanding many chemicals including liquid sterilants, antimicrobial agents, Ethylene Oxide (EtO), e-beam, and gamma radiation. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
A new study conducted with the Rochester Institute of Technology reveals how thermocouple attachment methods impact reflow profiling accuracy. Results show Dymax 9037-F UV-curable adhesive provides stronger, more repeatable thermocouple holds than solder, aluminum tape, or polyimide tape (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
LED401 Product Information One component LED curable system for high performance bonding, sealing, coating and encapsulation (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Non-UV UV Bumped Wafer Tapes Gold bump (20-30um bump height) Pillar Bump (40-100um bump height (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Efficient Masking for Surface Finishing Manufacturers using traditional wax, tape, or lacquer masking methods often face challenges with precision, cycle time, and solvent exposure. Dymax SpeedMask® surface protection maskants offer a faster, cleaner alternative that (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for Dymax -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
. In addition to UV-curable coatings and inks, adhesives are used on a wide variety of medical products including syringes, catheters, hearing aids, dialysis machines, filters, and more (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Magna-Cryl 2464 is a UV curable, permanent coating providing painted and bare metal aircraft parts with a protective coating against exposure to jet fuels and other aircraft fluids. It meets Boeing’s BMS 1060-A specification to protect aircraft parts from exposure to standard aircraft (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc.
More Information Top
-
Process integration of 3D chip stack with vertical interconnection
We decided to bond a wafer to a SEMI standard size glass substrate with UV curable adhesive tape prior to back grinding so that the glass-bonded wafer could be processed safely without any modification of the conventional equipment.
-
Determination of the Interfacial Fracture Toughness of Laminated Silicon Die on Adhesive Dicing Tape from Stud Pull Measurement
Furukawa UC series is UV curable adhesive dicing tape .
-
Polymer-based flexible capacitive sensor for three-axial force measurements
The wafers were primed for adhesion (VM- 651, HD Microsystems) and backside-covered with a UV - curable adhesive tape for protection from subsequent polymer coatings.
-
Ultra thin ICs and MEMS elements: techniques for wafer thinning, stress-free separation, assembly and interconnection
There are two possibilities for reversible adhesive tapes : UV curable coatings and temperature releasable coatings.
-
Integrated NEMS and optoelectronics for sensor applications.
We used UV cure tapes with low adhesion levels.
-
Elastomeric inverse moulding and vacuum casting process characterization for the fabrication of arrays of concave refractive microlenses
A minor disadvantage in our replication procedure is that runner and riser vents have to be attached to the original component in the elastomeric moulding step (using UV curable glue or adhesive tape ).
-
A CMOS image sensor module applied for a digital still camera utilizing the TAB on glass (TOG) bonding method
TAB tape by the UV curable adhesive .
-
New method for evaluating adhesive property of fabrics and TPU: The rigid‐body pendulum rheometer approach
For instance, RPR was used to study the curing behaviors of coating resin for optical fiber, adhesive properties of UV curable pressure-sensitive adhesive tape for semi- conductor processing, and curing behavior of silicone .
-
Federal Register > Monday, April 28, 1997 > [62 FR 23082] Certain Chemicals; Premanufacture Notices
l(G) Component in UV cure release coating (for adhesive tape backing .
-
Federal Register > Wednesday, March 26, 1997 > [62 FR 14614] Certain Chemicals; Premanufacture Notices
l(G) Components in UV cure release coatings (for adhesive tape backing .
Indicates content that may require registration and/or purchase.