Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview UVCL Ultraviolet (UV) cure conformal coating is a single-part solution that cures in seconds when exposed to the correct dose of UV light. It is specifically designed to provide the highest level of protection for Printed Circuit Boards
- Use Temperature: -85 to 275 F
- Dielectric Strength: 685.8000000000014 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
- Features: Conformal / Encapsulating Coating, Liquid, Reactive / Moisture Cured, Semiconductors / IC Packaging
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST UV7993 Yellow is a one component, UV and moisture curing, urethane conformal coating that is used to protect printed wire board and other components from harsh chemicals and moisture. It is fast curing and solvent free. 35 lb Pail.
- Elongation: 900 %
- Tensile Strength (Break): 5,005 psi
- Dielectric Strength: 1,270.0000000000027 kV/in
- Viscosity: 120 cP
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® UV40HV UV Curing Conformal Coating is a one component, UV curable, polyurethane coating that is designed for jetting and dispensing applications. It offers high solids, flexibility, surface hardness, moisture and chemical resistance. It is tack-free and
- Viscosity: 3,000 cP
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
-
Supplier: Ellsworth Adhesives
Description: DYMAX 987 Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that bonds well to metal, glass filled epoxies, and ceramics. It is low viscosity, solvent free, and chemically resistant. 15 L Pail.
- Viscosity: 150 cP
- Tensile Strength (Break): 5,300 psi
- Elongation: 4 %
- Features: Conformal / Encapsulating Coating
-
Supplier: Ellsworth Adhesives
Description: DYMAX 987 Conformal Coating Clear is a one component, UV light and heat curing, acrylated urethane that bonds well to metal, glass filled epoxies, and ceramics. It is low viscosity, solvent free, and chemically resistant. 1 L Bottle.
- Viscosity: 150 cP
- Tensile Strength (Break): 5,300 psi
- Elongation: 4 %
- Features: Conformal / Encapsulating Coating
-
Supplier: Dymax
Description: High-Performance Conformal Coating with Secondary Moisture Cure Dual-cure 9483-Z conformal coating is free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO). It cures tack-free upon exposure to UV/Visible light and then with ambient moisture
- Coeff. of Thermal Expansion (CTE): 43,333,333.333333336 to 9,444,444.444444444 µin/in-F
- Elongation: 19 %
- Tensile Strength (Break): 1,500 psi
- Viscosity: 750 cP
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 936 UV is an RTV-1 amine cure system that cures on contact with moisture in the air and/or through exposure to high energy ultraviolet light. Special features Rapid UV acceleration Shadow cure solvent free Application SEMICOSIL® 936 UV is intended
- Viscosity: 8,000 cP
- Dielectric Strength: 398.7800000000008 kV/in
- Dielectric Constant (Relative Permittivity): 2
- Features: Conformal / Encapsulating Coating, Electrical Insulation / Dielectric Material, Electronics, Liquid, Reactive / Moisture Cured
-
Supplier: Epoxies Etc...
Description: 60-7190 is a low viscosity ultraviolet curable coating. This is an electronic grade material which will provide chemical, moisture and vibration protection. 60-7190 is water clear and may be sprayed.
- Use Temperature: -22 to 302 F
- Viscosity: 500 cP
- Features: Conformal / Encapsulating Coating, Liquid
- Industry: Electronics (PCB / SMT Assembly), OEM / Industrial
-
Description: It is a single-component, VOC-free conformal coating. This product is specially designed to quickly gel and cure under ultraviolet light, even if exposed to moisture in the air in the shadow area, it can be cured to ensure the best performance. The thin layer of coating
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal / Encapsulating Coating, Reactive / Moisture Cured
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Description: For gasket and sealing applications. The product has high resilience. This product is usually used from -53°C to 250°C.
- Features: Conformal / Encapsulating Coating, Reactive / Moisture Cured
- Chemical System: Silicone
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Electro-Lite Corporation
Description: ELC-2900 is a flexible conformal coating for PCB's and provides a flexible, reworkable finish for components and various substrates.
- Dielectric Strength: 5,199.999999999988 kV/in
- Dielectric Constant (Relative Permittivity): 2.4
- Viscosity: 400 to 800 cP
- Features: Conformal / Encapsulating Coating, ESD Control / Anti-static, Encapsulant / Potting Compound, Liquid
-
Supplier: Henkel Corporation - Industrial
Description: Alkoxy silicone conformal coating designed to provide environmental protection for printed circuit boards and other sensitive electronic components. LOCTITE® SI 5293 is an amber to yellow, transparent, fluorescent, UV-cure alkoxy silicone liquid conformal
- Operating / Use Temperature: 104 to 392 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: CHT USA Inc.
Description: CHT's ACC17 is a fast curing, low viscosity, 1-part condensation cure silicone conformal coating. It is designed to coat printed circuit boards to prevent ingress of moisture and environmental contaminants. The uncured product can be applied by pouring or spraying and is readily
- Use Temperature: -67 to 392 F
- Dielectric Strength: 477.520000000001 kV/in
- Viscosity: 1,180 cP
- Industry: Automotive, Electronics (PCB / SMT Assembly)
-
Description: The no-flow package is designed for local circuit board protection. This adhesive can be cured in a few seconds under UV light of appropriate intensity. In addition to light curing, the adhesive also contains a secondary thermal curing initiator.
- Viscosity: 3,480 cP
- Features: Conformal Coating, Electronics, Thermoplastic / Hot Melt, UV / Radiation Cured (EB, Light)
-
Description: Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C.
- Viscosity: 100 to 350 cP
- Use Temperature: -63.4 to 399.2 F
- Elongation: 15 %
- Features: Conformal Coating, Electronics, Reactive / Moisture Cured, UV / Radiation Cured (EB, Light)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7159 is a low viscosity conformal coating for Printed Circuit Boards (PCB's), components and various substrates. When exposed to long wave UV it forms a tough, clear and flexible coating. UV Cure 60- 7159 resists yellowing, vibration
- Viscosity: 450 cP
- Use Temperature: -58 to 311 F
- Tensile Strength (Break): 3,850 psi
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Allied Electronics, Inc.
Description: Acrylic coating protects electric circuit against moisture, dirt, dust, thermal shocks, and scratches that could corrode, short circuit, or otherwise damage the electric component. It insulates against high-voltage arcing, shorts, and static discharges. As well as, this coating
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments
- Features: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments
- Features: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Techsil Limited
Description: MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other
- Features: Conformal / Encapsulating Coating, Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other
- Features: Conformal / Encapsulating Coating, Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Master Bond, Inc.
Description: Master Bond UV26 is a one part UV curing system for bonding, coating and sealing. It features very low viscosity and high temperature resistance.
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Dymax
Description: can be used for small batch processing or conveyor-mounted UV curing. The faster curing capability of the 5000-EC UV flood lamp systems gives them the additional ability to cure UV conformal coatings. They are also used for a variety of UV bonding,
- Lamp / Output Power: 400 watts
- Lamp Intensity: 225 mW/cm²
- Illuminated / Cure Length: 5 inch
- Illuminated / Cure Width / Diameter: 5 inch
-
Supplier: Master Bond, Inc.
Description: Master Bond UV10TK40M is a higher viscosity, one part UV system for bonding, sealing and coating with good optical clarity, excellent physical properties and a high glass transition temperature.
- Applied Thickness / Gap Fill: 0.00009 to 0.0001 inch
- Viscosity: 30,000 to 60,000 cP
- Use Temperature: -60 to 450 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
-
Supplier: Dymax
Description: Dual-Cure 9482 conformal coating is a UV light- and moisture-cure re-workable material with no solvents added. The coating flows underneath components on printed circuit boards into shadow areas and cures with light first, then over time with ambient
- Viscosity: 1,100 cP
- Features: Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Dymax
Description: Dual-cure 9483-Z conformal coating is free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO). It cures tack-free upon exposure to UV/Visible light and then with ambient moisture over time, on PCBs where shadow areas are present. The product also fluoresces bright
- Viscosity: 750 cP
- Features: Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOCOAT UV7993 ) Solvent-free, one component dual cure conformal coating.
- Viscosity: 120 cP
- Use Temperature: -40 to 221 F
- Features: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL UV9060 ) LOCTITE ECCOBOND UV 9060 is a no-flow UV/moisture cure encapsulant designed for local circuit board protection. It is fluorescent when viewed with ultraviolet (black) light.
- Features: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Hernon Manufacturing, Inc.
Description: Ultrabond® 3444 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 3444 is excellent for bonding and tacking many parts. Ultrabond® 3444 can also be cured with heat above 200°F (93°C) or Activator 56. Exposure
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Glass, Conformal Coating, Electrical Power / HV, Electronics, UV / Radiation Cured (EB, Light)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST UV 7993, Urethane, Conformal coating LOCTITE STYCAST UV 7993 is a conformal coating designed to provide rugged protection from moisture and harsh chemicals. It is compatible with industry standard solder masks, no-clean fluxes, metallization,
- Viscosity: 120 cP
- Features: Encapsulanting / Potting
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Master Bond, Inc.
Description: higher intensities for faster cures. Shrinkage upon cure is 2-3%, significantly lower than that exhibited by free radical types of UV curable compositions. UV15 can be used over the exceptionally wide temperature range of -60°F to 300°F. UV15 will cure in thicknesses up
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: exceptionally effective latent UV curing agent system. The fast curing mechanism is triggered by any convenient source of UV light such as a 200 watt per inch medium pressure mercury vapor lamp. With commercial UV lamps, cures have been effected in very short time
- Viscosity: 300 to 400 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK UV300X, Acrylate, Assembly, Single Component, Photocurable Adhesive LOCTITE® ABLESTIK UV300X single component, photocurable adhesive is designed for disk drive assembly applications such as conformal coating and component tracking. This product also contains a
- Viscosity: 70,000 cP
- Features: Encapsulanting / Potting
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications that
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Description: Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate
- Wet / Applied Thickness: 0.007 to 0.0135 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 40 to 120 F
- Substrate: Aluminum, Concrete / Masonry, Steel
Find Suppliers by Category Top
Featured Products Top
-
Dow DOWSIL™ CC-8000 Series offers incredibly fast curing with UV and dual moisture cure conformal coatings. These silicone coatings span the range of low-to-high viscosities, providing robust protection for sensitive electronic components. This BTX solventless series enables an eco (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
Dymax 9483 is a dual-cure conformal coating that cures rapidly with UV/Visible light and continues curing through ambient moisture in shadow areas. With excellent corrosion, chemical, and heat resistance and no added solvents, it provides long-lasting protection for printed circuit boards used (read more)
Browse Conformal Coatings Datasheets for Dymax -
contaminant & corrosion resistant, and flow easily around components. Most conformal coatings are clear, and many formulations have a UV indicator to enable easy visual quality control inspection under an ultraviolet light source. Their cure systems vary and include air drying, heat cured (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
EP30HV Master Bond EP30HV is a lower viscosity, two component epoxy system for high performance bonding, sealing, coating and potting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. The optimum (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
cover all components and delicate wiring. CHT’s conformal coatings adhere well to most components and substrates, maintain their physical properties in extreme temperatures, are contaminant & corrosion resistant, flow easily around components, and contain a UV tracer for visual quality (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
wide-format UV source engineered to meet the demanding requirements of wood coating applications. The VeriCure UV LED curing system addresses the increasing demand for improved throughput and environmental sustainability in the wood coating industry. With high power/high dose (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
stringent reliability requirements. Discover how a solvent?free, dual?cure conformal coating and a customized curing conveyor helped protect PCBs from harsh operating conditions, while increasing production output by 30%. Read the full case history. (read more)
Browse Conformal Coatings Datasheets for Dymax -
Custom design is ideal for successful integration of a UV curing system into an existing or soon to be installed production line. Profit from our know-how and many years of experience with UV curing technology. Our UV curing experts will give you advice to find your ideal solution (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
The FireLine™ FL400-i Industrial UV LED Area Curing System is specifically designed for demanding industrial coating and adhesive curing applications. It features a robust, ruggedized housing suited for challenging environments. This UV LED solution provides (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Producing the widest range of UV curing lamps as well as metal halide UV lamps and components available, Excelitas can supply NobleLight Amba® replacement UV lamps for a wide range of UV curing applications such as printing and wood coating. Advantages of NobleLight Amba® lamps (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp.
Conduct Research Top
-
Next Generation UV Cure Conformal Coatings Increase Performance and Speed-up Production
Phil Kinner, Electrolube's Global Technical Director for Conformal Coatings, casts a spotlight on Electrolube's new series of UV Cure conformal coatings, examining the benefits these rapid cure coatings bring to the production line and unveiling test data to highlight their increased performance
-
UV LED Conformal Coating: Top Considerations for Upgrading from Mercury Arc to UV LED Curing
Many electronics manufacturers, PCB assemblers, and electronics manufacturing service (EMS) providers are using UV curing for conformal coating printed circuit boards (PCBs). As a result these manufacturers reduced their VOC emissions, increased production rates, and improved first time quality
-
UV LED Conformal Coating: Top Considerations for Upgrading from Mercury Arc to UV LED Curing
Many electronics manufacturers, PCB assemblers, and electronics manufacturing service (EMS) providers are using UV curing for conformal coating printed circuit boards (PCBs). As a result these manufacturers reduced their VOC emissions, increased production rates, and improved first time quality
-
What Can You Do With UV Cure Silicone Adhesives From UV Adhesive Suppliers?
UV curing is a process of curing adhesion or coating material using ultraviolet light. When introduced to the materials, the light creates a reaction that cures the adhesives and coatings, among other materials depending on the application. This curing technology has become very popular
-
Things To Remember When Buying An Electronic Assembly Adhesive Glue And PCB Assembly Materials
DeepMaterial UV curable and epoxies are some of the best for assembly and electronic usage. The adhesives have impressive cure time and viscosity, making them ideal in screen printing for different applications when only a small amount of the adhesive is used. Screen printing allows users to cut
-
Dielectric Materials for Use in Radomes
. BACKGROUND: Polyurethanes are a family of versatile industrial materials made from polyisocyanates and polyols, forming a cellular plastic. Polyurethanes are used to make flexible foams, coatings, rigid foams and other materials. The diversity of potential formulations of polyurethanes allows
More Information Top
-
UV curable materials development
APPENDIX C Analysis of HA84 UV Curable Conformal Coating .
-
:: New Materials Zone ::
A UV curing conformal coating for electronic circuitry and components is designed to restrain the impact of moisture, dust, chemicals, and temperature extremes.
-
Conformal Coatings - Environmentally Friendly Conformal Coatings for Electronic Circuitry by Master Bond Inc.
UV Curable Conformal Coatings .
-
ZCP2011ISTFA035
Insulative Conformal Coating For package substrate modification, a UV cure conformal coating is used to repair any of the conformal coating or solder mask to prevent reflow solder from entering an access point and re-shorting the traces to each other.
-
UV curable conformal coatings
UV curable conformal coatings .
-
CR4 - Thread: To Glue or Not to Glue
We used a thin layer of UV cured conformal coating to protect our boards from moisture, dust, and insects.
-
CR4 - Thread: vinyl backing for glass
" UV cured conformal coatings " seems to be adhesive exactly meant for your application especially because you are trying to bond to a transparent material like glass.
-
Master Bond contact details and news
A UV curing conformal coating for electronic circuitry and components is designed to restrain the impact of moisture, dust, chemicals, and temperature extremes.
-
http://www.polysciences.com/SiteData/docs/201415PROD/fdc6998e52f8c3b4/2014-15%20PRODUCT%20CATALOG.pdf
861 UV Curable Conformal Coating CC1200 . . . . . . . . . . . . . . . . . . . . . . . . . .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
[33] Koleske, J. V., and Austin, T. M., "A New UV - Curable Conformal Coating and an Accelerated Moisture Resistance Test Meth- .
Indicates content that may require registration and/or purchase.