-
Supplier: Total Plastics, Inc.
Description: Black Ideal for virtually any permanent or temporary chemical transfer application, Tygon® UV Resistant Tubing combines suppleness and flexibility with resistance to a wide range of chemicals. It shows exceptional resistance to strong acids and many alkalies. The flexibility of
- Application: Chemical, General Purpose
- Features: Plastic Tubing
- Shape: Round
- Color / Clarity: Solid
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work
- Temperature Range: -13 to 221 F
- Application: Chemical
- Color / Clarity: Clear, Multi-colored
- Material: PVC
-
Supplier: Festo Corporation
Description: PVC, polyamide Flame retardant to UL 94 V0 High resistance to microbes and UV radiation Double-sheath tubing Operating medium: compressed air, vacuum, water, mineral oil Resistant to welding spatter
- Outside Diameter / Size: 0.3149608 inch
- Maximum Inside Diameter / Size: 0.1574804 inch
- Pressure Rating: -13.7785815 to 174.04524 psi
- Temperature Range: -22 to 194 F
-
-
Supplier: Advanced Technology Products
Description: FLAME RESISTANT OLEFIN COVERED POLYURETHANE TUBING Features Flame Resistant Weld Spatter Resistant Oil Resistant UV Resistant Kink Resistant Abrasion Resistant Custom Bonding Available Custom Spiral Available Ether-Based Polyurethane
- Design Units: English
- Application: General Purpose
- Features: Other, Plastic Tubing
- Material: Polyurethane (PU)
-
Supplier: Cole-Parmer
Description: Formulation: Tygon R-3400 UV Resistant|Applications: Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical
- Outside Diameter / Size: 1.00000054 inch
- Maximum Inside Diameter / Size: 0.75196891 inch
- Pressure Rating: 25 psi
- Temperature Range: -5.8 to 165.2 F
-
Supplier: Cole-Parmer
Description: Formulation: Tygon R-3400 UV Resistant|Applications: Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical
- Outside Diameter / Size: 0.50000027 inch
- Maximum Inside Diameter / Size: 0.37795296 inch
- Pressure Rating: 25 psi
- Temperature Range: -5.8 to 165.2 F
-
Supplier: Cole-Parmer
Description: Formulation: Tygon R-3400 UV Resistant|Applications: Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical
- Outside Diameter / Size: 0.43700811 inch
- Maximum Inside Diameter / Size: 0.31102379 inch
- Pressure Rating: 30 psi
- Temperature Range: -5.8 to 165.2 F
-
Supplier: Cole-Parmer
Description: Formulation: Tygon R-3400 UV Resistant|Applications: Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical
- Outside Diameter / Size: 0.12598432 inch
- Maximum Inside Diameter / Size: 0.06299216 inch
- Pressure Rating: 60 psi
- Temperature Range: -5.8 to 165.2 F
-
Supplier: Kuriyama of America, Inc.
Description: Made in North America Advanced UV Protection! - Tubing material is specially formulated to resist the cracking that can result for exposure to damaging UV light. Great for outdoor applications. Food Grade Materials - Tubing complies with applicable FDA requirements.
- Outside Diameter / Size: 1.25 inch
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 25 psi
-
Supplier: Kuriyama of America, Inc.
Description: Made in North America Advanced UV Protection! - Tubing material is specially formulated to resist the cracking that can result for exposure to damaging UV light. Great for outdoor applications. Food Grade Materials - Tubing complies with applicable FDA requirements.
- Outside Diameter / Size: 0.5 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 45 psi
-
Supplier: Kuriyama of America, Inc.
Description: Made in North America Advanced UV Protection! - Tubing material is specially formulated to resist the cracking that can result for exposure to damaging UV light. Great for outdoor applications. Food Grade Materials - Tubing complies with applicable FDA requirements.
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 35 psi
-
Supplier: Kuriyama of America, Inc.
Description: Made in North America Advanced UV Protection! - Tubing material is specially formulated to resist the cracking that can result for exposure to damaging UV light. Great for outdoor applications. Food Grade Materials - Tubing complies with applicable FDA requirements.
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 55 psi
-
Supplier: U.S. Plastic Corporation
Description: Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication
- Outside Diameter / Size: 2.25 inch
- Maximum Inside Diameter / Size: 2 inch
- Features: Other, Plastic Tubing
- Shape: Round
-
Supplier: Pexco
Description: Backyard/outdoor pest control tubing Variety of tubing colors and sizes available Commercial Pneumatic High pressure tubing Abrasion resistant tubing Recoil tubing options
- Outside Diameter / Size: 0.125 to 0.5 inch
- Maximum Inside Diameter / Size: 0.065 to 0.32 inch
- Wall Thickness: 0.03 to 0.09 inch
- Pressure Rating: 2,000 to 2,800 psi
-
Supplier: Pexco
Description: rated lead-free PVC tubing Excellent general purpose flexible tubing Resistant to many chemicals, oils and acids Resistant to heat Resistant to abrasion High dielectric strength Wide operating temperature range Passes UL VW-1 Flame Test Meets “Lead Free”
- Maximum Inside Diameter / Size: 0.022 to 2 inch
- Wall Thickness: 0.012 to 0.06 inch
- Temperature Range: -4 to 221 F
- Application: Chemical, General Purpose
-
Supplier: Total Plastics, Inc.
Description: Excellent bend radius resulting in kink resistance Resistant to premature aging Ozone and UV light resistant Custom colored jacket capabilities Does not use carbon black as UV protective barrier Available in sizes 3/32” I.D and above Thermoplastic liner creates better
- Design Units: English
- Application: General Purpose, Oil / Fuel
- Features: Plastic Tubing
- Shape: Round
-
Supplier: ARKPLAS
Description: Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV
- Outside Diameter / Size: 0.5 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: ARKPLAS
Description: Available in Natural or UV Resistant Black, Polyethylene Tubing is extruded from linear low-density polyethylene resin. Formulated especially for irrigation, and characterized by its matte finish, Polyethylene Tubing works exceptionally well even with direct UV
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
Supplier: Altaflo
Description: PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. ALTAFLUOR 500 PVDF is the most abrasion and temperature resistant of the PVDF products offered. ALTAFLUOR 500 PVDF tubing
- Temperature Range: -20 to 250 F
- Application: Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Water
- Material: AltaFluor, PVDF
- Color / Clarity: Clear
-
Supplier: Total Plastics, Inc.
Description: excellent resistance to ozone and UV light, with little or no signs of deterioration in laboratory testing to the equivalent of 10 years of outdoor exposure. Norprene® Pressure Tubing provides long service life when exposed to heat, abrasion and pressure. It is temperature
- Outside Diameter / Size: 0.5 to 1.375 inch
- Maximum Inside Diameter / Size: 0.25 to 1 inch
- Wall Thickness: 0.125 to 0.1875 inch
- Temperature Range: -75 to 275 F
-
Supplier: Altaflo
Description: ALTAFLUOR 200® FEP Tubing & Pipe FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. ALTAFLUOR 200 FEP tubing and pipe offer excellent clarity which makes
- Outside Diameter / Size: 0.87 to 0.88 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Wall Thickness: 0.03 inch
- Pressure Rating: 132 psi
-
Supplier: Interstate Plastics, Inc.
Description: UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement. Natural UHMW is not
- Outside Diameter / Size: 0.875 inch
- Maximum Inside Diameter / Size: 0.25 to 5.75 inch
- Application: Chemical, Food Processing / Beverage, General Purpose
- Design Units: English
-
Supplier: Pexco
Description: Polycarbonate (PC) is a lightweight, durable, impact resistant and flame retardant thermoplastic. This transparent or opaque plastic has an excellent balance of clarity and toughness, which combined with the above characteristics, enables it to satisfy many high-performance demands.
- Outside Diameter / Size: 0.125 to 8 inch
- Application: Automotive, General Purpose, Medical / Pharmaceutical
- Color / Clarity: Clear, Solid
- Design Units: English
-
Supplier: Sea Tech, Inc.
Description: High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail.
- Specialized Construction: Coiled
- Product Form: Complete Hose Assembly
- Application: General-Purpose / Fluid Handling
- Material: Thermoplastics
-
Supplier: Sea Tech, Inc.
Description: High performance U.V. resistant wash-down hose is made from polyurethane tubing, plated brass crimps, and corrosion resistance plastic hose ends. Guaranteed not to kink or fail.
- Specialized Construction: Coiled
- Product Form: Complete Hose Assembly
- Application: General-Purpose / Fluid Handling
- Material: Thermoplastics
-
Supplier: Qualtek Electronics Corp.
Description: temperature: -55°C to +110°C Minimum shrink temperature: 110°C Standard color: Black RoHS Compliant Applicable pressure up to 1 bar Easy to install Resistant against chemical and UV
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 110 C
- Features: Heat Shrink Caps, Heat Shrink Tubing, Other
- Material: Polyolefin
-
Supplier: Clark Foam Products Corp.
Description: materials, colorants and additives. Adjustments are modified to create the desired density, structure and color, and to add beneficial characteristics like flame retardancy and UV-stability. When it comes to Custom Profiles, this is where we bring your specific needs to life. Custom profile
- Bulk Density: 2 lbs/ft³
- Applications: Architectural / Construction, Buoyancy, Impact / Energy Absorption, Shock / Vibration Dampening
- Form / Shape: Board / Block / Bun, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
-
Supplier: Goulds Water Technology, a xylem brand
Description: allows disassembly of pump for service without disturbing piping. Two compartment motor for easy access to motor wiring and replaceable components. Nozzle clean out plug in pump casing. Corrosion resistant, engineered plastic tubing and fittings are easily removed for cleaning.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Tecmark Corporation
Description: 3/16" I.D. flexible plastic or rubber tubing Available Features Flexible abrasion & UV resistant air transmitters Four Styles Available: Heavy duty foot pedal Light duty foot pedal Heavy duty bulb type Light duty bulb type Tubing attached or sold separately
- Type: Electric / Pneumatic Relay
Find Suppliers by Category Top
Featured Products Top
-
phthalates; RoHS compliant Peroxide-cured Silcon contains no sulphur or other acid-producing chemicals, thereby eliminating the possibility of staining, corroding, or deteriorating materials it contacts. It is extremely resistant to ozone and U.V. over long time periods. (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
contains no sulfur or other acid-producing chemicals, thereby eliminating the possibility of staining, corroding, or deteriorating materials it contacts. It is extremely resistant to ozone and U.V. over long time periods. Care is recommended in the selection of fittings and (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
The IP67 UV-PROTECT NETWORK PLASTIC BOX is designed not only with waterproofing in mind, but also to be able to withstand being placed outdoors with easy mounting on walls and poles; not to mention elegance and functionality (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Manufacturing Hammond Manufacturing is a premier fabricator of enclosures, racks, and cabinets for the electrical and electronic industries. Hammond's product line includes industrial enclosures, freestanding enclosures, corrosion resistant enclosures, small aluminum enclosures, small plastic (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
Installation – Greater flexibility allows for easier installation reducing time, effort and installer fatigue. • Weather Resistant – Heat and light stabilized for superior UV resistance and long service life. Resists the cracking that can result from damaging UV light. See Options View Brochure (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Superthane® polyurethane tubing combines the best properties of plastic and rubber to deliver exceptional durability, flexibility, and long-term performance across a wide range of industrial applications. Engineered for strength and resilience, this transparent (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Altech corrugated tubing helps protect cables from impact, abrasion, vibration, and mechanical stress in machinery, panels, and OEM systems. Made from flame-retardant Polyamide 6, the tubing is flexible, durable, and available in continuous or slit styles for easier (read more)
Browse Cable Glands Datasheets for Altech Corp. -
contacts. It is extremely resistant to ozone and U.V. over long time periods. Care is recommended in the selection of fittings and clamps for Silcon as sharp barbed fittings or unlined metal clamps could tear into the tubing wall and possibly cause a failure (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
available in four plan sizes (1.57” x 1.57”, 1.96” x 1.96”, 2.36" x 1.57”, 2.75" x 1.96”) and two heights (0.59” and 0.79”). IP 65 sealing is optional. The enclosures are molded from UV-stable, flame-resistant ASA+PC-FR (UL 94 V-0). There are two (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
The applications of plastic fibers in industrial electronic systems
The practical experiments were performed with the transmission line, which contained the plastic optic fiber 40 m long, with 1mm core diameter, placed in a plastic UV resistant tube .
-
CR4 - Thread: Electron Gas
Put a black plastic UV resistant tube from botton to top.
-
Encyclopedia of Lubricants and Lubrication
4 Secondary line ( plastic tubing , UV - resistant or hose).
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
Category/Applications: Flexible, heavy duty plastic tubing for permanent or temporary chemical applications; resis- tant to sunlight ( uv ), ozone, and weath- ering; although it has a more limited high temp. range than Tygon R-2400, offers better low temp. characteristics, is more abrasion…
-
Solar radiative heating of fiber‐optic cables used to monitor temperatures in water
The cables used included a 3.8 mm diameter Brugg Cables, LLC BRUsteel™ cable (Brugg, Switzerland) composed of a steel tube con- taining four fibers surrounded by … wires and coated with dark blue, UV ‐ resistant plastic , and a 5 ×…
-
Atomic scale modeling of polymerization catalysts
Grocery bags, packaging, UV - resistant car interiors, fibers for clothing, medical tubing , and other sterile med- ical devices are a few examples of the broad range of products made from plastic .
Indicates content that may require registration and/or purchase.