Products/Services for V Belt Slip Clutches
-
Torque Limiters and Slip Clutches - (183 companies)Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect equipment from damage or mechanical overload, although some varieties also protect the work upon which...TypeClutch EngagementFeatures & Options -
Mechanical Clutches - (173 companies)...gear, or sprocket. These clutches are often designed to accept different drive components. Flange: The clutch is mounted to the object in motion via a flange. Types. There are several types of specialty mechanical clutches that are worth noting. Slip... -
V-Belts and V-Ribbed Belts - (373 companies)V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts... -
V-Belt Pulleys - (217 companies)...which transmit power between axles by the use of a v-belt, a mechanical linkage with a trapezoidal cross-section. Together these devices offer a high-speed power transmission solution that is resistant to slipping and misalignment. V-belt pulleys... -
V-ribbed Pulleys - (33 companies)V-ribbed pulleys or sheaves have a series of V-shaped ribs that mate with V-ribbed belts. They are used in numerous power transmission applications. V-ribbed belts are efficient, cost-effective, and designed for non-critical ratio drives... -
Slip Rings - (117 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
-
Electric Clutches - (166 companies)...transmit more torque than other designs of slip or overrunning clutches. Features. Additional capacities can be added to electric clutches. These features help customize the unit to meet special or unique requirements. Typical features and options include...
-
Flat Belts - (242 companies)...of the pulley, which is why V-belts have grown in popularity. A V-belt is a basic belt for power transmission. They are generally endless in construction and their cross-section shape is trapezoidal, giving it the name V-belt. The V shape of the belt tracks...
-
Hydraulic Clutches - (83 companies)...that contact is not maintained. Often, sprag clutches can transmit more torque than other designs of slip or overrunning clutches. Features. Additional capacities can be added to hydraulic clutches. These features help customize the unit to meet...
-
Pneumatic Clutches - (102 companies)...between the clutch plates. Other plate-based clutches control torque with compression springs. Sprags, steel wheels that tip in one direction to wedge between inner and outer races, are clutches that can often transmit more torque than other slip...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Mechanical Multi-plate In-line Slip Clutches Hicksville, NY - SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives. The slip plates are layered with friction pads in between, and an adjusting nut sets the slip torque by squeezing the plates together. The outer plates are tabbed to fit into the output housing and the inner plates are connected to the input hub, so... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Belt ,V-belt and Timing Belt Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts. Wrapped v belts,. Raw edge v belts. Agricultural v belts... (read more)Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
New York Blower Company (The)
Understanding V-Belt Drives The latest installment of the New York Knower blog is here!. From drive ratios to belt selection, learn what drives reliable fan performance. Check it out here (read more)Browse HVAC Fans and Blowers Datasheets for New York Blower Company (The) -
Placid Industries
Magnetic Particle Clutches Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip torque for rewinding rolls of film, fabric, and wire; applying a variable torque load for load simulation and torque limiting (capping), and for adjustable soft starts. Replacement Magnetic Particle Clutches. Placid... (read more) -
Chengdu Leno Machinery Co., Ltd.
V-Belt Pulley SPA for Taper Bushes SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting. Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive solutions. The taper bore configuration allows secure shaft mounting with concentric clamping, eliminating the need for keyway machining in many installations. Available Configurations. Taper Bore: For use with standard taper bushes, enabling quick mounting and removal. Finished Bore: Ready-to-install with keyway and set screws... (read more)Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
V-Belt Pulley with Taper Bush System Efficient Power Transmission Solution for Mechanical Systems. The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible installation in belt-driven systems. Its trapezoidal groove profile ensures strong friction with V-belts, improving transmission stability and efficiency. Core Engineering Advantages. Precision Machined Grooves: Ensure optimal belt alignment and reduce slippage. High Transmission Efficiency: Improves power transfer and system... (read more)Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Quality V-Belt Pulleys–Enhanced device performance Features: High-Quality Materials: Our pulleys are made from premium aluminum alloy and carbon steel, ensuring excellent wear resistance and corrosion resistance for long-term use without deformation. Precise Machining: Utilizing advanced CNC technology, we ensure that each pulley meets industry standards for size and tolerances, guaranteeing smooth and reliable operation. Variety of Specifications: We offer a wide range of European standard and American standard V-belt pulleys models to fully... (read more)Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Lowell Corporation
Roller Clutches and Sprockets A cam and ring assembly gives machinery extreme reliability at a low cost. The cam 's roller ramps allow freewheeling in one direction and lock-up in the reverse direction. The cam and ring is the basic component of a one-way sprocket, overrunning clutch, roller arm, or as an add-on component for any design. Economical to buy, easy to apply and simple to use, roller clutches offer compact design, rugged features, and economical motion control. They can be used as a backstop clutch when mounted... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation
-
Development of an auxiliary mode powertrain for hybrid electric scooter
where ηN is the torque transmission efficiency of the CVT, ηf the efficiency of the final drive gears, and ηNs (> 0) is a coefficient to account for the combined losses of the CVT V - belt and clutch engagement slips .
-
Dynamic simulation model for hybrid electric scooters
where 1'/Ns (>0) is a coefficient to account for the combined losses of the CVT V - belt and clutch engagement slips .
-
Maintenance Engineering Handbook, Eighth Edition > BELT DRIVES
V - belt drives can function as a slip clutch within a power transmission system.
-
SOME ASPECTS OF MECHANICAL HANDLING IN BREWERIES
…to draw the material into the air ducts; and (e) the heads of tall elevators should be fitted with retain ing gear to prevent run-back and, if direct or V - belt drive is used, a slipping clutch should be fitted to…
-
Report on salvage of a jammed cobalt-60 source of the gamma beam irradiator at Bangladesh Institute of Nuclear Agriculture (BINA), Mymensingh, Bangladesh
A motor is coupled by a V - belt drive rotating the storage drum and the slip - clutch assembly.
-
Concept optimization for mechanical product by using ant colony system
Drive: Squirrel-cage motor with high slip ration; Deceleration 1: Narrow V - belt transmission; Start: Disk-type friction clutch ; Accumulation energy and balance: Web-type fly- wheel; Brake: Disk-type brake; Deceleration 2: Herringbone gear transmission; Reciprocating motion: Crank-block mechanism.
-
Chapter 11 Hay and Forage Harvesting
A v - belt in the drive can provide overload protection, but if there is no belt in the drive, a slip clutch or jump clutch should be included in the drive line.
-
Continuously variable transmissions: theory and practice
This report examines and compares the five basic principles that can be used in continuously variable transmission (CVT) design; (1) hydrostatic; (2) traction drive ( V - belt and rolling contact); (3) overrunning clutch ; (4) electric; and (5) multispeed gearbox with slipping clutch.
-
The Selection and use of the V-Belt
If the V-belt is too loose, it is not only easy to slip , and also increase the V - belt wear, even can not transfer power; it it … but also cause the engine main bearings and clutch bearings speed up the…
-
The author's reply to the discussions on ¿Electricity in the cotton industry¿
Clutches are frequently used with gear drives (where the energy stored is relatively high), but were largely superseded on chain drives by spring-loaded " slipping -plate" drives, the principle of which has also been used on V - belt -driven looms.
Indicates content that may require registration and/or purchase.