-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished hexagonal steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips.
- Length/Width: 0.7086618 to 1.5354339 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Features: Grooved
- Type: Guide Roller
-
Supplier: Caster City, Inc.
Description: 6" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel
-
Supplier: Caster City, Inc.
Description: 4" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel
-
-
Supplier: Caster City, Inc.
Description: 4" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Material / Plating: Plastic
-
Supplier: Accurate Bushing Company, Inc.
Description: VCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust
- Dynamic Axial / Thrust Load: 370 lbs
- Dynamic Radial Load: 1,350 lbs
-
Supplier: Accurate Bushing Company, Inc.
Description: VYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust
- Bore: 0.625 inch
- Overall Width: 1.312 inch
- Dynamic Axial / Thrust Load: 1,120 lbs
- Dynamic Radial Load: 3,400 lbs
-
Supplier: Caster City, Inc.
Description: 6" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel
-
Supplier: FHD Bearings Co., Ltd.
Description: Cross Roller Slewing Bearing The internal configuration consists of cylindrical rollers in a v-shaped groove in each ring. The rollers are oriented with alternating axes of rotation. Positioned in this manner, the bearing accepts all combinations of
- Bore: 18.6614274 inch
- Outside Diameter: 26.6929278 inch
- Dynamic Axial / Thrust Load: 73,806.336 lbs
-
Supplier: Accurate Bushing Company, Inc.
Description: MVCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust
- Dynamic Axial / Thrust Load: 13,150.8 lbs
- Dynamic Radial Load: 33,292.88 lbs
-
Supplier: Accurate Bushing Company, Inc.
Description: MVYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust
- Bore: 55 inch
- Overall Width: 73 inch
- Dynamic Axial / Thrust Load: 14,162.4 lbs
- Dynamic Radial Load: 35,788.16 lbs
-
Supplier: Rotek, Inc.
Description: Rotek Cross-Roller slewing bearings offer increased stiffness and radial capacity. Series 5000 slewing bearings are built with V-groove raceways providing two roller paths in each ring. By alternating adjacent rollers at right angles to one another,
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 180,000 to 2,700,000 lbs
- Dynamic Radial Load: 16,000 to 800,000 lbs
- Moment Load: 16,000 to 6,700,000 Ft-lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: Cross Roller Slewing Bearing The internal configuration consists of cylindrical rollers in a v-shaped groove in each ring. The rollers are oriented with alternating axes of rotation. Positioned in this manner, the bearing accepts all combinations of
- Bore: 1.574804 inch
- Outside Diameter: 4.4094512 inch
- Dynamic Axial / Thrust Load: 4,408.328 lbs
-
Supplier: Emerson Bearing Co.
Description: Wire guide bearings are available in inch and metric styles. They are available with extra thick cross sections for increased life. They are distinguished by a groove that, while typically 90 degrees, can be produced in various angles and contours. Grooves can be provided on
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Single row needle roller bearing with machined rings, with flanges Single row needle roller bearings incorporate cylindrical rollers that are small in diameter relative to their length. Owing to their large number of rollers, the bearings have a high
- Bore: 0.4724412 inch
- Outside Diameter: 1.2598432 inch
-
Supplier: BNB INT. Co., Ltd.
Description: Metal bearings are applied to plastic materials for good durability, and the contact surface is soft and light, making it suitable for modern design trends. The outer ring is U-shaped. Features High surface strength, good self-lubrication, and low friction factor Applications Mechanical and
- Load Capacity: 44.1 to 99.225 lbs
- Wheel Diameter: 0.787402 to 1.968505 inch
- Wheel Tread Width: 0.2755907 to 0.5118113 inch
- Specialty Applications: Food Service
-
Supplier: RWM Casters Company
Description: In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel. FEATURES Wheel Bearings Choice of straight roller bearing or tapered
- Load Capacity: 700 to 15,000 lbs
- Wheel Diameter: 4 to 12 inch
- Wheel Tread Width: 1.5 to 4 inch
- Hub Length: 1.875 to 4.5 inch
-
Supplier: BNB INT. Co., Ltd.
Description: Metal bearings are applied to plastic materials for good durability, and the contact surface is soft and light, making it suitable for modern design trends The outer ring is U-shaped for easy assembly. Features High surface strength, good self-lubrication, and low friction factor Applications
- Load Capacity: 44.1 to 132.3 lbs
- Wheel Diameter: 0.787402 to 1.968505 inch
- Wheel Tread Width: 0.2755907 to 0.7086618 inch
- Bore / Bearing Size: 0.1968505 to 0.393701 inch
-
Supplier: Reid Supply
Description: for the rollers to run on, with a height of , and a length of 12.5 in.
- Guide Width or Diameter: 0.516 inch
- Guide Length: 12.50000675 inch
- Features: Other
- Material: Steel
-
Supplier: PJ Company
Description: wheels range -65 to +800 degrees F VS wheels constructed of semi-steel VF wheels constructed of drop forged steel Silver painted finish 2 3/16" hub length wheel are lubricated through zerk axleOptions: Tapered roller bearings Most sizes can be supplied with keyways For plastic
- Load Capacity: 2,500 lbs
- Wheel Diameter: 8 inch
- Wheel Tread Width: 2.5 inch
- Hub Length: 3.25 inch
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
- Wheel Tread Width: 7.875 inch
- Height: 7.875 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
- Wheel Tread Width: 3.5625 inch
- Height: 3.5625 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
- Wheel Tread Width: 2.375 inch
- Height: 2.375 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
- Wheel Tread Width: 3 inch
- Height: 3 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Supplier: Radwell International
Description: HIGH ROLLER, V-GROOVE, 3.5 INCH BEARING, 3-1/2" ROLLER DIAMETER, HEX SOCKET, STANDARD STUD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BNB INT. Co., Ltd.
Description: It is a straight guide that seamlessly assembles a cage between two orbitals with two V-shaped planes as orbital grooves. Cross-Roller Guide Rollers are arranged orthogonal to each other and can be loaded in various directions. It is a finite type of linear motion system
- Guide / Rail Shape: Crossed Roller Rail, V - Grooved Guide
- Description: Precision Grade
-
Supplier: NKE Austria GmbH
Description: 1000 V AC or DC. SQ77B (hybrid bearing): Rolling bearing with oxide ceramic rolling elements. Resistance of insulation theoretically ∞. Range SQ77 (insulated outer ring) Cylinderical roller bearings - Design variants: NJ, NU, NUP; Dimension series: 210-230,
- Features: Conrad / Deep Groove
- Type: Cylindrical
-
Supplier: THK America, Inc.
Description: A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V-shaped groove formed on a rail.
- Guide Width or Diameter: 0.33464585 to 0.7086618 inch
- Guide Length: 0.1574804 to 0.3149608 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: IKO International, Inc.
Description: Crossed Roller Way Guides (CRW, CRWM) feature a unique design that incorporates a roller cage between two linear ways with V-shaped surfaces that act as track grooves. Because the cylindrical rollers are alternately crossed, this specialized structure can handle
- Guide Width or Diameter: 0.79527602 to 1.05905569 inch
- Guide Length: 7.87402 to 47.24412 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Modern Linear Incorporated
Description: superior speed and performance. These raceways translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer. This allows the roller to ride on a v-edge track or in a 90°
- Bearing Width: 0.625 inch
- Inside Diameter (Round only): 0.4724 inch
- Bearing Type: Guide Wheel
- Special Bearing Materials: Stainless
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90° v-edge that mates with the guide roller groove. The track profile includes a mounting shoulder,
- Guide Width or Diameter: 0.625 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
-
Supplier: item America, LLC
Description: 1 roller D60/D6-25 ESD 1 Hexagon Socket Head Cap Screw DIN 912 M6x40, St, bright zinc-plated 1 washer, St, bright zinc-plated 1 Spacer Bushing D17/D6-12, St, bright zinc-plated 1 T-Slot Nut V 8 St M6, St, bright zinc-plated Thanks to its spherical running surface, this
- Features: Coated / Plated, Grooved
- Type: Guide Roller
- Material: Plastic
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: models also use double-row tapered roller bearings of the same size). Features: The tiltability between the inner and outer rings of double row angular contact ball bearings is limited. The allowable tilt angle depends on the internal clearance of the bearing, the
- Bore Size: 3.93701 inch
- Rated Speed (Oil): 5,800 rpm
- Dynamic Axial / Thrust Load: 12,139.2 lbs
-
Supplier: NB Corporation of America
Description: The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of
- Guide Width or Diameter: 0.2362206 to 0.33464585 inch
- Guide Length: 1.574804 to 3.93701 inch
- Guide / Rail Shape: Crossed Roller Rail, Radial / Curved
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Isotech, Inc.
Description: operation. Compact, lightweight, and low price. High load capacity utilizing the R or V-shaped groove. 400 Series stainless steel type available. Extra wide type available.
- Guide Length: 0.4724412 inch
- Description: Guide / Bearing Assembly
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Bearings are manufactured in stud styles for fast installation and in yoke styles for maximum load capacity. Produced in inch and metric sizes, there are four different configurations (Plain, Flanged, V-Grooved, U-Grooved) to satisfy a wide range of applications. SMITH-TRAX® Bearings are value-priced and interchangeable with other major idler-rollers to meet your cost-containment objectives. (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
. VCR: V-Groove Stud Type VCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
roller slides and tables are linear bearings that use cylindrical rollers — as opposed to balls — to carry a load. In these mechanisms, also known as crossed-roller bearings, cylindrical rollers are sandwiched between two parallel guides called the table and bed. Here, the rollers nest in V-grooved (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
This is the smallest (1/2” diameter) double row ball bearing roller on the market and is fully interchangeable with other industry lines. The VW-0 will be available in 52100 and 440 stainless steel and equipped with shields or seals to retain lubricant. The VW-0 is designed to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
that stop retainers from slipping by holding the rollers between the two V-grooved slideway rails. As a result, the rails can be used in any mounting orientation, and lower-momentum motors such as linear motors can be used to move the loads. Anti-creep devices also reduce downtime and the cost of (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer. This allows the roller to ride on a v-edge track or in a 90° v-groove. Modern Linear's guide roller are available in 50 to 100 bearing steel as well (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
capacity information refer to the tables below. Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual (read more)
Browse Datasheets for Modern Linear Incorporated -
VR A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V (read more)
Browse Linear Bearing Rails Datasheets for THK America, Inc. -
processes are used to curve guide rails with v-shaped raceway groove and curved cross roller retainers. Ideal for applications that require a changing gradient with fixed rotation center point or requiring very accurate radius movement such as optical and measurement instruments (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc.
More Information Top
-
Building a Roll-Off Roof or Dome Observatory
A schedule should be established for the following: (a) lubricating the V - groove roller bearings —once per year (b) spraying the aluminum dome with aluminum or silver spray—every 4 years (c) spraying against insect invasion (ants) around the cement pad perimeter—once a …
-
CR4 - Thread: Looking for Coefficient of Friction for Base Rail
Each caster is rated for 2,500 lbs with tapered roller bearings in the V - Groove and Roller Bearings in the Flat roll.
-
An in-vacuum diffractometer for resonant elastic soft x-ray scattering
The in-vacuum motions are provided by custom gear- ing, bearings and v - groove rollers with gear reduction ranging from 1:2 for the linear motions to 1:1800 for the θ and 2θ motions.
-
Mechanical design of the Gemini high resolution near-infrared spectrograph
Linear mechanisms will utilize cross roller bearings with v - groove linear races mounted on flexures that compensate for differential thermal effects.
-
MATISSE selection mechanism development
The accurate positioning is done by an indent, a spring loaded roller bearing in a V - groove .
-
Factors to Consider When Choosing a Crossed Roller Bearing (.pdf)
The rollers are between “ V ” grooved bearing ways or raceways ground out of the guides.
-
Steel Bearing Manufacturers in Deep Groove Ball Bearing, Steel Bearing Suppliers & Exporters in Deep Groove Ball Bearing Directory
Stainless Steel Ball Bearings 6305ZZ / Deep Groove Stainless Steel Ball Bearing Roller Bearing V Blo .
-
CR4 - Thread: Pulley vs Sheave???
They may be "nestled", "U", "Flat" or " V " grooved and usually have sintered or roller bearing .
-
Breakthrough in Ultra Precision Linear Motion Guides
Moving body and the roller bearings are placed on the hand scraped V - groove , and repeated adjustments are made using a measurement instrument.
-
Application of precision harmonic gear drive in focusing mechanism of space camera
Output rigid gear is supported by a single crossed cylindrical roller bearing, in the crossed cylindrical roller bearing , cylindrical roller is vertically arranged in v -shaped groove roller surface through interval retainer, and single bearing can bear radial load, axial load and …
Indicates content that may require registration and/or purchase.