-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Description: fired 316L stainless steel, electropolishing and metal seals are recommended for ultra-high vacuum surface science chambers that operate at pressures in the 1x10-11 Torr range. Nor-Cal can fabricate vacuum chambers in a wide range of shapes and sizes with
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Chamber / Component Type: Load Lock Chamber
- Chamber Material: Stainless Steel
-
Supplier: Wabash MPI
Description: operation. Wabash vacuum presses feature a heavy-duty slab side construction which forms the four walls of the vacuum chamber. Manually operated hinged doors on front and rear seal to create a vacuum environment during operation. Hydraulically operated
-
-
Supplier: Inductotherm Group
Description: optical pyrometer PLC based automated controls with full SCADA Stainless steel melt chambers for continuous high vacuum operation Robust delta seals on main chamber sealing flanges Water cooled articulating mold chamber isolation valve (Vertical Units Only) Custom
- Height: 400 to 1,500 mm
- Width / Tube O.D.: 400 to 100 mm
- Application: Foundry / Melting
- Features: Industrial
-
Supplier: Terra Universal, Inc.
Description: usable chamber area. Temperature is controlled by a hydraulic thermostat, while a built-in high-limit thermostat prevents the oven from exceeding maximum temperature. A silicone door gasket and positive latch door, with floating tempered glass, assure an excellent seal at
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Description: Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a fused silica viewport hinged door and easily bolts to a like CF flange using standard hardware. The door
- Flange OD: 4.5 to 10 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Viewing Diameter: 1.4 to 5.38 inch
- Length / Thickness: 0.74 to 1.28 inch
-
Description: Add-A-Doors provide a simple, effective method of providing an elastomer sealed access port to an existing chamber fitting or component. These products include a 7056 glass viewport hinged door and easily bolts to a like CF flange using standard hardware. The door itself
- Flange OD: 4.5 to 10 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Viewing Diameter: 1.49 to 5.6 inch
- Length / Thickness: 0.69 to 1.3 inch
-
Supplier: Priorclave, Ltd.
Description: door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents undue wear on the fixed seal, extending service intervals and improving operational performance of these autoclaves. Key Features Special STAYPUT locking geometry keeps the
- Temperature Range: 284 F
- Capacity: 12.360130044435413 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents undue wear on the fixed seal, extending service intervals and improving operational performance of these autoclaves. Key Features Special STAYPUT locking geometry keeps the
- Temperature Range: 284 F
- Capacity: 8.122371172057557 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door
- Temperature Range: 41 to 482 F
- Capacity: 1 cubic feet
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door
- Temperature Range: 41 to 482 F
- Capacity: 1 cubic feet
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door
- Temperature Range: 41 to 482 F
- Capacity: 2 cubic feet
-
Supplier: Cole-Parmer
Description: drying • Heat-tempered full-view window allows continuous monitoring of chamber • User-friendly digital control panel simplifies operation Separate vacuum and vent ports allow greater control of vacuum rates. Vacuum levels are maintained by a tightly sealed door
- Temperature Range: 41 to 482 F
- Capacity: 2 cubic feet
-
Supplier: Terra Universal, Inc.
Description: air-tight structure that won't leak or outgas. Improved Access Doors Reduce Wear, Enhance Performance Dual side access doors open inward to allow easy parts transfer from inside the chamber. Doors feature stainless steel reinforcement frames that increase the structural
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: Filtertech, Inc.
Description: liquid in the filter is evacuated by pressurizing the chamber with compressed air and forcing the liquid through the filter media. After the liquid has been removed from the filter chamber, the indexing cycling is initiated and the chamber doors which are pneumatic or
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: Marposs Corp
Description: main structure. The automatic fixture is equipped with the following: Two removable bottom trays (for manual retooling of different cell formats), able to receive a batch of battery cells. Both are equipped with a gasket to seal the vacuum chamber, reference features for precise
-
Supplier: Heinkel USA
Description: chamber isolators are required. Passive isolators, used for less demanding containment requirements, are operated under ambient pressure and are vented to the exterior using HEPA filters. Active isolators operate under a slight vacuum to prevent powder or gas exiting the containment.
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: International Thermal Systems LLC.
Description: supply nozzles are easily removable for greater maintenance access to the oven interior. Features access doors along the length of the chamber for complete access to the oven interior. Contains recirculation and exhaust dampers for uniform airflow balancing. Patented Vactrans® loader
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
wall or chamber. One key difference between these two types of seals is the direction of the sealing force. A vacuum face seal is subjected to an inward sealing force, while a pressure face seal is subjected to an outward sealing force. This means that a vacuum face seal must be able to (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
. Looking for a shielded high voltage vacuum feedthrough? Tell us your voltage, current,mounting method and vacuum level.Innovacera can help review the feedthrough structure and provide a ceramic to metal sealed design for your vacuum chamber. (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
strong hermetic seal while reducing issues caused by tightening compared to jamnut-style vacuum face seal designs. Mounted from the atmospheric side of the chamber, these feedthroughs offer improved accessibility and secure installation. CF flange feedthroughs support a wide range of (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
national safety container standards. Design features include continuous operation with single or automatic water filling, a vacuum purification system, and automatic temperature/pressure detection safety access control with a circular door. Its working principle (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
containers Nuclear power plant (equipment or personnel chambers) Pharmaceutical Isothermal chambers Clean rooms Phonic isolation Sliding or quick-locking doors (autoclaves, sterilizers (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more. These bare electrical feedthroughs also seal against gases and liquids and resist electrode/conductor movement under pressure. The HEGPK Feedthrough differs (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
? Chamber: SUS304 stainless steel is recommended; it is corrosion-resistant and easy to clean. ? Door Seal: Silicone material is resistant to high temperature and pressure to prevent moisture leakage after long-term use. ? Sealing Ring: Double-layer sealing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Hermetic Connectors Solve Vacuum Wiring Issues Daitron's hermetic connectors help solve the challenges associated with routing signal and power cables into vacuum chambers. These connectors are widely used in a (read more)
Browse Electrical Connectors Datasheets for Daitron Co., Ltd.
More Information Top
-
Vacuum cabinet for preservation of green and fresh food.
The cabinet comprises a door and a section containing a vacuum pump, a refrigeration unit and a vacuum chamber with a sealed door .
-
ZVACT1993P067
This would involve tracking many discrete small workpiece batches through the furnace, arranging for thermocouples to travel through a long furnace, and solving the problem of indexing them between chambers with vacuum - sealing doors .
-
ZCP1997HT303
The heat zone is isolated from the quench chamber by a vacuum sealed door and heat shield door.
-
SOME ASPECTS OF CURRENT VITAMIN C USAGE: DIMINISHED HIGH‐ALTITUDE RESISTANCE FOLLOWING OVERDOSAGE
The LPC is essentially a large vacuum chamber with airtight doors and seals .
-
http://www.coleparmer.com/techinfo/techinfo.asp?htmlfile=SelectingRevco.htm
… operation and alarm systems
- Available in -40 and -86°C models
- PEP (Pressure Equalization Port) on all Revco upright freezers relieves the inner chamber vacuum created under positive door seal when ambient air is …
Indicates content that may require registration and/or purchase.