Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Labconco Corporation
Description: CentriVap Benchtop Vacuum Concentrators are designed to rapidly concentrate multiple small samples using centrifugal force, vacuum and heat. As many as 132 samples may be processed at once. Sample sizes range from a few microliters up to 25 milliliters. CentriVap
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Labconco Corporation
Description: rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display;
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Labconco Corporation
Description: combines a concentrator and cold trap into a single mobile console. The Gel Dryer is available as a benchtop component of CentriVap Gel Dryer Systems or separately. When part of the system, it shares the vacuum pump with the concentrator via vacuum tubing and a 3-way
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
-
Supplier: Labconco Corporation
Description: With the smallest footprint available, the new CentriVap micro IR Vacuum Concentrator fits in tight spaces and is ideal for small throughput in molecular biology, proteomics, genomics, genetics, cell biology and drug discovery labs. Weighing only 20 pounds, this personal-sized
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
-
Supplier: PumpWorks Inc. (The)
Description: Freeze Drying Concentrating Vacuum Manifold/ Schlenk Line Degassing Vacuum Distillations Vacuum Drying Refrigeration
- Pumping Speed: 10.6 CFM
- Features: Gas Ballast
-
Supplier: Thomas An Ingersoll Rand Business
Description: 28.0 in.Hg / -949 mbar Possible Applications Respirators Business Machines Copiers Spraying Systems Air Vending Machines Pneumatic Tools Plasma Welding Vacuum Frames Oxygen Concentrators (Veterinary & Industrial) Packaging Equipment Medical Trauma Care
- Ultimate Operating Vacuum: 158.02 to 102.14 torr
- Pumping Speed: 2.5 to 3.8 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1000...100 mbar to 1 x 10-3 mbar, 750...75 Torr to 1 x 10-3 Torr The VSP841 and VSP842 Pirani half bridges measure absolute pressure in the fine vacuum range. The robust heat conduction sensor is compact, pre-adjusted and temperature compensated. It is suitable for
- Vacuum Range: 0.0009999999989638293 to 750 torr
- Operating Temperature: 50 to 104 F
- Device Category: Sensor
-
Supplier: Peterson Filters Corporation
Description: Peterson builds a complete line of disc filters ranging from laboratory size units of 1.5 feet in diameter up to full size production units 12'-6" in diameter with 15 discs. Peterson "coal Type" disc filter designs are used on fine clean coal and coal refuse slurries and have become an industry
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter
-
Supplier: VACUUBRAND, Inc.
Description: The PC 3001 basic is a very compact chemistry pumping unit that is an excellent solution when working with high boiling solvents. Typical applications are vacuum generation for rotary evaporators, vacuum concentrators and filtrations. With the continuously variable jog wheel,
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.214435261584451 HP
- Features: AC Single Phase, Gas Ballast, OEM Controller / Control Panel
-
Supplier: Image Supply, Inc.
Description: Heavy duty, concentrated, high foaming carpet cleaner. Works effectively on all types of carpets, including the latest generation of stain resistant carpets. Excellent for use with rotary & bonnet cleaners. Dilution: Up to 1:25/Blue/pleasant/pH: 9.0. Formulated with anti-resoil agents that leave an
-
Supplier: VACUUBRAND, Inc.
Description: This 7 mbar chemistry vacuum system has a wide range of applications like evacuation, evaporation and pumping of gases and vapors in chemical, biological and pharmaceutical laboratories. Typical applications are rotary evaporators, vacuum concentrators and vacuum drying
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Supplier: ASTM International
Description: cutter sampling and rotating (Vezin) cutter multi-sampling; (3) sample preparation such as concurrent-drying, natural moisture, and calcination; and (4) sample packaging such as wax sealing and vacuum sealing. These procedures do not include requirements for health, safety, and
-
Description: Author: Jonathan R. Hart, P.E. Install medical gas and vacuum systems correctly, troubleshoot problems, answer questions, and train to the latest NFPA 99 requirements using the 2018 edition of the Medical Gas and Vacuum Systems Handbook. Now with improved features that help you quickly
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Vivapore 5 is a ready-to-use benchtop concentrator for samples up to 5 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and user friendly concentration technique available for clinical and general research applications. Just
- Sample Size: 1 to 5 cc
- Filtration Area: 0.002 mm²
- Configuration: Filter Element & Housing Assembly
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Vivapore 10/20 is a ready-to-use benchtop concentrator for samples up to 20 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and user friendly concentration technique available for clinical and general research applications.
- Sample Size: 2 to 20 cc
- Filtration Area: 0.0028 mm²
- Configuration: Filter Element & Housing Assembly
- Sample Type: Liquid
-
Supplier: SAE International
Description: This specification covers a cleaning/scale removing compound in the form of a liquid concentrate or gel.
-
Supplier: Cole-Parmer
Description: • Wide range of free-air capacities to match specific applications • Wide range of free-air capacities to match specific applications • Portable direct-driven high vacuum pumps—ideal for freeze dryers, vacuum ovens, and concentrators • Convenient inlet barb connection accepts
- Horsepower: 0.75 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Wide range of free-air capacities to match specific applications • Wide range of free-air capacities to match specific applications • Portable direct-driven high vacuum pumps—ideal for freeze dryers, vacuum ovens, and concentrators • Convenient inlet barb connection accepts
- Horsepower: 0.25 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Wide range of free-air capacities to match specific applications • Wide range of free-air capacities to match specific applications • Portable direct-driven high vacuum pumps—ideal for freeze dryers, vacuum ovens, and concentrators • Convenient inlet barb connection accepts
- Horsepower: 0.75 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Wide range of free-air capacities to match specific applications • Wide range of free-air capacities to match specific applications • Portable direct-driven high vacuum pumps—ideal for freeze dryers, vacuum ovens, and concentrators • Convenient inlet barb connection accepts
- Horsepower: 0.75 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: CSA Group
Description: that each medical gas pipeline provides the correct gas or vacuum to the corresponding terminal unit; (b) specify the use of gas-specific components for terminal units and for other connectors that are normally accessible to the user; (c) ensure a continuous supply of each medical gas or
-
Supplier: CSA Group
Description: modifications of existing pipeline distribution systems; - modifications or replacement of supply systems or sources of supply. Oxygen concentrators for domiciliary use are excluded from the scope of this part of ISO 7396. NOTE 5 Requirements for oxygen concentrators for domiciliary
-
Supplier: SLM Solutions NA, Inc.
Description: Semi-Automatic Powder Sieving Station PSX 500 Included with the SLM®500HL The automatic powder filtering unit is equipped with a special vacuum that empties the process chamber and refills the powder container under an inert gas atmosphere. A suction unit is connected to an intermediate
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Micro Technologies
Description: The MPL 500 series is a miniature sensor with set points available from 0.05 inH2O to 20 PSI. Standard model features high and low ports, parallel to the body, which can be applied for pressure, vacuum or differential inputs. Standard forms are available with perpendicular ports or NPT
- Switch Point Range: 0.00180635 to 2 psi
- Operating Temperature: -40 to 140 F
- Switched Current: 0.01 to 0.02 amps
- Pressure Measurement: Differential, Gauge, Vacuum
-
Supplier: Wilcoxon Sensing Technologies
Description: Ultrasound leak detector, 40 kHz (±1.5 kHz) ultrasound receiver, headset, acoustic concentrators and extension probes for detecting airborne ultrasound, industrial carrying case. Detect leaks of any type of gas from vacuums, valves, steam systems, HVAC systems, and sealed cabins or
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC plus
-
Supplier: EnviroCare International, Inc.
Description: Mercury Retort Furnace EnviroCare's Mercury Retort Furnace is designed to thermally vaporize water, mercury and zinc present in gold ore precipitates. The thermal energy required is provided by electrically heating the concentrate. By means of a vacuum, the mercury vapor is drawn through a
- Application: Drying
- Features: Other
- Configuration: Top Loading
-
Supplier: Thermo Fisher Scientific, Inc.
Description: analysis. Dionex SolEx Cartridges are designed for use with the Thermo Scientific™ Dionex™ AutoTrace™ 280 SPE system or other SPE instrumentation such as vacuum manifolds.
- Sorbent Mass: 0.1 to 1 g
- Sample Volume: 1 to 6 cc
- Configuration: Cartridge / Column
- Separation Mechanism: Syringe
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 3.2 cfm / 09.65 l/min Pressure to 160 psi / 11.1 bar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts
- Discharge / Operating Pressure: 40 to 100 psi
- Flow Capacity: 3.1 SCFM
- Horse Power: 0.578975206278018 to 0.655367768217479 HP
- Power Source: AC Single Phase
-
Supplier: Thermo Fisher Scientific, Inc.
Description: cations down to a pH <1. The cartridge is designed for use with the Thermo Scientific™ Dionex™ AutoTrace™ 280 SPE system or other SPE instrumentation and vacuum manifolds.
- Sorbent Mass: 0.06 to 0.5 g
- Sample Volume: 3 to 6 cc
- Configuration: Cartridge / Column
- Separation Mechanism: Syringe
-
Supplier: Thermo Fisher Scientific, Inc.
Description: a pH where the target analytes are charged (about 2 pH units above the pKa). The cartridge is designed for use with the Thermo Scientific™ Dionex™ AutoTrace™ 280 SPE system or other SPE instrumentation and vacuum manifolds.
- Sorbent Mass: 0.06 to 0.5 g
- Sample Volume: 3 to 6 cc
- Configuration: Cartridge / Column
- Separation Mechanism: Syringe
-
Supplier: Thermo Fisher Scientific, Inc.
Description: at pH 8 or higher, targets can be eluted by protonating the stationary phase to carboxylic acid (neutral), thus eliminating the ion-exchange retention mechanism. The cartridge is designed for use with the Thermo Scientific™ Dionex™ AutoTrace™ 280 SPE system or other SPE instrumentation and
- Sorbent Mass: 0.06 to 0.5 g
- Sample Volume: 3 to 6 cc
- Configuration: Cartridge / Column
- Separation Mechanism: Syringe
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: vacuum furnace, etc. Medical:Endoscope washing device, oxygen concentrator, anesthesia machine etc. Analysis equipment:Measurement equipment, component gas analysis, gas analyzer etc. Battery:Household fuel cell, secondary battery, gas engine etc. Water (liquid) treatment: Pure water
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 986.25050762894 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
installation, and environmental manufacturing concerns. Some of these alternative materials were thermoplastics. Although there are numerous applications for thermoplastic pipe and tubing, the next section will concentrate on a couple of materials used for building service piping. These applications (read more)
Browse Plastic Pipe Datasheets for Asahi/America, Inc.
Conduct Research Top
-
Vacuum System Handles Fine Alum Sludge - Town of Tewksbury, MA (.pdf)
The Tewksbury Water Treatment Plant in northern Massachusetts is using a vacuum filtration/dewatering system to dewater up to 8,000 gpd of settled residuals produced during the clarification of 3mgd of Merrimac River water with alum. The residuals consist of low concentration (0.5 to 1.0 percent
-
Test it Right for Thin-Cake Filtration Operations
, centrifuges, belt filters and others. This article concentrates on the testing of pressure or vacuum operations. In solid-liquid separation systems, a wide variety of parameters influence performance. Evaluation and testing procedures can help plants determine the effectiveness of a particular system
-
Selecting the Right Motor Technology for Miniature Pumps
Miniature pumps are devices that utilize different technologies (diaphragm, gear, vane, peristaltic) to pump a fluid or create pressure or a vacuum. These pumps are typically less than 5" in height and draw < 100 Watts of power. Blood gas analyzers, gas samplers and oxygen concentrators are a few
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
, contactless DEP (cDEP),. this system illustrates the potential to sidestep the. common trade-off between sample throughput and. selectivity without the need of a complicated fabrication. process. The ability to concentrate particles from. a sample fluid is validated experimentally through
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
to selectively concentrate cells. is the key to development of biological applications using DEP. The isolation of these. cells could provide a workbench for clinicians to detect transformed cells at their earliest. stage, screen drug therapies prior to patient treatment, increasing the probability of. success
More Information Top
-
Bacterial Cell Surfaces
Acid-resistant centrifugal vacuum concentrator .
-
Mycobacteria Protocols
Speed Vac SC 110A vacuum concentrator (Savant, USA).
-
Plant Proteomics
SpeedVac or vacuum concentrator .
-
Evaluation of different extraction approaches for the determination of phenolic compounds and their metabolites in plasma by nanoLC-ESI-TOF-MS
The supernatant was evaporated in a vacuum concentrator and then dissolved in 100 μL of mobile phase A. P2 and P6—100 μL of SS were treated with 500 μL of HCl 200 mmol/L in methanol, vortex-mixed for 2.5 h at …
-
Organelle Proteomics
Dry the gel pieces thoroughly in a speed vacuum concentrator .
-
Cell-Cell Interactions
Centrifugal vacuum concentrator .
-
Chloroplast Research in Arabidopsis
Vacuum concentrator (e.g., Maxi-Dry Lyo, Heto-Holten, Allerød, Denmark).
-
Peptidomics
A vacuum concentrator Savant SpeedVac (GMI Inc., Ramsey, MN) or a similar instrument.
-
A Controllable Self‐Assembly Method for Large‐Scale Synthesis of Graphene Sponges and Free‐Standing Graphene Films
Abstract A simple method to prepare large‐scale graphene sponges and free‐standing graphene films using a speed vacuum concentrator is presented.
-
Neuroproteomics
Place the quartz tubes with the washed gel cubes in a vac- uum concentrator and dry the gel cubes for 10 min.
Indicates content that may require registration and/or purchase.