-
Supplier: Micromeritics
Description: heating and evacuation. The VacPrep thus offers two methods for removing contaminants such as water vapor and adsorbed gases from samples to avoid interference with surface area measurements. The VacPrep features six degassing stations, and a choice of vacuum or gas flow
- Vacuum Rating: 0.002 mm Hg
- Maximum Flow Rate per Channel: 50.00000000000001 cc/min
- Number of Channels: 6
- Operating Temperature: 50 to 95 F
-
Supplier: PTB Sales, Inc.
Description: The HSD vacuum furnace was designed to provide reliable, automatic operation for brazing, degassing and research applications. All vacuum pumps and system components are fully enclosed within the welded steel frame. The controls provide true "hands-off" operation including pump
-
Supplier: Busch Vacuum Solutions
Description: HIGH PERFORMANCE Advanced screw design, patented self-balancing screws, excellent running qualities, perfectly suited for vacuum drying, freeze drying, degassing, heat treatment, thermoforming and many more EFFICIENT Intelligent variable speed drive, low cost of ownership, minimal
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 560 CFM
- Motor Power: 25 HP
- Lubrication Style: Dry / Oil-less
-
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • Compact, - Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • Compact, - Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • Compact, - Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ideal for filtering, aspirating, degassing, and desiccating • Pumps do not require water or oil to operate
low maintenance • Water trap prevents liquid from being drawn into the pump • Muffler provides quiet operation • Effective for use in automated systems • Compact, - Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Schutte & Koerting
Description: can cause momentary interruption in pumping, but no damage to equipment. Applications Decarbonating brewery water. Creating chemical process vacuums. Water treating by degasifying. Used in degassing molten steel. Perfume concentration. Distillation. Vacuum
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: Leybold USA Inc.
Description: Screw Vacuum Pumps are air-cooled from the outside. Here rotor and housings are thermally linked via the oil cooler. Thus, Screw Vacuum Pumps adapt themselves ideally to the ambient conditions under changing operating situations. A water-cooled version is offered as Screw
- Pumping Speed: 370.44 CFM
-
Supplier: Leybold USA Inc.
Description: Screw Vacuum Pumps are air-cooled from the outside. Here rotor and housings are thermally linked via the oil cooler. Thus, Screw Vacuum Pumps adapt themselves ideally to the ambient conditions under changing operating situations. A water-cooled version is offered as Screw
-
Supplier: Leybold USA Inc.
Description: machines, table top machines, modified atmosphere, rollstock…) ■ Vacuum processing (cutting, blending, marinating, tumbling, stuffing…) ■ Central vacuum systems ■ Degassing ■ Drying / Filling ■ Freeze Drying ■ Impregnation ■ Leak testing ■ Laser ■ Handling / Lifting
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: machines, table top machines, modified atmosphere, rollstock…) ■ Vacuum processing (cutting, blending, marinating, tumbling, stuffing…) ■ Central vacuum systems ■ Degassing ■ Drying / Filling ■ Freeze Drying ■ Impregnation ■ Leak testing ■ Laser ■ Handling / Lifting
- Ultimate Operating Vacuum: 0.375141912236537 torr
- Mechanical: Rotary Vane
-
Supplier: ASTM International
Description: This specification covers stainless steel bars for compressor and turbine bucket, blade, and airfoil applications. Materials shall be produced by basic electric furnace melting process with argon-oxygen-decarburization refining or by vacuum ladle degassing. Electro-slag remelting shall
-
Supplier: Techsil Limited
Description: AF-4 is a anti-foam 'surface tension relieving' agent manufactured by BJB Enterprises and designed to be used as an additive for polyurethane resins. The purpose of AF-4 is to assist in the vacuum degassing procedure by reducing the surface tension of entrained air bubbles within the
- Chemical System: Polyurethane
-
Supplier: Techsil Limited
Description: AF-4 is a anti-foam 'surface tension relieving' agent manufactured by BJB Enterprises and designed to be used as an additive for polyurethane resins. The purpose of AF-4 is to assist in the vacuum degassing procedure by reducing the surface tension of entrained air bubbles within the
- Chemical System: Polyurethane
-
Supplier: ASTM International
Description: This specification covers stainless steel bars for compressor and turbine bucket, blade, and airfoil applications. Materials shall be produced by basic electric furnace melting process with argon-oxygen-decarburization refining or by vacuum ladle degassing. Electro-slag remelting shall
-
Supplier: Terra Universal, Inc.
Description: ensure a completely noncontaminating environment Optional remote filter/blower module provides safe exhaust fume venting or purification Select cylindrical vacuum chamber for higher vacuum levels 10" (254 mm) round arm ports accommodate port covers and sleeve/glove combinations
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
Find Suppliers by Category Top
Conduct Research Top
-
Reliable Degassing at the Extrusion Press with Dry Vacuum Technology
Busch Vacuum Solutions found a suitable clay degassing system with a COBRA NX screw vacuum pump at its core. These screw vacuum pumps do not require any operating fluid for compression; meaning they work completely dry, without water, oil or any other liquid.
-
Enormous Savings in Water Consumption Thanks to Modern Vacuum Technology
ISO 14001 certification of the environmental management system. Saving resources is thus a high priority at Rheinfelsquellen, which was just one of the reasons for drastically reducing the consumption of water from the municipal water supply. By using state-of-the-art vacuum technology for degassing
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
process. This variation in the surface can greatly. inhibit the removal of the cured mold from the stamp. Liquid PDMS used for the molding process was composed. of PDMS monomers and a curing agent in a 10:1 ratio. (Sylgrad 184; Dow Corning, Midland, MI). The mixture was. degassed in a vacuum for 15 min
More Information Top
-
Time-series analysis of water and soil radon anomalies to identify micro–macro-earthquakes
The “pylon radiation monitor” (PRM) was used for the soil and water samples of 222 Rn gas analyses, which include three primary accessories, namely, the vacuum water degassing system, counting monitor, and a vacuum soil probe.
-
THE SPECTROSCOPY AND PHOTOCHEMISTRY OF ENAMINONITRILES INCLUDING THE SYNTHESIS AND IDENTIFICATION OF CIS ‐β‐AMINOACRYLONITRILE
tAll samples were irradiated in vacuum degassed water solution and except for AAN, with Sourcc 11, utilizing the same geometrical arrangement. ttAverage of 3 determinations with average deviation given.
-
Recent advances in the fundamentals of the kinetics of steelmaking reactions
dicted by Sano and Mori.[26] The results of Uljon and Fruehan for the vacuum degassing water model were extrapolated to .
-
On the Correction of Spatial and Statistical Uncertainties in Systematic Measurements of 222 Rn for Earthquake Prediction
Pylon radon spectroscopy has three main accessories, namely AB monitor, a vacuum soil probe, and a vacuum water degassing system.
-
Measurements of radon concentrations in spa waters in Amasya, Turkey.
The measurements were done using commercially available WG-1001 Vacuum Water Degassing System and the AB-5R Radiation Monitor manufactured by Pylon Electronics.
-
Design and development of a prototype endocavitary probe for high‐intensity focused ultrasound delivery with integrated magnetic resonance imaging
The acoustic power output was determined for each transducer in vacuum degassed water .
-
Natural radioactivity in bottled mineral waters: A survey in Northern Italy
Emanometric measurement were performed by a Pylon WG-1001 vacuum water degassing system.
-
Temporal variation patterns of radon in mineral waters along the Cota Mil Highway, Caracas, Venezuela
Pylon, Pylon Model WG-1001, Vacuum Water Degassing System, Instruction Manual, Rev. 2, Ottawa, Canada, 1991.
Indicates content that may require registration and/or purchase.