-
Supplier: ASCO
Description: For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid external air pilot actuated 3 ported, 2 position For lubricated or non-lubricated service Diaphram actuated Polyurethane
- Pressure Rating: 36 to 145 psi
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: VAT, Inc.
Description: Manually operated diaphragm valves with forged body and robust actuator. Features Diaphragm made of FKM (VITON) Easy replacement of the diaphragm
- Port Size / OD: 0.625 to 1.5 inch
- Operating / Bake-out Temperature: 212 F
- Type: Diaphragm Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Clark Solutions
Description: Model VM is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap
- Vacuum Switch Set point Range: 658.4 to -1.9999999999996345 torr
- Vacuum Deadband: 5.999999999998813 to 12.000000000000243 torr
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
-
Supplier: Clark Solutions
Description: Model NV is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap
- Vacuum Switch Set point Range: 658.4 to -1.9999999999996345 torr
- Vacuum Deadband: 5.999999999998813 to 12.000000000000243 torr
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Delivery Module (CDM) Maintenance: Optimizing UHP Diaphragm Valves for Maximum System Process Uptime To maintain 99.9% operational uptime in a high-tech facility, the focus must be on the “heart” of the Chemical Delivery Module (CDM): the Ultra-High Purity (UHP)
- Body Material: Stainless Steel
-
Supplier: International Polymer Solutions Inc.
Description: 104168 Suckback Valve incorporates the suckback feature in a Normally Closed pneumatic valve. When air pressure is removed from the valve actuator, an internal diaphragm is pushed upward which forms a vacuum in the valve body. While the valve is closing, the vacuum sucks
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 30 psi
- Media Temperature: 185 F
- Valve Type: Diaphragm Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: liquid, transmitting the pressure to the instrument. Conversely, vacuum causes the diaphragm to flex in the opposite direction creating an equal vacuum in the fill liquid which actuates the instrument. Gauge Guard component is molded of Grade 1, Type 1, Geon® PVC, Corzan® CPVC,
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the
- Maximum Discharge Flow: 0.0003168 to 0.0019008 GPM
- Pump Type: Diaphragm Pumps, Metering Pumps, Micro Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Other
- Pump Housing Material: Plastic
-
Supplier: Clark Solutions
Description: gives the Model 24 excellent vibration resistance. The Model 24 Vacuum Switch was designed to be a compact, cost-effective differential pressure switch for applications such as proof-of-flow, filter monitoring, etc. It depends on two opposing diaphragms to sense pressure on the "High"
- Switch Point Range: 1 to 10 psi
- Deadband: 0.75 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 30 to 160 F
-
Supplier: Winters Instruments
Description: pressure, vacuum and vacuum-pressure models using diaphragms, bellows and pistons for actuation• Common applications include: tank and compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Zurn Industries LLC
Description: Manual urinal flush valve ZH6152AV has a concealed, quiet diaphragm-type flushometer valve with Zurn's AquaVantage® TPE. This urinal flush valve is complete with a non-hold open type hydraulic push button actuator, high back pressure vacuum breaker, one piece hex coupling nut,
- Actuation: Automatic, Manual / Handle
- Application: Toilet
-
Supplier: Technetics Group
Description: permeability Corrosion-resistant 0.0015” to 0.02” diaphragm thickness 1/4” to 18” outer diameter Vacuum pressure to > 1,000 psi Cryogenic temperatures to 1800°F Permit flexible engagement and misalignment with positive spring force machined bellows One-piece construction (flanges
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
-
Supplier: Vaisala
Description: durability. Features • In-place system calibration and on-line monitoring without disturbing process tubes with optional process valve actuator and test jacks • Ultrathin profile ideally suited for DIN rail mount reduces installation and calibration costs • High accuracy, two options;
- Working Pressure Range: 0.725184196785985 psi
- Vacuum Range: 0.37503187770975455 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20.2 to 158 F
-
Supplier: SAE International
Description: increasing differential pressure head across vacuum booster diaphragm. Brake booster is given an input of compressed air to the valve body during actuation, thereby increasing the differential pressure across the diaphragm. The compressed air is bled from
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: ASTM International
Description: valve sizes. 1.3 Limitations: 1.3.1 This test is not designed to evaluate the performance of the actuator. This test method addresses the gas system contamination aspects of the valve performance, that is, seat and body leakage and diaphragm or bellows failure. If the actuator
-
Supplier: ASTM International
Description: valve sizes. 1.3 Limitations: 1.3.1 This test is not designed to evaluate the performance of the actuator. This test method addresses the gas system contamination aspects of the valve performance, that is, seat and body leakage and diaphragm or bellows failure. If the actuator
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded measures.
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Vooner FloGard Liquid Ring Vacuum Pumps featuring cone port vacuum technology designed for peak efficiency and reduced costs. With over 30 years of experience, Vooner provides (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
can be changed in less than 60 minutes allowing for a faster and efficient process. Consarc VPIC’s automatic baffle clamping utilizes a series of externally mounted actuators and internal clamps to secure and release the baffle underneath the heater. The baffle can be introduced and removed through the mold chamber vacuum lock in a matter of minutes, thereby saving considerable production time. (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
vapor into water to reduce vacuum volume Fine tune adjustments at dewatering contact point to improve dewatering Reduce trim of product at edges of process by using fast reverse actuator Recirculate vacuum pump seal water, clean with gravity strainer removal of suspended (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Spark was advanced for RPM with a centrifugal "bob weight" on the distributor shaft, and retarded for load with a manifold vacuum diaphragm actuator acting against the spring loaded distributor plate.
-
Chapter 3-Motor Gasoline
Spark was advanced for RPM with a centrifugal "bob weight" on the distributor shaft, and retarded for load with a manifold vacuum diaphragm actuator acting against the spring loaded distributor plate.
-
Mechatronic Systems
vacuum actuator pressure actuator cylinder diaphragm drive .
-
Control System Design for Variable Nozzle Turbocharger
The first one is the pneumatic actuator consisted of the vacuum diaphragm spring and the solenoid.
-
Volumetric Efficiency and Pumping Torque Estimation and Compressor Recirculation Control of Turbocharged Engines
This can be offset by adding active control which can predict the required need for opening of the recirculation valve, resulting in lead time relative to manifold vacuum dropping sufficiently low to activate the actuator diaphragm .
-
Volumetric Efficiency and Pumping Torque Estimation and Compressor Recirculation Control of Turbocharged Engines (.pdf)
This can be offset by adding active control which can predict the required need for opening of the recirculation valve, resulting in lead time relative to manifold vacuum dropping sufficiently low to activate the actuator diaphragm .
-
Automating the FMEA process
Operation of the vacuum pump increases the suction on the actuator diaphragm which operates the throttle link- age.
Indicates content that may require registration and/or purchase.