Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Linear motion feedthroughs are standard positioning devices used when no rotational movement is required. These feedthroughs are actuated pneumatically, push-pull or rotationally.
- Mounting Diameter: 2.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: 200 C
- Shaft Diameter: 0.25 inch
-
Description: Innovacera manufactures standard and customized vacuum multipin feedthrough, here are some standard product: Circular Type Multipin Vacuum Feedthrough 1500V / 5A CF35 Flange with 41 pins. Circular Type Multipin Vacuum Feedthrough KF25 Flange with 16 pins or
- Performance Features: Machinable
- Features: Other, Specialty / Other
-
Supplier: Douglas Electrical Components
Description: Douglas manufactures standard and custom hermetic rectangular connectors utilizing D-sub connectors and Micro-D connectors for vacuum and pressure applications. These connectors are designed to comply with MIL-DTL-24308 and MIL-DTL-83513. Whether a standard reversible flange, or custom
- Temperature Range: -40 to 107.22222222222221 C
- Feedthrough Type: Electrical
-
-
Description: – Strong resistance to high temperatures and thermal cycling – High insulation properties – Long-term reliability – Highly customizable Typical Application – Vacuum furnaces and high-temperature vacuum heating systems – Vacuum coating and plasma equipment – Semiconductor and
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Description: Nor-Cal rotary motion feedthroughs are frequently bolted to XYZ manipulators. They are used for applications such as shutter actuation, or in cases where precise angular orientation is required. Construction methods include magnetically or edge welded bellows coupling.
- Mounting Diameter: 2.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: -20 to 150 C
- Shaft Diameter: 0.25 inch
-
Description: Linear rotary feedthroughs are offered in magnetically coupled, bellows sealed and differentially pumped, o-ring sealed versions. These feedthroughs are normally manually actuated. Typically these feedthroughs are used for sample introduction or manipulation.
- Mounting Diameter: 2.75 inch
- Vacuum Rating: 0.000000010000007222288326 torr
- Temperature Range: 200 C
- Shaft Diameter: 0.125 inch
-
Supplier: Vulcan Electric Co.
Description: The Vulcan Electric Ceramic to Metal Thermocouple Feedthroughs are manufactured with premium grade thermocouple alloys or compensating materials (depending on calibration type). The utilization of specific thermocouple alloys for the feedthrough construction ensures optimum accuracy
- Sensed Temperature: -452.2 to 842 F
- Base, Noble and Refractory Metal Type: C, E, J, K, R, S, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Description: Linear rotary feedthroughs are offered in magnetically coupled, bellows sealed and differentially pumped, o-ring sealed versions. These feedthroughs are normally manually actuated. Typically these feedthroughs are used for sample introduction or manipulation.
- Mounting Diameter: 2.75 inch
- Vacuum Rating: 0.00000000009908234233080288 torr
- Temperature Range: 200 C
- Shaft Diameter: 0.5 inch
-
Supplier: Douglas Electrical Components
Description: USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors
- Temperature Range: -40 to 107.22222222222221 C
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Features: Instrumentation
-
Supplier: Douglas Electrical Components
Description: Douglas manufactures standard and custom hermetic rectangular connectors utilizing D-sub connectors and Micro-D connectors for vacuum and pressure applications. These connectors are designed to comply with MIL-DTL-24308 and MIL-DTL-83513. Whether a standard reversible flange, or custom
- Temperature Range: -40 to 107.22222222222221 C
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Feedthrough 3X Ceramic parts company helped customer developed high voltage high vacuum feedthrough with low leak rate less than 1x10E-10 MBAR LIT / SEC ( checked with helium leak detector ) , vacuum capability of 1x10E-10 MBAR under the
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Rigaku Corporation
Description: Rigaku has been a world leader in the manufacturing of Magnetic Fluid Rotary Motion Feedthroughs since 1985. For nearly a quarter of a century Rigaku products have consistently shown to be of extremely high quality at competitive prices. All of our highly skilled people are committed to
- Vacuum Rating: 1,899.9999999999986 torr
- Temperature Range: 100 C
- Shaft Diameter: 0.3750002025 inch
- Maximum Torque: 160 In-lbs
-
Supplier: Fiberguide Industries, Inc.
Description: Fiberguide Industries offers a variety of Vacuum and Pressure Feedthroughs to meet the most demanding applications. In addition to our successful pigtailed version, we included a unique design, where the optical fibers can be disconnected at the feedthrough on both the
- Mounting Diameter: 0.375 inch
- Vacuum Rating: 0.0000010000005417509778 torr
- Temperature Range: 250 C
- Attenuation: -2 dB
-
Supplier: OMEGA Engineering, Inc.
Description: • Copper and Thermocouple Wire • 1, 2 and 4-Wire Pairs • PFA Insulated Wire
- Vacuum Rating: 0.000000010000007222288326 torr
- Temperature Range: -40 to 120 C
- Features: Other
- Feedthrough Mount: Threaded Mount
-
Supplier: OMEGA Engineering, Inc.
Description: • 2000 psi Pressure Rating • Copper and Thermocouple Wire • 8 Wire Pairs for 8 Thermocouples • PFA Insulated Wire • Nitrile O-Ring and Jam Nut • Each Unit Tested for Reliability
- Vacuum Rating: 0.000000010000007222288326 torr
- Temperature Range: -40 to 120 C
- Feedthrough Mount: Nut Mount
- Features: Other
-
Supplier: FIPA Inc.
Description: Vacuum inlet for revolving machine parts Suitable for fast moving machinery or gripping systems
- Temperature Range: 14 to 185 F
- Port Size: 1/2", 1/4", 1/8", 3/8"
- Body Material: Brass
- Port Direction: Elbow
-
Supplier: Douglas Electrical Components
Description: Douglas manufactures standard and custom hermetic rectangular connectors utilizing D-sub connectors and Micro-D connectors for vacuum and pressure applications. These connectors are designed to comply with MIL-DTL-24308 and MIL-DTL-83513. Whether a standard reversible flange, or custom
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Feedthrough Type: Electrical
-
Supplier: Newark, An Avnet Company
Description: Vacuum/Pressure Feedthroughs, Hermetic F RoHS Compliant: Yes
-
Supplier: Zygo Corporation
Description: ZYGO's fiber optic feedthroughs are used to send signals into and out of vacuum systems. Feedthroughs are vacuum baked and double bagged prior to shipment.
- Feedthrough Type: Fiber Optic
- Feedthrough Mount: Flange Mount
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's pressure and vacuum feedthroughs offer exceptional reliability and smooth operation for even the most demanding applications. Manufactured to your specifications, our vacuum feedthroughs are available in unlimited cell, flange, and port designs and are ideal
- Mounting Diameter: 0.375 inch
- Vacuum Rating: 0.00000009999980150610094 torr
- Temperature Range: 175 to 250 C
- Feedthrough Type: Fiber Optic
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type K, 1 Pair, Double Ended w/ Air & Vacuum-side Miniature Connector, 1.33″ Conflat Flange Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
- Features: Other
-
Supplier: MPF Products, INC.
Description: E-Beam Octal Feedthrough, 1000 Volts, 8 Pins, 1″ Baseplate Bolt, with Air and Vacuum Side Connectors Baseplate (Bulkhead) Mount, 8 Pin ‘Octal’ Design, Bakeable to 200 degrees C, Air and Vacuum-side Connectors Included
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Other
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type K, 4 Pair, Double Ended w/ Air & Vacuum-side Miniature Connectors, 2.75″ Conflat Flange Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
- Features: Other
-
Supplier: MPF Products, INC.
Description: E-Beam Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt, Alumina Sputter Shield, and Vacuum Spade
- Rated Voltage: 12,000 volts
- Feedthrough Type: Electrical
- Features: Other
-
Supplier: Advanced Technical Ceramics Company
Description: AdTech Ceramics is the US leader in manufacturing ceramic feedthroughs for use in military, aerospace, medical, and high reliability industrial applications. Ceramics are extremely reliable in high vacuum applications and compatible with metals such as Titanium, AlSi, Kovar, Alloy 42,
-
Supplier: BellowsTech, an MW Industries company
Description: Edge welded bellows act as a flexible seal when designed as a mechanical feedthrough, allowing movement of a tool within a sealed environment under vacuum or positive pressure. Linear and angular motion for “wobble stick” applications is also available. Metal bellows are also used
- Feedthrough Mount: Flange Mount
- Features: Linear
- Feedthrough Type: Mechanical
-
Supplier: OMEGA Engineering, Inc.
Description: These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or vacuum
- Feedthrough Type: Electrical
- Features: Instrumentation
- Feedthrough Mount: Threaded Mount
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. FEEDTHROUGHS CoorsTek provides custom ceramic-to-metal feedthrough assemblies for passing energy or materials between the outside and inside of hermetically-sealed chambers. These feedthroughs combine electrical insulation with
- Feedthrough Type: Electrical, Fluid
- Feedthrough Mount: Flange Mount
- Features: Single Pass
-
Supplier: Conax Technologies
Description: Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc. Electrically and/or thermally isolate electrodes, tubes or temperature sensors.
- Temperature Range: -185 to 232 C
- Rated Voltage: 8,000 volts
- Rated Current: 525 amps
- Feedthrough Type: Electrical
-
Supplier: Conax Technologies
Description: HD18 - 0.187" Diameter 12 Conductor Wire Feedthrough Assembly HD25 - 0.250" Diameter 24 Conductor Wire Feedthrough Assembly HD31 - 0.312" Diameter 40 Conductor Wire Feedthrough Assembly HD37 - 0.375 Diameter 60 Conductor Wire Feedthrough Assembly Sheath Material: 300
- Temperature Range: -80 to 120 C
- Rated Voltage: 100 volts
- Rated Current: 0.5 amps
- Feedthrough Type: Electrical
-
Supplier: VAT, Inc.
Description: Vacuum angle valves with shaft feedthrough. No actuator parts in the vacuum. Therefore, low particle. Modular design. Angle valve with shaft feedthrough for large gas flows
- Port Size / OD: 0.375 to 3 inch
- Operating / Bake-out Temperature: 302 F
- Type: Angle Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: CoorsTek
Description: Electron tubes are used in the power, electronic, and telecommunications industries. They contain a vacuum and their internal cathode requires very high temperatures in order to emit a constant stream of electrons. CoorsTek tailors each ceramic tubes for the specific application from the
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Conax Technologies
Description: At the opposite end of the product spectrum, Conax Technologies also produces affordable, high integrity sealing solutions where high pressure, temperature or vacuum is not required. A good example of this type of solution is the brass feedthrough that was developed for the automotive
- Mounting Diameter: 0.25 inch
- Feedthrough Type: Electrical
-
Supplier: VAT, Inc.
Description: These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation
- Port Size / OD: 2.5 to 12 inch
- Operating / Bake-out Temperature: 248 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
Find Suppliers by Category Top
Featured Products Top
-
Vacuum systems require highly reliable, leak-tight electrical connections, and Douglas Electrical Components provides industry-leading vacuum electrical feedthroughs designed for Ultra-High Vacuum (UHV) and high-vacuum applications. Engineered for pressures as low as 10?¹? Torr (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components manufactures hermetic electrical feedthroughs using CF (ConFlat®) flanges to provide reliable vacuum sealing for demanding applications. CF flanges use a clamping mechanism that compresses a copper gasket between the chamber wall and the feedthrough, creating a (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Choosing the Right Vacuum Feedthroughs, Flanges & Hermetic Components Vacuum feedthroughs, flanges, and hermetic components are where most real-world vacuum systems either succeed or fail over time. These are the parts that (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
2026 Advanced Vacuum Components Industry Report. Read our latest in-depth analysis on the state of the industry and predictions for the future. Click to read the full report and read more about recent developments like this in the advanced vacuum component sector (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
MPF has multiple ceramic-to-metal designs for Baseplate Feedthroughs. We braze and weld them into 304 Stainless Steel 1” OD bolts in-house. These bolts next become compressed against the wall of the vacuum/pressure vessel using an elastomer style O-ring. Baseplate Feedthroughs are (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
Thermal vacuum chamber (TVAC) testing requires reliable transmission of power, signal, and data without compromising strict vacuum conditions. Hermetic feedthroughs are essential to maintain chamber integrity, especially as testing environments grow more complex. Douglas Electrical Components (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components provides hermetic feedthrough solutions for the demanding requirements of space simulation facilities, where vacuum performance, reliability, and fast delivery are critical. Major facilities across North America rely on Douglas products such as OptiSeal™, (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
feedthroughs engineered specifically for semiconductor equipment operating in ultra-high vacuum (UHV) and controlled environments. Our solutions are designed to maintain stable vacuum integrity down to 10?? Torr, ensuring moisture, gas, and particulate contamination are fully isolated from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Working with ultra-high vacuum systems requires electrical connections that will not compromise vacuum integrity. Douglas Electrical Components specializes in UHV feedthroughs and connectors engineered to perform at pressures as low as 10?¹² torr while supporting everything from low (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
Fluid Feedthroughs
MDC fluid feedthroughs are designed for the transmission of gasses or coolants into high and ultrahigh vacuum environments. They are constructed from 300 series stainless steel and available with single or dual tube configurations. All feedthrough versions are fitted with 1/4 inch tubes
-
When Wire Feedthroughs Make Sense
Engineers who work with pressure and vacuum chambers usually reach for off-the-shelf sealed bulkhead connectors when they need to pass power and signal wires through the chamber wall. And while these connectors may seem like the best or only way to breach the chamber walls, they can actually drive
-
Meeting Feedthrough Challenges on the A-3 Test Stand
The purpose of this paper is to share the experience and knowledge that engineers at NASA and Douglas Electrical have gained regarding the specification of hermetic seals and feedthroughs used in engine test stand vacuum chamber applications. This paper looks specifically at the experience
-
The six challenges of specifying and procuring hermetic feedthroughs for space simulation
The purpose of this white paper is to share the details and knowledge that engineers at Douglas Electrical have gained over the years regarding the specification and sourcing of hermetic seals and feedthroughs used in space simulation vacuum chamber applications. Having worked with most major space
-
Electrical Feedthroughs
In the vacuum components industry there can be few more specialized technologies than the production of ceramic-to-metal seals. Ceramic-to-metal seals, the bonding of metals to ceramics are fundamental to the manufacture of thousands of components in applications where electricity and optics must
-
Motion Introduction
MDC motion products are vacuum compatible precision instruments ideal for demanding in-vacuum sample handling applications. The motion feedthrough product line presented in this section is divided into three basic categories including rotary, linear and multi-motion instruments. Each product
-
Bell Jars Systems
MDC stainless steel bell jars are designed for use with MDC baseplates, base wells and feedthrough collars. A dovetail groove in the jar's base flange holds a Viton® elastomer gasket, which makes the vacuum seal with one of the forementioned components. All stainless steel bell jars are fitted with a
-
Quick Disconnects
MDC Quick-Disconnects provide a fast and convenient method for coupling and uncoupling metal and glass tubing. They can be welded, brazed, or soldered to flanges, manifolds, chambers, and other vacuum equipment. Quick-Disconnects are ideal for mounting ion gauges, thermocouple gauges, special test
More Information Top
-
Mechanics and Physics of Precise Vacuum Mechanisms
So, for example, the “image” of the long-travel ultrahigh vacuum feedthrough contains the following requirements: 1.
-
A high-energy fibre-to-fibre connection for direct optical initiation systems
Microlens array Vacuum feedthrough Tapered fibre .
-
Development of a KSTAR ICRF antenna for long pulse operation
A vacuum feedthrough of 1 MW RF power has been developed, which has two alumina ceramic cylinders and an O-ring seal.
-
High Voltage Test Apparatus for a Neutron EDM Experiment and Lower Limit
on the Dielectric Strength of Liquid Helium at Large Volumes
Table 3 HV feedthrough parameters Air– vacuum feedthrough ceramic length .
-
http://dspace.mit.edu/bitstream/handle/1721.1/90650/890388093-MIT.pdf?sequence=2
Inner vacuum feedthrough lines ............................................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/41223/213436453-MIT.pdf?sequence=2
These supplies are located outside the vacuum chamber, with the connection being made through a suitably rated electrical vacuum feedthrough .
-
Analysis of thermal radiation in ion traps for optical frequency standards
One must take care however to ensure that externally generated heat, for example from the vacuum feedthrough insulator, is not conducted to the trap but is disposed of in another way (e.g. active feedthrough cooling, ‘thermal grounding’ to an efficient heat …
-
CR4 - Thread: High Vacuum Feedthrough For Heated Vapor
High Vacuum Feedthrough For Heated Vapor .
Indicates content that may require registration and/or purchase.