Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panametrics
Description: The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and
- Pipe Diameter: 3 to 16 inch
- Media Temperature Range: -328 to 1,112 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Daniel Measurement and Control Inc.
Description: detection and inventory control applications. With no moving parts, these meters are ideal for bi-directional flows. MeterLink, an advanced operation and diagnostics software package gives users insight to real-time flow phenomena such as cross-flow and swirl angle, and
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: Badger Meter
Description: The Ellipse® Model ASF annular flanged, steam flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is designed with a series of
- Pipe Diameter: 2 to 48 inch
- Liquid Volumetric Flow Rate: 2.6 to 21,130 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.005733 to 46.59165 lbs/min
-
-
Supplier: Badger Meter
Description: The Ellipse® Model AR annular flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is designed with a series of ports facing
- Pipe Diameter: 2 to 72 inch
- Liquid Volumetric Flow Rate: 5.3 to 34,340 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0116865 to 75.7197 lbs/min
-
Supplier: Bronkhorst USA
Description: Bronkhorst® model FG-110C High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow sensor and a
- Pipe Diameter: 0.125 inch
- Operating Temperature: 14 to 158 F
- Operating Pressure: 1,450.377 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency, Switch
-
Supplier: Armstrong International
Description: zone (greater than the pipe static pressure) in front of the sensor. As the fluid moves past the sensor, it accelerates and a low-pressure zone is created to the sides and rear of the sensor. Alternate vortices are shed as the fluid separates from the sensor and a partial vacuum is formed at
- Features: Differential Pressure Meter, Insertion Type
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Meter Technology: Pitot Tube
-
Supplier: Badger Meter
Description: The Ellipse® Model AS annular flow device is a steam flow meter designed to produce a differential pressure that is proportional to flow. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is
- Pipe Diameter: 2 to 72 inch
- Liquid Volumetric Flow Rate: 2.6 to 21,130 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.005733 to 46.59165 lbs/min
-
Supplier: Badger Meter
Description: The Ellipse® Model AF annular flanged flow device is a multi-ported, self-averaging differential pressure flow element. Its innovative elliptical shape provides the lowest permanent pressure loss in the industry. The Ellipse flow meter is designed with a series of ports
- Pipe Diameter: 2 to 120 inch
- Liquid Volumetric Flow Rate: 5.3 to 34,340 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0116865 to 75.7197 lbs/min
-
Supplier: Brooks Instrument
Description: measurement 100% of fluid flows through low-mass sensor tube (no bypass) Proprietary optical sensing technique enables accuracy at extreme low flows Measures both liquids and gases over a wide flow range Coplanar valve delivers super-fast response times Smallest,
- Mass Flow Rate: 0.000378525 to 0.0496125 lbs/min
- Operating Temperature: 32 to 149 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 149 F
-
Supplier: Accuris
Description: Standard Test Method for Using Heat Flow Meter Apparatus to Measure the Center-of- Panel Thermal Resistivity of Vacuum Panels
-
Supplier: Accuris
Description: Standard Test Method for Using Heat Flow Meter Apparatus to Measure the Center-of-Panel Thermal Transmission Properties of Vacuum Insulation Panels
-
Supplier: Brooks Instrument
Description: Multiple gases in one device equals maximum process flexibility and productivity. The GF40 Series elastomer sealed mass flow controllers and meters with Brooks Instrument’s exclusive MultiFlo™ technology provide the perfect choice for systems, processes and facilities that use a
- Media Temperature Range: 41 to 122 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0.000008259 to 0.13765 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of steady-state thermal transmission through the center of a flat rectangular vacuum insulation panel using a heat flow meter apparatus. 1.2 Total heat transfer through the non-homogenous geometry of a vacuum insulation panel
-
Supplier: Accuris
Description: Standard Test Method for Using Heat Flow Meter Apparatus to Measure the Center-of-Panel Thermal Transmission Properties of Vacuum Insulation Panels - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of steady-state thermal transmission through the center of a flat rectangular vacuum insulation panel using a heat flow meter apparatus. 1.2 Total heat transfer through the non-homogenous geometry of a vacuum insulation panel
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Mass Extraction at vacuum under 0.2 psia (hard vacuum). Leak Detection of 0.1 to 0.2 micron defects. Air measurements from 5 x 7-7 sccs. Intelligent Molecular Flow Sensor - operates mostly in transitional and molecular flow regimes. Outgassing / Premeability application.
- Mass Flow Rate: 0.000000002205 to 0.000000882 lbs/min
- Operating Temperature: 50 to 113 F
- Operating Pressure: 0.2 to 15 psi
- Mass Flow Rate Range: 0.000000002205 to 0.000000882 lbs/min
-
Supplier: Radwell International
Description: PIAB VACUUM PRODUCTS Sensors & Switches 106963
- Process Media Type: Gas
-
Supplier: Suttner America Company
Description: Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches to close.. Easy
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: BUCHI Corporation
Description: Vacuum Pump V-700 - the innovative way of vacuum generation The Vacuum Pump V-700 is a chemically resistant and totally oil free PTFE diaphragm pump designed for the use with all gases and vapours typically associated with the laboratory. With a flow rate of 1.8 cubic
- Evaporation Rate: 475.5096 GPH
- Power Source: Electric
- Application: Research and Development
- Type: Vacuum Distillation
-
Supplier: PressureParts.Com
Description: VAC Switch - Burner Control Normally open (NO) switch closes when pump vacuum begins drawing water and opens when vacuum is broken due to pump shut down or empty water tank. 1/4" FPT connect Heavy-duty 16 Amp contacts 140 deg. F max water
- Electrical Output: Switch
-
Supplier: PressureParts.Com
Description: VAC Switch - Burner Control Normally open (NO) switch closes when pump vacuum begins drawing water and opens when vacuum is broken due to pump shut down or empty water tank. 1/4" FPT connect Heavy-duty 16 Amp contacts 140 deg. F max water
- Electrical Output: Switch
-
Supplier: PressureParts.Com
Description: VAC Switch - Burner Control Normally open (NO) switch closes when pump vacuum begins drawing water and opens when vacuum is broken due to pump shut down or empty water tank. 1/4" FPT connect Heavy-duty 16 Amp contacts 140 deg. F max water
- Electrical Output: Switch
-
Supplier: Johnson Pump, An SPX Brand
Description: water without difficulty. The Viking Power 32/Vacuum provides maximum flow of 32 liters per minute and is self-priming up to a height of 2.5 (32) or 3.5 (Vacuum) meters. Although powered by an electric motor, this pump can also be cranked by hand in an emergency. The pump
- Maximum Discharge Flow: 7.92 to 8.448 GPM
- Discharge Size: 1.4960638 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: pressure controller, these pressure meters and controllers can handle most process applications. Eliminate tedious and error-prone manual pressure meters and controllers by using the precise input and output signals with simple analog or digital signals. These signals can be used to
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: pressure controller, these pressure meters and controllers can handle most process applications. Eliminate tedious and error-prone manual pressure meters and controllers by using the precise input and output signals with simple analog or digital signals. These signals can be used to
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: pressure controller, these pressure meters and controllers can handle most process applications. Eliminate tedious and error-prone manual pressure meters and controllers by using the precise input and output signals with simple analog or digital signals. These signals can be used to
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: PVA - Precision Valve & Automation
Description: PVA's MX4000 Series Gear Pump Systems are an ideal choice for most non-abrasive meter-mix dispensing applications. Gear pump designs feature continuous material flow with no recharging necessary. PVA pumps are designed specifically for processing a wide range of adhesives and sealants.
- Media Viscosity: 100 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
- Number of Components: Multiple Component Dispensing
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.3 ±% FS
- Features: Advanced / Nonlinear Control, Datalogger, Gas / Air, Other, PID Control, Rate Indication / Control, Totalizer
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.3 ±% FS
- Features: Advanced / Nonlinear Control, Datalogger, Gas / Air, Other, PID Control, Rate Indication / Control, Totalizer
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: also be operated under vacuum. Depending on the liquid handled the differential pressure is 15 bar maximum. For a viscosity between 0.1 and 2,000 mPa s the entire speed range is available: 10 - 6,000 RPM. A pumping test will be required for viscocities between 2,000 and 10,000 mPa s. Main
- Pump Type: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Magnetic Drive, Water Pumps
-
Supplier: Proportion-Air, Inc.
Description: The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an
- Maximum Pressure: 150 psi
- Flow Capacity: 200 to 300 SCFM
- Port Size: 0.5 inch
- Material: Aluminum
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Can be automated with metered flow Can be diluted to preferred viscosity with water Has no odor Easy application by brush, roller or squeeze bottle Leaves minimal residue – can be easily removed post-brazing OMNI 470 BRAZE™ Stop-Off is designed for atmosphere furnace brazing and vacuum
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: processes, liquid and gas measurement in laboratories, pilot plants, flow and level indicating, etc. Shipped completely assembled, flow meters include standard mounting fittings in a choice of materials, side plates, thick protective magnifying front shield and back plate,
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0366666666666667 to 1.23587570621469 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: ASTM International
Description: with two pieces of glass with a vacuum cavity or three pieces of glass with two vacuum cavities. 1.3.1 The VIG component of a hybrid VIG is the only portion of the hybrid configuration that shall be tested according to this test method. 1.4 The unit construction used in this test
-
Supplier: ASTM International
Description: volumetric airflow meter. 1.2.3 Rigid, Nonporous Packages (Headspace Gas Leakage)-Hole defects of at least 5 μm in diameter can be detected. Plastic bottles with screw caps were tested at a target vacuum of -5·E4 Pa (-500 mbar). Using a calibrated volumetric airflow meter, the
Find Suppliers by Category Top
Featured Products Top
-
inlet separators is their ability to create a metering effect. This feature allows for better control over the flow of materials within your system, enhancing overall operational efficiency. These separators optimize retention time to ensure that your vacuum system functions at its best (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Condensate lines Evaporators Crude and refined product lines Steam lines Vacuum lines Breakers Metering pumps Hydraulic lines Air or Gas lines Compressor inlet Pressure letdown and more (read more)
Browse Check Valves Datasheets for DFT Inc. -
separators is their ability to create a metering effect. This feature allows for better control over the flow of materials within your system, enhancing overall operational efficiency. These separators optimize retention time to ensure that your vacuum system functions at its best. Get (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
vacuum pump processes this extra water and solids it can cause vacuum surging, buildup and erosion in the vacuum pump, plus premature belt and motor failure. These separators also create a metering effect, giving you better control over the flow of your operations (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
• Flow meters • Aerospace equipments • Engines • Nuclear instruments • Heat exchangers • Oil and Gas Industry (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
, subsea compressors, electronic submersible pumps, flow meters Semiconductors for PVD/CVD/etch equipment and for gas/chemical delivery systems (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
detector elements in a wide range of vacuum or pressure boundaries. The most common use of these seals is for instrument leads on vibration transducers, proximity probes, pressure sensors, temperature sensors, flow meters, and strain gages. Virtually any sensor lead that passes through a (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
, pressures, and corrosive media. Our products find applications in numerous industries, including flow meters, defense and military, nuclear power, mold manufacturing, chemical fiber production, semiconductor and vacuum pumps, aircraft engines, and pressure pipelines. Sonkit offers a (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Typical Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Typical Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
, capillary tube flow meters and controllers. Capillary tube thermal mass flow meters and controllers have two broad fields of application: general purpose industrial and laboratory applications and semiconductor manufacturing and other high purity vacuum processes. More MFCs are manufactured than MFMs
-
20.00mm!! Check Out the Precision of Metal O-Ring Seal, By Sonkit!!!
we design, customize and manufacture Metal Seal products for harsh environments such as extremes of temperature, pressure, media, or combinations of these. Our products are used in a variety of applications such as Flow Meters, Defense/military, Nuclear, Mold, Chemical fiber, Semiconductor/Vacuum
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, USA). The microfluidic devices were placed. in a vacuum jar for 30 min before all experiments to reduce. priming problems. Once the main channel was primed with fluid from. both inlets, the syringe pump was set to the desired. (constant) flow rate. Once the required flow rate was. maintained for 2
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
devices were placed in a vacuum jar for. 30 min before experiments to reduce problems associated. with priming. Pipette tips inserted in the punched holes were. used as reservoirs to fill the side channels with phosphate. buffered saline (PBS). Pressure-driven flow was provided in. the main channel
More Information Top
-
Collection of volatiles from honeybee larvae and adults enclosed on brood frames
All equipment between the warm water bath and the vacuum flow meter array are housed in an environmental chamber maintained at 32 °C.
-
Eastman Chemical Company Speeds Drying Process by 81% via Accurate Monitoring of Water Removal Rate
Eastman continues to operate their drying system on a control loop, based on the output from the vacuum flow meter .
-
Technical evaluation report for the demonstration of radio frequency soil decontamination at Site S-1
… ejectors McDaniels Control - Tube and 0-200 psi (from 1he air compressor) Socket Pressure Gauge Flow Rate through the ejector inlet Iine ERDCO (Model 321 1-06 TI) 0-200 SCFM (from 1he air compressor) Flow Meter Vacuum in 1he suction Iine …
-
Production of Perchlorate by Laboratory Simulated Lightning Process
Syringe Pump NaOH Trap DDI Water Trap Flow Meter Vacuum Pump .
Indicates content that may require registration and/or purchase.