Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kundel Industries, Inc.
Description: A gripper that, when integrated in Quick-Lift System™, meets the highest standards of ergonomics, working environment, safety and efficiency. Unique integrated mechanical, electrical, pneumatic swivel enables continuous rotation of gripper. Easy to use, thanks to outstanding
- Maximum Load Capacity: 0.0937125 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: FIPA Inc.
Description: Automated handling of individual products or product layers without gripper change Suitable for rigid products with an even or uneven surface Fast and uniform vacuum distribution ensures short cycle times and high acceleration rates Separate compressed air connection for blow-off
- Actuation: Pneumatic
-
Supplier: FIPA Inc.
Description: Fast and uniform vacuum distribution ensures short cycle times and high acceleration rates Separate compressed air connection for blow-off function for fast product release Sealing foam for gentle product contact and optimum vacuum sealing - can be quickly replaced without tools and
- Actuation: Pneumatic
-
-
Supplier: PIAB USA, Inc.
Description: piCOBOT is compressed air driven vacuum gripper designed to act as a flexible co-worker in a variety of production, packaging or assembly lines in Automotive, Logistics and Packaging. Adaptable, powerful and light-weight, it really offers the ideal extra “pair of hands”. Our gripping
- Actuation: Pneumatic
-
Supplier: ABB Process Automation Division
Description: The ABB FlexGripper - Vacuum is an innovative end-of-arm tool designed for industrial automation and specifically for palletizing applications. It is a versatile and easy-to-use tool that can be quickly and easily integrated with ABB IRB 460 or IRB 660 palletizing robots. The FlexGripper -
- Number of Grips: 2
- Actuation: Electric
-
Supplier: Robotiq
Description: Ability to handle a wide range of applications and are ideal for picking up uneven and even workpieces made of different materials, such as cardboard, glass, sheet metal (dry) and plastic. Customizable bracket and unique air nodes providing manufacturers full control over their Gripper to
-
Supplier: OnRobot A/S
Description: The flexible arms and adjustable vacuum enables the VG10 to handle a range of objects in varying sizes. Seamless integration with Universal Robots and support of generic robot interfaces make the VG10 ideal for all types of robots. The gripper comes with dual grip functionality, tool
- Actuation: Electric, Pneumatic
-
Supplier: Positech Corporation
Description: These end effectors utilize vacuum cups or a vacuum pad to hold the part.
- Use: General Industrial
- Product Type: Vacuum Lifter
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's vacuum pads, specifically the suction pad (vacuum cup) SG, are a reliable and cost-effective solution for handling components. With various designs, materials, and sizes available, these vacuum pads can be customized to fit the needs of any application. The
- Actuation: Electric
-
Supplier: Coval Vacuum Technology Inc.
Description: Applications: handling of cardboard boxes, plastic or metal parts
- Actuation: Pneumatic
-
Supplier: TroxellUSA
Description: Premium Contractor grade Power Grip 8" Vacuum lift. Pump line indicates a secure vacuum. Insuring safe and secure handling of stone and glass
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: With a dual vacuum system, 1100 lbs [500 kg] load capacity, removable pad frame extensions and a remarkably low profile, this Powr-Grip® rotator/tilter provides maximum versatility and ease of use in tight work locations.
-
Supplier: ANVER Corporation
Description: OctopusGrip Rectangular Vacuum Cup -- OTG070130Q-UR
- Diameter / Maximum Dimension: 330.1998216920963 mm
- Style: None / Pad Only
- Material: Polyurethane
- Type: Rectangular
-
Supplier: MSA Safety
Description: The Latchways WinGrip is a vacuum anchor fall protection system for use in aircraft manufacturing and maintenance, as well as a variety of other environments and industrial applications. WinGrip is safe and flexible, it can be used on the fuselage, stabilizers and wings; the system is quick
- Type: Anchorage Connectors
-
Supplier: Newark, An Avnet Company
Description: VACUUM PICKUP WAND, PLASTIC GRIP; Lifter Type:Vacuum Pick-Up Tool; Length:-; External Diameter:-; Product Range:- RoHS Compliant: NA
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector.
- Diameter / Maximum Dimension: 153 mm
- Type: Flat, Standard
- Material: Rubber
- Style: Threaded
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector.
- Diameter / Maximum Dimension: 153 mm
- Type: Flat, Standard
- Style: None / Pad Only
- Material: Rubber
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: loss. Check valve allows repumping without loss of remaining vacuum. Lift tabs on vacuum pad edges permit instant release. Supplied with vacuum pad protector.
- Diameter / Maximum Dimension: 153 mm
- Type: Flat, Standard
- Style: None / Pad Only
- Material: Rubber
-
Supplier: FIPA Inc.
Description: Compact design and reliable operation – FIPA central vacuum units offer a complete solution for vacuum generation. With a vacuum tank, one to three oil-lubricated pumps, and control devices, they provide central vacuum generation for multiple components. The assortment
- Pumping Speed: 44.2 to 538.9 CFM
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
-
Supplier: FIPA Inc.
Description: Compact design and reliable operation – FIPA central vacuum units offer a complete solution for vacuum generation. With a vacuum tank, one to three oil-lubricated pumps, and control devices, they provide central vacuum generation for multiple components. The assortment
- Pumping Speed: 29.5 to 430 CFM
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
-
Supplier: Radwell International
Description: VGS3040 SERIES, VACUUM GRIPPER, COMBINED VACUUM EJECTOR AND SUCTION CUP, COAX CARTRIDGE INTEGRATED. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Pneumatic
-
Supplier: Compact Automation
Description: The Compact® magnetic gripper is great for picking up ferromagnetic materials such as iron or steel in applications where other types of grippers and vacuum cups are currently being utilized. Our four new models with grip forces from 20 to 130 lbs. are now available. The new
- Gripping Force: 88.9679715302491 to 578.291814946619 N
- Number of Grips: 1
- Features: Other
-
Supplier: Schmalz Inc.
Description: With simple one-finger control, lifting, lowering and releasing the load is extremely intuitive. The JumboFlex’ wide range of features allows it to tackle virtually any task. It comes standard with a quick-change system for replacing the vacuum grippers. Workpieces which are gripped
- Maximum Load Capacity: 0.055125 tons
- Use: General Industrial
- Product Type: Vacuum Lifter
-
Supplier: ANVER Corporation
Description: Production quality construction with a universal design make ANVER VC Series Vacuum Cups suitable for most applications. Thick rubber bonded to a machined aluminum base make these vacuum cups rugged and long lasting. VC Vacuum Cups are well suited for high duty use found in the
- Diameter / Maximum Dimension: 114.29993827803334 mm
- Material: Nitrile (NBR)
- Type: Standard
- Style: Threaded
-
Supplier: SAS Automation, LLC
Description: Magnetic Grippers are ideal for use where vacuum cups and grippers are typically used for lifting and moving steel sheets, blanks, stamped parts and complete assemblies. Applications & Benefits: Automated press to press transfer systems Robotic “Pick & Place” Manual and
- Features: Other
-
Supplier: Radwell International
Description: VACUUM GRIPPER SYSTEM, FLUSH MOUNT, LOW FEED PRESSURE, 2 STAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zimmer Group
Description: Individually adjustable The design of the gripper enables you to grip not only cylindrical gripping surfaces but also conical and square ones with process reliability Integrated air or vacuum feedthrough Use this option for applications such as leak tests, purging or vacuuming your
- Gripping Force: 150 N
- Number of Grips: 2
- Style: Angular
-
Supplier: PIAB USA, Inc.
Description: KCS series represents a flexible gripper solution tailor-made for collaborative robots (so called cobots). It is characterized by its flexibility to handle a great variety of objects. Available with foam technology and flow control restrictors or as a bag handling gripper. The KCS are
-
Supplier: Festo Corporation
Description: Vacuum filter ESF: for suction gripper ESG Vacuum filter VAF: with transparent housing or bowl to allow users to assess contamination level Vacuum filter OAFF: for vacuum generators OVEL
-
Supplier: OMEGA Engineering, Inc.
Description: play. This gripper supports longer finger length designs compared to other grippers of similar sizes. These grippers are available in stroke lengths from 6.4 to 19.1mm (0.25 to 0.75") with a grip force from 116 to 160 N (26 to 36 lbs). RPLC gripper are Clean Room and
- Gripping Force: 116 N
- Stroke: 6.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose &
- Chuck Size: 0.25 inch
- Length: 10.5 inch
- Weight: 4.1 lbs
- RPM: 1,000 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose &
- Chuck Size: 0.25 inch
- Length: 10.5 inch
- Weight: 4.1 lbs
- RPM: 5,500 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose &
- Chuck Size: 0.25 inch
- Length: 10.5 inch
- Weight: 4.1 lbs
- RPM: 3,600 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * .7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive Hose &
- Chuck Size: 0.375 inch
- Length: 10.375 inch
- Weight: 4.8 lbs
- RPM: 3,400 rpm
Find Suppliers by Category Top
Featured Products Top
-
The COMPACT® magnetic gripper is great for picking up ferromagnetic materials such as iron or steel in applications where other types of grippers and vacuum cups are currently being utilized. Our four new models with grip forces from 20 to 130 lbs. are now available. The new (read more)
Browse Grippers Datasheets for Compact Automation -
.5%) and silicon carbide (SiC 99%) with precision-machined fork geometry. The slim ceramic fork provides the stiffness required for high-speed wafer transfer while minimizing robot arm inertia. Edge grip features and vacuum ports are machined into the fork to support different wafer handling methods (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
formats. Flat or grooved surface. Custom OD and vacuum hole patterns available. - Ring chucks -- Annular design for edge-grip wafer clamping. ID matched to wafer edge exclusion zone. Surface and Dimensional Tolerances - As-sintered surface -- Ra <= 3.2um, for general chamber (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
machinery – Rotary heat sealers, film winders requiring both electrical signals and compressed air. Robotic end?effectors – Pneumatic grippers with sensor feedback (24 (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Precision Grip Guarantees a Clean Cut
In order for electrical vacuum generators, grippers and compact ejectors to be visible to the smart factory, they must provide digital energy and process data in real time. Schmalz integrates interfaces such as IO-Link, Ethernet and NFC in its vacuum components, creating the intelligent foundation
-
Vacuum Technology for the Digital Factory
In order for electrical vacuum generators, grippers and compact ejectors to be visible to the smart factory, they must provide digital energy and process data in real time. Schmalz integrates interfaces such as IO-Link, Ethernet and NFC in its vacuum components, creating the intelligent foundation
-
Interphex 2006 Preview: The Best of the Phex
will exhibit a Pharma feeder and a working K-Tron PCS vacuum receiver. The Planeta continuous-motion capsule filler has over-encapsulation capabilities and a modular design that allows for different dosing units to be fitted at the same time. It can fill powders (including low-dose applications), pellets (up
More Information Top
-
Robot Grippers
Vacuum grippers can be used for large and heavy parts, and also for very small com- ponents in the semiconductor industry and microassemblies [5-3].
-
http://dspace.mit.edu/bitstream/handle/1721.1/50443/41672044-MIT.pdf?sequence=2
lift ferric materials, while vacuum grippers are generally used for items with .
-
Grasping in Robotics
The vacuum grippers consist of vacuum cups and the object’s grasp force is produced by suction in them.
-
Anisotropically etched silicon fibre-grippers
Abstract High precision vacuum grippers for optical fibre components are fabricated by silicon bulk microma- chining.
-
Capillary Forces in Microassembly
The use of miniaturized grippers (mainly down- scaled tweezers or vacuum grippers , but an exhaustive description of the suitable gripping principles is presented in Chap.
-
Safety systems of technological climbing robots
Control system of CR provides an adaptive control of the gripper system position to avoid an unsafe connection of the vacuum grip- pers to motion surface because of vacuum leakage from the possible damages of the surface under the grippers.
-
Handbook of Manufacturing Engineering and Technology
2037 Vacuum Grippers ...........................................................................
-
Micro-Assembly Technologies and Applications
For the range 500 ^m - 700 ^m, the code assigned is 6 and this helps identify the critical dimension above which metallic vacuum grippers are found suitable and also the range where gravitational force comes within one order of magnitude of the …
-
Methods for highly accurate gripping of flexible micro parts
The test bench is designed in such a way that the system is flexible and can be quickly adapted to different gripper topologies and gripping principles (mechanical gripping: pair of gripper jaws; fluidic gripping: vacuum gripper ).
-
Research on a micro-to-nano bio-manipulation device
Keywords- Molecular analysis; Ultrasonic vibration; micro-to- nano manipulation; PZT; Vacuum gripper .
Indicates content that may require registration and/or purchase.