Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JST Manufacturing, Inc.
Description: JST's Spinner and Hot Plate workstations are designed for ease of use and service. Spinner modules and/or Hot Plate modules are mounted in a sealed deck area with easily accessible storage and maintenance thru hinged doors. A stainless steel enclosure is nitrogen purged
-
Supplier: Gilson Company, Inc.
Description: features anodized aluminum funnel ring for protection from corrosive solvents. Quick-action wing bolt fasteners between ring and base have no exposed threads to damage. Filter paper support plate has disk spacers to prevent collapse under vacuum. HM-8 Vacuum Extractor includes
- Features: All Centrifugal Separators
-
Description: ALN ceramic components purity is 99.5% aluminum nitride and its density is about 3.3g/cm3. The thermal conductivity is 140-170 W/(m·k). The forming way of hot-pressed aluminum nitride ceramics is vacuum hot pressing sintering. After high temperature and high pressure, hot
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Sintered / Fired, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
-
Supplier: ASTM International
Description: 1.1 This test method covers the achievement and measurement of steady-state heat flux through flat-slab specimens using a guarded-hot-plate apparatus. The method encompasses both the single-sided and the double-sided mode of measurement. Both distributed and line source guarded heating
-
Supplier: APV, An SPX Brand
Description: Deaeration can be performed by two different systems - hot (Derox+) or cold (Derox) deaeration. The Derox+ hot deaeration system heats the water to a high temperature, which reduces the risk of infection and helps remove contaminants. Field of application Beverage Brewery industry
-
Description: Superconducting aluminum temperature plate Superconducting aluminum uniform temperature plate, which is quickly and evenly distributed to the low temperature condensation by the heat of evaporation of the thermal superconducting medium in the vacuum chamber, and then the
- Length: 100 to 3,000 mm
- Width: 5.000000000000001 to 240 mm
- Height: 1 to 6 mm
- Material: Aluminum
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Schmalz Inc.
Description: Round suction plate for handling of very hot workpieces Removing of hot cathode ray tubes from molds Handling of hot glass
- Diameter / Maximum Dimension: 190 mm
- Stroke (if Applicable): 8 mm
- Style: Other
-
Supplier: Schmalz Inc.
Description: Round suction plate for handling of very hot workpieces Removing of hot cathode ray tubes from molds Handling of hot glass
- Diameter / Maximum Dimension: 90 mm
- Stroke (if Applicable): 16.5 mm
- Style: Other
-
Supplier: Schmalz Inc.
Description: Round suction plate for handling of very hot workpieces Removing of hot cathode ray tubes from molds Handling of hot glass
- Diameter / Maximum Dimension: 120 mm
- Stroke (if Applicable): 25 mm
- Style: Other
-
Supplier: ATV Technologie GmbH
Description: Plate: 410 x 440mm (1 Hot Plate/Process Chamber) IR Heating: Assy of 18 IR lamps (1KVA each) Power connection: 3Ph-N-PE 230/400V, 50/60 Hz Peak Power: 20 KW (1 Process Chamber), 58 KW (3 Process Chambers) Features SRO i-Line High Throughput Short cycle times Vacuum level
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Schmalz Inc.
Description: Round suction plate for handling of workpieces with smooth surfaces Usage in manufacturing of float glass or in tempering processes in the glass industry Hot forming in the metal industry
- Diameter / Maximum Dimension: 6 mm
- Style: Other
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: ASTM International
Description: be consolidated employing either the powder metallurgy or vacuum-arc-casting process. The materials shall conform to the required chemical composition for carbon, oxygen, nitrogen, iron, nickel, and silicon. Plate, sheet, and foil shall be furnished in the following metallurgical
-
Supplier: ASTM International
Description: This specification covers the standard requirements for two grades of wrought hafnium and hafnium alloy strip, sheet, and plate: Grade R1 for nuclear applications and Grade R3 for commercial applications. The materials shall be made from ingots that are produced in a furnace by vacuum
-
Supplier: ASTM International
Description: This specification covers hot- and cold-rolled zirconium and zirconium alloy sheet, strip, and plate. One unalloyed and three alloys for use in nuclear applications are described. Materials covered by this specification shall be produced by multiple vacuum melting in arc
-
Supplier: ToneCooling Technology Co., Ltd
Description: transfer. Think of it as a highly efficient heat pipe, flattened into a plate. It rapidly and uniformly spreads heat from a concentrated hot spot across its entire surface through the continuous cycle of a working fluid evaporating and condensing within a vacuum. This results in
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: U.S. Plastic Corporation
Description: Perfect for mixing, pumping and storing nearly any liquid, powder or paste, such as inks, chemicals, adhesives, greases, paints, coatings, silicones and food, meets FDA standards. Seamless, vacuum-formed inserts have a contoured lip that snaps over a pails top bead to prevent leakage between
-
Description: Cerium Boride is a ceramic material that is also known as Cerium Hexaboride or CeB6. A hot cathode formed of Cerium Hexaboride crystals is the primary application for Cerium Hexaboride. Applications Thermoelectric emission (cathode) Plasma generator for plasma-enhanced coating (PECVD) Welding
- Density: 4.299997286153649 g/cc
- Thermal Conductivity: 11.8 W/m-K
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Description: adaptability. Macor has no pores and won't outgas when baked out properly. Unlike high temperature polymers, it is tough and rigid and won't creep or deform. Radiation resistance also applies to Macor machinable glass ceramic. According to your specifications, we provide Macor Rods, Macor
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
Supplier: BMT USA, LLC
Description: The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise
- Temperature Range: 41 to 572 F
- Capacity: 3.92 cubic feet
- External: Bench / Cabinet
- Internal Configuration: Dry Heat
-
Supplier: APV, An SPX Brand
Description: Variable deaeration levels No rings and plates inside vacuum tanks Fully CIP-cleanable
-
Description: Tantalum Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B 365, ASTM B708, ASTM F 560 R05200: Electron beam or vacuum-arc cast tantalum R05400: Sintered tantalum TANTALUM WIRE DESCRIPTION Tantalum Alloy Description Tantalum is ductile, superconductive, has high-temperature
- UNS Number: 5,200 to 5,400
- Tensile Strength (UTS, Break): 25,000 psi
- Yield Strength (YS): 15,000 psi
- Elongation: 25 %
-
Supplier: Acrolab Ltd.
Description: Stoner W 313 Release & Paint is specially formulated as a paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or otherwise decorated.
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Acrolab Ltd.
Description: Stoner E342 Zero Stick Paintable Mold Release, is a unique, extremely versatile release agent which is generally acceptable for applications where a food grade release is required. Zero Stick allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or otherwise
- Features: Aerosol / Spray
-
Supplier: JTEKT North America, Inc.
Description: equipment Clean bearings that do not generate impurities by wear, etc. through lubrication in a vacuum are adopted in the vacuum chamber of the ion implantation equipment. Bearing for spattering equipment For the hot vacuum section of the spattering equipment, a bearing
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: APV, An SPX Brand
Description: evaporates at approx. 44°C - 49°C when passing the plates heated by the heating medium - typically hot water (engine jacket water) at 75°C - 90°C. The steam leaves the evaporator through the open side of the plate pack and passes through a demister, where any carry-over drops
-
Supplier: Season Group
Description: Season's summary of capabilities: Class 10,000 and Class 100,000 Clean Rooms Vertical injection molding Insert molding Gas assist molding In mold decoration (IMD) Structural foam molding Ultrasonic and hot plate welding Secondary processing such as silkscreen, spraying, hot
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry
- Industry: Automotive, Consumer, Electrical / Electronics, General Industrial, Medical, Military / Law Enforcement, Telecommunications
- Features: Bonding, Canada Only, East Asia / Pacific Only, Graphics, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Molding Type: Film Insert Molding (FIM), Gas Injection Molding (GIM), Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Vacuum Forming
-
Supplier: Season Group
Description: Season's summary of capabilities: Class 10,000 and Class 100,000 Clean Rooms Vertical injection molding Insert molding Gas assist molding In mold decoration (IMD) Structural foam molding Ultrasonic and hot plate welding Secondary processing such as silkscreen, spraying, hot
- Part Size: 59.05515 inch
- Material Thickness: 0.005905515 to 0.393701 inch
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Mold-on Graphics, Prototype Molding, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Acrolab Ltd.
Description: efficiency in many processes including injection, vacuum form, and pour cast molding. Stoner W302 Rocket Release Features & Benefits Allows molded parts to be painted, hot stamped, or otherwise decorated. The release agent in E302 meets FDA regulation 21 CFR 184.1400 as a release agent
- Type: Aerosol / Contact Cleaner
- Features: Specialty / Other
-
Description: inter-grated circuits and has been used for the flat pack and the dual-in-line package. DESCRIPTION Alloy 29-17 (Kovar®) is a vacuum melted, iron-nickel-cobalt, low expansion alloy whose chemical composition is controlled within narrow limits to assure precise uniform thermal expansion
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 49,000 psi
- Elongation: 42 %
- UNS Number: 94,610
Find Suppliers by Category Top
Featured Products Top
-
Vacuum Brazed Liquid Cooling Plate Series This advanced cooling solution is designed to offer exceptional heat management for industrial applications. Utilizing a phase-change cooling process, it ensures superior thermal performance while maintaining a compact and durable (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
controlled shrouds and thermo-radiative heat plates. At E-Labs, Inc., we support thermal cycling and thermal bakeout vacuum testing requirements. During thermal cycling, the unit experiences repeated heating and cooling as it would when exposed to the harsh environment of space. During thermal (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
/night cycles of its planned orbit. Outgassing & Contamination Test: Often a dedicated phase where the test article is baked at an elevated temperature under high vacuum. Condensation plates cooled (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Inductotherm Group companies manufacture Consarc aluminium brazing furnaces, featuring advanced vacuum pumping systems, temperature uniformity control, handling systems, forced cooling, and hot water systems. Applications Include: Aerospace heat (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
cycles of extreme heat and cold, pressure extremes, solar radiation levels, and the airless conditions of space. Our thermal vacuum chambers range in size from 16 to 66 cubic feet and contain thermally controlled shrouds and thermo-radiative heat plates. At E-Labs, Inc., we support (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
In the field of high temperature furnaces, they includes: vacuum furnaces, hot pressing sintering furnaces, hot isostatic furnaces, Innovacera can provide a series of boron nitride precision machined components such as boron nitride sleeves, BN bushings, BN tubes, BN (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
hardness shall be high enough so that the sliding motion of the seal and shaft does not deteriorate either of them. In addition, we advise to silver plate Comma Ring for better tightness, reduced friction and wear. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
ensures uniform hot air distribution in the entire chamber, eliminating local temperature differences, so that all parts of the product are heated evenly, improving drying/curing quality and reducing product defects. (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
, high mechanical strength, wear resistance, corrosion resistance, and high temperature stability, making them suitable for demanding industrial tooling and fixture applications. These porous ceramic tooling blocks are commonly used as support fixtures, vacuum (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
nicklel-plated copper or alloy conductor materials: Nickel-plated copper is often used in high-temperature applications and withstands up to 450°C. Nickel plating also offers corrosion and wear resistance (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
necessary for DEP. This technique. eliminates cell-electrode contact, minimizing contamination. of the biological sample, joule heating, bubble formation, as. well as electrochemical effects [29, 30]. As with iDEP, cDEP. lends itself to mass fabrication techniques such as hot. embossing and injection
More Information Top
-
Study of Sub-0.5 um SOI-with-Active-Substrate
(SOIAS) Technology for Ultra-Low Power
Applications
The HMDS was spun on at 4.5 krpm for 20 seconds and then baked at 110 "C for 2 minutes on a vacuum hot plate .
-
Enhancement of electro-optic properties and temperature stability in sol-gel polymer thin films
• 200 °C ( vacuum hot plate ) .
-
How to minimize CD variation and overlay degradation induced by film stress
Vacuum hot plate provides a function of minimizing a gap between hot plate and wafer with vacuum.
-
New sensing wafer technique for artifact-free transient temperature measurements in PEB processes
The within wafer temperature ranges obtained using the lab vacuum hot plate are listed in Table 1.
-
Chemistry and Lithography
Figures 11.14(a)–(d) show the mechanisms of different physical processes taking place during the first 10 seconds of soft baking a typical resist on a vacuum hot plate .78 Figure 11.14(a) shows that the temperature of the…
-
Arylmethyl sulfones: A new class of photoacid generators
The wafers were subsequently baked at 105k 2°Cfor 2 min on a vacuum hot plate .
-
Single-component chemically amplified resist materials for electron-beam and x-ray lithography
The resist films were baked after coating at 105 °C for 2 mm. on a Machine Technology Incorporated (MTI) vacuum hot plate or on a vacuum hot plate which is part of a Silicon Valley Group (SVG) system 88 wafer track.
-
Process latitude measurements on chemically amplified resists exposed to synchrotron radiation
All resist baking steps were done on a vacuum hot plate controlled to within .
-
Deep-UV resists based on methacrylamide copolymers
The resists were spin coated onto hexamethyl disilazane (HMDS) primed silicon wafers and prebaked on a vacuum hot plate .
-
Development of DUV resist formulations with excellent performance on metal substrates
These films were softbaked at 130°C for 60 seconds on a vacuum hot plate and exposed on a GCA XLS 7800 KrF 0.53 NA excimer laser stepper.
Indicates content that may require registration and/or purchase.