Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: Vaisala

    Description: instrument also tolerates vacuum conditions and pressure up to 10 bar.  • Robust Sensor Technology   • In addition to the recognized accuracy and stability of the Vaisala HUMICAP® sensor technology, HUMICAP® R2 complements this with improved corrosion resistance. Thanks to the

    • Relative Humidity Range: 0 to 100 %
    • Relative Humidity Accuracy: 1 %
    • Operating Temperature: -40 to 176 F
    • Electrical Outputs: Analog Current, Analog Voltage

  • Description: upon ambient temperature, the CR-5 can measure dew points as high as 60 °C and can display moisture concentration (ppmv or lbs/MMscf) with optional pressure sensor or %RH with optional ambient temperature sensor. Both of these require the optional LCD display The CR-4 is designed to

    • Relative Humidity Range: 0.01 to 100 %
    • Relative Humidity Accuracy: 0.2 %
    • Dew Point Range: -76 to 140 F
    • Dew Point Accuracy: 0.36 F

  • Description: portable battery powered trace moisture analyzer with a flow valve. PPM2-VP Atmosphere / Vacuum Application, a portable battery powered trace moisture analyzer with a vacuum pump.

    • Dew Point Range: -20 to 95 F
    • Operating Temperature: 32 to 122 F
    • Moisture Content Accuracy: 5 ±%
    • Variables Measured: Absolute Humidity, Dew Point, Moisture Content

  • Description: calibration technicians and manufacturing personnel for its quick dry down, fast response and long life. It can be fitted with a precision air temperature sensor and pressure transducer, and either locally or remotely mounted Edgetech Instruments D-Probe or S-Series chilled mirror

    • Dew Point Range: -103 to 122 F
    • Dew Point Accuracy: 0.45 F
    • Operating Temperature: 32 to 122 F
    • Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature

  • Description: needs. A modular chilled mirror sensor configured to meet your dew point requirements and the chemical resistivity of background gases. Choose the customized sampling system designed to match your process requirements. Select the best user interface options to meet your needs. PDM75-X3 offers

    • Dew Point Range: -94 to 167 F
    • Dew Point Accuracy: 0.648 F
    • Operating Temperature: 32 to 122 F
    • Variables Measured: Absolute Humidity, Dew Point, Moisture Content

  • Description: Dry compressing screw vacuum pump Smart engineering for today and tomorrow: our network-capable DRYVAC series delivers cutting-edge performance and efficiency, even when the going gets tough. This series of dry compressing screw-type vacuum pumps is engineered for the connected age.

    • Pumping Speed: 164.64 CFM

  • Description: Dry compressing screw vacuum pump Smart engineering for today and tomorrow: our network-capable DRYVAC series delivers cutting-edge performance and efficiency, even when the going gets tough. This series of dry compressing screw-type vacuum pumps is engineered for the connected age.

    • Pumping Speed: 123.48 CFM

  • Description: conditioned fuel, oil, or air. Element experts can easily accommodate test programs adhering to ASTM, FAA, IEC, ISO, RTCA/DO-160, SAE, MIL Standards, and others. Temperature, Humidity, Altitude & Vibration Altitude, Thermal Vacuum Testing Explosive Atmosphere Salt Fog/Corrosive

    • Services Offered: Accelerated (HALT / HASS), Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Fungus / Biofouling, Humidity, Life Testing (HALT), Radiation Exposure (Hard), Seismic / NEBS Testing, Stress Screening / HASS, Thermal
    • Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors /
    • Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep
    • Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials

  • Description: and 45 nm at 10 L/min inlet flow rate. The QCM MOUDI impactor provides excellent mass measurement accuracy thanks to the integrated humidity conditioning system that ensures reliable coupling of aerosol particles to the quartz crystal sensors, and eliminates undesirable solid particle

  • Description: Alliance Calibration is centrally located in Cincinnati, Ohio. Our client base includes Aeronautical, Defense, Automotive, Government, Research, Medical, Pharmaceutical, Energy & Power industries. Do you have a need for rapid turnaround on your calibrations? Rapid turnaround is not a problem at

    • Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
    • Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
    • Features: Midwest US Only, North America, United States Only

  • Supplier: Anton Paar

    Description: materials (ZeroDur®) and the patented active top referencing. Two independent depth and load sensors: ultra-high resolution capacitive sensors for “True Depth” and “Load Control” modes. Ultra-high resolution and very low noise floor. Depth resolution: 0.001 nm, noise floor ≈ 0.1 nm

    • Test Load: 0.01019501133786848 kg
    • Vertical Capacity: 0.01 cm
    • Mounting: Handheld or Portable

  • Description: High-Precision XYZ Scanner with Aperture Travel ranges to 100 µm × 100 µm in X, Y and to 10 µm in Z Resolution to 0.1 nm due to capacitive sensors High velocity versions with direct drive Ultrahigh vacuum-compatible and nonmagnetic versions on request Parallel kinematics for higher

    • Stroke or X-Axis Travel: 0.00393701 inch
    • Y-Axis Travel: 0.00393701 inch
    • Z-Axis Travel: 0.000393701 inch
    • Features: Electrical

  • Supplier: Intertek

    Description: ASTM D635, ISO 3795 Simulated Environmental Performance Explosion, Immersion, Humidity, and Altitude Simulation Testing, as well as Thermal Aging, Thermal Shock Testing, and Thermal Cycling Volatile Organic Compound (VOC) Testing Identify and analyze gaseous VOC constituents emitted from

    • Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock, Transportation Test, UV Exposure (Weathering
    • Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors / IC
    • Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Performance Testing, Reliability / Robustness, Test Development
    • Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials

  • Description: Statement of Traceability. List of Standards used. In/Out of Tolerance information. Intrinsic data for equipment type (i.e. power sensors will come with data). Any other information pertinent to your business (i.e. asset numbers, etc). Optional Service (additional fees apply):

    • Product Expertise: Analyzers, Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test Chambers, Generators (Function, Pulse, etc.), Humidity / Moisture Instruments, Multimeter / Electrical Meters, Oscilloscopes / Scopes, Power Supplies
    • Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Rapid Turnaround, Remanufacturing / Complete Rebuild, Replacement / Exchange Program,
    • Features: North America, Southern US Only, Specialty / Other, United States Only

  • Supplier: E-Labs, Inc.

    Description: E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 70 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial and the IT industries.

    • Services Offered: Accidents / LOCA, Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Fungus / Biofouling, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock,
    • Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
    • Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
    • Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire