-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Aluminum Process: Precision casting Surface Treatment: Sand blasting Application: Fishing tools Product Feature: The blade is very thin, high requirement on casting process. Produce challenge: All blades must be as per requirement, deformation is forbidden Service Advantages From Raymond
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10 mbar abs. - Capacity
-
Description: cfm Radial blowers with three to five stages for vacuum and pressure operation. Capacities from 3.2 to 8.9 m³/min (111.8 to 314.1 cfm) and vacuum up to 115 mbar. Compact design, low temperature even when throttled. Fast start-up due to lightweight impellers. Motors comply with
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Johnson Pump, An SPX Brand
Description: With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch when used as
- Maximum Discharge Flow: 13.2 GPM
- Discharge Size: 0.5 to 1 inch
- Pump Type: Bilge / Ballast Pumps, Flexible Impeller Pumps, Self-Priming Pump
- Pump Housing Material: Brass / Bronze
-
Supplier: EXAIR
Description: for small jobs. It comes complete with a 5 gallon drum and all the tools. Electrically operated "all purpose" vacuums aren't designed for use in industrial environments. As a result, motors wear out quickly and impellers clog. The Reversible Drum Vac does not use electricity and has no
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: Edwards Vacuum
Description: The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced
- Pumping Speed: 6,879.6 CFM
- Motor Power: 450 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Packaging
- Mounting: Floor / Skid
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps for rough vacuum applications from atmospheric pressure to 100 Torr ultimate pressure. Dolphin LTs are two-stage vacuum pumps and operate from atmospheric pressure to 25 Torr. The Dolphin LM / LT series is available in a total of 13 sizes, allowing an exact match to
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 294 to 418 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 40 HP
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps for rough vacuum applications from atmospheric pressure to 100 Torr ultimate pressure. Dolphin LTs are two-stage vacuum pumps and operate from atmospheric pressure to 25 Torr. The Dolphin LM / LT series is available in a total of 13 sizes, allowing an exact match to
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 259 to 510 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 30 HP
-
Supplier: Busch Vacuum Solutions
Description: NPT inlet/outlet connections Variable discharge port Mechanical shaft seal Liquid drain port B Models Only Cast iron housing, with 316 stainless steel impeller Replaceable port plate O-ring sealed A Models Only Cast iron housing, with bronze impeller Access cover for easy internal
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 14.7 to 34 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 3 HP
-
Supplier: Smith & Loveless, Inc.
Description: and bearings, will typically deliver service for more than 20 years with basic care. The STAR ONE™ construction streamlines access to the volute, impeller and seal merely by removing four to eight cap screws from the connecting motor adapter on the station base in just a few minutes without
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Booster Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and
- Maximum Discharge Flow: 1,150 GPM
- Discharge Size: 6 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and
- Maximum Discharge Flow: 5,900 GPM
- Discharge Size: 12 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime and
- Maximum Discharge Flow: 760 GPM
- Discharge Size: 4 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Description: Chemical and Pharmaceutical Processing Vapor Recovery Deaeration Extruders Crystallizers Central Vacuum Systems Features: KLRC liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. Materials of Construction: Casing and Impellers
- Motor Power: 25 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
- Configuration: Individual Vacuum Pump
-
Supplier: Busch Vacuum Solutions
Description: cooled motor and a non-contacting impeller. They are oil-free, have a low power consumption, and are quiet due to internal silencers. Samos blowers can be installed in either a vertical or horizontal position. Technical specifications Gases are drawn in through the blower inlet. As the
- Ultimate Operating Vacuum: 606.826918350292 to 550.787986039424 torr
- Pumping Speed: 47.04 to 141 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 3.41756198150219 HP
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blades) the air is "stripped" form the impeller and diverted out of the blower. The pressures or vacuums generated by the one or two spinning, non-contacting, oil-free impellers are equal to these obtained by many larger multi-stage or positive displacement blowers. What ROTRON
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 500 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and vapours; - nearly isothermal compression of gases; - no lubricant in contact with pumped gas; - the pumps must be
- Ultimate Operating Vacuum: 24.7593662076114 torr
- Features: Compressed Air / Fluid, OEM Controller / Control Panel
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: DME Company
Description: surrounding air clean.Electrically operated "all purpose" vacuums aren't designed for use in industrial environments. As a result, motors wear out quickly and impellers clog. Chip Vac has no moving parts to wear out or break which ensures long life. Sound level is half that of electric
- Capacity: 55 gallons
- Media Vacuumed: Dry, Wet
- Applications: Metalworking Chips / Fluids
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: mechanical seal capable of speeds up to 1200 rpm and pressures from full vacuum to 200 psig
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: EXAIR
Description: water Like all of EXAIR's industrial vacuums, the High Lift Reversible Drum Vac uses no electricity and has no moving parts which assures maintenance free operation. It is designed for continuous and heavy duty applications where electric vacuums fail due to motor wear or clogged
- Airflow: 43 SCFM
- Vacuum Pressure: 179.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
-
Supplier: Sulzer Ltd.
Description: pressure unit charge Atmospheric or Vacuum Bottoms High temperature Oil Sands processing with abrasive resistant coatings Boiler Feed booster Seawater booster for critical services High-temperature vacuum bottoms Low pressure unit charge Light Vacuum Gas Oil (LVGO) and Heavy
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 4 to 22,000 GPM
- Maximum Discharge Pressure: 3,459.98805 psi
- Media Temperature: -40 to 800 F
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Dry Vac attaches to an ordinary 30, 55 or 110 gallon open-top drum to turn it into a powerful, industrial duty vacuum cleaner. The Heavy Duty Dry Vac has been engineered to vacuum more dry materials in less time with less wear. Designed for tough industrial
- Number of Inlets: 1 #
- Capacity: 30 to 55 gallons
- Media Vacuumed: Dry
- Applications: Metalworking Chips / Fluids
-
Supplier: Pope Scientific, Inc.
Description: The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various optional
- Motor Speed: 800 rpm
- Motor Power: 0.25 to 1.5 HP
- Operating Temperature: -40 to 300 F
- Pressure Range: 120 to 150 psi
-
Supplier: Howden
Description: and operate without liquid sealing or lubrication. Shafts - The shafts are 3” diameter alloy steel forgings flange connected to the impeller body. Timing Gears - The impellers are timed by a pair of alloy steel spur gears that operate in an oil bath. Bearings - The
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Milton Roy
Description: high-value projects. For use in all operations processed under pressure or vacuum, or mixing dangerous substances. Rated power: about 0.75 to 250 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.25 to 6m Impeller type: all kind Construction material: all machinable metallic
- Motor Speed: 10 to 500 rpm
- Motor Power: 1.00516528867711 to 335.055096225705 HP
- Mixer Type: Agitator
- Applications / Industry: Chemical Processing
-
Supplier: Smith & Loveless, Inc.
Description: dissipation, close tolerances that prevent recirculation and a keyed and tapered shaft for positive lock and easy impeller removal. The result is decades of highly-efficient pumping. Available in vacuum-primed and flooded suction configurations for above-grade and underground pumping
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: MP Pumps, Inc.
Description: balanced impeller. Options include double grease lubricated seals, stainless steel impeller and seals for all types of abrasive and/or corrosive services.
- Discharge Size: 3 inch
- Maximum Discharge Flow: 318 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Smith & Loveless, Inc.
Description: Smith & Loveless’ rugged PISTA® TURBO™ Grit Pump is the only pump in the industry exclusively designed for pumping grit separated from sewage. The PISTA® TURBO™ Grit Pump is available in both top-mounted vacuum-primed and remote-mounted flooded-suction configurations. Equipped with a Ni-Hard
- Maximum Discharge Flow: 500 GPM
- Horsepower: 40 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: Fläkt Woods Group SA
Description: The key design feature for the impressive efficiency of the CentriFlow 3D is the newly developed mix flow impeller. This delivers a natural air flow inside the air handling unit where the air stream is not disconnecting from the blade surface either on vacuum or pressure side -
- Air Flow Rate: 35.2998 SCFM
- Static Pressure: 10.036595853322778 in H2O
- Maximum Diameter (Fan or Blower Wheel): 9.842525 to 35.43309 inch
- Applications / Use: Air Handling Units / HVAC
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION Robust Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
exposure to aggressive cleaning chemicals and wastewater. Precise Aerospace manufactures critical components including toilet vacuum impellers, valve bodies, seals, seal assemblies, bushings, and structural mounting hardware that ensure leak-free and efficient system operation. By leveraging advanced (read more)
Browse Uncategorized Products Datasheets for Pexco -
Vooner Liquid Ring Conical Port Vacuum Pumps How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
City Climber: a new generation of mobile robot with wall-climbing capability
Vacuum impeller .
-
Design of Mobile Robots with Wall Climbing Capability
Vacuum impeller .
-
Replacing Metals with PEEK (Polyetheretherketone): An Interview with John Walling at Victrex plc.
Over the past two decades the number of applications for VICTREX PEEK has exploded to include aircraft brackets, clamps and insulation, oil drilling tool seals and connectors, transmission gears, and now even more into consumer applications like vacuum impellers , refrigerator compressors, and mobile …
-
Modeling and path planning of the City-Climber robot part I: Dynamic modeling
Vacuum impeller .
-
City-Climbers at Work
Vacuum impeller .
-
Proceedings of the concrete decontamination workshop
During the grinding operation, an impeller vacuum pump which i s mounted on the grinding unit pulls the swarf and returning cooling water into a collection box which is also mounted on the unit.
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > THERMOPLASTICS
Amodel finds applications as automotive halogen lamp sockets and fog lamp assemblies, fuel system flanges, and fuel line connectors as well as vacuum cleaner impellers and lawn mower components.
Indicates content that may require registration and/or purchase.