Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schmalz Inc.
Description: Vacuum unit based on an oil-lubricated vacuum pump with vacuum and liquid reservoirs Simple and quick to install; ideal for end users who use vacuum as one of many clamping technologies Vacuum supply of several machines in rotation possible Visual and
- Lubrication Style: Oil-flooded
-
Supplier: Schmalz Inc.
Description: Vacuum unit based on an oil-lubricated vacuum pump with vacuum and liquid reservoirs Simple and quick to install; ideal for end users who use vacuum as one of many clamping technologies Vacuum supply of several machines in rotation possible Visual and
- Lubrication Style: Oil-flooded
-
Supplier: Schmalz Inc.
Description: Vacuum unit based on an oil-lubricated vacuum pump with vacuum and liquid reservoirs Simple and quick to install; ideal for end users who use vacuum as one of many clamping technologies Vacuum supply of several machines in rotation possible Visual and
- Lubrication Style: Oil-flooded
-
-
Supplier: Schmalz Inc.
Description: Vacuum unit based on an oil-lubricated vacuum pump with vacuum and liquid reservoirs Simple and quick to install; ideal for end users who use vacuum as one of many clamping technologies Vacuum supply of several machines in rotation possible Visual and
- Lubrication Style: Oil-flooded
-
Description: vacuum pump with capacities from 25 to 48 m³/hr (14.7 to 28.2). Ultimate vacuum 10 mbar (abs.). Fitted as standard with fine mesh filter, vacuum non-return valve, gas ballast valve and oil separator. Flange motor, air cooling, and bearings on both sides of the
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve and companion flanges. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, flow valve to
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 29.4 CFM
- Motor Power: 3 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, valve to control the flow of the
- Ultimate Operating Vacuum: 30 torr
- Pumping Speed: 14.7 CFM
- Motor Power: 1.5 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Rogers Machinery Company, Inc.
Description: MD-Kinney’s rotary vane vacuum pumps offer a simple compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 120 to 400 CFM
- Mechanical: Rotary Vane
-
Supplier: Busch Vacuum Solutions
Description: separator. Inlet filter to protect the vacuum pump from ingress of solid and liquid particles. Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload.
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Description: Features: KINNEY KLRC Liquid Ring Vacuum Pump Liquid to liquid seal water heat exchanger Flow range: 20 - 1120 CFM (510 - 2040 m³/h) Vacuum levels to 29.5" Hg (-100 kPa g) 304 stainless steel exhaust separator tank Instrumentation package including: Adjustable
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 1,120 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and vapours; - nearly isothermal compression of gases; - no lubricant in contact with pumped gas; - the
- Ultimate Operating Vacuum: 24.7593662076114 torr
- Features: Compressed Air / Fluid, OEM Controller / Control Panel
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Description: energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Vooner FloGard LLC
Description: The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Other, Wood / Pulp and Paper
-
Supplier: Vooner FloGard LLC
Description: The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Other, Wood / Pulp and Paper
-
Supplier: Vooner FloGard LLC
Description: The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Other, Wood / Pulp and Paper
-
Supplier: Vooner FloGard LLC
Description: The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Other, Wood / Pulp and Paper
-
Supplier: Travaini Pumps USA
Description: Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid
- Pumping Speed: 246.96 CFM
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: VACUUBRAND, Inc.
Description: "pro" model boosts pumping speed to handle larger applications. The basic pump is the MD 1C VARIO-SP diaphragm pump which reaches to 2 mbar vacuum - ideal for vacuum applications even with high boiling point solvents. The inlet separator, made of glass with a
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.214435261584451 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: FIPA Inc.
Description: Water droplets and other condensates can form in the vacuum generator intake. FIPA condensate separators protect vacuum generators from possible damage by condensing vapours. Optimum protection is achieved by installing the filter directly on the vacuum side. FIPA
- Filtration Grade (Micron Rating): 100 to 30 µm
- Maximum Pressure: 105.9 psi
- Maximum Temperature: 252 F
- Features: Housing and Filter Assembly, Other
-
Supplier: KADANT
Description: to showers DAF and settling clarifier water Uhle box separator water Heat economizer water Vacuum pump seal water to showers Wire pit water after side-hill screen or DSM Decker to stock saver supply Acid water
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
- Media: Liquid
-
Supplier: Project Services Group, Inc.
Description: Engineering & Systems Integration Our engineering team will take your project from initial concept, through design, manufacturing and systems integration. We can bring solutions to any part of your production, from just a single component to complete systems development. The manufacturing
- Industry Served: Alcohols / Organics, Cosmetics, Fine Chemicals, Foods / Beverages, Pharmaceuticals, Research and Development, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Injection / Metering, Melting
- Operation / Mounting: Clean in Place, Floor / Field, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
Find Suppliers by Category Top
Featured Products Top
-
VIS-10, 10 INCH (IN) INLET AND DISCHARGE SIZE VOONER INLET SEPARATOR (VIS) The Vooner VIS inlet separators provide vacuum pump protection from process liquid carry-over. By removing the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
separators are essential components in vacuum box applications, specifically designed to optimize the removal of water and fiber before they reach the vacuum pump. The Importance of Inlet Separators Inlet (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
SEPARATORS The inlet separator is necessary for any vacuum box application that removes water. By removing water and fiber from reaching the vacuum pump will ensure consistent vacuum levels during operation. If the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Vacuum Pumps For Power Generation Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
THE VOONER LIQUID RING VACUUM PUMP COMPETITIVE EDGE In the manufacturing industry, margins keep getting thinner. You need equipment that is efficient, affordable, and durable. Our pump systems are designed to help you meet production efficiency targets while reducing costs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
DOWNLOAD THE VOONER FLOGARD VACUUM PUMP BROCHURE THE VOONER LIQUID RING VACUUM PUMP COMPETITIVE EDGE In the (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Dry Claw Vacuum Pumps DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. In these pumps, the absence of parts subject to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Dry Claw Vacuum Pumps DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. In these pumps, the absence of parts subject to (read more)
Browse Datasheets for Vooner FloGard LLC -
just a vacuum pump; it is a dynamic condenser. While many associate these machines strictly with water, the “liquid ring” can be sealed with any fluid compatible with the process. Water Vapor Streams: When pumping water vapor, using water (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
process. This variation in the surface can greatly. inhibit the removal of the cured mold from the stamp. Liquid PDMS used for the molding process was composed. of PDMS monomers and a curing agent in a 10:1 ratio. (Sylgrad 184; Dow Corning, Midland, MI). The mixture was. degassed in a vacuum for 15 min
More Information Top
-
Estimating boiling water reactor decommissioning costs. A user`s manual for the BWR Cost Estimating Computer Program (CECP) software: Draft report for comment
*** Offgas Component Oescri p t i o n Catalytic Recombiner Vessel Preheater Heat Exchanger Offgas Condenser Water Separator Lab Vacuum Pump Water Separator Charcoal Ads.
-
Soil Remediation and Rehabilitation
vapour- water separator vacuum pump .
-
Mercury retorts for the processing of precious metals and hazardous wastes
Exhaust Vacuum Pump Seal Water Separator Spent Seal Water .
-
fault detector - offers from fault detector manufacturers, suppliers, exporters & wholesalers
Pre-gas- water separator before vacuum pump to prolong the vacuum ...
-
Vacuum technique. Reporting on the 1st International congress for vacuum technique of 10th to June 13, 1958 in Namurian
Water ring pump a sound wheel, b Gehause, c Sang distribution tube h Automatishes AblaRventil, i water separators by vacuum pump , k Kiihlwasser-abfluB, d Drudcstutzen g, e of Vakuummeler, f Frishwasserleitung with armatures, circulating water line with regulating valve .
-
TIMES Regenerator Redesign Description
POWER CONSUMPTION There are a number of components in the TIMES that consume power including a recycle pump, water separator , vacuum pump , valves, sensors, power supply and controller.
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
Catalytic recombiner vessel Preheater heat exchanger Offgas condenser Water separator Lab vacuum pump (P-11/1,/2) Lab vacuum pump (P-14/1, .
-
Tank Farms Documented Safety Analysis [Sec 1 thru 4]
The vacuum pumps and the water separator are enclosed in an International Organization for Standardization (ISO)freight container.
-
Natural Resources and Sustainable Development
1 – Filter press 2 – Feed pump 3 – Air tank 4 – Heat exchanger 5 – Steam- water separator 6 – Vacuum pump Fig. 5 Schematic Diagram of the Non-phase-change Thermo-compression Drying System .
-
1987 Oak Ridge model conference: Proceedings: Volume I, Part 3, Waste Management
B - HOT OIL UNIT W/PUMP CONDENSER SOLVENT/ WATER SEPARATOR COOLING TOWER VACUUM PUMP HOLDING TANKS SOLVENT PUMP CARBON FILTER .
Indicates content that may require registration and/or purchase.