Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Festo Corporation
Description: Suction cup consisting of the suction cup itself, plus the support plate with mounting Suction cup volume: 0.002 … 245 cm³ Min. workpiece radius: 10 … 680 mm Mounting for suction cup holder: internal thread, external thread, push-in connector
- Diameter / Maximum Dimension: 15 mm
- Type: Deep Cup
- Style: Other
- Port: Top Port
-
Supplier: ANVER Corporation
Description: Flat Vacuum Suction Cup -- F60-NBR
- Diameter / Maximum Dimension: 59.94396763025748 mm
- Material: Nitrile (NBR)
- Type: Standard
- Port: Top Port
-
Supplier: ANVER Corporation
Description: Rotating spring loaded vacuum cup suspension assemblies
- Component Type: Adapter
- Features: All Ports Same Type, Other
- Materials: Brass / Bronze, Polished / Electro-polished
- Port Type: Threaded
-
-
Supplier: DME Company
Description: Fittings
- Fitting Type: Hose Fitting, Pipe Fitting
- Features: Pneumatic Fitting
-
Supplier: SAS Automation, LLC
Description: Oval cups for long narrow parts Sealing ring included
- Diameter / Maximum Dimension: 4 to 90 mm
- Material: Nitrile (NBR), Silicone
- Type: Oval
- Port: Top Port
-
Supplier: SAS Automation, LLC
Description: Flat cups for flat surfaces and high side loading Sealing ring included.
- Diameter / Maximum Dimension: 2 to 95 mm
- Type: Flat
- Material: Nitrile (NBR), Polyurethane, Silicone
- Style: Other
-
Supplier: SAS Automation, LLC
Description: Polyurethane (DDP) Cup Material w/ Adapters
- Diameter / Maximum Dimension: 40.00000000000001 to 110 mm
- Type: Bellows
- Material: Polyurethane
- Port: Top Port
-
Supplier: RS Components, Ltd.
Description: ESV-30-SN vacuum suction cup
- Diameter / Maximum Dimension: 30 mm
- Type: Flat
- Style: Other
- Features: Other / Custom
-
Supplier: Reid Supply
Description: Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in
- Product Type: Vacuum Lifter
-
Supplier: Radwell International
Description: SUCTION CUP, POLYURETHANE, 30/60, THREAD INSERT: G3/8 INCH MALE, W/ MESH FILTER FOR VACUUM GRIPPER SYSTEM (VGS). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TroxellUSA
Description: Quick release vacuum lock handle. Durable high impact nylon body.
-
Supplier: ASCO
Description: suction cup shape that provides a high suction force, with small dimensions; Low internal volume that provides for very short cycle times. Design Robust, wear-resistant suction cup NPFYN with single sealing lip, consisting of suction cup NPFG and
- Diameter / Maximum Dimension: 3.5000000000000004 to 95 mm
- Type: Flat
- Material: Nitrile (NBR), Silicone
- Style: Threaded
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Diameter / Maximum Dimension: 1.5 mm
- Style: None / Pad Only
- Material: Rubber
- Type: Standard
-
Supplier: ASCO
Description: Suction area (LxW) from 4 x 2 mm to 90 x 30 mm Flat oval suction cup with maximum suction force particularly on narrow, elongated work-pieces, such as sections and pipes; Handling of objects with frame type elements, such as windows and doors. Design Features Dimensions:
- Diameter / Maximum Dimension: 4 to 90 mm
- Type: Flat, Oval
- Material: Nitrile (NBR), Silicone
- Mounting: Suspension / Multi-point Mounted
-
Supplier: ASCO
Description: Suction area (Ø) from 20 mm to 50 mm Flat round suction cups specially designed for the packaging industry. This particular cup is typically used for heavy duty packaging applications that require extended life with a reliable seal. Examples of applications include high
- Diameter / Maximum Dimension: 20.000000000000004 to 50 mm
- Type: Flat
- General: In-line Filter
- Style: Other, Quick-connect, Threaded
-
Supplier: FIPA Inc.
Description: detectors from the manufacturer SAFELINE is used as the vacuum cup material for SL-BD series bakery goods vacuum cups. If the bakery goods become contaminated from the vacuum cup components, this is detected and the goods are rejected from the production
- Diameter / Maximum Dimension: 34.00000000000001 to 61.00000000000001 mm
- Stroke (if Applicable): 12 to 25 mm
- Type: Bellows
- Material: Silicone
-
Supplier: FIPA Inc.
Description: FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin
- Diameter / Maximum Dimension: 5.000000000000001 to 100 mm
- Stroke (if Applicable): 0.5 to 3 mm
- Type: Bellows
- Material: Nitrile (NBR), Polyurethane, Silicone
-
Supplier: ASCO
Description: large area internal structured support. Design Robust, wear-resistant oval suction cup with single sealing lip, special slot and inner support Connection nipple glued to the suction cup with a reinforcing element (very high strength) Suction pad available with
- Diameter / Maximum Dimension: 80.00000000000001 to 120 mm
- Type: Flat, Oval
- Material: Nitrile (NBR)
- Style: Threaded
-
Supplier: FIPA Inc.
Description: The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm. Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with
- Diameter / Maximum Dimension: 5.000000000000001 to 88 mm
- Stroke (if Applicable): 2 to 23.000000000000004 mm
- Type: Bellows
- Material: Nitrile (NBR), Rubber, Silicone
-
Supplier: FIPA Inc.
Description: The FIPA universal bellows vacuum cup series – SBU – is available in models with 1.5, 2.5 and 3.5 bellows and diameters of 4 to 88 mm as well as lifts of 2 – 36 mm. Thanks to a large lift, universal bellows vacuum cups cautiously grip sensitive goods and products with
- Diameter / Maximum Dimension: 4.5 to 88 mm
- Stroke (if Applicable): 3 to 36 mm
- Type: Bellows
- Material: Nitrile (NBR), Polyurethane, Rubber, Silicone
-
Supplier: Vac3 Cubes
Description: B1.5 Single Bellows Suction Cups
- Diameter / Maximum Dimension: 53.00000000000001 mm
- Type: Bellows
- Material: Polyurethane
-
Supplier: Vac3 Cubes
Description: B2.5 Multiple Bellows Suction Cups
- Diameter / Maximum Dimension: 25 mm
- Type: Bellows
- Material: Polyurethane
-
Supplier: Schmalz Inc.
Description: Inline ejector for installation between suction cup and compressed air supply Handling of all types of workpieces with manipulators, industrial robots and feeder systems
-
Supplier: Schmalz Inc.
Description: The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to
-
Supplier: Schmalz Inc.
Description: The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct adaptation to flat or grid tables The suction cups ISCUP are connected to
-
Supplier: Schmalz Inc.
Description: Inline ejector for installation between suction cup and compressed air supply Handling of all types of workpieces with manipulators, industrial robots and feeder systems
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Features: Press-on design for quick attachment to smooth, nonporous surfaces. Ideal for lifting and positioning lightweight objects. All-rubber construction for use in wet environments.
- Diameter / Maximum Dimension: 83 mm
- Type: Flat, Standard
- Style: None / Pad Only
- Material: Rubber
-
Supplier: IMI Norgren
Description: grip. Would you ever think of picking up a pepperoni pizza using vacuum technology? Now you can. Our High Flex suction cups mate specifically to the CDF 750HFM Series air amplifiers and include a custom designed attachment mechanism for a complete robotic end-of-arm tool
- Diameter / Maximum Dimension: 3.5000000000000004 to 88.9 mm
- Type: Deep Cup
- Material: Silicone
- Style: Threaded
-
Supplier: RS Components, Ltd.
Description: 3" vacuum suction cup,55mm
- Maximum Load Capacity: 0.0055125 tons
- Product Type: Lifter, Vacuum Lifter
Find Suppliers by Category Top
Featured Products Top
-
collapse. Of course, on lift applications, the inlet side of the pump is under a vacuum condition. Installation The pump will inform you when the seal has failed. Watch for the following signs: The grease cup empties while the pump is not in use The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
Conduct Research Top
-
Vacuum Cups and Suction Cup Selection Guide
Vacuum suction cups can hold, lift or turn virtually any kind of material in the production process. The contact between a suction cup and the object to be handled is soft and light, and the technique is simple and safe. But you need to use a formula and identify surface quality & structural
-
How Does the Porous Ceramic Vacuum Work?
Ceramic Vacuum Chuck is a kind of uniform solid or vacuum body produced by using nano-powder. A large number of connected or closed ceramic materials are generated in the material through high-temperature sintering. Compared with the characteristics of traditional suction cups for the single
More Information Top
-
Robot Grippers
In Figure 2.14 a a ball-shaped bellows is dipped into the bin and then inflated in order to achieve contact between at least one integrated vacuum suction cup and an object.
-
A survey of climbing robots: Locomotion and adhesion
A representative method for implementing locomotion is the adoption of legs.3-52 Climbing robots that employ legged locomotion have from two up to eight legs that are equipped with vacuum suction cups , grasping grippers, or magnetic devices at the end of …
-
Development of a Tracked Climbing Robot
This paper describes a tracked climbing robot with vacuum suction cups supplying adhesion forces to make the robot stick to the glass surface.
-
Robotics in Theory and Practice
… vertical glass walls have had either the stepping [1, 2, 7, 8], continuous motion [3, 4], or pseudo-continuous [5] and the force of holding on the glass wall has been produced using the active vacuum suction cups and modules (in the …
-
Advances in Intelligent Structure and Vibration Control
The Trend of Reconfigurable Pin-Type Fixture with Vacuum Suction Cups .
-
Design and realization of a non-actuated glass-curtain wall-cleaning robot prototype with dual suction cups
The robot hasn’t its own driving mechanism, but it can move on smooth glass surfaces depending on its own gravity and the lifting force of the trolley crane on the roof while adhering to the surfaces using dual vacuum suction cups .
-
Handbook of Manufacturing Engineering and Technology
Vacuum Suction Cup .
-
Automation in Warehouse Development
Parts of the computer vision algorithms were taken on board, whereas the gripping hands were replaced by vacuum suction cups .
-
The Trend of Reconfigurable Pin-Type Fixture with Vacuum Suction Cups
• The Trend of Reconfigurable Pin-Type Fixture with Vacuum Suction Cups p.273 .
-
http://repository.up.ac.za/bitstream/handle/2263/6305/Tlale_Modular%282006%29.pdf?sequence=1
Its purpose is to maintain a certain pose of the vacuum suction cup when the leg is making contact with the surface.
Indicates content that may require registration and/or purchase.