-
Supplier: Reelcraft Industries, Inc.
Description: Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for mounting in
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.26 inch
- Hose Inside Diameter: 0.75 inch
- Hose Outside Diameter: 1.26 inch
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 62 to 80 inch
- Core Diameter: 30 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: Hannay Reels
Description: To handle 2", 3" or 4" I.D. vacuum hose. Sewer Vacuum Hose Storage The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID and 150 feet in length. This series is constructed with a heavy-duty steel channel frame and spoked
- Hose / Cable Length: 150 ft
- Hose Inside Diameter: 2 to 4 inch
- Hose Length: 150 ft
- Rewind: Electric, Manual / Crank
-
-
Supplier: Kuriyama of America, Inc.
Description: T605 is not recommended for use on a reel. For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: T605 is not recommended for use on a reel. For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content.
- Inside Diameter: 3 inch
- Outside Diameter: 3.46 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 27 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: T605 is not recommended for use on a reel. For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content.
- Inside Diameter: 4 inch
- Outside Diameter: 4.57 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 27 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: T605 is not recommended for use on a reel. For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content.
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.89 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° balanced pressure swivel joints, 1/2" female NPT threads.
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 20.75 to 23.75 inch
- Core Diameter: 10.5 inch
-
Supplier: RS Components, Ltd.
Description: ENROULEUR AIR COMPRIME FERME ACIER
- Hose / Cable Length: 49.212625 ft
- Hose Length: 49.212625 ft
- Features: Hose Reel, Other
- Rewind: Spring
-
Supplier: Hosetract Industries, Ltd.
Description: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
- Maximum Pressure: 300 psi
- Hose / Cable Length: 70 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 70 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: Macnaught USA, Inc.
Description: 300 PSI. Oil Service uses an SAE 100R1 Wire Braided Hose Rated to 2320 PSI. DEF Service uses an EPDM Hose rated to 150 Psi. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: McLellan
Description: FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated.
- Flange Diameter: 25 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of
- Maximum Pressure: 300 psi
- Hose / Cable Length: 45 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 45 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing
- Flange Diameter: 21.75 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Features: Hose Reel
- Rewind: Spring
- Material: Steel
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low
- Maximum Pressure: 1,000 psi
- Hose Inside Diameter: 0.25 inch
- Features: Hose Reel
- Rewind: Spring
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels VACN900 series reels are designed for industrial shop vacuum needs. This series handles 1 1/2" ID indsutrial vacuum hose, and with a narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Features: Non (read more)
Browse Hose Reels Datasheets for Hannay Reels -
towards paint, coatings and hose trays. The most crucial aspect of safety concerning vacuum trucks is the education of the operator that on arrival at site they attach the grounding clamp first and get a GREEN flashing LED that clearly shows that the (read more)
Browse Grounding Indicators Datasheets for Newson Gale -
Number of Pneumatic Passages 1–24 channels (customizable) Operating Pressure Positive pressure up to 1 MPa; Vacuum down to -90 kPa Port (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
…design and comparatively low psi per- formance, (1,600 psi. plus) but high water volume output and a hydro- vacuum jet pump configuration, accelerated the development of truck and trailer mounted sewer … equipment, featuring hydraulic operated hose reels , water- waste tanks, and…
-
Kärcher vehicles for material and personnel decontamination
Owing to the modular design and the hydraulic lift platform used on the truck , the modules and hose reels can be rapidly unloaded for use individually. .... integrated Kärcher shower system; one hot air generator for tent heating; one special vacuum cleaner for dry…
-
States > Florida > Miami-Dade County > Regulations > Part 3 > [FL MDade Reg 3-25] 25 - Aviation Department Rules and Regulations
…servicing areas shall be under adequate positive pressure at all times with a vacuum break or approved … on the Airport labeled "Aircraft Drinking Water Only" or similar wording indicating the same intent, whether the transfer of water is by direct connection from the hose bib to a mounted hose reel or by portable water truck or cart, shall be…
-
Battery-Powered Mover Safely Rolls Heavy Reels
Like a vacuum cleaner, the RollMover is easy to maneuver and can be easily positioned into tight .... Battery-powered gearmotors rotate durable rollers that push and roll large reels or spools across plant or .... With no cumbersome pneumatic air hoses or electric cords to tangle or trip over, workers are encouraged … other heavy objects that can roll, including master rolls of paper, steel tanks, truck chassis, motor homes…
-
CR4 - Thread: Vacuum Truck
• #8 "Re: Vacuum Truck " by HarryBurt on 07/07/2008 8:53 AM (score 1). .... You might be interested in: Air Hose and Air Duct Hose, Hose Crimpers, Hose Reels .
Indicates content that may require registration and/or purchase.