-
Supplier: Accuris
Description: LAPPING AND GRINDING COMPOUND (VALVE)
-
Supplier: Accuris
Description: LAPPING AND GRINDING COMPOUND, VALVE
-
Supplier: SpeedFam Corporation
Description: Lapping Paste is ideally suitable for hand lapping and polishing especially in intricate cavities where continous feed of abrasives is not desired or not possible. The abrasive particles in the paste form are of bloacky shape, which helps in getting maximum efficiency and required
-
-
Supplier: SpeedFam Corporation
Description: Valve Grinding Pastes are developed for lapping on valve components. These pastes are made up of silicon carbide base material. The particles selected are blocky in shape & the distribution is kept close which ensures good stock removal & surface finish accuracies. The jell
-
Supplier: Titan Tool Supply, Inc.
Description: Tetrabor Paste has been found successful is the lapping of Carbide Dies and Blanks, polishing of Plastic Moulds and Die Casting Dies, lapping of Gauges and Holes in die work, Die Faces and the lapping of cutting edges of various types of cutting tools for greater wear. It has
- Grit Size: 150 to 2,000
- Compound / Abrasive Type: Boron Carbide
- Type: Lapping, Polishing
- Form: Paste / Cream
-
Supplier: Redwood Plastics
Description: seals) off the rod. The hidden feature to this product is that it keeps the silt-sized particles from entering the hydraulic system via the seals and contaminating the system. Once in the system, these silt-sized particles act as a lapping compound. It is this build-up that begins
- Material: Kevlar®
- Sleeving: Wrap Around Sleeving
Find Suppliers by Category Top
Featured Products Top
-
fail. Fluon+ compounds improve reliability, extend equipment life, prevent downtime and enhance safety by mitigating equipment failure across a wide range of applications: Valves, Gaskets and Fittings Bell valve seats: Provide a non-reactive surface (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
, this perfluoroelastomer compound excels in its resistance to temperatures, chemicals, oils, and solvents. Exhibiting superior mechanical strength, excellent compression set, and high service temperatures, FFKM resins become the go-to material for fabricating parts for demanding applications (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
diaphragms Heat-sealable tubing for wire insulation Electrical wire and cable Aerospace Seals for firewalls Stems and seals for valves Gaskets for manifolds Flexible hoses O (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
remarkable resistance to these amine-containing compounds. Their ability to withstand a range of chemicals ensures that shaft seals in automotive drive train systems can endure the expected mileage without any leakage. Cylinder head gasket: Fluoroelastomers are used in the rubber (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
CR4 - Thread: Cheap Lapping Compound?
You mean that you have an auto parts store and they have no valve lapping compound ?
-
CR4 - Blog Entry: Del's Lathe Refurb' pt 3
I was thinking a similar thing but to use wet modeling clay or valve lapping compound .
-
Condition-based monitoring of an electro-hydraulic system using open software architectures
Note that the time for this analyses is ‘compressed’ – rapid bearing wear was made possible by using a valve - lapping compound .
-
ZASMHBA0001223
… parts cleaned by ultrasonics because they failed to respond to conventional degreasing methods are small ball bearing and shaft assemblies, printed circuit boards (for removal of soldering flux), intricate telephone relays, plug valve inserts (contaminated with lapping compounds ), and strands of cable …
Indicates content that may require registration and/or purchase.