-
Supplier: SpeedFam Corporation
Description: Hand Lapping and polishing plates are high quality products. Its homogeneous distribution of materials improves degree of processing accuracy. Plates are available in various diameters, patterns and materials such as Ferric, Aluminum, Tin, Lead, Copper and Glass. And are available for
-
Supplier: Precision Surfacing Solutions
Description: individual component cost and equipment maintenance expense. Worn parts are reconditioned and salvaged thus reducing scrap. Valve bodies, discs, gears, vanes, valve plates and shaft seals are only a few of the components benefiting from the lapping process.
-
Supplier: Precision Surfacing Solutions
Description: conditioning ring. The Model 24 diamond flat lapping/polishing machine is a popular choice for lapping of mechanical seal faces and a variety of valve components, eg : pressure relief valve bodies and caps, and parallel slide valves, both in original manufacture
- Power: 2 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Polisher / Polishing Lathe
-
-
Supplier: Precision Surfacing Solutions
Description: The Model 72 machine is, as with all the other machines in the series, of the ring lapping type, but its design is different because of its larger size. Unlike the others, which have a panel clad body, the Model 72 uses a cruciform shaped structural steel base. The mechanical reduction
- Power: 15 to 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Velan, Inc.
Description: RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by EDF, the CLAMA easy maintenance check valve was developed to suit principal primary circuit requirements. DESIGN FEATURES: • One-piece forged body for more safety
- Valve Size: 0.25 to 2 inch
- Features: ASME, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: Velan, Inc.
Description: RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits A simple and standard design allows fast and easy maintenance for simple management of your valve population. The RAMA valve is designed to avoid potential problems
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Titan Tool Supply, Inc.
Description: Tetrabor Paste has been found successful is the lapping of Carbide Dies and Blanks, polishing of Plastic Moulds and Die Casting Dies, lapping of Gauges and Holes in die work, Die Faces and the lapping of cutting edges of various types of cutting tools for greater wear. It
- Grit Size: 150 to 2,000
- Compound / Abrasive Type: Boron Carbide
- Type: Lapping, Polishing
- Form: Paste / Cream
-
Supplier: Velan, Inc.
Description: RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by DCN (the French Naval Authority), this valve is recommended for severe applications. Special feautures include: • Removable bellows-cover sub assembly • Bellows
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butt Weld
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: option does not require additional parts or special tools. • Scraper seats standard. • Ball and seats lapped for optimum performance and tight shutoff. • Low emission stem seal. • Blowout-proof stem. • Two-piece flanged gland. Live-loaded as standard. • All valves with graphite packing
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Erdmann Corporation
Description: and BS 5351 for 2-12" ASME 150 and 300 full port only. Stem bearing reduces side thrust effect on packing and prevents stem wobbling. Integral seat locking option does not require additional parts or special tools. Scraper seats standard. Ball and seats lapped for optimum performance and
- Valve Type: Ball Valves
- Features: Bolt Flange
-
Supplier: UL Standards & Engagement
Description: applies to tools rated not more than 440V (not more than 250V for tools employing a universal motor).Hand-held electric motor-operated tools, hereinafter referred to as tools, which can be mounted on a support for use as fixed tools without any alteration of the
-
Supplier: Sunnen Products Company
Description: Designed to solve the challenge of honing large heavy cast iron hydraulic valve blocks and bolted valve assemblies weighing over 450 lbs (200-300 kg), common to heavy duty machinery used in the mining, off-road, and construction industries. The SV-2010AXYS vertical honing machine
- Power: 10.05165288677115 HP
- Current: 85 to 100 amps
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, CNC
-
Supplier: Sunnen Products Company
Description: superior to I.D. grinding. This agile system is suited for an impressive range of applications, including: Hydraulic valves, valve bodies, and pumps Diesel fuel injectors Gears, including transmission and other precision gears Gun barrels Refrigeration compressor components
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Timken Company (The)
Description: Design Attributes Precision ground and lapped steel balls are enclosed by hardened and ground steel races and separated by a bronze cage. Other materials may be specified as required to suit specific application needs. Applications Fluid control valves Machine tool tables and spindles
- Bore Size: 9.00000486 to 54.00002916 inch
- Bore: 9.00000486 to 54.00002916 inch
- Primary Bearing Category: Thrust Bearing
-
Description: When our customers have components that break down or start to malfunction, we have specialized equipment to test, dismantle, repair, rebuild and test to specification. These components include the whole range of pneumatic and hydraulic machinery such as cylinders, pumps, motors, valves and
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
-
Supplier: Running Industry Co., Ltd
Description: multi station machine tools. The product size can reach to OD 1000mm with a length of 6000mm and an accuracy of 0.005mm. The product can serve hydraulic, pneumatic, automotive parts, pump valves, pipelines, transmissions, new energy, high-speed railway, marine applications
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
Find Suppliers by Category Top
Featured Products Top
-
Lowell is proud to offer a tool for gripping and turning corroded or damaged two inch square valve operating nuts. When attached to a standard valve key (purchased separately (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
) center gear openings from 3/8" to 1-3/4" Heavy duty stamped steel construction Ideal replacement for valve hand wheel Also available in a 33” socket type model (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
valve wrench, your company deserves the right balance between cost and efficiency. Our custom hand tools make tough jobs easier for design engineers, waterworks engineers, and utility linemen. We’re proud to distribute reliable (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
1869 Lowell Corporation offers the best industrial tools in the industry. Whether you need a wheel or a valve (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
and dependable tools. Lowell offers a variety of wrenches in different socket sizes, including transmission wrenches, distribution wrenches, and valve wheel wrenches. Our wrenches have earned (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Recognizing excellence in linemen tool distributors The Right Tools for High-Line Work Whether you need a socket wrench, wheel wrench, or valve wrench, our catalog has the right tool (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
safety practices to extend the lifespan of your tools, whether you’re using a valve wrench, (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
valve wrench, your company deserves the right balance between cost and efficiency. Our custom hand tools make tough jobs easier for design engineers, waterworks engineers, and utility linemen. We’re proud to distribute (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
. Unlike metals or polymers, ceramics (e.g., alumina, zirconia, silicon carbide, machinable glass ceramics) are extremely hard and brittle, requiring specialized tooling and techniques to avoid chipping, cracking, or micro-fractures during processing (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Motor Operated Valve Exporters, Motor Operated Valve Selling Leads
[ Related Keywords : Grinding Machine, grinder, grinder supplier, valve lapping tool ] .
-
CR4 - Thread: The Correct Way To Lap Engine Valves In
In my late grandfather's tool chest there is one of these valve lapping tools you describe.
-
Structure Exporters, Structure Selling Leads
[ Related Keywords : Grinding Machine, grinder, grinder supplier, valve lapping tool ] .
-
sever motor ( Page 3 ) - offers from sever motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Grinding Machine, grinder, grinder supplier, valve lapping tool ] .
Indicates content that may require registration and/or purchase.