Products/Services for Van Stone Laps

  • Laps and Lapping Tools-Image
    Laps and Lapping Tools - (55 companies)
    Laps and lapping tools are used for precision surface finishing, often in conjunction with loose abrasive compounds. Lap is a soft material that is charged with an abrasive and is used for cutting harder material. A lapping machine uses a charged...
  • Sharpening Stones-Image
    Sharpening Stones - (124 companies)
    ...and ultrafine products are suitable for imparting the proper finish to part surfaces. Honing, lapping, super finishing and polishing are common finishing techniques. Other uses for sharpening stones include the finishing of precision shafts, connecting...
  • Lapping Services-Image
    Lapping Services - (102 companies)
    ...and stone are also available. Lapping services may provide CAD/CAM support, design assistance, just-in-time (JIT) delivery, prototype services, low volume production, and/or high volume production. Computer aided design or drafting (CAD) is used...
  • Honing, Lapping, and Super-finishing Machines-Image
    Honing, Lapping, and Super-finishing Machines - (129 companies)
    Honing, lapping and super-finishing equipment improve surface finish or geometry to tight tolerances. Honing, lapping and superfinishing equipment improve surface finish or geometry to tight tolerances. Honing, lapping and superfinishing...
  •  
    Stone Blocks and Slabs - (239 companies)
    Stone blocks and slabs are pieces of natural rock formations that are used in sculptures and as building materials. Types include marble, granite, sandstone, slate, limestone, quartzite, bidasar, travertine and onyx. Stone blocks and slabs...
  •  
    Fans and Blowers (industrial) - (1542 companies)
    ...of Industrial Fans and Blowers. There are a variety of industrial fan and blower types available, including: Axial fans include propeller vans, vane axial fans, and tube axial fans. With these designs, the fan blade circulates parallel to the air flow...
  •  
    Wheels - (379 companies)
    Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
  •  
    Abrasive Files - (41 companies)
    Abrasive files are small stick or stone made of bonded abrasives or superabrasive coatings for deburring, finishing, lapping and polishing in hard to reach places and recesses. How to Select Abrasive Files. Image Credit: Norton Abrasives. What...
  •  
    Pipe Flanges - (478 companies)
    RTJ). O-ring groove. Types of Pipe Flanges. Pipe flanges can be divided into eight types based on design. These types are blind, lap joint, orifice, reducing, slip-on, socket-weld, threaded, and weld neck. Blind flanges are round plates with no center...
  •  
    Boxes and Crates - (275 companies)
    Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire