-
Supplier: Jaygo, Inc.
Description: The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the
- Motor Power: 10 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Supplier: IKA Works, Inc.
Description: The IKA ROTOTRON® RT is an all-purpose jet-flow agitator used for homogenizing, dispersing, suspending, emulsifying, aerating, dissolving and improvement of heat transfer. The RT is most effectively used for tasks ranging between that of a conventional stirring machine and a dispersing
- Capacity: 1,059.439718094464 cubic feet
- Motor Speed: 3,600 rpm
- Motor Power: 32.1652892376677 HP
- Mixer Type: Agitator
-
Supplier: IKA Works, Inc.
Description: emulsification, aeration and dissolving, and to facilitate heat transfer. The high rotational speed of the rotor, together with the close proximity of the mixing vane and jet pipe, prevents losses caused by backflow. As such, the jet flow agitator is characterized by its high level of
- Capacity: 706.2931453963092 cubic feet
- Motor Speed: 3,600 rpm
- Motor Power: 20.1033057735423 HP
- Mixer Type: Agitator, Homogenizer, Rotor-Stator
-
-
Supplier: Sulzer Ltd.
Description: Sulzer SALOMIX® and Scaba mixing and agitation technology offers a wide range of products for industrial applications. Side-mounted horizontal and top-mounted vertical agitators, dynamic chemical mixers, and tower and tank flow management products guarantee effective mixing and agitating
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Continuous Feed
- Media Type: Liquids, Solutions, Emulsions
- Mixer / Homogenizer Location: Side Entry, Top Entry
-
Supplier: Madden Manufacturing, Inc.
Description: Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: Madden Manufacturing, Inc.
Description: Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed
- Applications / Industry: Chemical Processing
- Mixer Type: Propeller / Impeller
-
Supplier: Mixer Direct
Description: impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.
- Media Viscosity: 1 to 25,000 cps
- Capacity: 0.1336805462721843 to 802.0832776331057 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 3 HP
-
Supplier: Mixer Direct
Description: impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 66.84027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 2 HP
-
Supplier: NETZSCH Premier Technologies LLC
Description: Variable-speed drive via frequency inverter Flexible mode of operation suitable for continuous-pass and circulation operation Available in two confi gurations – mobile or bench top A selection of four grinding chamber volumes – 15, 50, 150 and 300 ml Operator management with password
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot, Production
- Applications: Pharmaceutical / Cosmetics
-
Supplier: Charles Ross & Son Company
Description: heat transfer capabilities of the mixer. Both agitators are available for variable speed operation. A second high speed dispersion mixer can also be added for increased shear. Multiple blades on each of the disperser shafts can also provide added mixing. Standard
- Capacity: 1.3368054627218429 to 40.10416388165528 cubic feet
- Motor Speed: 25 to 5,400 rpm
- Motor Power: 5 to 30 HP
- Style: Agitator, Twin Rotor
-
Supplier: Charles Ross & Son Company
Description: The High Viscosity Disperser is a useful mixer when slow speed-high viscosity paste mixing is required. The PBA Model includes an air/oil hydraulic lift to raise and lower the agitator from and into the mixing vessel. The agitator is either a slow speed Paddle or Bow Tie
- Media Viscosity: 50,000 cps
- Capacity: 0.03342013656804607 to 0.6684027313609214 cubic feet
- Motor Speed: 36 to 540 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: Charles Ross & Son Company
Description: high shear zone of the orbiting high speed disperser. This combination of unique mixing actions combine to eliminate the need for multiple mixers that this one machine can accomplish. Both agitators are independently variable speed to permit users to fine tune the
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.5347221850887371 to 100.26040970413821 cubic feet
- Motor Speed: 18 to 2,450 rpm
- Motor Power: 3 to 100 HP
-
Supplier: Prosys
Description: Available Cone Hopper Options: Heated 10-Gallon Cone Hopper Double Wall 150 Degrees F. Max Thermostat Controlled Heated Via Closed Loop Water Circulation System Heating System Is For Temperature Maintenance Only Product Agitation Slow Speed Agitator- Maintains Emulsion Downward Driving
-
Supplier: NETZSCH Premier Technologies LLC
Description: multi-arm anchor agitator, and dispersing, with the toothed disk Minimal increase in the product temperature Variable height adjustment of the toothed disk by means of the hydraulic lifting column Scraper blades on the anchor agitator guarantee complete product exchange on the
- Capacity: 21.18879436188928 to 706.2931453963092 cubic feet
- Motor Power: 482.479338565015 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
- Mixer Type: Agitator
-
Supplier: Union Process, Inc.
Description: The laboratory Attritor model Q-2 comes complete with variable speed drive motor, tachometer, 5 or 10 gallon stainless steel jacketed holding tank with anchor stirrer and high speed mixer. Cover seals for completely sealed system are available. The stainless steel grinding
-
Supplier: Walker Engineered Products
Description: particulates into slurries. High-speed agitation is achieved with squirrel-cage agitator and economical helical gear agitator drive. Through the use of an optional variable speed, programmable motor drive various processing cycle requirements can be met.
-
Supplier: Union Process, Inc.
Description: (304SS) jacketed for heating or cooling 90° tank tilt for shaft removal and easy cleaning 4140 steel shaft with hardened tool steel agitator arms Media discharge valve Choice of variable-speed gear pump or air diaphragm pump Tank and Arm Options Alumina-lined grinding tank
-
Supplier: Plascon Group (The)
Description: to customer specification) Vertical product zone with scraping surface type, variable speed agitator fitted with replaceable food approved plastic blades Fixed lid design with manway for incorporating into CIP cleaning systems. Full diameter, counter balances domed tilting lid
-
Supplier: Union Process, Inc.
Description: zirconium oxide. Choice of Two Drive Systems All models in the 1-S Series are available with either of the following two drives: An explosion-proof mechanical variable speed drive system with tachometer. A non-explosion-proof electronic variable frequency drive system. LCD
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 3 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 68 rpm
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 7.5 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 78 rpm
- Motor Power: 7.5 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 3 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 68 rpm
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: MXD Process
Description: Features of the Raiden Plus mixer: 1 horsepower Explosion Proof electric motor, safe integration with variable speed control systems IP55 rated enclosures for protection against water spray and dust ingress Motors rated and badged for 230/460V, 3 Phase 60Hz or 200/400V, 3 Phase 50Hz
- Capacity: 133.68054627218427 cubic feet
- Motor Speed: 70 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
-
Supplier: Heinkel USA
Description: DKL015 BS-miniDRY® Pilot Plant Small - Modular - Mobile - Flexible During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for these
- Capacity: 0.005297200595680515 to 0.0529719859047232 cubic feet
- Operating Temperature: 32 to 248 F
- Pressure Range: -14.50377 to 7.251885 psi
- Style: Agitator, Conical Screw
-
Polishing and Buffing Machines - 4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20Supplier: Precision Surfacing Solutions
Description: exposed rotating parts are enclosed by an OSHA and CC compliant reinforced transparent guard that slides out of the way for easy access. Slurry is fed through the top plate by variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended
- Power: 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: NETZSCH Premier Technologies LLC
Description: product but also to longer storage life. Advantages Powerful grinding performance Variable speed and grinding tool adjustment Low temperature processing Short residence time of product Compact and cleanable design
- Feed: Continuous
- Applications: Food Processing / Grain
- Type: Granulators / Cutter / Screen Mill
- Scale: Production
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30Supplier: Precision Surfacing Solutions
Description: of the way for easy lapping plate or polishing pad replacement. Slurry is fed through the top plate by a variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the
- Power: 40 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Three-Phase
- Type: Disc Finishing, Double Sided (Double Disc), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
-
Supplier: Cleveland Vibrator Company (The)
Description: Model EMF utilizes twin rotary electric vibrator drives which are available in four speeds for medium to heavy-duty applications. These drives all produce a linear motion that provides smooth, uniform, volumetric flow which is fully adjustable. Units are mounted horizontally, requiring no
- Gravimetric Capacity: 42.00000000000004 to 279.9999999999999 t/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Pulp and Paper / Wood
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Union Process, Inc.
Description: Variable frequency drives are available for all machines. Besides providing the flexibility of variable shaft speeds, they also provide an LCD display of agitator RPM, motor AMPS, and motor HP being used. Viking gear and Waukesha pumps are standard. Other pump types can
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Combinable with the Rotary Cone Sample Divider LABORETTE 27 and the Variable Speed Rotor Mill PULVERISETTE 14 for ensuring continuous and precisely measured feeding of the sample. Method of operation Through vibration of a channel of stainless steel, free-flowing material is conveyed
- Volumetric Capacity: 2 to 175 ft³/hr
- Gravimetric Capacity: 0.16537500000000016 t/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Mining / Ores / Minerals, Paints / Adhesives, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical, Waste / Sludge
- Material Characteristics: Dry / Free Flowing
Find Suppliers by Category Top
Featured Products Top
-
blending of free-flowing materials and has a maximum working capacity of 18 ft3 with a 22 ft3 full holding capacity. A solid double ribbon agitator, powered by a 7.5 HP TEFC motor, delivers thorough blending at speeds up to approximately 47 rpm with variable speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
reducer) are generally recommended over belt- or chain-driven designs. Gearmotors work extremely well with electronic inverters and this combination provides important control features such as variable speed, overload protection and adjustable starting torques. Size (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
and a spray bar assembly. The pellets were charged to the horizontal U-shaped trough and the agitator was run at various speeds to establish a load (power draw) profile and observe turnover. A low-viscosity oil was then sprayed through multiple spray nozzles. In two minutes, the oil has thoroughly (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Development of a Gas-Promoted Oil Agglomeration Process
A variable speed agitator fitted with a six blade turbine impeller was .
-
The Chemical Formulary, Volume 25
Weigh and add the deionized water into a container and begin stir- ring with a variable speed agitator capable of imparting relatively high shearing stress.
-
The Chemical Formulary, Volume 21
A variable speed agitator equipped with a propellor stirrer should be employed.
-
Chemical Reactor Design Optimization and Scaleup 2nd Edition Complete Document
This can be tested at the pilot scale by varying agitator speed .
-
Advances in Manufacturing Science and Engineering
A fluid dynamics of variable speed agitator tank was proposed to numerical simulation flow behacior with Euler - Euler two-fluid model and the dynamic mesh (SM) method.
-
Advanced ThioClear process testing. Final report
These modifications included the capability to vary tank volume in both the oxidizer and crystallizer/regeneration tanks, provided separate pH control loops for the oxidizer, crystallizer/regeneration tank, and the scrubber, and utilized variable speed agitators for mixing of the tanks.
-
Melting of ice slurry in a tube‐in‐tube heat exchanger
A variable speed agitator was used to maintain a uniform ice fraction in the storage tank.
-
Hepatitis C Protocols
Since the oxygen demand increases during cell growth, maintain a dissolved oxygen level of 65% (relative to imtial condmons) by varying agitator speed (see Note 2).
-
States > North Carolina > State > Regulations > Title 15A - Environment and Natural Resources > 18 - Environmental Health > [15a NCAC 18c] 18C - Water Supplies
Mixing and flocculation shall be accomplished by means of adjustable, variable speed agitator equipment.
-
Vinyl Polymers
In the single-reactor polymerization process, the reactor is equipped with a variable speed agitator .
Indicates content that may require registration and/or purchase.