-
Supplier: Radwell International
Description: HYDRAULIC PUMP, 12 VDC, ENABLED WITH THE VARIABLE SPEED POWER PACK 2, 12V OR 24V BRUSH DC MOTOR, 2200 ML PER MIN, HORIZONTAL ORIENTATION, MAXIMUM OF 180 DEGREES F, ULTRA-COMPACT, MOBILE AND/OR NON-ABRASIVE, 20 PSIG (OR 12 PSIG WITH OPTIONAL AC ADAPTER). FREE 2 YEAR
- Pump Type: Hydraulic Pumps
-
Supplier: Bosch Rexroth Corporation
Description: With variable displacement motors from Rexroth, you get systems suited for both open- and closed-system hydrostatic drives and can choose a plug-in design that gets mobile machinery up to speed quickly in rugged applications like construction.
- Operating Pressure: 4,000 to 6,500 psi
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved diagnostics and
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
-
Supplier: Jaygo, Inc.
Description: The Jaygo Dual Shaft Variable Speed Disperser is designed to disperse medium to highly viscous paste products. It has both a low speed heavy duty mixing blade, or full sweep agitator, and high-speed, high-shear dispersing blade. The heavy duty blade moves the material
- Motor Power: 10 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed pressure control
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Description: pilot signal. Max speed ratio is 3.33:1. Rigorous product testing and continuous product development help to ensure our hydraulic motors operate at optimum efficiency and can perform in the most demanding environments. Markets: • Mobile • Natural Resources • Government
- Operating Speed: 7,900 rpm
- Operating Pressure: 7,000 psi
- Power: 227.837465433479 HP
- Motor Type: Axial Piston
-
Supplier: CSA Group
Description: This part of ISO 4392 describes a method of determining the low speed characteristics of positive displacement rotary fluid power motors, of either fixed or variable displacement types. The method involves testing at slow speeds which may generate frequencies having a
-
Description: This part of ISO 4392 describes a method of determining the low speed characteristics of positive displacement rotary fluid power motors, of either fixed or variable displacement types. The method involves testing at slow speeds which may generate frequencies having a
-
Supplier: Eaton Hydraulics Group
Description: Radial Piston Motors Hydre-MAC is a low-speed, high torque (LSHT) direct drive radial piston motor – featuring a cam lobe design – for variable speed industrial applications. Features Displacement: 12,000 cc/rev to 50,000 cc/rev Power: up to 900kw Max. Pressure –
- Operating Torque: 2,477,876.10619469 In-lbs
- Operating Pressure: 5,076.3195 psi
- Power: 1,206.19834641254 HP
- Motor Type: Radial Piston
-
Supplier: Positech Corporation
Description: positioning of heavy payloads, up to 2,500 pounds, the Taurus hydraulic system makes it the ideal choice. Safe, low-voltage, variable speed controls can be hand held, machine mounted on ergonomically designed controls stations. The Taurus is available in four model
- Capacity: 1,500 lbs
- Stroke: 55 inch
- Reach: 116 inch
- Mechanism: Articulated Lift
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers, consisting of a
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Godwin, a xylem brand
Description: Plus, all diesel engines meet the latest emissions regulations. Our Heidra pumps can also be powered by electric motor Power Packs. Electric Power Packs do not need refueling, the motor requires less servicing, and they reduce the carbon footprint of any project. Available with soft
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Pump Housing Material: Cast Iron
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. High pressure relief valves set fixed or variable optional. SAE high pressure ports radial or
- Operating Torque: 1,654.86725663717 to 7,991.15044247788 In-lbs
- Operating Speed: 3,200 to 4,500 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 128.661156950671 to 407.426997010457 HP
-
Supplier: Charles Ross & Son Company
Description: with Multi-Shaft Mixers, they can be useful to several hundred thousand centipoise. STANDARD FEATURES: 3 HP through 50 HP Driven by a totally enclosed fan cooled (TEFC), 230/460 V, 3 Ph, 50/60 Hz, inverter duty motor Mixing head hydraulically raised by a air/oil hydraulic lift High
- Media Viscosity: 50,000 cps
- Motor Speed: 1,100 to 3,200 rpm
- Motor Power: 5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Paint / Coating Processing, Plastic / Rubber Processing, Sanitary Processing
-
Supplier: Caterpillar Forest Products
Description: Cat Mining Motor Grader Highlights The M Series motor graders feature a revolutionary cab design that provides unmatched comfort and ease of use. Joystick control system greatly simplifies motor grader operation and training and reduces hand & wrist movement by 78%, improving
- Type: Motor Grader
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: graders. Direct Drive Direct drive delivers superior fuel efficiency and better "feel" of blade loads, material hardness and ground speed. Gear Selections Eight forward speeds and eight reverse speeds give the operator a wide operating range. Planetary Design Large-diameter
- Type: Motor Grader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: four batteries, heavy-duty harness, large capacity starting motor and the ether starting aid. With this kit, the 345C L has the capability to start at 32° C (-25.6° F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. Pilot System The
- Operating Weight: 99,150 lbs
- Travel Speed: 2.7 miles/hr
- Features: Other
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils -
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils -
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Mile-X Equipment, Inc.
Description: well as pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring seals prevent
-
Supplier: Mile-X Equipment, Inc.
Description: pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring seals prevent pressure
-
Supplier: Mile-X Equipment, Inc.
Description: pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring seals prevent pressure
-
Supplier: Mile-X Equipment, Inc.
Description: as pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring seals prevent pressure
-
Supplier: Eaton Hydraulics Group
Description: Offering a variety of advantages over mechanical and electric variable speed drives, Eaton light-duty hydrostatic transmissions consist of a variable-displacement radial ball piston hydraulic pump, a fixed-displacement radial ball piston hydraulic motor and
-
Supplier: SAE International
Description: performance using the attributes of existing components. The main causes of the lack of past success with hydraulic transmissions are the many drawbacks of variable-displacement hydraulic pumps and motors. This transmission is based on fixed displacement pumps and
-
Supplier: Charles Ross & Son Company
Description: The High Viscosity Disperser is a useful mixer when slow speed-high viscosity paste mixing is required. The PBA Model includes an air/oil hydraulic lift to raise and lower the agitator from and into the mixing vessel. The agitator is either a slow speed Paddle or Bow Tie design.
- Media Viscosity: 50,000 cps
- Capacity: 0.6684027313609214 to 66.84027313609214 cubic feet
- Motor Speed: 44 to 175 rpm
- Motor Power: 5 to 20 HP
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Charles Ross & Son Company
Description: The High Viscosity Disperser is a useful mixer when slow speed-high viscosity paste mixing is required. The PBA Model includes an air/oil hydraulic lift to raise and lower the agitator from and into the mixing vessel. The agitator is either a slow speed Paddle or Bow Tie design.
- Media Viscosity: 50,000 cps
- Capacity: 0.03342013656804607 to 0.6684027313609214 cubic feet
- Motor Speed: 36 to 540 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: MFP Automation Engineering
Description: Parker hydrostatic transmissions include Gold Cup for heavy duty applications, as well as systems for light duty applications such as turf equipment and vehicles weighing up to 2,000 pounds. Hydrostatic transmissions with fixed or variable hydraulic pumps and fixed or variable
-
Supplier: KTR Corporation
Description: Self-cleaning activated by button Suitable for hydraulic oil, gear lubricant oil, lubricating oil, motor oil and water-glycine Low sound pressure level CE certification Electric motor are specified according to protection class IP65
- Technology: Air-Cooled
- Primary Material: Aluminum, Steel
- Application / Industry: Automotive / Vehicular, Domestic Water Use, Hydraulic, Marine / Shipboard, Oil Heating / Cooling
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to its wide product range, enjoy effortless setup with HV600’s high contrast display and connectivity with Android mobile devices. Whether you need simple fan control (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
) and closed loop vector control (CLV) that utilize variable frequency drives (VFDs) and 2-speed control. In this blog post, we will explore the benefits of VFD crane control over 2-speed control, focusing on factors such as load control, speed adjustment, efficiency, hoist life, and more (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
specifications of a hub motor require a lightweight and compact package with high torque output at a high speed. Inherent design characteristics of BLDC motors force a trade-off between torque and speed. Desired performance can be achieved by adjusting motor design variables. For instance, motor (read more)
Browse DC Motors Datasheets for Portescap -
Displacement is an important starting point when selecting a hydraulic gear pump or motor. It does not describe every operating limit. Check the selected model’s pressure and speed limits alongside the required (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
At Parvalux, we understand that every electric motor is chosen specifically to provide efficient and reliable power to a wide range of potential applications, each with its own requirements. When you are choosing an electric motor for your application, there are several variables to (read more)
Browse Gearmotors Datasheets for parvalux by maxon
More Information Top
-
Design of debris cleaner with compound auger and vacuum pick up
In addition, the design utilizes variable speed hydraulic motors to drive the auger and vacuum fan.
-
Studies, Guidelines, and Field Results of Nonviscosified Completion Brine Gravel-Pack Carrier Fluids
Variable Speed Hydraulic Motor .
-
Design And Fabrication Of The NASA 2.4-Meter Space Telescope
The tool post can also be driven by a variable speed hydraulic motor mounted on the cradle.
-
Effect of Pressure on Rock Drillability
The bit is driven by a variable speed hy- draulic motor and bit weight is ap- plied by a hydraulic cylinder, the rate of movement of which is timed for drilling rate indication.
-
The Gamma Wear Test for Hydraulic Fluid Qualifications
In Fig. 6 it can be seen that a variable speed hydraulic motor was used to rotate the test wear pin at speeds up to 4500 RPM.
-
CR4 - Thread: CR4 Challenge #1271
The Gray Box is a variable speed hydraulic motor .
-
CR4 - Thread: Hydraulic pump pressure
My memory of the Harrison system was that it relied on variable displacement, variable speed hydraulic motor .
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Supercharging a Pressure Cabin Airplane
(Note: The Air Corps accomplished this by use of a variable speed hydraulic motor ; the speed being governed by fuel pressure.) .
-
Investigations on catalyzed steam gasification of biomass
It operates at about 150 to 200 rpm with a variable speed hydraulic motor .
-
Foreign vibratory process equipment
The power drive, consisting of electric motor and hydraulic variable speed motor , is also mounted on the baseplate.
Indicates content that may require registration and/or purchase.