-
Supplier: Newport MKS
Description: The 100883056 Flange Adapter is used to convert a 2 3/4 inch CF ultrahigh vacuum (UHV) flange to a 1/2 inch Male VCR fitting. This Series 88 CF flange adapter has thru-holes for bolting to same size CF vacuum flanges and allows VCR-compatible vacuum components to be used in a CF
- Flange OD: 2.75 inch
- Component Type: Adapter
- Port Type: Flange
- Features: Other
-
Supplier: Newport MKS
Description: The 100319115 Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1/4 inch Male VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
Supplier: Newport MKS
Description: The 100319116 Flange Adapter is used to convert a size NW50 ISO-KF vacuum flange to a 1/4 inch Male VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
-
-
Supplier: Newport MKS
Description: The 100319216 Flange Adapter is used to convert a size NW50 ISO-KF vacuum flange to a 1/4 inch Female VCR fitting. Series 31 flange adapters allow other flange types and fittings to be used with ISO-KF vacuum flanges.
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these CF flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT, ball socket and Welch pump fittings as standards. Other
- Flange OD: 1.33 to 2.75 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter
- Flange System & Fitting Seal: Conflat
, VCRTM / VCOTM
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these NW flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT. Other combinations can be supplied quickly as specials.
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter
- Port Type: Flange, Threaded
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these NW flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT. Other combinations can be supplied quickly as specials.
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter
- Port Type: Flange, Threaded
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these CF flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT, ball socket and Welch pump fittings as standards. Other
- Flange OD: 1.33 to 2.75 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter
- Flange System & Fitting Seal: Conflat
, VCRTM / VCOTM
-
Supplier: Edwards Vacuum
Description: When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet
- Operating / Bake-out Temperature: 14 to 392 F
- Component Type: Adapter
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), High Vacuum (< 10-3, >10-8 torr)
- ISO Flange Size: NW 16, NW 25, NW 40
-
Supplier: Radwell International
Description: FITTING, 316 SS VCR FACE SEAL, SWAGELOK TUBE FITTING BULKHEAD CONNECTOR BODY, 1/2 IN. VCR X 1/2 IN. TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Fitting Type: Adapter, Tee
- Material: Stainless Steel
-
Supplier: Radwell International
Description: VCR FACE SEAL FITTING, 316 STAINLESS STEEL BODY, 1/4 INCH CONNECTION, MALE METAL GASKET FACE SEAL FITTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SS HIGH-PURITY HIGH-PRESSURE DIAPHRAGM-SEALED VALVE, 1/4 IN. FEMALE VCR FITTING X 1/4 IN. MALE VCR FITTING, LEVER HNDL. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Diaphragm Valves
-
Supplier: Radwell International
Description: VCR FACE SEAL FITTING, 1/4 INCH CAP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Swagelok Company
Description: UHP Pressure Transducer, Flow-through, 0 to 3000 psig, 4 to 20 mA, Bendix, 4 pin, 1/4 in. VCR Fitting
- Signal Output: Analog Current
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: The Kahn Companies
Description: The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available.
- Dew Point Range: -184 to -40 F
- Dew Point Accuracy: 3.24 F
- Operating Temperature: -40 to 284 F
- Electrical Outputs: Analog Current
-
Supplier: Linde North America, Inc.
Description: welded construction and VCR style fittings.
- Application: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: • All Stainless Steel Wetted Parts • Sensing Element Capsule, Electron Beam Welded • Helium Leak Tested 4 x 10-9 STD CC/sec • External Pressure Scale and Pointer For Easy Set Point Adjustment • Available with 1/4 VCR Male or 1/8-27 NPT Male Fittings • NEMA 4 Enclosure • Available with
- Switch Point Range: 0.8 to 500 psi
- Deadband: 0.5 to 15 psi
- Vacuum Switch Set point Range: 719.36 to 43.72000000000036 torr
- Vacuum Deadband: 732.06 to 729.52 torr
-
Supplier: TSI Incorporated
Description: female split nut Liquid Inlet 1/4 in. VCR female Vapor Outlet 1/2 in. VCR female Compressed Air 4 mm instant tube fitting Wetted Parts SS 316, Kalrez®, PTFE, Nickel Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 220 VAC, 60 Hz, 3600W Carrier Gas Inert gas
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: TSI Incorporated
Description: The 2820 Turbo-Vaporizer™ is a classic system. This model is a great choice for easy to vaporize precursors, and features wide internal channels to minimize clogging. Dimensions 224 mm x 183 mm x 140 mm (8.8 in. x 7.2 in. x 5.5 in.) Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR
-
Supplier: TSI Incorporated
Description: Dimensions 300 mm x 117 mm x 173 mm (11.8 in. x 4.6 in. x 6.8 in.) Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/4 in. VCR female Compressed Air 4 mm instant tube fitting Wetted Parts SS 316,
-
Supplier: TSI Incorporated
Description: 109 mm (11.4 in. x 3.3 in. x 4.3 in.) Fittings (on the unit) Carrier Gas Inlet 1/4 in. VCR female split nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/4 in. VCR female Compressed Air 4 mm instant tube fitting Wetted Parts SS 316, PEEK, PCTFE, PTFE, Kalrez®,
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Description: TESCOM™ 12 Series is a miniature ultra high purity IGS/VCR pressure reducing regulator. The 12 Series offers 5 Ra or 10 Ra micro inch finishes, tied diaphragm and internally springless & threadless design. It provides inlet pressures of 150 PSIG [10.4 bar], outlet pressure from 28" Hg-15, 30,
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.04 to 0.08
-
Supplier: HORIBA Instruments, Inc.
Description: Ultra clean design - metal diaphragm, all stainless SUS-316L and polished surface treatment(standard). Compact size Same fitting to fitting dimension up to 50 SLM Signal compatibility Analog/RS485 Digital Model , DeviceNet™ Model Network function Controlled by digital signal.
- Pipe Diameter: 0.25 to 0.5 inch
- Mass Flow Rate: 0.00002753 to 0.5506 lbs/min
- Operating Temperature: 41 to 122 F
- Operating Pressure: 65.2665777107386 psi
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends available
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Fredericks Company - Televac
Description: Thermocouple Gauge Sensors Range: 0 to 20,000 microns Calibration Medium: Dry Air Dimension: w1-1/4 " diameter x 3" high Operating Temperature: 1°C to 65°C End connection: NPT, NW, CF, 3/8", and 1/2" VCO and VCR fittings The Model 2A Thermocouple Sensor tube consists of a tube
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures from: 0.02 (.5” WC) to 1000 psig Can be configured for vacuum service Temperatures to 327ºC (620ºF ) Used in higher flow rate applications Standard Cv from 1E-11 to 0.6 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Sierra Instruments, Inc.
Description: Buttweld connections and a VCR probe-connection fitting. Larger line sizes are available upon request. The Model 780S-UHP also features Sierra’s unique dual-plate flow conditioning element to eliminate velocity profile distortions as well as swirl and temperature stratification in the
- Pipe Diameter: 0.375 to 12 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Brooks Instrument
Description: coefficient specification through active temperature compensation Embedded self-test routines and independent diagnostic/service port Slimline body with VCR fittings DeviceNetTM, Profibus®, RS-485 and analog interfaces Benefits Fast <1 second flow settling time eliminates wasted gas
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 150 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
Find Suppliers by Category Top
More Information Top
-
Hermetically sealed encasements for historic document display and preservation
A-1 VCR fittings with marks indicating tightening 1/8 of a turn beyond initial seal contact.
-
All Products : Aalborg, Manufacturer of High Quality Flow Instrumentation
MASS-FLOW METER 316 STAINLESS STEEL PTFE VCR FITTING LCD-DISPLAY 24VDC POWER NA/4-20MA 0-5V/4-20MA RS232 .
-
All Products : Aalborg, Manufacturer of High Quality Flow Instrumentation
MASS-FLOW METER 316 STAINLESS STEEL VITON-A SEALS VCR FITTING LCD-DISPLAY +/-15VDC POWER NA/0-5V 0-10V/0-10V RS485 .
-
All Products : Aalborg, Manufacturer of High Quality Flow Instrumentation
THERMAL MASS-FLOW CONTROLLER 316 STAINLESS STEEL EPR SEALS VCR FITTING LCD DISPLAY +/-15VDC POWER 0-5VDC/4-20MA RS485 .
-
All Products : Aalborg, Manufacturer of High Quality Flow Instrumentation
MASS-FLOW METER 316 STAINLESS STEEL BUNA-N SEALS VCR FITTING LCD-DISPLAY 12VDC POWER NA/4-20MA 0-5V/0-10V RS485 .
-
Hydride transport vessel vibration and shock test report
The HTV is to be tested with the provided Cajon VCR fittings , which include weep holes for test purposes, and be packed in a Velostat@bag.
-
Method for creating gas standards form liquid HFE-7100
and FC-72.
316L VAR VCR fitting , short tube butt weld gland, 1/4 in. VCR x 1/4 x 0.035 in. TBW, 0.38 in. (9.6 mm) extension 2 316L-4-ATW-3 .
-
An electrodynamic balance (EDB) for extraterrestrial cloud formation studies
The feedthrough lines bend, and the inner diameter of the sections with the welded female VCR fittings is only 1/8" (shown in Appendix A).
-
Aalborg, Manufacturer of High Quality Flow Instrumentation
THERMAL MASS-FLOW CONTROLLER 316 STAINLESS STEEL BUNA-N SEALS VCR FITTING LCD DISPLAY 0-5VDC/4-20MA .
-
Aalborg, Manufacturer of High Quality Flow Instrumentation
MASS-FLOW METER 316 STAINLESS STEEL PTFE VCR FITTING LCD-DISPLAY 24VDC POWER NA/0-5V 0-10V/0-10V RS485 .
Indicates content that may require registration and/or purchase.