Products/Services for Vector Group Dyn11 Transformers
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction.A basic transformer consists of two coils of wire wrapped around a core, known as the primary coil and secondary coil...
-
Vector Network Analyzers - (70 companies)Vector Network Analyzers (VNA) Information. Vector network analyzers (VNA) measure the complex transmission and reflection characteristics of two-port devices in the frequency domain. They sample the incident signal, separate the transmitted... -
Power Transformers - (1033 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy... -
Single Phase Transformers - (89 companies)Single-phase transformers output single-phase AC power, typically while stepping-up or stepping-down the voltage between two circuits. Single-phase transformers accept single-phase AC power and output single-phase AC power, typically at a higher...
-
Transformer Winding Services - (152 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer...
-
Flyback Transformers - (32 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
-
Signal Transformers - (436 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
-
Distribution Transformers - (93 companies)Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility 's delivery system. Distribution transformers are pole-type transformers that supply...
Product News
-
Modern Linear Incorporated
Vector Linear Guides: Benefits Our Vector Quad & Vector Trio Linear Guide line of products offer an easy, pre-assembled solution to individual components. Both the Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a stainless steel version using 440C stainless steel guide rollers and 420 stainless... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
C-Flex Bearing Company
Aerospace Bearings for Thrust Vectoring . Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise steering and maneuvering of Rockets. The precise, back-lash free movements and ability to withstand extreme temperatures and pressures including Vacuum provides consistent performances in wide range of environmental conditions ranging from high vibration, high temperature during rocket launches to precise maneuvering in the vacuum of space. Targeting and Surveillance Systems. Military... (read more)Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
Anritsu Company
Economy Vector Network Analyzer MS46322B The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This innovative technology simplifies the internal design, resulting in lower instrument costs without sacrificing accuracy or repeatability of measurements. Frequency Range and Applications: The series offers various... (read more) -
Modern Linear Incorporated
Lubricator Option to Vector Quad Linear Guide Modern Linear has added to the capabilities of the Vector Quad Linear Guide by introducing a lubricator and roller cover option. Oil saturated felt deposits lubrication between the rollers and track, extending life and reducing maintenance. 2 versions allow for access to adjustable bushings or cover rollers for protection. Learn more. (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Modern Linear Incorporated
Vector Trio: Compact, Versatile Linear Guide The Vector Trio offers an easy to install alternative to components. This linear guide system incorporates three standard v-groove guide rollers fixed to a narrow carriage plate. The mating rail incorporates two sections of standard single edge track in an U-shaped aluminum extrusion. This linear guide system creates a very compact design, ideal for two rail applications needed to transport large size (wide and long) loads. The Vector Trio utilizes a design feature unique to Modern Linear... (read more)Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
Siglent Technologies NA, Inc.
SIGLENT's New 7.5 GHz Vector Network Analyzer The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level. -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ.). Level Measurement Uncertainty < 1.2 dB. 1 Hz Mininum Resolution Bandwith (RBW). The SIGLENT SVA1000X Series Spectrum & Vector Network Analyzers are powerful and flexible tools for RF signal and network analysis... (read more)Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Novotechnik U.S., Inc.
Wheel Vector Sensing with Rotary sensor P6501 P6501 Data Sheet. Wheel Vector Sensing. Product: Rotary sensor P6501. Among other things, the wheel vector sensors are used for studying camber angle variations (e.g. when cornering), measuring wheel position variations and recording positions while driving on test courses and racing tracks for simulators. These types of sensors provide important basic characteristics for design purposes, e.g. dimensioning wheelhouses, wheel suspension systems or determining the stress of the material... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Automationdirect.com
V/Hz and sensorless vector control for motors AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available. These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 horsepower. 5 digital inputs, 2 relay outputs, 2 analog inputs, and 1 analog output are standard, along with dynamic braking circuitry. These drives support advanced features normally only found on more expensive drives... (read more) -
Modern Linear Incorporated
Vector Quad Linear Guide by Modern Linear The Vector Quad is an all purpose linear guide suitable for a wide variety of applications. This linear guide system incorporates four standard v-groove guide rollers fixed to the corners of a carriage plate, creating superior load capacity in all directions. The mating rail incorporates two sections of standard single edge track in a rectangular aluminum extrusion. This linear guide system creates a low profile design, ideal for single rail applications. The Vector Quad utilizes a design... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Transformers Datasheets for Triad Magnetics
-
Relating a distribution transformer's connection topology and the influence of inductive disparity to the observed frequency response
High Voltage Terminal FRA Tests for Dyn1 and Dyn11 Vector Group Transformers .
-
CR4 - Thread: Vector Group
I suggest a Dyn11 Vector Group Transformer .
-
CR4 - Thread: Transformer Vector Group
In transformer Dyn11 vector group is there then Dyn1 is there when we go for Dyn11 and when we go for Dyn1?
-
CR4 - Thread: vector group
we are using our distribution transformer with vector group Dyn11 ,means lv leads 30 degree with hv,if we replaced it with transformer having vector group Dyn7,means lv leads 150 degree hv.then how it will affect our system?
-
CR4 - Thread: Please Help me to answer obout it
In general the transformers with vector group Dyn11 are used for distribution purpose.
-
CR4 - Thread: Voltage Rating for 6.6 kV Neutral Earthing Resistor
The transformer vector group is DYn11 , earthing is not solid but through a neutral earthing transformer, output of neutral earthing transformer is connected to a protection relay installed in the control room where operators are regularly working.
-
CR4 - Thread: Distribution Transformers
The use of the transformer of vector group Dyn11 is very common in distribution and the phase angle of the LV winding leads the HV by (360-11x30) 30 degrees in this case.
-
CR4 - Thread: transformer
what happen if i connect DYn11 and DYn1 vector group transformer in parrallel?
-
Swarm, Evolutionary, and Memetic Computing
To demonstrate the effectiveness of the proposed MDV, a design example of 400KVA, 50Hz, 20/0.4 KV, 3 phase, shell type, wound core transformer with vector group , Dyn11 has been considered.
-
Technical impact of grid integration of wind power on distribution or sub-transmission networks: A case study for Namibia
Transformer T1 has Dyn11 vector group configuration and both T2 and T3 have YNyn0 vector group configuration.
Indicates content that may require registration and/or purchase.