-
Supplier: Gefran
Description: The new inverter series “SIEIDrive ADV200” represents an innovative concept in drive technology, as a result of the constant technological research and of the experience that the Gefran Group has acquired keeping a constant presence aside that of the major sector players. The new range has
- Rated Power: 749.9999999999964 to 1,649,999.999999998 watts
- Supply Voltage (AC): 380 to 690 volts
- Supply Voltage (DC): 450 to 1,120 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive5000 series VFD is the lasted version medium voltage VFD, designed and manufactured by INVT, this products use latest technology, widely used in heavy industries in worldwide, such as Russia, India, Africa, Middle East, and Europe. Goodrive5000 VFD use High performance CPU and IGBT makes it
- Maximum Output Voltage: 1 volts
- Supply Voltage (AC): 3,000 to 11,000 volts
- Operating Temperature: -5 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive310 Series inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensor less vector control technology which keeps pace with the leading
- Maximum Output Voltage: 10 volts
- Supply Voltage (AC): 200 to 600 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Based on DSP control system, Goodrive200A inverters apply V/f vector control and various protections to control asynchronous motors. The air duct, hardware and software have been greatly improved for better environment adaptability, operation and reliable quality certificated by TÜV
- Maximum Output Voltage: 10 volts
- Rated Power: 749.9999999999964 to 18,500.000000000025 watts
- Supply Voltage (AC): 240 to 440 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive20-UL series mini type general vector inverter, positioned as using the high performance mini product of small power market; product using the leading international vector control algorithm, with excellent product features, compatible with wall and rail installation, and
- Maximum Output Voltage: 480 volts
- Supply Voltage (AC): 220 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Gefran
Description: Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*) • (*) digital encoder card in ADL120 versions only • Simplified I/O configuration • optional
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: Gefran
Description: advanced lift inverter technology, for maximum synergy with the full range of installation requirements but, above all, to offer a cost-effective and immediate solution for lift control systems. This versatile technology platform is suitable for all roomless and standard system
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Classic Automation LLC
Description: INVERTER SERIES 8200 VECTOR - FREQUENCY INVERTER - BASIC UNIT - 3~0,55 KW
-
Supplier: Gefran
Description: mechanical parameters • Ramp generation • Landing control • User-friendly menu You may be interested in... Orbit_adl200 Orbit_adl200 Vector inverter for lifts w...
- Rated Power: 10,999.999999999985 to 26,999.99999999997 watts
- Supply Voltage (AC): 400 to 480 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Classic Automation LLC
Description: 0.55 KW, 0.75 HP, 0-230/240V, Shown with optional standard I/O function module E82ZAFSC100 (not included)
-
Supplier: Sumitomo Machinery Corp. of America
Description: Simple V/F (Volts-per Hertz) Constant Torque (CT) mode, Sensorless Vector (SLV) mode, and Closed-Loop Vector (CLV) mode. Switch to SLV control by simply changing a parameter value. SLV control offers 200% stating torque at 0.3 Hz and ±0.5% speed regulation. Closed-Loop Vector
- Rated Power: 373.0729704102025 to 55,960.94556153038 watts
- Continuous Output Current: 220 amps
- Supply Voltage (AC): 200 to 480 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZVL is a cost-efficient, powerful, and portable network analyzer in the compact class, and is therefore ideal for use in development, production, and service. It is the only instrument to combine the functions of a network analyzer, spectrum analyzer, and power meter in a single box, and
- Frequency Range: 9 to 13,600,000 kHz
- Display: Digital Readout
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WASH DUTY VECTOR FREQUENCY INVERTER, INPUT 200 240 VOLTS AC, 50-60 HZ, SINGLE PHASE AT 22 AMPS / THREE PHASE AT 12 AMPS, OUTPUT 0LINE A, THREE PHASE AT 10 AMPS, 0 300 HZ. FREE 2 YEAR RADWELL WARRANTY
- Type: DC/AC Inverter
-
Supplier: Classic Automation LLC
Description: Inverter Series 8200 Vector, Accessory, CAN(systembus)
-
Supplier: Delta Electronics (Americas)
Description: Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing the
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: GE Power Conversion
Description: Reliable inverter duty motors A$D Ultra is designed for optimized performance and longer life in tough industrial applications such as metal processing, plastic extrusion, winders, test stands, crane and hoist and material handling. Designed for scalar or vector drive Infinite:1
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: smoother operation, less downtime and ultimately, lower operating costs. Control modes include Velocity, Torque and Positioning. Real Sensorless Vector allows Zero speed holding torque and torque control without the need for an encoder.
- Operating Temperature: -10 to 50 C
- Frequency: 60 Hz
- Features: Alarm / Status Monitoring, Handheld Controller / Programmer, Regenerative Braking
- Product: Motor Speed Controller, Variable Speed Drive
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INVERTER, SENSORLESS VECTOR, VECTOR DRIVE, 460/400 VOLT, 1 HP, 2.5 AMP, KEYPAD. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 2.5 amps
-
Supplier: Radwell International
Description: CONNECTOR ASSEMBLY KIT, FOR INVERTER, 82C VECTOR, 250W/370W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PLUG CONNECTOR FOR FUNCTION MODULES, INVERTER SERIES 8200 VECTOR ACCESSORY, (VPE = 8 ST.). FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric has raised the bar for inverter performance with the FRENIC-MEGA. Offering expanded power ratings and flexible configurations that support 1/2 HP up to 1,000 HP AC drive / variable frequency drive (VFD) / v/ Hz vector drive applications – these inverters are
- Rated Power: 671,531.3467383645 to 746,145.940820405 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Sensorless Vector Drive
- Features: CANopen, Control Panel, Ethernet, Other, PROFIBUS®
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/4 - 30 HP BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools 150 W inverter featuring the L639x and STGD3HF60HD for 1-shunt based sinusoidal vector control and trapezoidal scalar control
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: G5HHP provided 3 modes of control and speed accuracy to suit application requirements; V/Hz (2%), sensorless vector (0.1%), or flux vector control (0.01% with motor-mounted encoder and drive-mounted PG-X2 card required). Programmability, network capability, and flexibility are
- Number of Axes / Motors: 1
- Rated Power: 1,305,755.396435709 watts
- Continuous Output Current: 1,600 to 1,800 amps
- Supply Voltage (AC): 600 volts
-
Supplier: Eaton Corporation - Drives
Description: given by the ASIC circuit. The model automatically identifies motor parameters for both the sensorless vector mode and the U/f mode, keeping track of changes in the parameters over time. The vector control is carried out in a system of stator flux coordinates, which is immune to small
- Number of Axes / Motors: 1
- Resolution (if Applicable): 10 bits
- Rated Power: 5,596.094556153038 to 7,461.45940820405 watts
- Continuous Output Current: 12 to 16 amps
-
Supplier: Encoder Products Company
Description: The Accu-Coder® Model DR580 direct replacement encoder is an exact substitute for the Dynapar H23 used on Magnetek Vector/Inverter Duty motors. Available with resolutions of 1024 or 2048 CPR, the Model DR580 is a heavy duty, rugged industrial encoder capable of withstanding higher
- Resolution (counts per revolution): 1,024 to 2,048 (counts/revolution)
- Count Rate: 200 kHz
- Operating Temperature: 212 F
- Encoder Type: Incremental
-
Description: frequently encountered digital control applications in power electronics, from digital pulse width modulation (DPWM) and space vector modulation (SVM), to inverter output current and voltage control. The book aims to serve two purposes: to give a basic, introductory knowledge of the
-
Supplier: SAE International
Description: directly. The acceleration responses at the connections of the passive substructure are measured by the excitation at the evaluation location with reciprocity. The technique decomposes the acceleration responses into the output and input element vectors on the subspace. With those
-
Supplier: American Welding Society (AWS)
Description: most frequently encountered digital control applications in power electronics, from digital pulse width modulation (DPWM) and space vector modulation (SVM), to inverter output current and voltage control, ending with the relatively more complex VSI applications related to the so called
-
Description: Faster lifting speeds and heavy-duty service Available in a variety of gages Flux vector hoist control with Magnetek drives on motors 25 Hp and larger Single, two speed or Magnetek inverter controls on motors under 25 Hp Weston screw-and-disc type load brake through 20HP AC-disc-type
-
Description: or lagging. It can also be used to control input filter current and voltage of an inverter feeding an AC motor. The sampling period and voltage vector sequences can be chosen independently of control performances, allowing inverter PWM frequency and motor current harmonic level
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: This series achieves high precision and fast response that exceeds the performance of conventional general-purpose inverters. They can be used in specialized applications such as line control and elevators. By incorporating our original all-digital vector control, high starting torque
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Handheld Controller / Programmer
Find Suppliers by Category Top
Featured Products Top
-
-performance, multi-functional inverter optimized for a wide variety of HVAC, Water and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
FRENIC-MEGA (G2) A high-performance, multi-functional inverter optimized for a wide variety of (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
-performance, multi-functional inverter optimized for a wide variety of HVAC, Water and (read more)
Browse Datasheets for Fuji Electric Corp. of America -
circuit that is used in traditional AC drive “inverters”. The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1, UL Type 3R, or UL Type 12 enclosure, with space for several commonly used (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/472/LEEDY_ALECK_32.pdf?sequence=1
Simulation results are shown for the six-step inverter (180° conduction), the two-level sinusoidal PWM inverter, and the space vector inverter .
-
vector mx9,China vector mx9 Manufacturers, Suppliers - ECOL
frequency inverter, CHA100 series four quadrant vector inverter .
-
Multilevel dodecagonal space-vector generation for induction motor drives by cascading three-level and two-level inverters
Other types of multilevel 12-sided polygonal voltage space- vector inverters use either cascading two three- level inverters [14] or a cascaded H-bridge configuration [15], out of which the cascaded H-bridge has the problem of fluctuation of the dc-link …
-
New space voltage vector modulation inverter based on FPGA considering voltage saturation for speed servo system of induction motor
Each current PI controller on the d-q rotating frame determines the voltage reference v1d * (k), v1q * (k) of space voltage vector inverter .
-
New Space Voltage Vector Modulation Inverter Considering Voltage Saturation for Speed Servo System of Induction Motor
Voltage Vector Inverter ," (in Japanese), in Tohoku-Section Convention Rec. ofInstitute of Electrical andInfo.
-
A servo system of AC motor based on voltage modulation fitting for FPGA and consideration of voltage saturation
Improvement of current control characteristics of vector controlled induction motor by new switching control method of space voltage vector inverter .
-
http://eprints.hud.ac.uk/10167/1/LaneMark_FinalThesis.pdf
the most modern AC vector inverters on the market.
-
Emulation of a single phase dsPIC based grid-connected wind energy conversion system
The successive power readings are used to directly adjust the modulation index in the space- vector inverter .
-
Four-Switch Inverter Fed PMSM DTC with SVM approach for Fault Tolerant operation
Following the same principle, the voltage vector inverter fed system.
-
A PI-type dead-time compensation method for vector-controlled GTO inverters
A vector inverter was constructed with GTO’s rated 1300 V, 700 A (DGT304SE series).
Indicates content that may require registration and/or purchase.