Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZND is a basic network analyzer that provides unidirectional measurements up to 4.5 GHz. Options are available to perform bidirectional measurements and to extend the frequency range to 8.5 GHz. The analyzer that grows with your requirements Vector network
- Frequency Range: 100 to 8,500,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZVL is a cost-efficient, powerful, and portable network analyzer in the compact class, and is therefore ideal for use in development, production, and service. It is the only instrument to combine the functions of a network analyzer, spectrum analyzer, and
- Frequency Range: 9 to 13,600,000 kHz
- Display: Digital Readout
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: Tektronix, Inc.
Description: Legendary support and quality meet ease-of-use and affordability. The Tektronix TTR500 Series 2-port, 2-path vector network analyzer is our latest breakthrough – an unmatched combination of measurement performance and convenience at 40% lower price than leading benchtop
- Form Factor: Desktop
- Equipment Type: Network / LAN Analyzer
-
-
Supplier: Siglent Technologies NA, Inc.
Description: multiple modes of operation: the base model is a swept super-heterodyne spectrum analyzer and optional functions include a vector network analyzer (S11, S21 from 10 MHz - 1.5 GHz), a Frequency Domain Reflectometry based distance-to-fault locator, and a modulation
- Frequency Range: 9 to 3,200,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Siglent Technologies NA, Inc.
Description: The SIGLENT SNA5000A series of Vector Network Analyzers have a frequency range of 9 kHz to 8.5 GHz and 100 kHz to 26.5 GHz, which support 2/4-port scattering parameter, differential-parameter, and time-domain parameter measurements. The SNA5000A series of VNAs are effective
- Frequency Range: 9 to 4,500,000 kHz
- User Interface: Front Panel & Display
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: Transcat, Inc.
Description: Product Highlights Vector network analyzer Transmission/reflection (S21, S11), magnitude and phase 30 kHz to 18 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 18 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps A base N9917A
-
Supplier: Transcat, Inc.
Description: Product Highlights A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 adds: A vector network analyzer mode with transmission/reflection or S21 and S11 measurements, both magnitude and phase. Available calibrations are CalReady,
-
Supplier: Red Pitaya, d.o.o.
Description: We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations.
- Frequency Range: 500 to 62,500 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -2.0000000000000018 dBm
- Operating Temperature: 32 to 131 F
-
Supplier: Transcat, Inc.
Description: generator and multiple modes of operation: the base model is a swept super-heterodyne spectrum analyzer and optional functions include a vector network analyzer, a Frequency Domain Reflectometer based distance-to-fault locator, and a modulation analyzer.
- Frequency Range: 1,500,000 kHz
-
Supplier: Transcat, Inc.
Description: discontinuities, and the results can be displayed in either time or frequency domain. The transform used by the analyzer resembles time domain reflectometry (TDR) measurements. TDR measurements however are made by launching an impulse or step into the test device and observing the response in
-
Supplier: Copper Mountain Technologies
Description: The SC0902 is a 2-Port 9 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in a compact package, with the maximum standard software feature set enabled. VNAs
- Frequency Range: 9 to 9,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -50 to 4.999999999999999 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Copper Mountain Technologies
Description: The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration TRL Calibration Frequency Offset Time Domain Gating VNAs and ACMs are
- Frequency Range: 300 to 18,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -40 to 10 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Copper Mountain Technologies
Description: performance for S-parameter measurements from 100 kHz to 22 GHz. This 2-port 22 GHz vector network analyzer delivers an impressive dynamic range of 130 dB and ultra-fast sweep speed as low as 12 µs/point with all the advanced software features engineers have come to expect
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Copper Mountain Technologies
Description: The SN0904 is a 4-port 9 GHz VNA (Vector Network Analyzer) designed for reliable test & measurement for daily engineering needs. Supporting full 4-port 2-path measurements up to 16 S-Parameters (S11-S44) with our advanced measurement software included in purchase, this
- Frequency Range: 300 to 9,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -45 to 10 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Accuris
Description: Procedure for Measuring Input Capacitance Using a Vector Network Analyzer (VNA)
-
Supplier: ValueTronics International, Inc.
Description: Vector Network Analyzer, characterizes RF and microwave components from 50 MHz to 40 GHz. The Agilent 8722C, used Vector Network Analyzer, includes a fast-sweeping synthesized source, S-parameter test set, tuned receiver, and large color display in a single
- Frequency Range: 40,000,000 kHz
-
Supplier: Nokia
Description: Enhance the customer experience by improving DSL loop performance Use Network Analyzer – Copper (NA–C) to ensure that your digital subscriber lines (DSLs) deliver the quality and stability you need to succeed with high-speed internet and triple-play services. NA-C is a market-proven
-
Supplier: ValueTronics International, Inc.
Description: The 89410A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude,
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FM18VNA003-60 vector network analyzer (VNA) ruggedized 18 GHz test cable N male to N male in 60 inch, RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview
- Cable Length: 5 ft
- Features: Other
- Application: RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FM18VNA003-36 vector network analyzer (VNA) ruggedized 18 GHz test cable N male to N male in 36 inch, RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview
- Cable Length: 3 ft
- Features: Other
- Application: RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FM18VNA006-24 vector network analyzer (VNA) ruggedized 18 GHz test cable N male to SMA female in 24 inch, RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview
- Cable Length: 2 ft
- Features: Other
- Application: RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FM18VNA006-36 vector network analyzer (VNA) ruggedized 18 GHz test cable N male to SMA female in 36 inch, RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview
- Cable Length: 3 ft
- Features: Other
- Application: RF
-
Supplier: Venable Instruments
Description: The new Venable Model 5140 Two Channel Frequency Response Analyzer (FRA) is the field engineer's choice for a robust yet lightweight and durable unit to take to remote sites for stability testing and measurement. The 5140 has many of the features found on Venable's laboratory grade
- Frequency Range: 0.00000001 to 40,000 kHz
- Host Connection: Ethernet, Parallel Interface, USB
- Features: Other
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: ValueTronics International, Inc.
Description: The 4195A is a 500 MHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer,
- Frequency Range: 500,000 kHz
-
Supplier: DigiKey
Description: 9kHz ~ 1.5GHz Vector Network Analyzer (VNA) Spectrum Analyzer -200 ~ 30dBm Features Hold, Max, Min, Ave, USB Port Includes
- Frequency Range: 9 to 1,500,000 kHz
- Dynamic Range: -200 to 30 dB
- Host Connection: USB
-
Supplier: Kaelus
Description: The iVA series Cable & Antenna Analyzer is an exciting new product from Kaelus that enables users to accurately measure and locate VSWR/return loss faults in their RF infrastructure. The wireless connectivity allows unprecedented measurement flexibility and opens up new & important
- Frequency Range: 560,000 to 2,750,000 kHz
- Frequency Resolution: 1,000 Hz
- Output Power Range: -3.000000000000002 to 3.000000000000001 dBm
- Operating Temperature: 14 to 131 F
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service technician or
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
-
Supplier: Newark, An Avnet Company
Description: VECTOR VOLTMETER SOFTWARE; Software Type:Vector Voltmeter Software; Software Edition:-; License Type:-; Media Type:-; Software Language:-; For Use With:R&S ZNH Full Two-Port Handheld Vector Network Analyzer; Product Range:ZNH Series RoHS Compliant: NA
-
Supplier: Uni-Trend US
Description: The UNI-T UTS3036A signal analyzer enables electrical and RF engineers to quickly diagnose and resolve complex signal issues with real-time spectrum analysis and advanced features like vector network and EMI analysis. Its high precision and wide frequency range streamline
- Frequency Range: 9 to 3,600,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-T UTS3084A signal analyzer enables electrical and RF engineers to quickly diagnose and resolve complex signal issues with real-time spectrum analysis and advanced features like vector network and EMI analysis. Its high precision and wide frequency range streamline
- Frequency Range: 9 to 8,400,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-T UTS3060A signal analyzer enables electrical and RF engineers to quickly diagnose and resolve complex signal issues with real-time spectrum analysis and advanced features like vector network and EMI analysis. Its high precision and wide frequency range streamline
- Frequency Range: 9 to 6,000,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: RIGOL Technologies, Inc.
Description: and antennas. Vector Network Analysis: Adds S11, S21, and DTF measurement capabilities to the suite of RF tests with VNA mode included on the RSA3000N models Complete RF analysis requires complex debugging steps including Vector Network Analysis. Use the new RSA3000N
- Frequency Range: 3,000,000 kHz
- Analyzer Type: Instrument
-
Supplier: RIGOL Technologies, Inc.
Description: Network Analysis: Adds S11, S21, and DTF measurement capabilities to the suite of RF tests with VNA mode included on the RSA5000N models Complete RF analysis requires complex debugging steps including Vector Network Analysis. Use the new RSA5000N models to conduct S Parameter
- Frequency Range: 3,200,000 kHz
- Analyzer Type: Instrument
-
Supplier: TOP-electronics USA
Description: MegiQ VNA-0460e, compact 400MHz to 6GHz 2/3-port Vector Network Analyzer with Bias Generator The VNA-0460e is a compact full bi-directional 2/3-port Vector Network Analyzer that is controlled from a PC through a USB connector. Many customers order the
- Frequency Range: 6,000,000 kHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Application-tailored software Vector signal analyzer and generator Realtime RRC network emulation and protocol stacks U-plane data support for end-to-end performance tests
- Instrument Type: Fixed Instrument
- Display: Video Display
Find Suppliers by Category Top
Featured Products Top
-
The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
environments. The new SN0904 4-port Vector Network Analyzer (VNA) enables complete 4-port S-parameter characterization without the need to reconnect the device under test or perform multiple two (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
Siglent Model SNA5000X Vector Network Analyzer Specifications include: Frequency Range from 9 KHz up to 4.5 GHz / 8.5 GHz Output Level of -55 dBm to +10 dBm Trace Noise of 0.003 dB rms, 0.03° rms Dynamic Range of 125 dB 1 inch Touch (read more)
Browse Vector Network Analyzers Datasheets for Siglent Technologies NA, Inc. -
.) Level Measurement Uncertainty < 1.2 dB 1 Hz Mininum Resolution Bandwith (RBW) The SIGLENT SVA1000X Series Spectrum & Vector Network Analyzers are powerful and flexible tools for RF signal and network analysis. Applications include broadcast montoring/evaluation, site (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
The VectorStar ME7848A opto-electronic network analyzer (ONA) provides a modular approach to optical measurements of O/E, E/O, and O/O devices operating at 850, 1310, and 1550 nm wavelengths. There are two configurations available: the VectorStar ME7848A-100 series includes the MN4765B O (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
The VectorStar™ family represents Anritsu's pinnacle of Vector Network Analyzer (VNA) technology, delivering unmatched performance on a modern platform. The MS4640B model within this family boasts the most extensive single-instrument frequency coverage, ranging from 70 kHz to 70 GHz. This (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
SIGLENT Technologies has introduced two new products for its line of RF instrumentation to meet the growing need for higher bandwidths in testing circuit designs for 5G applications. The new Model SVA1075X is a Spectrum and Vector Network Analyzer with a frequency range up to 7.5 GHz (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
The ability to run Copper Mountain Technologies’ Vector Network Analyzer (VNA) software on ARM-based platforms such as the Raspberry Pi, Beagle (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
The M5180 2-Port 18 GHz VNA (Vector Network Analyzer) has received a new housing update that improves connectivity and usability in the field. Key updates include: • USB-C connectivity — both devices now feature a USB-C port (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies
Conduct Research Top
-
Spectral Analysis with a Vector Network Analyzer
Vector network analyzers (VNAs) are widely used in research, manufacturing, and service environments. These instruments contain stimulus signal sources and receivers with one or more frequency converters. Copper Mountain Technologies produces several VNA models including the Planar 304/1 VNA
-
Measurement of Electronic Component Impedance Using a Vector Network Analyzer
impedance. Such methods are based on the use of bridges (with or without auto-balancing), resonators, precision current and voltage meters, and network analyzers. The vector network analyzer (VNA) has recently become a powerful tool for analyzing impedance in a broad band, which partially covers the GHz
-
Mini Case Study: R60 1-Port VNA in Antenna Design Examination for Ministry of Economic Affairs in Taiwan
CMT's 1-Port Vector Network Analyzers have been recognized as a reliable VNA for evaluation of antennas designed and built by students and engineers. The R60 was recently accepted for Antenna Design Examination conducted by the Industrial Development Bureau, Ministry of Economic Affairs, in Taiwan.
-
Time Domain with a CMT VNA
A Vector Network Analyzer (VNA) natively measures complex S-parameters of a device under test (DUT) in the frequency domain mode by sweeping across various frequency points. While there is an exhaustive list of measurements that can be accomplished in the standard frequency domain mode - using
-
Measurement of Radar Cross Section Using the VNA Master Handheld VNA Application Note
by the target. This application note describes how a. modern battery-powered / portable Microwave Vector Network Analyzer with Time Domain Gating can make it. easy to do RCS tests on the flight line or in the field.
-
Optimizing VNA Measurement Speed
Users of Vector Network Analyzers (VNAs) often need to estimate and strive to optimize their instrument†TMs measurement speed. Many RF Engineers are interested in the tradeoffs between speed, accuracy and resolution in VNA measurements, especially those striving to achieve optimal automation
-
Voltage and Current Measurements with a VNA and DMM
Vector Network Analyzers (VNAs) are used to measure the reflection and transmission coefficients, or S-parameters, of a Device Under Test (DUT). When the DUT is passive, the VNA may be the only tool necessary. But some devices are active and require an external power source for operation
-
Measurements in 75 Ohm Coaxial Transmission Lines Using a 50 Ohm VNA
One application of a vector network analyzer (VNA) is the measurement of 75 ? coaxial transmission lines. In this article, we will discuss making these measurements using the most common type of VNAs, which have 50 ? test ports, in conjunction with 50?-to-75? Minimum Loss Pads (MLP), i.e.
More Information Top
-
Microwave Measurements
12.4 Vector network analyser 266 .
-
Author index
Characteristics and Accuracy of a Fully Corrected Four-Port Vector Network Analyzer .
-
Handbook of Microwave Component Measurements: with Advanced VNA Techniques
Fortunately, the modern vector network analyzer provides support in this regard.
-
Ultra-Wideband, Short Pulse Electromagnetics 9
(from 3.1 to 10.6 GHz) frequency- and time-domain propagations losses were measured with a vec- tor network analyzer .
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
The dimensions are measured to within an acceptable level of error (error analysis will be discussed in a later section), while the frequency sweep is usually measured with a vector network analyzer .
-
Vector Analyzers
MS4640B - Vector Network Analyzers .
-
Load-Pull Techniques with Applications to Power Amplifier Design
Repeatability of the impedance tuner is the difference in the reflection coeffi- cient between two or more repeated settings of the tuner to the same horizontal and vertical positions and is measured by a calibrated vector network analyzer (VNA).
-
Development of an array-antenna GPR system (SAR-GPR)
SAR- GPR is a stepped frequency radar system, whose RF component is a newly developed compact vector network analyzers .
Indicates content that may require registration and/or purchase.