Products/Services for Vending Machine Plastic Containers
-
Industrial Containers - (1667 companies)Industrial containers are used for containing materials, shipping and storage. They come in a variety of shapes and sizes to fit many applications and many industries. Types of Industrial Containers  ... -
Packaging Containers - (1438 companies)...since there is existing delivery (refrigerated containers, bottle/can pallets) and retail (store coolers, vending machines) infrastructure already supporting this packaging type. Creating a new type of packaging container is a common means... -
Packaging Machines - (2544 companies)...cardboard. Bundling machines form goods into piles for subsequent banding or wrapping. Capping machines place, snap, or screw caps onto containers. Cartoning machines create cartons or boxes from cardboard. Closing machines are designed to close... -
Boxes and Crates - (275 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Locks - (516 companies)Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used... -
Plastic Machining Services - (472 companies)Plastic machining services fashion or fabricate parts and components out of various plastic and thermoplastic materials. Image Credit: Delmar Company | General Plastics Manufacturing Co. | WS Hampshire, Inc. Plastic machining services fashion...
-
ISO Containers - (74 companies)ISO containers, also called intermodal containers, are designed to transport freight by ship, truck or rail. ISO or intermodal containers are used for the intermodal transport of freight. They are manufactured according to specifications from...
-
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Shipping Containers and Shipping Cases - (567 companies)...cases. tool crib shipping containers. insulated shipping containers. ocean shipping containers. plastic shipping containers. plastic shipping cases. plastic shipping crates. steel shipping containers. Styrofoam shipping containers. Intermediate bulk...
-
Lifts - (1632 companies)Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Product News
-
Advance Lifts, Inc.
Standard Duty Container Dumpers Standard Container Dumpers (DP). 10 Year/250,000 Cycle Warranty. These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. Inquire about... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
Caplugs
Tubing and Containers from Caplugs Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. TRC Series Tubing. Heavy wall ClearView TM Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths to meet all of your packaging needs. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications... (read more)Browse Tubing Datasheets for Caplugs -
Advance Lifts, Inc.
High Reach Container Dumpers High Reach Container Dumpers (HRDP). 10 Year/250,000 Cycle Warranty. These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems. Special... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
APSX, LLC
US Made Plastic Injection Molding Machine The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA. The APSX-PIM is an alternative to the traditionally expensive, overpowered and large injection molding machines used for production, R &D, prototyping, product design, education, research and other plastic part production environments. It is a perfect recipe for sustainable... (read more)Browse Molding Machines Datasheets for APSX, LLC -
Insaco, Inc.
We don’t machine metal or plastic materials Replacing Metals With Hard Materials. Why Hard Materials Vs. Metals?. Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely tight tolerances and precision cuts. Unfortunately we don 't machine metal or plastic materials. We specialize in hard materials such as sapphire, ceramic, aluminum nitride, boron carbide, silicon nitride, and zirconia, to name just a few. The reason we specialize in these materials instead of metals... (read more) -
Marposs Corp
Smarter Glass Container Volume Testing for example, cosmetic jars. ATMOS TM can be installed downstream a VisiQuick TM machine for dimensional measurement, but it is also available for standalone installation. ATMOS TM operation is based on pressure unbalance between a reference pneumatic circuit and a measurement pneumatic circuit including the container to be measured. The reference pneumatic circuit includes a reference volume, generated automatically by means of an accurately machined, position controlled, pneumatic actuator... (read more)Browse Interface Level Measurement Equipment Datasheets for Marposs Corp -
Advance Lifts, Inc.
Container Dumpers: WHEN DURABILITY MATTERS assortment of options to modify our equipment to fit your exact needs. There are three (3) dumper groups to choose from. The "standard " dumper series was designed to present the most compact footprint possible. These hydraulic dumpers are a very good choice for medium duty applications (six (6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The "heavy duty " container dumper machines are a more robust design... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Custom Container Dumpers for Any Application dumper machines are a more robust design with the cylinders straddling the bins at angles that provide better mechanical advantage. The power units are also larger, providing higher cycle rates. This requires more space, but provides a more rugged workhorse. The "high reach " container lifts consist of a dumping carriage that is elevated to the desired height and then dumped. The structure is every bit as robust as the heavy-duty dumper designs. Our standard warranty is 1 year on electricals... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Protomatic, Inc.
Plastic Prescription Cutting Tool Engineering magazine is highly focused for machinists and offers insight for developing new, competitive manufacturing methods. This article featuring the manufacture of three plastic medical parts describes some of the industry solutions (and secrets) to machining these flexible materials. Although plastics are perceived to be easier to machine than aluminum, they are, in fact, more difficult since the thermal conductivity of plastic is lower than aluminum. Plastic typically has... (read more)
-
States > Oregon > State > Statutes > Public Health‚ Housing‚ Environment > 459A - Reuse and Recycling
(ii) Provide two automated reverse vending machines capable of processing metal, plastic and glass beverage containers , or one automated reverse vending machine capable of processing metal, plastic and glass beverage containers for each 500,000 beverage containers sold by the dealer in …
-
States > California > State > Statutes > Public Resources Code > Division 12.1 - California Beverage Container Recycling and Litter Reduction Act > [ST(CA\ST\S...
"Physical recycling location" means the area in a convenience zone served by one or more reverse vending machines which accept all empty aluminum, glass, and plastic beverage containers and issue a cash refund or a redeemable credit slip and are located within …
-
States > California > State > Statutes > Public Resources Code > Division 12.1 - California Beverage Container Recycling and Litter Reduction Act
“Physical recycling location” means the area in a convenience zone served by one or more reverse vending machines which accept all empty aluminum, glass, and plastic beverage containers and issue a cash refund or a redeemable credit slip and are located within …
-
TOMRA Introduces New Recycling Machine For Retail Outlets
Reverse vending machines (RVMs) â which look much like traditional vending machines â automate the collection and sorting of used plastic , glass and aluminum beverage containers .
-
States > California > State > Regulations > Title 14 - Natural Resources > Division 2 - Department of Conservation > [14 CCR division 2, chapter 5] Chapter 5 -...
14) Recycling centers which consist of reverse vending machines shall specify a method for redeeming empty beverage containers which are odd-sized, made from materials other than aluminum, glass and plastic , or otherwise not accepted by the reverse vending machine.
Indicates content that may require registration and/or purchase.