-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Myers by Pentair
Description: Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life Precision-molded impellers and diffuser provide smooth, balanced performance
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: Schutte & Koerting
Description: The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle and produces a high velocity jet. This jet action creates a vacuum that draws in and
- Application: General Purpose / Industrial
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: ANVER Corporation
Description: Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
- Ultimate Operating Vacuum: 99.6 torr
- Pumping Speed: 0.5 CFM
- Pumping Speed / Displacement: 0.5 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: IMI Norgren
Description: VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick and place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design versatility:
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Vacuum Gauge
-
Supplier: ANVER Corporation
Description: Modular Venturi Vacuum Pump -- Q-VP20-150M
- Ultimate Operating Vacuum: 252 torr
- Pumping Speed: 3.5 CFM
- Pumping Speed / Displacement: 3.5 CFM
- Operating Temperature: 15 to 140 F
-
Supplier: IMI Norgren
Description: Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: IMI Norgren
Description: Vaccon’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP20-MP
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Other, Vacuum Gauge
-
Supplier: IMI Norgren
Description: [948mbar], the VP90’s are dirt tolerant and include a silencer for quiet operation. Unlike the Mid series pumps that use inter-changeable cartridge assemblies, the Max series pumps (VP80 & VP90’s) use a non-removable press-fit venturi assembly.
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Other, Vacuum Gauge
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible
-
Supplier: ASCO
Description: also referred to as venturis since they operate on the venturi principle.
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off.
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: Schutte & Koerting
Description: Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action of the
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: enters the heater through the other inlet. An intimate mixing of the slurry and the steam occurs in the venturi throat and the slurry absorbs the heat of the steam. The hot slurry is discharged from the discharge connection for further processing. A regulator in the steam line controls the
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: FIPA Inc.
Description: machines and for loading forming machines. The inline ejectors are equipped with venturi nozzles and feature high suction power with short evacuation times. They can be mounted in the hose feed or directly onto the vacuum cup – ideal for cramped conditions. EIL series inline ejectors are
- Venturi Type: Venturi Air Jet
-
Supplier: FIPA Inc.
Description: Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded blow-off boost effect: Initially the blow-off is supported by ambient air, for placement that is both
- Venturi Type: Venturi Air Jet
-
Supplier: Cole-Parmer
Description: • Produce pulseless vacuums up to 29.5" • Built-in circulating pump and water tank makethese units portable and eliminate water waste • Simple to operate—just fill the tank and turn on the pump • Circulating pump continuously forces water across a set of venturies—operation
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Produce pulseless vacuums up to 29.5" • Built-in circulating pump and water tank makethese units portable and eliminate water waste • Simple to operate—just fill the tank and turn on the pump • Circulating pump continuously forces water across a set of venturies—operation
- Power Source: AC Powered
- Features: Other
-
Supplier: Festo Corporation
Description: Low-cost, compact vacuum generator Light weight Various performance levels and vacuum types Short switching times thanks to integrated air solenoid valves Quick, precise and safe placement of the workpiece via the ejector pulse Simple installation via H3 plugs and push in fittings
- Operating Temperature: 32 to 122 F
- Features: Other
- Venturi Type: Venturi Air Jet
-
Supplier: Air Logic
Description: The Vacuum Generator is designed to produce a low-flow vacuum using the venturi principle. The vacuum generator converts compressed air to a vacuum consuming 4.9 SCFH with a 13 PSI Supply. When air is allowed to flow through the generator, the high velocity of the air passing through the
- Operating Temperature: 0 to 180 F
- Application: General Purpose / Industrial
- Venturi Type: Venturi Air Jet
Find Suppliers by Category Top
Conduct Research Top
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
More Information Top
-
Underbalanced Coiled-Tubing Technique Leads to Improved Productivity in Slotted Liner Completions
The technique incorporates a venturi jet pump mounted on CCT, and is specifically designed to remove solids and/or fluids from the wellbore without placing hydrostatic loads on the reservoir.
-
Vacuum Pumps and Vacuum Generators
Venturi Jet Pumps .
-
Performance testing of a novel ejector refrigerator for various controlled conditions
The nominal 5 kW steam ejector with a generator temperature around 901C was designed and manufactured in Venturi jet Pumps Ltd, U.K.
-
Options and Special Considerations for Successful Deep-Water Well Testing of Heavy- and Low-Pour-Point Oils ? Case Histories
The second method of ensuring flow is to use a Venturi jet pump on coiled tubing.
-
Venturi Vacuum Generators
Steam Jet Ejectors - Venturi Jet Pumps Ltd .
-
Planning and Conducting Well Tests in Deep and Ultra-Deep Water to Mitigate Potential Risks and Justify Expense for the Operator
Venturi jet pumps have also been used, either mounted on coiled or jointed tubing/casing.
-
Planning and Conducting Well Tests in Deep and Ultra-Deep Water to Mitigate Potential Risks and Justify Expense for the Operator
Venturi jet pumps have also been used, either mounted on coiled or jointed tubing/casing.
-
Metallurgy and Corrosion Control in Oil and Gas Production
Downhole equipment can be either jet pumps (injecting the higher-pressure lift liquids into the pro- duction tubing using Venturi jet pumps with no moving parts) or reciprocating piston pumps to force produced fluids to the surface.
-
Opus: An integrated assistance system for oil production
- Hydraulic processes, using a driving fluid injected from the surface, either to drive a piston (piston pumps) or to create a depres- sion in a venturi ( jet pumps ).
-
Construction of a microfluidic bistable fluid amplifier using the nickel electroforming method
Macia, N.F. and Woods, R.L., "A Model for the Fluidic Port Characteristics of Venturi Jet Pumps ".
Indicates content that may require registration and/or purchase.