-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 7 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 460 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 14 CFM
- Pumping Speed / Displacement: 14 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 85 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 600 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 42 CFM
- Pumping Speed / Displacement: 42 CFM
- Operating Temperature: 32 to 125 F
-
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 25 scfm at 75 psi Country of Origin USA Description Vacuum Generator, Venturi, 1/2" QD Port, Output 3/8" MNPT to Silencer Port, Source Inlet 3/8" MNPT to Quick Disconnet Plug Port, Vacuum 3/8" MNPT to Quick Disconnet CPLG Pressure, Inlet. Max. PSI 115
- Ultimate Operating Vacuum: 335.82 torr
- Operating Temperature: 32 to 125 F
-
Supplier: Gast Group
Description: For those vacuum applications where a regular vacuum pump may not be preferred, Gast Vacuum Generators provide an excellent alternative. Gast vacuum generators require minimal maintenance and operate very quietly. In addition, their innovative Gast
- Features: Compression / Pressure Service, Individual Vacuum Pump
- Application: General Purpose / Industrial
-
Supplier: Air Logic
Description: The Vacuum Generator is designed to produce a low-flow vacuum using the venturi principle. The vacuum generator converts compressed air to a vacuum consuming 4.9 SCFH with a 13 PSI Supply. When air is allowed to flow through the generator, the
- Operating Temperature: 0 to 180 F
- Application: General Purpose / Industrial
- Venturi Type: Venturi Air Jet
-
Supplier: IMI Norgren
Description: necessary for their specific application. VP20BV offers a 2-way integrated valve. Vaccon's inter-changeable venturi cartridge system enhances manufacturing flexibility, enabling designers to choose the vacuum level, vacuum flow, evacuation speed and air consumption based on any
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Vacuum Gauge
-
Supplier: ANVER Corporation
Description: Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
- Ultimate Operating Vacuum: 99.6 torr
- Pumping Speed: 0.5 CFM
- Pumping Speed / Displacement: 0.5 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: RS Components, Ltd.
Description: ZH-A,Venturi
- Ultimate Operating Vacuum: -675.0573798771 torr
- Pumping Speed: 7.0974576271186365 CFM
- Pumping Speed / Displacement: 7.0974576271186365 CFM
- Operating Temperature: 122 F
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Operating Temperature: 32 to 140 F
- Features: Other
- Venturi Type: Venturi Air Jet
-
Supplier: IMI Norgren
Description: Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: ANVER Corporation
Description: Modular Venturi Vacuum Pump -- Q-VP20-150M
- Ultimate Operating Vacuum: 252 torr
- Pumping Speed: 3.5 CFM
- Pumping Speed / Displacement: 3.5 CFM
- Operating Temperature: 15 to 140 F
-
Supplier: IMI Norgren
Description: Vaccon developed the Mid and Max Series Threaded Vacuum Cartridges at the request of OEM customers that are often challenged with limited space to integrate components in machines and automation systems. Vaccon offers 23 models of the Threaded Vacuum Cartridges that can be installed
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: EXAIR
Description: A simple turn can increase or decrease vacuum and flow! EXAIR’s Adjustable E-Vac® is a series of low cost, compressed air powered vacuum generators where the vacuum and flow rates can be easily adjusted to suit the application requirements. These vacuum pumps are
- Ultimate Operating Vacuum: 74.2 torr
- Application: General Purpose / Industrial, Manufacturing Processing
- Features: Individual Vacuum Pump, Other
- Mounting: Permanent Installation
-
Supplier: Radwell International
Description: 4 CFM OPEN FLOW VENTURI SINGLE STAGE VACUUM GENERATOR 3/8 FPT VACUUM PORT, 27 IN/HG MAX VACUUM PRESSURE, 30-3/4 MAX PSI, 6.4 CFM AIR CONSUMPTION & 8.18" LENGTH X 1.66" WIDE X 1.66" HIGH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer
-
Supplier: ASCO
Description: also referred to as venturis since they operate on the venturi principle.
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Silencers and Mufflers (Industrial) - Silencer for vacuum generators SD M5-AG 9x24 -- 10.02.01.00539Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schutte & Koerting
Description: The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle and produces a high velocity jet. This jet action creates a vacuum that draws in and entrains the
- Application: General Purpose / Industrial
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
-
Supplier: FIPA Inc.
Description: FIPA inline ejectors are compact, lightweight and efficient vacuum generators for the handling of lightweight workpieces. They are preferably used in pick-and-place applications in the electronics industry, in separating systems for sheet metal and plastic parts, in automated injection
- Venturi Type: Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They are furnished
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: and air are intimately mixed in the converging section of the venturi or diffuser. In the diverging section, energy of velocity is converted to energy of pressure and the water-air mixture is slowed to a velocity just sufficient to overcome slight backpressure. Advantages Due to simplicity of
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: FIPA Inc.
Description: Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded blow-off boost effect: Initially the blow-off is supported by ambient air, for placement that is
- Venturi Type: Venturi Air Jet
-
Supplier: Radwell International
Description: 0.95 CFM OPEN FLOW VENTURI SINGLE STAGE VACUUM GENERATOR 1/8 FPT VACUUM PORT, 27 IN/HG MAX VACUUM PRESSURE, 30-3/4 MAX PSI, 1.6 CFM AIR CONSUMPTION & 5.29" LONG X 2" WIDE X 2.00" HIGH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mile-X Equipment, Inc.
Description: Venturi Input Pressure: 75 psi Vacuum Rating: 29.7 in./Hg Intake Fitting: 1/4" FPT and 1/2" Acme Dimensions: 4-1/2" H x 4" W x 7-1/2" D Weight: 2 lbs./ 1kg
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Includes a Purge Gas Isolation Valve Includes a Venturi Vacuum Generator Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High
- Application: Gas
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom venturi vacuum generators to match your specifications. Vacuum generators according to the venturi principle in various performance categories (read more)
Browse Venturi Vacuum Generators Datasheets for Festo Corporation
More Information Top
-
Robot Grippers
Venturi vacuum generators (ejectors) possess the following advantages: Easy mounting; no moving parts and hence low initial costs.
-
Vacuum Pumps and Vacuum Generators
Venturi vacuum generators create vacuum by acting on the viscous properties of the gas or fluid being evacuated using the venturi chamber construction and the properties of a liquid or gas flowing through a tube or pipe.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38433/43325557-MIT.pdf?sequence=2
The vacuum is generated with a venturi vacuum generator .
-
Aeolian Sand and Sand Dunes
attaching a venturi vacuum generator to the exit port and by providing a streamlined wedge-shaped entrance.
-
A new, instantaneous aeolian sand trap design for field use
These include streamlining the entrance and introducing a Venturi vacuum generator close to the entrance to help reduce back pressure, eddies and scouring (Illenburger & Rust, 1986).
-
Application of a Suction Control System in the Method of Specimen Saturation in Triaxial Tests
Two vacuum ejectors, namely Venturi vacuum generators , were used to produce the two independent suctions needed in the suc- tion control system, as shown in Fig. 3.
-
Manual Handling of Delicate Parts
There are self-contained vacuum pens that are mechanically operated, tools that are battery powered, compressed air powered tools that have an internal venturi vacuum generator , tools that connect to in-house vacuum sources and systems with vacuum pumps that plug into …
-
CR4 - Thread: Venturi Pump
You might be interested in: Venturi Vacuum Generators , Flame Arrestors, Vacuum Pumps and Vacuum Generators .
-
CR4 - Thread: Venturi Flow Meters
You might be interested in: Venturi Vacuum Generators , Optical Storage Media, Computers .
-
CR4 - Thread: Eductor & venturi design resources?
You might be interested in: Marketing Resource Management Software, Venturi Vacuum Generators , Storage Resource and Replication Software .
Indicates content that may require registration and/or purchase.