-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage, Bottom-Inlet, High Head Submersible Pump For Potable Water Booster and Filtered Effluent Service These multi-stage, high head, bottom suction pumps are ideal for the following applications: Filtered onsite effluent systems Cistern booster systems Shallow dug
- Features: Booster Pumps, Centrifugal Pumps, Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Lifting Handle: Constructed of AISI type 304 series stainless steel Shaft: AISI type 304 stainless steel, high strength, keyed pump shaft with impeller locking cap screw Discharge: 11⁄4″ NPT vertical discharge connection Suction Strainer: Detachable for easy clean out
- Features: Booster Pumps, Wastewater Treatment Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Designed to Meet Variable Flows in High-Rise, Commercial, Municipal and Industrial Buildings UL Labeled Pressure Sensing Control Panel PLC Pump Sequence Controller Vertical Stackable Pumps Vertical Configurations Easy to Select, Install, Start-up Trouble-Free
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 346 psi
- Features: Booster Pumps
-
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Features: Booster Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There are seven different sizes, each built up with one or more stages. Applications
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 5 to 221 F
- Water Temperature: 5 to 221 F
-
Supplier: Grundfos Pumps Corporation
Description: The basic CR pump range, which can be applied in almost any industrial solution, is already in itself the broadest range available. Through our modular approach, we have made it even broader
- Features: Booster Pumps
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Price Pump Company
Description: Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --
- Discharge Size: 1 inch
- Maximum Discharge Flow: 120 GPM
- Maximum Discharge Pressure: 60 psi
- Media Temperature: 300 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to 850 GPM. TDH up to 880 feet. Commercial Applications:
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*,45,64,90,120,150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor bracket insures proper motor
- Maximum Discharge Flow: 800 GPM
- Maximum Discharge Pressure: 416.1849710976 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: EBARA Pumps Americas Corporation
Description: air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and motor shafts
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Designed to Meet Variable Flows in High-Rise, Commercial, Municipal and Industrial Buildings PLC-based Systems Available in Horizontal and Vertical Configurations Easy to Select, Install, Start-up Trouble-Free Operation Available in Duplex and Triplex Units for Quick Delivery All
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 175 psi
- Features: Booster Pumps
-
Supplier: Crane Pumps & Systems
Description: Weinman split case pumps meet a wide variety of service needs. The L series single-stage and LVM vertically mounted pumps provide large capacity general service pumping. Rugged and reliable, they combine mechanical simplicity with sophisticated hydraulic design. Recognized for their
- Maximum Discharge Flow: 7,000 GPM
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: KSB AG
Description: Design Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps and continuously variable speed control ofeach pump by PumpDrive speed control system. For fully electronic control of the required supply pressure. Configuration and
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 704.4586666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 158 F
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertical high pressure pumps (Series e-SV)for water boost applications. Stainless steel or cast iron construction with multiple suction and discharge orientations. Flows to 350 GPM and 800 feet TDH. Designed to handle a wide range of filtration, pressure boost, wash system and boiler
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 1,845.32696 psi
- Features: Boiler Feed Pumps, Booster Pumps, Centrifugal Pumps
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Smith & Loveless, Inc.
Description: Our vertical, close-coupled STAR ONE™ S&L Non-Clog Pump design meets the highest of standards that promote superior efficiency, durability and ease of maintenance, including the 10 States Standard for 3” (76 mm) solids. Its rugged design, featuring exclusive oversized, stainless steel
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Features: Booster Pumps
-
Supplier: Myers by Pentair
Description: Myers centrifugal pumps are designed to meet your toughest pumping requirements. Rugged cast iron construction can be coupled with either a corrosion resistant composite, or a lead-free brass impeller. Versatile design features allow the pumps to be installed with either a
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.5 to 20 HP
- Maximum Discharge Flow: 95 to 240 GPM
- Maximum Discharge Pressure: 922.66348 psi
-
Supplier: Taco Comfort Solutions
Description: The Taco 1900 Series Close-Coupled In-Line Pumps are designed to be energy efficient and fit anywhere in the piping layout. The 1900 Series is self supported by the piping and can be installed horizontally or vertically. The pump and sealed ball bearing motor are maintenance free. Rear
- Pump Type: Circulation Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides steady, quiet and
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Xylem Applied Water Systems
Description: G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer) cannot break out
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 90 psi
- Discharge Size: 0.5118113 inch
- Media Temperature: 120 F
-
Supplier: Wilo AG
Description: Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer coupling, electric or diesel motor and a multistage, vertical electric jockey pump. Application Fully automatic
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Sulzer Ltd.
Description: compress the effluent to avoid separation and gas binding Stage design changes to compensate for gas compression through the pump Horizontal (onshore) or vertical (subsea) configurations to fit the application Subsea qualification testing and JIP projects welcomed Variety of sizes
- Maximum Discharge Flow: 19,812.9 GPM
- Maximum Discharge Pressure: 16,000 psi
- Discharge Size: 4 to 16 inch
- Media Temperature: 34 to 480 F
-
Supplier: Universal Air & Gas Products Corp.
Description: line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you. Gas Compressors/Boosters
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
-
Supplier: Universal Air & Gas Products Corp.
Description: compressors for SCBA / SCUBA fill or low-pressure, OSHA type C, Grade-D; hazardous location designs; and turnkey products are primary markets for UAPC. A Complete line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant,
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCH family, a range of horizontal high pressure multistage pumps, has a high interchangeability in parts to other Johnson pumps, like MCV and MCHZ. There are seven different sizes, each built up with one or more stages. Applications The MCH pump family
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 5 to 221 F
- Water Temperature: 5 to 221 F
-
Supplier: Wilo AG
Description: Highly efficient water-supply unit (non self-priming) ready for connection with 2 to 4 vertically arranged Helix EXCEL stainless steel high-pressure centrifugal pumps switched in parallel; each pump is equipped with an integrated air-cooled, high-efficiency frequency converter and an
- Maximum Discharge Flow: 1,276.8313333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 158 F
- Water Temperature: 158 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter
- Discharge Size: 1 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5.5 to 66 GPM
- Maximum Discharge Pressure: 226.0525526 to 565.1313815 psi
-
Supplier: Edwards Vacuum
Description: Edwards offers a range of CPH Dry Chemical Pumps designed to be used in a wide range of chemical and pharmaceutical applications. They can be used on their own, or in combination with Edwards 'industry standard' EH mechanical booster pumps to increase both pump capacity
- Ultimate Operating Vacuum: 0.3 torr
- Pumping Speed: 317.52 to 348.096 CFM
- Motor Power: 30 HP
- Features: AC Three Phase, Vacuum Gauge
-
Supplier: Edwards Vacuum
Description: are simple to install, easy to operate and use close-coupled and vertically-aligned pumps and boosters to give the smallest possible footprint. With up to 5 years between services, no routine maintenance and a 25-year design life, the CXS range combines high reliability at a low cost.
- Ultimate Operating Vacuum: 0.015 torr
- Pumping Speed: 94.08 CFM
- Motor Power: 10.05165288677115 HP
- Features: AC Three Phase, Gas Ballast, OEM Controller / Control Panel
-
Supplier: Taco Comfort Solutions
Description: or horizontally. High Efficiency Impeller Standard Carbon on Ceramic Mechanical Seal faces with Viton elastomers Rugged Ball Bearing Design Motor Stainless Steel Vent and Drain Ports—Facilitate priming and draining pump. Typical Applications Water Circulation Booster Service Liquid
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 185 to 158 F
- Water Temperature: 185 to 158 F
-
Supplier: Pump Solutions Group
Description: Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of 6” pumps with flow rates up to 550 GPM and two series of 8” pumps up to 1000 GPM.
- Pump Type: Self-Priming Pump
-
Supplier: ASTM International
Description: trays (strainers), access door/s, and legs shall be constructed of corrosion-resistant steel or other corrosion-resisting material. The pump motor shall be mounted on the tank or rigid steel base, with the pump casing being of cast iron or corrosion-resisting material. When specified,
-
Supplier: Rogers Machinery Company, Inc.
Description: Vacuum boosters are used to “supercharge” vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. Kinney vacuum boosters are utilized worldwide in the manufacture of chemicals, petrochemicals, plastics,
- Air Flow Rate: 0.321 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Applications / Use: Air Handling Units / HVAC
Find Suppliers by Category Top
More Information Top
-
Practices of Irrigation & On-farm Water Management: Volume 2
(iii) Vertical booster pumps can be installed in open sumps for many applications where flooding can be a threat to surface-mounted motors, where space is at a minimum, and where appearance prohibits surface installations.
-
Centrifugal Pumps
Figure 2.6 shows a double-entry vertical booster pump feeding a pump in a pipe- line for the transport of drinking-water.
-
Development of pump engineering
In order to further increase the technical standard of the main lines pumping stations, it is neces- sary to construct vertical booster pumps with deliveries of 1250, 2500, 3600, and 5000 mS/h, and also to adopt and introduce the high-speed main …
-
Centrifugal Pumps
Figure 2.5 shows a double-entry vertical booster pump feeding a pump in a pipeline for the transport of drinking-water.
-
Centrifugal Pumps
Figure 2.5 shows a double-entry vertical booster pump feeding a pump in a pipeline for the transport of drinking-water.
-
Water plant modifications for increased production at B, C, D, DR, F, and H Reactors
At 190-DR, 600 HP vertical type booster pumps would be installed in the 24 inch suction lines ahead of the Annex pumps.
-
A Fully Automated Twenty-Inch Heated Crude Pipeline in California
Scheduled shipments from storage at Coalinga are drawn from the selected tank and injected into the main pump suction manifold by means of one or two 300-hp vertical centrifugal booster pumps .
-
Volatile organic compound remedial action project
Three vertical turbine booster pumps will be installed in the clearwell to pump the water from the clearwell to the Powerhouse and Building 24 via the existing domestic water supply lines.
Indicates content that may require registration and/or purchase.