-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Accuris
Description: Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with
- Maximum Discharge Flow: 12,000 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
-
Supplier: KSB AG
Description: Design Multistage, vertical (horizontal installation upon request)high-pressure centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications Single- or two-family houses, agricultural
- Horsepower: 2.948484846786204 HP
- Maximum Discharge Flow: 52.39411333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: Pump Solutions Group
Description: System One Frame A Pump is the pioneering process pump with the built-in technology to get the most from seal and bearing life. Patented (Lower Photograph) Vertical in-line configuration. Patented Features Designed around the seal and bearings where 90% of failures occur
- Features: Centrifugal Pumps
-
Supplier: ASME
Description: This Standard is a design and specification standard that covers metallic centrifugal pumps of vertical shaft single-stage design with suction and discharge nozzles in-line. This Standard includes dimensional interchangeability requirements and certain design features to
-
Supplier: ASME Standards and Certification
Description: This Standard is a design and specification standard that covers metallic centrifugal pumps of vertical shaft single-stage design with suction and discharge nozzles in-line. This Standard includes dimensional interchangeability requirements and certain design features to
-
Description: FICEM PAV series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase asynchronous electric motor (single phase up to 2.2 kW), with external fan
- Pump Type: Self-Priming Pump
-
Supplier: Accuris
Description: SPECIFICATION FOR VERTICAL IN-LINE CENTRIFUGAL PUMPS FOR CHEMICAL PROCESS (REVISION OF ANSI B73.2-1975)
-
Supplier: Grundfos Pumps Corporation
Description: The main difference between TP and TPE pumps is the motor. TPE motors have a built-in frequency converter, allowing different control methods to be employed. TPE pumps offer benefits with respect to energy savings and increased comfort
- Features: Centrifugal Pumps, Other
-
Supplier: Accuris
Description: Application of ASME B73.2M - 1991 Specification for Vertical In-Line Centrifugal Pumps for Chemical Process
-
Supplier: Accuris
Description: Specification for External dimensions for vertical in-line centrifugal pumps - Part 1: \x93I\x94 type
-
Supplier: Hydraulic Institute (HI)
Description: This Standard covers motor-driven centrifugal pumps of vertical shaft, single stage design with suction and discharge nozzles in-line. It includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It is the intent
-
Supplier: Wilo AG
Description: Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation systems Process
- Maximum Discharge Flow: 17.61146666666667 to 330.21500000000003 GPM
- Maximum Discharge Pressure: 71.1164715 to 341.3590632 psi
- Media Temperature: -22 to 248 F
- Water Temperature: -22 to 248 F
-
Supplier: Pentair Engineered Solutions
Description: Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps significantly reduce the space required; two pumps fit in the
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Johnson Pump, An SPX Brand
Description: impeller • Closed impeller with back vanes providing axial balancing of impeller loads • Special designed low NPSH suction inlet casing • Back-Pull-Out construction for easy maintenance • Low maintenance cost • Atex certification • Suitable for vertical arrangement • Standard mechanical shaft
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 284 F
- Water Temperature: 284 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: The Series A-C 1500 is an efficient, heavy-duty, close-coupled in-line mounted pump available in several sizes from 1-1/2” through 8”. They are available in bronze fitted and all cast iron construction. The pump flows to 2500 GPM, heads to 380 feet with horse power ranging from 0.25 Hp
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Model 412 Vertically Mounted Using Flexible Shafting Between the Driver and the Pump Model 412C is Vertical Chair-Mounted Design Recommended Where Floor Space is Limited and Flooding Possible Vertical Split Case Pumps Require Half the Floor Space of a
- Maximum Discharge Flow: 15,000 GPM
- Maximum Discharge Pressure: 216.76300578 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater Vertical In-Line Self-Priming Centrifugal Pumps for Petroleums and Solvents Marlow Series 20EVP
- Features: Centrifugal Pumps, Self-Priming Pump
- Pump Type: Water Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible with pump materials. Mild (weak) acid pump with a double - Horsepower: 0.025 HP
- Maximum Discharge Flow: 5 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
providing a long service life. In-line check valves can be used in the following applications: Compressor discharge Pumps Boilers Water treatment Generators Cooling towers (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Components like positive displacement pumps (gear pumps, diaphragm pumps), centrifugal pumps, and vertical turbine pumps are highly susceptible to damage if any backflow occurs. 2) Slowly allow the disc to swing close in systems that allow backflow. Some components like submersible pumps and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
of the sealing surface) High-pressure performance (more than 200 bars as well as vacuum) Easy maintenance even in a vertical position with very low space between flanges Multi-port sealing with one component Ability to seal complex flange geometry (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
Vertical Inline Centrifugal Pump .
Indicates content that may require registration and/or purchase.