Products & Services

See also: Categories | Featured Products | More Information
  • Description: Lapping/Polishing Machines The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size) The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range

    • Power: 1.00516528867711 to 14.742424233931 HP
    • AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Single-Phase, Three-Phase
    • Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
    • Features: Electric Motor / Vibrator, Orbital / Planetary, Other, Variable / Multi-speed, Vertical, Wet Finishing

  • Description: base is fabricated from welded hollow-section steel, clad with removable panels for maintenance. The electrical controls are housed in a console mounted at the front of the machine, and a second emergency stop button is fitted at the rear of the machine. The machine uses a free

    • Power: 15 HP
    • AC Voltage & Phase: 50 Hz / International Power, Three-Phase
    • Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Grinding / Finishing
    • Features: Coated Abrasives (Belts / Discs), Other, Single Sided / Disc, Superabrasives, Variable / Multi-speed, Vertical

  • Description: conditioning ring. The Model 24 diamond flat lapping/polishing machine is a popular choice for lapping of mechanical seal faces and a variety of valve components, eg : pressure relief valve bodies and caps, and parallel slide valves, both in original manufacture and in

    • Power: 2 HP
    • Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Features: Polisher / Polishing Lathe, Superabrasives, Wet Finishing

  • Description: The Model 72 machine is, as with all the other machines in the series, of the ring lapping type, but its design is different because of its larger size. Unlike the others, which have a panel clad body, the Model 72 uses a cruciform shaped structural steel base. The mechanical

    • Power: 15 to 20 HP
    • AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, PLC
    • Applications / Material Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics

  • Description: The SV-35 Series is the next generation of the legendary Cylinder King® line of honing machines known worldwide. The SV-35 features the all new Sunnen2 control system designed in-house by engineers who are experts in honing applications. The machines offer a wide variety of features

    • Power: 4.556749308669588 HP
    • AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
    • Applications / Material Abraded: Automotive, Metals / Metalworking

  • Description: Product Features Precise position control is possible by servo motor and ball screw, and position can be set easily by numerical input. This honing machine is suitable for high-efficiency, high-precision honing processing from small diameter to medium size. It is convenient to operate as data

    • Applications / Material Abraded: Cleaning / Surface Preparation
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Type: Honing Machine
    • Features: Multiple Heads / Spindles, Vertical

  • Description: customers have grown to expect. From design to delivery, you have the Sunnen commitment to service and quality. Our technical experts will work with you to create a complete solution to fit your exact requirements, including the machine model, number of spindles, style of tooling, fixture

    • Automation / Material Handling: Automatic / Indexing
    • Applications / Material Abraded: Automotive, Metals / Metalworking
    • Mounting: Floor Mounted / Stationary (Machine Tools)
    • Type: Honing Machine

  • Description: Designed to solve the challenge of honing large heavy cast iron hydraulic valve blocks and bolted valve assemblies weighing over 450 lbs (200-300 kg), common to heavy duty machinery used in the mining, off-road, and construction industries. The SV-2010AXYS vertical honing machine

    • Power: 10.05165288677115 HP
    • Current: 85 to 100 amps
    • AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
    • Automation / Material Handling: Automatic / Indexing, CNC

  • Description: The SV-2400 Series honing machines combine power, precision, durability and technology to make vertical honing more economical and productive than ever before. This innovative solution incorporates a patent-pending stroking system that produces a true vertical stroke and can

    • Power: 10 HP
    • Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
    • Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
    • Features: Cabinet / Enclosure, Cleaning / Spray Nozzles, Vertical

  • Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss machines,

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: 5-Axis Control Vertical Machining Center and high speed Linear-Motor Machining Center. With experienced engineers and machine operators, we machine these ultra-hard materials to extremely tight tolerances. Material selection assistance is available. Let's make your part more

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Turning, Wire EDM
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
    • Materials: Ceramics, Glass, Glass Ceramics, Hardened Metals, Ultra-hard Materials

  • Supplier: Trace-A-Matic

    Description: generation, space/rocket, and transportation markets. We possess state-of-the-art machine tools, cutting tools, and the latest CNC manufacturing processes to cut complex part geometry and intricate metal parts that meet or exceed the most critical tolerances. Our machine shop services

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Supplier: Trace-A-Matic

    Description: CNC Machine Shop Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: space/rocket, and transportation markets. We possess state-of-the-art machine tools, cutting tools, and the latest CNC manufacturing processes to cut complex part geometry and intricate metal parts that meet or exceed the most critical tolerances. Our machine shop services include CNC

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Description: machines such as high precision 5-Axis Control Vertical Machining Center and high speed Linear-Motor Machining Center, we offer precision fabrication of almost any kind of Ceramics. Even CMC (Ceramic Matrix Composites)*2, one of the hardest ceramics, can be machined by us! That is why

    • Materials: Alumina (Al2O3), Composite, Glass Ceramic, Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porous Ceramic, Sapphire, SiAlON (Al2O3-Si3N4), Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride
    • Services: Ceramic Part Fabrication, Material Selection, Materials Development / R&D, Testing / Inspection
    • Features: East Asia / Pacific Only
    • Process: Grinding, Machining

  • Description: At TSI we do not limit our capabilities to only heatsinks. We have a full service machine shop in house and are continuously machining products to serve the Microwave, RF, Defense, and Precision Laser industries. Our shop equipment includes¦ Six Kitamura High Speed Vertical CNC

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Milling, Screw Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Magnesium, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: specifications. We have the capacity to handle a variety of your production needs from prototype to short, medium or long run production. For assistance with your next project, please email us or give us a call with your product specifications. 3 and 4 Axis CNC Milling Services CNC Vertical

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Supplier: Vo-Tech, Inc.

    Description: Vo-Tech is a full service machine shop located just outside Chicago Illinois. We specialize in Vertical CNC Machining and have 3 and 4th axis capability. We also have Horizontal CNC Lathes for 3 axis turning as well. We are capable of desigining and building our own fixtures to

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, Field Machining, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Surface Grinding, Turning

  • Supplier: nVenia LLC

    Description: The high-speed CAPRA™ 8000LS is ARPAC's new ruggedly constructed continuous motion horizontal shrink wrapping system that operates at speeds up to 140 packages per minute and 140 linear feet per minute. It has a 24" wide end seal, with a 10" high end seal opening, and can also run vertical

    • Rate: 140 Pieces / Min
    • Type: Automatic
    • Goods: Consumer Packaging
    • Features: Feeder Included, Other, Portable, Processor Interface, Stainless Steel Construction

  • Description: All-State produces a wide range of insulation products for a variety of industries. Whether it is open cell or closed cell foams, vertically or horizontally lapped polyester fibers or melt blown polypropylene, we can guide you to the proper selection depending on your acoustical, thermal or sealing

    • Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Marine, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
    • Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
    • Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
    • Capabilities: Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Laminating, Thermal Forming, Water / Abrasive Jet Machining

  • Supplier: Conic Systems

    Description: machines Chill stands Rotary cutters / dies / gluers / perforators Tension / draw control

    • Output Torque: 292.035398230088 to 3,150.44247787611 In-lbs
    • Mounting: Base, Flange
    • Features: Continuously Variable, Integrated Gears, Speed Feedback
    • Drive Type: Gear Drives / Differentials

  • Description: details. Three of our popular sizes are also available in diecast zinc (series 1590K4). The zinc alloy is heavy weight, high impact, and easy to machine & plate. The 1590-RIBBED series features internal vertical ribs on the side walls.

    • Type: Electronic and Instrument Enclosures
    • NEMA Rating: NEMA / IP Enclosures
    • Features: Other
    • Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6

  • Supplier: FLSmidth

    Description: Key Benefits Compact design Long service life Simple maintenance due to large inspection port Left- or right-hand design Heading in the right direction: Diverter Valves from FLSmidth What do you want from the diverter valves in your pneumatic conveying system? Reliability. Long service life. Simple

    • Valve Type: Diverter Valves


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire