-
Supplier: Radicon
Description: include high efficiencies and load carrying capacities combined with long life and reliability in service. Double Reduction Units (worm/worm) These units consist of a standard single reduction unit with a smaller shaft mounted unit fitted to the input shaft. The three
- Gear Ratio: 4,200 (X : 1)
- Output Torque: 117,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Reducer Style: Integral Base, Shaft Mount
-
Supplier: ATLANTA Drive Systems, Inc.
Description: assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling
- Gear Ratio: 52 (X : 1)
- Output Torque: 5,132.7 to 7,079.6 In-lbs
- Maximum Input Power: 6.705 HP
- Maximum Input Speed: 3,000 rpm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling
- Gear Ratio: 39 (X : 1)
- Output Torque: 4,619.5 to 6,371.7 In-lbs
- Maximum Input Power: 2.4943 to 9.0249 HP
- Maximum Input Speed: 3,000 rpm
-
-
Supplier: ATLANTA Drive Systems, Inc.
Description: available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns,
- Gear Ratio: 6.75 (X : 1)
- Output Torque: 7,699.1 to 10,619 In-lbs
- Maximum Input Power: 58.2995867432727 HP
- Maximum Input Speed: 3,000 rpm
-
Supplier: Boston Gear
Description: as well as greater precision during worm and gear alignment. Boston Gear's 700 Series high-strength bronze worm gear is straddle mounted between heavy-duty tapered roller bearings to increase thrust and overhung load capacities, sizes 713-760. Our 700 Series' high-strength steel output
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Kinematics Manufacturing, Inc.
Description: all the raw materials, components and final assemblies to meet these standards. Performance Kinematics slew drives are powered with patented hourglass worm technology to give maximum survivability load-holding as well as increased efficiency and accuracy. Unlike standard worms
- Holding Torque: 2,212.389380530975 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: Radicon
Description: carrying capacities, increased efficiency over worm units, quiet running and reliability. The Series K geared motor is designed with integral cast feet for base or end mounting and can be offered with single or double extended output shafts. Units are also available shaft
- Continuous Torque: 108,849.557522124 In-lbs
- Gearbox Ratio: 160 to 36,000 : 1
- NEMA Frame Size: 56 to 405 #
- Motor Type: AC Motor
Find Suppliers by Category Top
Featured Products Top
-
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
at our servo worm. It can offer lower backlash in a smaller space, at less cost. With three levels of backlash to choose from and several output shaft options (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
integration, right-angle servo worm gearheads offer a mechanically efficient design path. Integrating an ISO 9409-1 rotary output flange directly onto the gearhead further improves rigidity and integration. Follow the link to learn (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Insert-A-Shaft® series boasts easy installation by sliding, user supplied, keyed shafts through the gear box bores. The user's application will be turning right angles in no time. Each added shaft is supported by sealed ball bearings making them suitable for high-speed operation (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
IronHorse stainless steel worm gearboxes are suitable for the Food and Beverage industry and many other harsh industrial applications (read more)
Browse Gearboxes and Gearheads Datasheets for Automationdirect.com -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
With our rapid prototyping service, easily configure your motor, gear, and accessories. Over 75 years’ of expertise creating the perfect combination of motor and gearbox to match a wide range of applications. We offer thousands of standard options and can easily customize any motor or gearbox to (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
DATORKER® Strain Wave Gearing Systems has three basic components: a wave generator, a flex spline, and a circular spline. The elliptical shape of the wave generator, rotating against the thin, tooth-lined flex spline, drives or is driven by the rigid (read more)
Browse Gearboxes and Gearheads Datasheets for HIWIN Corporation
More Information Top
-
Machine tools, machine types, and scope of application
… drive occurs over a servomotor in connection with a toothed belt and a almost spielfreien helical gears . A further example of the application of a worm drive in a vertical NC round table shows the image 5.97. The faceplate becomes over worm shaft and is driven worm wheel.
-
ZASMHBA0005126
The worm gearboxes are coupled in line, which permits the machine designer to spread out the horizontal … This type of gearing permits a vertical adjustment of the upper spindle and allows use of a … It consists of a series of worm - driven gear boxes with top and bottom outputs that transfer the power source to the individual shafts through a double-jointed universal coupling.
-
Instruments, Measurement, Electronics and Information Engineering
… structure compact and reduce the size of the device; Secondly, the transmission shaft Ⅱ of the cutter driving device is connected with the transmission shaft Ⅲ of the gearbox through the plum blossom … … communicated to the transmission shaft V by 3-level … … improve the machining efficiency and reduce the frequency of replacing cutter, the hydraulic vertical eight square turret … … structure of the traditional tool change device needs to be simplified, namely the manual handwheel is used to complete the graduation of coarse allocation of the turret head instead of the transposition motor, worm gear and worm drive to realize the transposition.
-
Manufacturing Engineering Handbook > ROLLING PROCESS
… small headed parts with rolled areas from 1/8 to 3/8 in diameter, a vertical axis two-die … … by the connection of each spindle to its respective drive gear in a gearbox at the rear … The typical gearbox consisted of two independent worm gear systems connected to a common worm drive shaft .
-
A Fourier electron-density balance
The rotations of the gears 3 from 1-140 rev. per machine cycleare obtained by combiningrotations of a set of staggered vertical shafts 14with those of horizontal shafts 15 by means of Merentials. Inthis way, allthe rotations can be produced by using standard Meccano gears which include ratios 1 :1, 1 :2, 1 :3, 1 :5, 3 :5, 1 :19 ( worm drive ), and 7 :9 or . 71250/ . gearbox A .
-
Essentials of Mechatronics
A spring ensures that one gear pushes the output shaft hard up against the other gear. T he same sort of effect occurs if the axis is vertical , so that the gearbox “holds the load up” and contact is always made on the same face of the gear. As well as conventional gears, there are worm drives , harmonic drives, sun and planet mechanisms, and many more.
-
The residual shear strength of some Hellenic clayey soils
… et al., 1985; Anderson, 1988; Burland and Twine, 1988) have suggested that the shaft resistance on bored … Vertical loads can be applied to the top plate by means of a loading yoke and a … Rotation is imparted to the base plate and lower platen by means of a variable-speed motor and gearbox driving through a worm drive , while movement ofthe upper platen is prevented.
-
Movable Bridge Engineering Complete Document
The vertical -type right angle reducer is frequently used on swing bridges. This application has an input shaft on a horizontal axis and the output shaft extending down and … Most enclosed drive gearboxes for main bridge drives use helical gearing. These also improve the mechanical efficiency somewhat over single-pitch worm drives .
-
Automobile Design
The diagram shows the two crank- shafts, helical gears driving the countershaft, clutch and brake, epicyclic gear drums and short shaft to the worm - drive back axle … gears on Lanchester's patent compound system (the basis of the modern 'auto- matic' gearbox ) with pre-selector … … company, and also permitted the conventional, or 'Panhard' type of car with its vertical forward-mounted engine …
-
Current
It schutzt the oil seals and winds the ruckseitigen with a further Duse conical Gegenuber have herkommlichen decanters new heavy-duty decanters a patented two- gear -drive. Through a zusatzliches Sekundar- Cyclo-gear, zugefuhrt become required power of the Sekundarmotor a part of the fur the worm drive . AuRerdem ermoglicht the interpretation vertical in the bottom section of the drum and screw without storage a …
Indicates content that may require registration and/or purchase.