-
Supplier: KSB AG
Description: Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power
- Horsepower: 0.737121211696551 HP
- Maximum Discharge Flow: 105.66879999999999 GPM
- Media Temperature: 194 F
- Water Temperature: 194 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials
- Horsepower: 2.9484848467862 to 4.02066115470846 HP
- Maximum Discharge Flow: 8.805733333333334 to 162.90606666666665 GPM
- Pump Type: Cantilever Pumps, Sump Pumps
- Features: Centrifugal Pumps, Plastic
-
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with
- Maximum Discharge Flow: 12,000 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Applications Include: Sump Drainage in Building Basements, Tunnels, Pits Handling Wash Water Boiler Pit Service Condensate Service Light Duty Sump
- Maximum Discharge Flow: 110 GPM
- Maximum Discharge Pressure: 17.3410404624 psi
- Media Temperature: 180 F
- Water Temperature: 180 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Applications Include: Sump Drainage in Building Basements, Tunnels, Pits Handling Wash Water Boiler Pit Service Condensate Service Light Duty Sump
- Maximum Discharge Flow: 110 GPM
- Maximum Discharge Pressure: 17.3410404624 psi
- Media Temperature: 180 F
- Water Temperature: 180 F
-
Supplier: KSB AG
Description: Design Vertical, single-stage reactor coolant pump with forged annular casing plated on the inside, with diffuser, either with own pump thrust bearing or supported by motor bearing. Applications Reactor coolant recirculation in nuclear power stations (PWR).
- Features: Centrifugal Pumps, Positive Displacement Pumps
- Pump Type: Circulation Pumps, Water Pumps
-
Supplier: KSB AG
Description: Design Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and, depending on the number of stages, angled and horizontal installation; mixed flow hydraulic systems available with reduced impeller diameters; driven by
- Horsepower: 1.34022038490282 HP
- Maximum Discharge Pressure: 507.63195 psi
- Media Temperature: 122 F
- Water Temperature: 122 F
-
Supplier: KSB AG
Description: Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX.
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 836.5446666666667 GPM
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Positive Displacement Pumps
-
Description: FICEM PAV series self-priming electric pumps are single stage pumps with direct coupling and “in-line” intake and delivery openings of equal diameter. The electric pumps are equipped with a three-phase asynchronous electric motor (single phase up to 2.2 kW),
- Pump Type: Self-Priming Pump
-
Supplier: Johnson Pump, An SPX Brand
Description: Vertical centrifugal pump to EN 733 (DIN 24255)
- Maximum Discharge Flow: 6,604.3 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 392 F
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: impeller • Closed impeller with back vanes providing axial balancing of impeller loads • Special designed low NPSH suction inlet casing • Back-Pull-Out construction for easy maintenance • Low maintenance cost • Atex certification • Suitable for vertical arrangement • Standard mechanical shaft
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 284 F
- Water Temperature: 284 F
-
Supplier: CSA Group
Description: Covers class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close-coupled) with any drive and any installation for general application. Includes design features concerned with installation,
-
Description: Covers class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close-coupled) with any drive and any installation for general application. Includes design features concerned with installation,
-
Supplier: ASME
Description: This Standard is a design and specification standard that covers metallic centrifugal pumps of vertical shaft single-stage design with suction and discharge nozzles in-line. This Standard includes dimensional interchangeability requirements and certain design
-
Supplier: ASME Standards and Certification
Description: This Standard is a design and specification standard that covers metallic centrifugal pumps of vertical shaft single-stage design with suction and discharge nozzles in-line. This Standard includes dimensional interchangeability requirements and certain design
-
Supplier: Hydraulic Institute (HI)
Description: pumps when the rate of flow, total head per stage, net positive suction head available (NPSHA), and the service conditions are known Graphs are used extensively to portray the relationship of pump efficiency versus different parameters The following pump types are
-
Supplier: Hydraulic Institute (HI)
Description: This Standard covers motor-driven centrifugal pumps of vertical shaft, single stage design with suction and discharge nozzles in-line. It includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance. It
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products
- Maximum Discharge Flow: 13.2 to 18.48 GPM
- Pump Type: Cantilever Pumps, Drum Pumps
- Features: Centrifugal Pumps, Plastic, Stainless Steel
-
Supplier: Savino Barbera Srl
Description: Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive
- Capacity: 423.77604765444113 to 529.7200595680514 cubic feet
- Motor Power: 7.37121211696551 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing
-
Supplier: Caterpillar Oil & Gas
Description: temperature compensation Cooling System Thermostats and housing, front-facing outlet — 51 mm (2.01 in) connection Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single,
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: Certified electrical control system (hazardous environment only) Derated engine: automatic ambient temperature compensation Cooling System Thermostats and housing, RH forward-facing outlet — 51 mm (2.01 in) connection Jacket water pump — belt-driven, centrifugal Water pump —
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo exhaust
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet vertical Jacket water pump — gear-driven,
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
Find Suppliers by Category Top
Featured Products Top
-
. LOW TO HIGH VACUUM (4-26″ HGV; 300-15,000 ACFM); SINGLE STAGE CONE PORT VACUUM PUMPS Vooner’s Cone port pumps are the standard of quality in the world market for vacuum solutions involving carry-over of liquids or solids and having the ability to re-establish original (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
WPC 831T Tanker Unloading Pumps The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side channel (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
WPC 831T TANKER UNLOADING PUMPS The Dickow WPC 831T was specifically designed for tanker truck unloading applications. The compact single-stage side (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
large access doors. Vacuum Pumping System: A multi-stage system typically comprising: Roughing Pumps: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
CR4 - Thread: Vertical Centrifugal: Low Efficiency and High Motor Current Problem
We are facing a problem in vertical single stage centrifugal pump it is running on high motor current whereas .
-
New pumps produced by the Uralgidromash scientific-production organization
Type 9KhPA-9 submerged vertical centrifugal single stage pump (Fig. 2) is designed to transfer chem- ically active and neutral liquids with densities up to 1800 kg/m 3, containing up to 4 wt. % solids with particle sizes to 1 mm at …
-
Comparative Study of Cargo Oil System Configurations
Check Valve Flange adaptor coupling Separator Tank Steam driven single stage vertical centrifugal pump (b) Main lines Fig. 3.
-
Main-coolant-pump shaft-seal guidelines. Volume 2. Operational guidelines. Final report. [PWR; BWR]
Electric motor driven single stage vertical centrifugal pumps provide .
-
Turbopumps and Pumping Systems
These types of suction pipes are usually used in horizontal or vertical single - stage centrifugal pumps , mixed flow pumps, vertical, submersible pumps and also in small multi-stage horizontal pumps.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1793 - Final Safety Evalu...
For example, the AP600 canned rotor pumps are vertical single - stage centrifugal pumps (the same as pumps for three- and four-loop plants) that are modeled by using the appropriate homologous curves and pump characteristic parameters.
-
Pressurized water reactor plant. Volume I. 1000-MWe central station power plants investment cost study.
Four vertical , single stage centrifugal pumps with bottom inlet and side outlet.
-
Advanced Thermal Storage for Central Receivers with Supercritical Coolants
… panel Lube oil reservoir - 10,000 gallons, carbon steel tank Lube oil coolers - Straight tube / straight shell, 300 gpm oil flow Lube oil vapor extractor - 15 bhp, 175 cfm Primary oil pumps - Vertical centrifugal , single stage pump 250 bhp, 480 V …
-
A system for monitoring the reliability of pump equipment during the operation of nuclear power stations
Physically, it is a vertical single - stage cen- trifugal pump , the design of which is shown in Fig. 3 [3].
-
Improvement of the projects of reactor installations
This is a vertical centrifugal single - stage pump (Fig. 4).
Indicates content that may require registration and/or purchase.