-
Supplier: Richardson RFPD
Description: The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.
- Primary Frequency Range: 144 to 174 MHz
- Gain: 3 dB
- VSWR: 1.5 :1
- Polarization: Vertical Linear
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 35 G [1.23 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length :
- Primary Frequency Range: 2,400 to 2,484 MHz
- Gain: 0 to 3 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS PCB ACTIVE PATCH ANTENNA L1 BAND This GPS PCB Active Patch Antenna is designed specifically for the L1 band (1575.42 MHz), which is the standard frequency for GPS signal reception. It features a built-in low-noise amplifier (LNA) to boost weak GPS signals, ensuring better accuracy
- Primary Frequency Range: 1,575.42 to 1,602 MHz
- Gain: 2 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: This is a LTE 5dBi Antenna with UFL Connector for all 4G projects. Features: Frequency: 698 ~ 2700 MHz V.S.W.R: <= 2.0 Antenna Gain: 5.0 ± 0.7dBi Polarization: Vertical Impedance: 50Ohm Specifications: The material of Radiator PCB Cable Type: 1.13 mm / 100 mm Connector Type: UFL
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 5 dB
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: high-quality GPS PCB Active Patch Antennas and Internal GPS Active Patch Antennas for precise navigation and positioning. Our range of products, including the Active GPS Patch Antenna and GPS+Glonass Internal Active Antenna, are designed for reliability and performance in
- Primary Frequency Range: 1,227.6 to 1,575 MHz
- Gain: 4.2 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS PCB Active Patch Antenna – L1 Band, 1.13 mm Cable This GPS PCB Active Patch Antenna is a compact and efficient solution for L1-band GPS signal reception (1575.42 MHz). Featuring a 25 x 25 x 2 mm ceramic patch element, it delivers strong gain and stable performance in a small form
- Primary Frequency Range: 1,575.42 MHz
- Gain: 3.25 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Sensata Technologies
Description: The ANTA7000 is typically used on the IWR-PORT and IWT-128 units where they are mounted in non-metallic enclosures so transmission through the panel is not a problem. The connections is an SMA male.
- Primary Frequency Range: 2,400 MHz
- Gain: 2.14 dB
- Polarization: Vertical Linear
-
Supplier: Newark, An Avnet Company
Description: STUBBY ANTENNA, VERTICAL, 2.4-2.5GHZ; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:0dBi; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:-; RoHS Compliant: Yes
-
Supplier: Comtelco Industries, Inc.
Description: LOW PROFILE UNITY GAIN MOBILE ANTENNA 806-896MHz STANDARD NMO TERMINATION
- Primary Frequency Range: 806 to 896 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 198 to 204 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HFH2-Z6E active rod antenna is used to measure the electrical field strength in the LF, MF and HF frequency range. It can be used for EMI measurements in line with various standards (i.e. CISPR, MIL, FCC, ANSI, ETSI). It is characterized by an almost frequency independent
- Primary Frequency Range: 0.0083 to 30 MHz
- Form Factor / Mounting: External
- Polarization: Linear, Vertical Linear
- Features: Other Antennas & Arrays
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-24-SPOMAFLEX-8-NM is a high performance omni-directional elevated feed antenna designed for the 2.4 GHz ISM band with a flexible spring base. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g, 802.11n, 802.11ax wireless LANs, IOT,
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 8 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.8 3dBi Vertical 50W - Antennas ROHS
- Gain: 3 dB
- VSWR: 1.8 :1
- Operating Temperature: -40 to 176 F
- Polarization: Vertical Linear
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Primary Frequency Range: 470 to 512 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Form Factor / Mounting: Portable / Mobile
-
Supplier: Allied Electronics, Inc.
Description: This HyperLink Technologies's low cost WiFi antenna kit is designed for applications where 360 degree coverage is desired. It can be used indoors or outdoors to achieve greater range than standard "rubber duck" antennas or a PC card's internal antenna. It is ideally suited for
-
Supplier: Linx Technologies
Description: OM Series High-Gain Antenna The 2.45GHz OM Series antenna provides reliable communication over long distances. Its omnidirectional pattern allows for more placement options than typical directional gain antennas. A weather-resistant package protects the antenna from
- Primary Frequency Range: 2,450 MHz
- VSWR: 1.5 :1
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Moxa Inc.
Description: Frequency Range 850/900/1800/1900/2100 MHz Antenna Type Omni-directional Antenna Gain 4 dBi Impedance 50 ohms Polarization Vertical HPBW/Horizontal 360° V.S.W.R. < 2 Length 110 mm length Weight 60 g Cable Length 2.5 m Cable Type RG174/U Connector Type SMA (male)
- Primary Frequency Range: 850 to 2,100 MHz
- Gain: 4 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal
-
Supplier: Radio Waves, Inc.
Description: RoHS Compliant
- Primary Frequency Range: 24,250 to 26,500 MHz
- Gain: 17 to 17.6 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 16-ELEMENT ENCLOSED FEED 12dBd PIGTAIL "TNC" FEMALE TERMINATION 2.4-2.5GHz
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 12 to 14 dB
- VSWR: 1.5 :1
- Pattern Type: Directional
-
Supplier: Newark, An Avnet Company
Description: ANT, CEILING FIX, 860MHZ - 2.5GHZ, 3DB; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:3dB; VSWR:1.4; Input Power:-; Input Impedance:-; Antenna Polarisation:Vertical; Product Range:-; RoHS Compliant: Yes
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 18 GHz to 26.5 GHz Omnidirectional broadband reception of right-hand circularly polarized signals The Omnidirectional Antenna R&S®AC004R1 has been optimized for omnidirectional reception in the frequency range 18 GHz to 26.5 GHz. The circularly polarized antenna can also
- Primary Frequency Range: 18,000 to 26,500 MHz
- Polarization: Circular, Horizontal Linear, Vertical Linear
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: TRENDnet Inc.
Description: High performance indoor antenna extends wireless coverage over a large area Mounting kit with magnetic base mounts on most surfaces Works with most 802.11 b/g compliant devices with an SMA-type connector
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 7 dB
- VSWR: 1.92 :1
- Applications: Broadband Network / WLAN
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Primary Frequency Range: 880 to 960 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Form Factor / Mounting: Portable / Mobile
-
Supplier: KP Performance Antennas
Description: LANs, IoT, Bluetooth, public wireless hotspot applications. The KP-24-SPOMA12-8-RSP omnidirectional antenna’s construction features a fiberglass radome for durability and aesthetics. It is equipped with a 12" pigtail connectorized with a Reverse Polarized SMA Male connector. This
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 8 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: STUBBY ANTENNA, 0.9-1.9GHZ, SMA, 0.5M; Antenna Type:Stubby; Frequency Min:900MHz; Frequency Max:1.9GHz; Antenna Mounting:Panel; Gain:1dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
-
Supplier: TACO Communications Inc.
Description: The Panel antenna is completely enclosed in a rugged ABS radome. The radome provides protection from the environment and prevents de-tuning of the antenna due to ice. The antenna can be mounted directly to a flat surface or pipe mounted to permit horizontal adjustment. Optional
- Primary Frequency Range: 2,500 to 2,485 MHz
- Gain: 14 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: Comtelco Industries, Inc.
Description: YAGI 3-ELEMENT 9dBd HD 210-225MHz TYPE "N" FEMALE TERMINATION
- Primary Frequency Range: 210 to 225 MHz
- Gain: 6 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 20 MHz to 8 GHz The R&S®HE600 Active Omnidirectional Receiving Antenna is designed as a monitoring antenna for vertical polarization in the frequency range 20 MHz to 8 GHz. Owing to its integrated preamplifier it offers good reception results despite its compact size. Due to the dipole
- Primary Frequency Range: 20 to 8,000 MHz
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
- Polarization: Vertical Linear
-
Supplier: TRENDnet Inc.
Description: Pair of outdoor omni-directional dual band antennas 2.4 GHz: 4 dBi 5 GHz: 6 dBi Replaceable surge protection fuse N-Type male connector Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors
- Primary Frequency Range: 2,400 to 5,880 MHz
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: KP Performance Antennas
Description: The KPP-5DP65S-HV is a 5 GHz ProLine Sector Antenna with a 3 dB beamwidth of 65°, high gain of 17.0 dBi, two ports with horizontal and vertical polarization, and operates over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. The sector antenna has an aesthetically small footprint and
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 17 dB
- VSWR: 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Primary Frequency Range: 400 to 420 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Form Factor / Mounting: Portable / Mobile
-
Supplier: U B Corp.
Description: A small stub antenna that will meet the severe conditions encountered on high performance aircraft. High continuous power (100 watt) performance.
- Primary Frequency Range: 2,000 to 4,000 MHz
- Gain: 6 dB
- VSWR: 2 :1
- Polarization: Linear, Vertical Linear
-
Supplier: Radio Waves, Inc.
Description: The SEC Sectors Series by RadioWaves offers a full line of high performance sector antennas engineered to provide a broad selection of beamwidths (40, 60, 90, 120 degrees) as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust easy to install mounting
- Primary Frequency Range: 5,250 to 5,850 MHz
- Gain: 16.5 to 17.5 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
More Information Top
-
Antenna optimization for vehicular environments
The transmitters were fixed as 4 vertically polarized quarter wavelength monopole antennas over a ground plane placed on the dashboard in the front of the aircraft.
-
Propagation mechanisms for UHF wave transmission through walls and windows
The transmitter antenna was raised to the same height as the receiver for which a simple vertically polarized quarter wave- length omnidirectional antenna was used, with a gain of 1.5 dBi.
-
Practical Antenna Handbook, Fifth Edition > VHF and UHF Antennas
The coaxial vertical is a quarter - wavelength vertically polarized antenna that is popular on VHF/UHF.
-
Quasi 2-D Field Reconstruction Using the Conjoint Cylindrical Wave Expansion
Both the transmit and receive antennas were vertically polarized quarter - wavelength monopole antennas mounted atop a 1.15 m polyvinyl chloride mast.
-
On the use of scale brass models in HF shipboard communication antenna design
The radiation-patternmeasurements were calibrated using the absolute response of a vertically polarized quarter - wavelength monopole antenna , measured at each test frequency.
-
Interpolation of perimeter wireless channel measurements into the measurement region
Both antennas were vertically polarized quarter - wavelength monopoles with circular ground planes.
-
Wireless Interference Affecting RF Instrument Calibration in Manufacturing Mode
The antenna of the cellular phone is a quarter wavelength antennas which transmits vertically polarized signal [3].
-
Simple Indoor Path Loss Prediction Algorithm and Validation in Living Lab Setting
The wireless network interface is connected to a vertically polarized quarter - wave- length omnidirectional dipole antenna with a gain of 3 dBi.
-
Coverage prediction and optimization algorithms for indoor environments
The wireless network interface is con- nected to a vertically polarized quarter - wavelength omni- directional dipole antenna with a gain of 3 dBi.
-
Validation of path loss by heuristic prediction tool with path loss and RSSI measurements
This wireless network interface is connected to a vertically polarized quarter - wavelength omnidirectional dipole antenna with a gain of 3 dBi.
Indicates content that may require registration and/or purchase.