-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Festo SDE3-D10D-B-HQ4-2P-M8
- Working Pressure Range: 0 to 145.0377 psi
- Vacuum Range: 7,502.847579999996 torr
- Measurement Type: Differential, Gauge, Vacuum
- Media: Gas
-
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0&0~5kpa~1000bar. Rotary head 330 degree. Switch output optional PNP or NPN. Superior long term stability. Strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current
-
Supplier: United Electric Controls Company
Description: The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates.
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: United Electric Controls Company
Description: The Excela electronic switch is designed to install as easily as an electromechanical switch using the same wiring. It is a smart switch with diagnostics and LED status indication so operators can spend less labor, time and money on maintenance knowing Excela is always at the ready. Precise control
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Measurement Type: Differential, Gauge
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: ifm efector inc.
Description: Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Integrated
- Working Pressure Range: 0.7251885 to 5.8019962 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.716486238 to 5.80147357428788 psi
-
Supplier: ifm efector inc.
Description: environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: 0 to 36.259425 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.2900754 to 36.25920983929925 psi
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Gauge
-
Supplier: ifm efector inc.
Description: analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection
- Working Pressure Range: -14.50377 to 145.0377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.2136946 to 232 psi
-
Supplier: TE Connectivity
Description: Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated
- Working Pressure Range: 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, 0 psi (0 bar), G 1/2 B
- Working Pressure Range: 0 to 145 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379229-MPX4250A Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: NXP USA Inc. Series: MPX4250A Package: Tray Product Status:
- Working Pressure Range: 2.9 to 29.01 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP226-IG E3411 analog Turbo MAP pressure sensor for automotive, industrial and consumer markets Infineon´s XENSIV KP226-IG E3411 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: 30PSI ACPC HGRADE DIFF MINI PRESSURE SENSOR
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: HydraCheck Inc.
Description: device No external power source required Ultra-low battery consumption for up to five years of battery life* Sealed sensor housing ideal for harsh environments Compact lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a
- Working Pressure Range: -14.5 to 8,700 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -4 to 158 F
- Measurement Type: Sealed
-
Supplier: Richardson RFPD
Description: 154N Compensated The 154N compensated is a 19 mm small profile, mediacompatible, piezoresistive silicon pressure sensor packaged in a316L stainless steel housing. The 154N compensated isdesigned for O-ring mounting and OEM applications wherecompatibility with corrosive media is
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 2008A is a rugged, hermetically sealed IEPE dynamic pressure sensor built for extreme environments. Featuring a quartz sensing element and electrically isolated stainless steel housing, it ensures accurate and stable pressure measurements in demanding applications
- Working Pressure Range: 5,000 psi
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Sensata’s 25PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc is the heart of this hermetically sealed product offering. Extended
- Working Pressure Range: 500 psi
- Operating Temperature: -65 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: The Infineon XENSIV KP300 is a pressure sensor used for side crash detection in passenger cars. It is assembled in a door module within the car's side door and provides an output proportional to the pressure change inside the sensitive air volume (∆p/p0). The relative
- Working Pressure Range: 45.5 to 15.95405232929167 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2)’s customizable logic, end users can program the VFD to their unique (read more)
Browse Datasheets for Fuji Electric Corp. of America -
Oxygen compatible and manifold mounting eliminates any possible contamination during assembly. Stand-alone unit or used in conjunction with Clippard’s Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic (read more)
Browse Pressure Regulators Datasheets for Clippard -
vent off the excess pressure to maintain a stable and accurate control pressure in the process. The Cordis is adaptable to a variety of sensors that can close the loop around pressure. Smooth linear control Integrated internal or external sensor feedback Static applications Customizable pressure ranges and mounting options (read more)
Browse Pressure Regulators Datasheets for Clippard -
models. The new blower family is designated GREuG9 and features 160-mm x 62mm impellers. Standard airflow/pressure models offer airflow up to 364 CFM or up to 2.8 inches of static pressure. Constant pressure and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
movement applications. The 710 mm model DKHR 710-6SH delivers up to 11,500 CFM airflow or static pressure up to 3.4 inches WG. The 630 mm model (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
shipment. They provide higher static pressures than axial fans and are also more efficient for high pressure applications. For example, Rosenberg 315-mm forward curved blowers produce maximum a airflow of 5,600 CFM at 1 inch of static pressure. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
efficiency is increased by 4% while the noise level is lowered by 3 to 5 dB(A) depending on system airflow and static pressure. Click here for more information About (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Conditioner for mass?airflow readings under real-world conditions, measuring differential pressure, temperature, and static pressure in one smart device. Ideal for dusty or turbulent ducts in industrial environments—such as power generation, process piping, or HVAC—this mass flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
kinetic energy (velocity pressure) into potential energy (static pressure). It is this static pressure that provides the force needed to push air through system resistance. The Role of Fan Laws and Variable Frequency Drives (VFDs) Fan performance is governed by a set of principles (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Optimizing Electric Motor Systems at a Corporate Campus Facility
The team also retrofitted the supply makeup air fan motor with a variable frequency drive ( VFD ) and installed a differential static pressure sensor .
-
Chemicals: Optimizing Electric Motor Systems at a Corporate Campus Facility (Technical Case Study)
The team also retrofitted the supply makeup air fan motor with a variable frequency drive ( VFD ) and installed a differential static pressure sensor .
-
CR4 - Thread: Fume hood air handler cost
If you have multiple flow hoods you may want to insert a static pressure sensor in your duct and control your VFD to maintain a static pressure setpoint.
-
Development of a Hydronic Rooftop Unit-HyPak-MA
… in Wet Passages ...............................................................................3-14 Figure 3-13: Velocity Distribution in Wet Passages ................................................................3-14 Figure 3-14: Static Pressure in Wet Passages ..........................................................................3 … … 22: Power, DDC, and VFD Panels............................................................................3-21 Figure … … 38: Flow Nozzles with Sensors .................................................................................3-30 Figure 3 …
Indicates content that may require registration and/or purchase.