-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features All Plastic Construction Tolerates Foaming, Turbulence and Coatings Reliable Solid State Design No Wear Components NEMA 6 rating KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 194 F
- Maximum Current: 1 amps
-
Supplier: ABB Measurement & Analytics
Description: The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: 350 F
- Maximum Current: 8 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Small and Compact No Wear Components Unaffected by External Vibrations Works with Many Liquids User Selectable Switch Logic KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 650 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 240 volts
-
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8110 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. The small tuning fork (40 mm
- Maximum Operating Pressure: 928.24128 psi
- Material Temperature Range: -40 to 212 F
- Media Type: Liquid
- Features: Vibrating / Tuning Fork
-
Supplier: FineTek
Description: SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular, sandy,
- Meter Technology Type: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm The VEGAWAVE 61 is a level switch for universal use in powders and
- Material Density: 0.49937576 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Switch Type: Solid-State Switch
-
Supplier: Siemens Process Instrumentation
Description: Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 928 psi
- Material Temperature Range: -40 to 302 F
- Features: Can handle liquids with suspended solids (slurries), Point Level / Multi-Point Levels
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Unique Single Probe Design Resists Fouling Can Be Top or Side Mounted Maximum Temperature to 320°F Maximum Pressure to 360 PSIG Contact Parts - All 1.4571 SS The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 320 F
- Maximum Current: 8 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the
- Measuring Range: 118 inch
- Material Temperature Range: -4 to 176 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 250 volts
-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing The VEGASWING 51 is a universal level switch with small dimensions for use in liquids. Independent of the
- Material Density: 31.2139803 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Switch Type: Solid-State Switch
-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 61 is a
- Material Density: 1.2484394 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Switch Type: Solid-State Switch
-
Supplier: FineTek
Description: SC series tuning fork liquid level switch has the same high reliability and performance. SCX2 Tuning Fork Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The SC series tuning fork liquid level switch product line operates by the
- Features: Continuous Level, Point Level / Multi-Point Levels, Sensor-Only
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: VEGA Americas, Inc.
Description: Application area The position of the switching point can be up to 6 m away from the installation site. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm The VEGAWAVE 63 is a level switch for universal use in powders and fine-grained bulk solids.
- Material Density: 0.49937576 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor-Only
- Switch Type: Solid-State Switch
-
Supplier: Sitron
Description: application requirements. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
- Maximum Operating Pressure: 725 psi
- Maximum AC Voltage: 260 volts
- Maximum DC Voltage: 36 volts
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21
- Material Temperature Range: -4 to 284 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: BinMaster, Inc.
Description: The CVR-600 is a compact vibrating rod that is ideal for small bins, hoppers, and feeders. It is easy to install using a 1" NPT mounting socket and can be used in process temperatures up to 300ºF. It can be mounted on the top or side of a vessel for high, medium, or low-level
- Number of Switch Points: 1 (#)
- Material Temperature Range: 300 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FORK LEVEL SWITCH, VIBRATING, 2120, 20-264VAC, 50/60HZ, 20-60VDC, 0.5W, 2VA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VIBRATING FORK LIQUID LEVEL SWITCH, STANDARD VERSION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Malema Sensors
Description: LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts Not affected by temperatures or pressure changes Suitable for liquids with viscosity up
- Measuring Range: 2.755907 to 236.2206 inch
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Sensor-Only
- Mounting Options: Top mount
-
Supplier: BinMaster, Inc.
Description: Used to detect the level of settled sediment or solid materials in a tank containing liquids, the VR-21 SED and VR-41 SED function by vibrating until the settled solid material reach the level of the rod. These vibrating rods can be wired to an alarm panel or horn to
- Number of Switch Points: 1 (#)
- Material Temperature Range: 284 F
- Maximum AC Voltage: 250 volts
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: RS Components, Ltd.
Description: Vibrating fork solids level switch
- Maximum Operating Pressure: 362.59425 psi
- Maximum AC Voltage: 253 volts
- Maximum DC Voltage: 72 volts
- Communication Interface Options: Other
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: BinMaster, Inc.
Description: The VR-90 is a vibrating rod used for level indication in granular and coarse-grained bulk solids contained in bins, tanks, silos, and hoppers. It features a round, stainless steel rod that resists buildup and requires minimal maintenance. The VR-90 is appropriate for a wide variety of
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 482 F
- Maximum AC Voltage: 253 volts
- Maximum DC Voltage: 253 volts
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Automation Products, Inc.
Description: The Dynatrol® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 264 volts
-
Supplier: Sitron
Description: selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil
- Maximum Operating Pressure: 725 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Media Type: Liquid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: WHG Vibration Fork Level Switch 2280
- Media Type: Liquid
- Features: Vibrating / Tuning Fork
-
Supplier: Sitron
Description: 100ºC . The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control
- Maximum Operating Pressure: 725 psi
- Maximum AC Voltage: 260 volts
- Maximum DC Voltage: 36 volts
- Media Type: Liquid
-
Supplier: Sitron
Description: product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC. Applications High level alarm Low level alarm Pump protection Leak
- Maximum Operating Pressure: 725 psi
- Media Type: Liquid
- Features: Rated for Sanitary Applications, Sensor-Only, Vibrating / Tuning Fork, Visual or Audio Output
-
Supplier: Automation24, Inc.
Description: The Soliphant T FTM20 point level sensor from Endress+Hauser with switching output is a point level switch for applications with fine to coarse-grained bulk solids such as cereal, coffee beans, sugar, animal feed, rice, detergent, cement, sand or plastic granulate with a minimum
- Maximum Operating Pressure: 362 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL31 from Endress+Hauser is a compact and reliable point level switch for liquids. It is very suitable as overflow protection or as pump protection in cleaning and filter systems, as well as in coolant and lubricant tanks. The switching FTL31 requires no calibration, is the
- Maximum Operating Pressure: 14.5 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Automation24, Inc.
Description: The Liquiphant FTL51B from Endress+Hauser is a reliable point level switch for use within the process industry. It requires no calibration and has no mechanically moving parts. The Liquiphant FTL51B holds international Ex and ship building approvals and features various process connections,
- Material Temperature Range: 158 F
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
Find Suppliers by Category Top
Featured Products Top
-
, sanitary process fittings, round vibrating rods, and vibrating fork configurations to meet a wide range of application requirements. View the entire line of newly certified vibrating rod level switches online at BinMaster.com. (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
ISA WIRL CNTRL FNDTN - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
2160 Vibrating Fork Level Switch .
-
ABB Vibrating Fork Level Switches - Level Measurement Products (Measurement Products USA)
• Vibrating Fork Level Switches .
-
CR4 - Thread: Very Urgent
http://www.ktekcorp.com/dnn20/Default.aspx?tabid=54&productTypeId=8 Vibrating Fork Level Switches .
-
CR4 - Thread: day tank instrument to avoid oil overflow
Pressure switch, Vibrating fork level switch and float switch are three common types of level switches.
-
ABB Level Measurement Products - Measurement Products USA
Vibrating Fork Level Switches .
-
Safety Online Newsletter: New EPA Tool Promotes Safer Chemicals And Products
Emerson Introduces Rosemount Vibrating Fork Level Switch For Safety Instrumented Systems .
-
Oil and Gas Online Newsletter: WHOI Takes Viewers Deep Into The Gulf
Emerson Introduces Rosemount Vibrating Fork Level Switch For Safety Instrumented Systems .
Indicates content that may require registration and/or purchase.