Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermotron Industries
Description: Fixtures are often an important aspect of Environmental testing with chambers or vibration. Fixtures help avoid errors in product responses to various environmental simulations. Proper fixture design and product mounting are essential to accurate and effective testing.
- Operation: Mechanical
- Test Fixture Type: Test Fixture / Holder
- Application: Vibration
-
Supplier: Accuris
Description: FIXTURES, VIBRATION TEST, SELF-LOCKING NUTS
-
Supplier: Thermotron Industries
Description: Fixtures are often an important aspect of Environmental testing with chambers or vibration. Fixtures help avoid errors in product responses to various environmental simulations. Proper fixture design and product mounting are essential to accurate and effective testing.
- Application: Drop / Shock, Vibration
- Operation: Mechanical
- Test Fixture Type: Test Fixture / Holder
-
-
Supplier: Intertek
Description: Ensure the integrity of your automotive products using Mechanical Shock and Vibration testing provided by Intertek. Mechanical shock and vibration testing helps attune automotive products for structural soundness and paramount vehicle perception using methods such as resonant searches
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Features: Aging / Life Testing (HALT), Specialty / Other
- Industry: Automotive
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: E-Labs, Inc.
Description: capable of providing over 20,000 force pounds performingmultiple types of vibration such as sine, random, sine on random, random onrandom and vibration analysis. They are capable of product vibration in asingle as well as multiple axis configuration in order to meet your type
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Crash Safety, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Food / Drugs, Health Care / Medical, Hydraulics / Pneumatics, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Thermotron Industries
Description: Thermotron’s WinVCS II Controller was made specifically for use with an electrodynamic vibration shaker and vibration test system. It is designed in-house by Thermotron software and hardware engineers and offers vibration control and analysis for accurate sine, random, shock,
- Test Fixture Type: Test Control Software
- Application: Vibration
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LED WORK LIGHT, WATER/VIBRATION/OIL RESISTANT, IP67/IP69K PROTECTION, 24 VDC, TRANSLUCENT LENS. FREE 2 YEAR RADWELL WARRANTY
- Light Fixture Voltage: 24 volts
-
Supplier: Zygo Corporation
Description: reference optics, spherical and plano Environmental housings Vibration isolation systems Large aperture systems, up to 32" Custom solutions software System integration with factory automation Vertical Integration Since we make custom optics as well as the metrology instrumentation, ZYGO is
-
Supplier: ValueTronics International, Inc.
Description: The 8101-4TRX is a fixture from Keithley. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test
-
Supplier: RAWELT S.A. de C.V.
Description: Class I Div. 1/Groups C,D Class II Div. 1 Groups E,F,G. Class I Zone 1 & 2/Groups II B, Class II Groups E, F, G. Series LE, Lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They
- Features: Bulb Included, Explosion-proof
- Fixture Type: Ceiling Fixtures
- Application: Industrial
-
Supplier: RAWELT S.A. de C.V.
Description: The LED lighting fixtures are available in two types of color temperatures, neutral white and cool white, both has uniform illumination, and are designed for interior or exterior use, using a LED arrangementes can overcome 300 watts incandescent light. APPLICATIONS: Series LE, lighting
- Features: Bulb Included, Explosion-proof
- Application: Industrial
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: RAWELT S.A. de C.V.
Description: APPLICATIONS: Series LH-LED, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous locations by the presence of flamable vapors,
- Features: Bulb Included, Explosion-proof
- Fixture Type: Ceiling Fixtures
- Application: Industrial
- Lamp Type: LED
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Clamping Width: 0.31102379 to 1.18504001 inch
- Clamping Force: 202.32 to 5,844.8 lbs
- Actuation: Manual
- Material: Steel
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Material: Plastic, Steel
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Clamping Force: 1,798.4 to 31,472 lbs
- Clamping Mechanism: Screw
- Material: Steel
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in
- Features: Bulb Included, Explosion-proof, Other
- Fixture Type: Ceiling Fixtures
- Application: Industrial
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Material: Stainless Steel, Steel
-
Supplier: Allied Electronics, Inc.
Description: The Dialight 860 Series is the FAA type L810 red LED obstruction light. Designed for steady burning, this fixture is used to mark obstructions that may present hazards to aircraft navigation. The US patent office has issued patent number 6,425,678 B1 for this series. Temperature: –67°F to
-
Supplier: Allied Electronics, Inc.
Description: The Dialight 860 Series is the FAA type L810 red LED obstruction light. Designed for steady burning, this fixture is used to mark obstructions that may present hazards to aircraft navigation. The US patent office has issued patent number 6,425,678 B1 for this series. Temperature: –67°F to
-
Supplier: Larson Electronics LLC
Description: LED Hazardous Area LED Light Fixture is U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed and is specifically designed to withstand high vibration locations and the rigors of wet and corrosive marine environments. . The HALSS-48-2L-LED hazardous area LED light
-
Supplier: SAE International
Description: 5561 steel, AMS 4944 titanium and MIL-T-7081 aluminum alloy, mounted as free-free resonant beams. Of particular advantage are the inherent simplicity of test setup, minimum restraint from a test fixture, low power requirements, short test duration, and ease of varying stress level.
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12 fluorescent light
-
Supplier: SAE International
Description: 5561 steel, AMS 4944 titanium and MIL-T-7081 aluminum alloy, mounted as free-free resonant beams. Of particular advantage are the inherent simplicity of test setup, minimum restraint from a test fixture, low power requirements, short test duration, and ease of varying stress level.
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT24-7-T5 7 watt T5-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. The LEDT24-7-T5 produces 700 lumens and works with T8 fluorescent light
-
Supplier: Larson Electronics LLC
Description: slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long LED tube design bulbs included with this unit are rated at 50,000 hours of service life, which is twice as long as standard T5-HO bulbs. This fixture carries a T6 temperature
-
Supplier: CSA Group
Description: characteristics of the test fixture used. The method presented in ISO 18437-4:2008 allows measurement under any static pre-load allowed for the test piece (including the test piece having the non-linear characteristics under different static loads), but under small dynamic (acoustic) strains,
-
Description: characteristics of the test fixture used. The method presented in ISO 18437-4:2008 allows measurement under any static pre-load allowed for the test piece (including the test piece having the non-linear characteristics under different static loads), but under small dynamic (acoustic) strains,
-
Supplier: Triangle Manufacturing Company
Description: to install and flexible. Designed to dampen vibrations, each leg of the mount includes rubber footings and can be configured in length and gage to accommodate nearly any fan blade diameter. Special order ferrules and rubber footings are also available depending upon the vibration
- Features: Other
- Application: Vibration Isolation
-
Supplier: Triangle Manufacturing Company
Description: to install and flexible. Designed to dampen vibrations, each leg of the mount includes rubber footings and can be configured in length and gage to accommodate nearly any fan blade diameter. Special order ferrules and rubber footings are also available depending upon the vibration
- Features: Other
- Application: Vibration Isolation
-
Supplier: Thermotron Industries
Description: Thermotron Electrodynamic Large Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head expander; and
- Peak Sinusoidal Force: 12,000 lbs
- Frequency Range: 5 to 2,750 Hz
- Displacement: 2 inch
- Peak Acceleration: 88 to 120 g
-
Supplier: Rig-A-Lite
Description: FEATURES UL1598A Marine Inside Drip Proof UL924 Emergency Lighting Damp Locations Enclosed and Gasketed LIGHT SOURCE Fluorescent The IMF series fixture is UL listed as marine inside drip proof and also listed for damp locations. Commonly used on offshore rigs and in marine applications, its
- Light Fixture Voltage: 120 to 347 volts
- Light Fixture Wattage: 16.999999999999968 to 34.000000000000014 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Spectral Dynamics, Inc.
Description: amplifier Available combined with slip table Sine, Random, and Transient Testing Standard Vertical and Horizontal Operation Typical System Application Model SD-22000-19 Series Vibration test system is a versatile wide frequency band electrodynamic vibration test system. It is designed
- Peak Sinusoidal Force: 22,050 lbs
- Frequency Range: 5 to 2,500 Hz
- Displacement: 2.0078751 inch
- Peak Acceleration: 120 g
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D UL844 Hazardous Location UL1598A Marine Outside Type UL8750- LED Safety CSA C22.2 #137 CSA C22.2 #213 ETL Listed 55 Degrees Celcius Ambient Temperature Tested to LM79 & LM 80 Standards LIGHT SOURCE LED The MAR2 LED series fixture is an addition
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 10 to 80.0000000000003 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures
-
Supplier: Rig-A-Lite
Description: offshore drilling rig. The spring loaded lamp sockets assist in minimizing vibrations and the heavy-duty lens frame and lens help keep the water from entering the housing. We also use an end cap that allows for 360° fixture mounting. Being certified for wet locations and heavy hose
- Light Fixture Voltage: 17 to 60 volts
- Light Fixture Wattage: 11.999999999999972 to 347.00000000000034 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Description: This system is designed specifically for the task of performing Highly Accelerated Stress Screening (HASS) and HALT on large products. With the Lowest Total Cost of Ownership within the AST industry, the 48” x 48” vibration table is capable of supporting hundreds of pounds of products and
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Other, Shelves, Windows
- Parameters: Vibration
Find Suppliers by Category Top
Featured Products Top
-
Prevent Vibration & Improve Machining Accuracy with Spring Loaded Work Supports Spring loaded work supports provide quicker and more secure support than conventional screw jacks. They feature a (read more)
Browse Work Supports and Fixture Jacks Datasheets for Imao-Fixtureworks -
Comprehensive Vibration Testing Services The E-Labs test applications include transportation load simulations, fatigue due to vibration, reliability testing, squeak & rattle testing, fragility (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
7L Series
LED panel lights for electrical enclosures
The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types.
They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or...
(read more)
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio -
The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports.
Features include:
- Moun...
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio -
combined with a rubber O-ring and tightened, forms a leak-proof seal against the incursion and expulsion of liquids and gasses, including water, fuel and petroleum. SMART ENOUGH FOR INTELLIGENT LIGHT FIXTURES / SENSORS Intelligent light fixtures, which attach to an (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
LIGHTING Lighting fixtures are essential in residential, commercial, industrial & entertainment outlets. After a lighting fixture is installed, it needs to have the proper Class A (GFCI) protection in place to safeguard people around these (read more)
Browse Datasheets for Tecmark Corporation -
LED lights with Multi Wide Voltage are ideal for flexible use in enclosures and casings of different sizes. Multi Wide Voltage supports both AC and DC voltages, ensuring maximum flexibility in the application. Fewer versions mean optimized processes in procurement and materials management.
(read more)
Browse Lighting Fixtures Datasheets for STEGO -
STEGO’s new multi-voltage light is perfect for your enclosure cabinet. It supports both AC and DC power, ensuring maximum flexibility in any application.
(read more)
Browse Lighting Fixtures Datasheets for STEGO -
Thanks to its integrated socket, the SL025 enables the operation of additional electrical devices. The integrated motion detector also replaces a door switch.
(read more)
Browse Lighting Fixtures Datasheets for STEGO -
Q2 Laser RADAR: Integrated 3D Metrology and Vibration Analysis for Industrial Precision This massively parallel laser technology revolutionizes non-contact, high-speed scanning across multiple industrial applications, including structural health monitoring (SHM), noise, vibration, and harshness (NVH) analysis, aerospace, and energy sectors. (read more)
Browse Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Military-grade Vibration Testing for an Aerospace Transformer
Reliable, highly actionable vibration testing is built on a combination of top-of-the-line equipment with advanced fixturing abilities, detailed data input and analysis, and both experienced and superior reporting.
-
Capacitance Set Point Stability During Random Vibration Test
The variable end of a CSV4-900-01 vacuum capacitor was bolted to a thick phenolic disc. This disc was clamped into a rigid test fixture, which was bolted securely to the working table of the vibration test rig (Figure 1). The fixed end of the vacuum capacitor was left free to
More Information Top
-
Vibration Analysis for Electronic Equipment 3rd Edition
Vibration Fixtures and Vibration Testing .
-
Reliability Technology: Principles and Practice of Failure Prevention in Electronic Systems
11.9 Stress Screening – Production Vibration Fixture Design .
-
Structural Dynamics of Electronic and Photonic Systems
The company engineers, looked at the test data and thought the holding vibration fixture was broken.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4724/09Jun_DeJesus.pdf?sequence=1
STRUCTURAL VIBRATION FIXTURE DEVELOPMENT..................
-
Advanced Aerospace Applications, Volume 1
As seen in Fig. 3, the force sensors are sandwiched between the vibration fixture lift plate (used to interface the shaker) and the interface ring to which the FGS OA is mounted.
-
CR4 - Thread: Vibration Test Fixture
A vibration fixture is generally a large block of aluminum/magnesium alloy.
-
SNAP-21 PROGRAM, PHASE II. DEEP SEA RADIOISOTOPE-FUELED THERMOELECTRIC GENERATOR POWER SUPPLY SYSTEM. Quarterly Report No. 8, April 1, 1968--June 30, 1968.
During the heat-up period, a dummy load (see Figure 2-49) of equal system weight was placed in the shock and vibration fixture and attached to the vibration machine.
-
Reliable Design of Electronic Equipment
5.8.2 Vibration Fixture . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.