Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: 4x analog HD signal distributor
- Cable Length: 0.2821523833333333 ft
- Application: Audio, Video
- Features: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Newark, An Avnet Company
Description: BNC TO VGA CONVERTER. VIDEO CONVERTER TO CHANGE STANDARD BNC (CAMERA) VIDEO SIGNAL TO VGA (COMPUTER MONITOR) SIGNAL. VESA MOUNT INCLUDED. WITH HIGH RESOLUTION, BNC PASS-THROUGH OUTPUT, STORES SETTINGS IN CASE OF POWER LOSS, AND SMALL
-
Supplier: SFCable.com
Description: VCL-300VH can convert the source signals of CVBS, Video and S-Video into VGA signal. With adoption of advanced video straight-through technology, the source signals of BNC, AV and S-Video can be converted into VGA signal without any data loss.
- Features: Other
-
-
Supplier: Visual Sound, Inc.
Description: RGB Spectrum The RGB/Videolink® 1690 video scan converter transforms computer signals to broadcast standard video in real time. Computer generated images can then be recorded, broadcast, displayed or transmitted over video codecs. The unit offers NTSC/PAL composite
-
Supplier: Visual Sound, Inc.
Description: Multi-Standard Output - PAL or NTSC (selectable). Video Mixing, Keying & Fading - Superimpose the down converter graphics computer video image on top of an existing video signal Inputs - 15-Pin HD or 5 BNC for Computer Graphics or HDTV Signals. CV & Y/C for
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. Bandwidth - 300MHz (-3dB) Rack Kit - RK-1 The VP-101 is a high-performance format converter for computer graphics video signals. It converts a computer graphics video signal on a 15-pin HD connector to either RGBS or RGBHV video
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. Max Data Rate - 1.65Gbps Control - H/V Position & Sharpness Rack Kit - RK-1 The FC-31 is a high-performance format converter for computer graphics video signals. It converts a computer graphics video signal (up to UXGA) to a DVI-D
-
Supplier: Renesas Electronics Corporation
Description: The TW8809 is a low cost video format converter that can take either analog CVBS or 24-bit digital RGB format video and output these signals in ITU-R.656 format. The video sources can be scaled and deinterlaced, so that the ITU-R BT.656 output is already formatted
-
Supplier: Newark, An Avnet Company
Description: VGA TO BNC CONVERTER. CONVERTS A VGA SIGNAL TO COMPOSITE VIDEO FOR VIEWING ON ANY MONITOR OR TV WITH A COMPOSITE INPUT. INCLUDES 5VDC POWER SUPPLY.
-
Supplier: Renesas Electronics Corporation
Description: The TW2865 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for security application. Each channel contains 10 bit ADC and proprietary clamp and gain controllers and utilizes 4H comb filter for
-
DVI Cables - DVI-D Male to DisplayPort Male Active Video Converter Cable, 1.5 Meter Length -- 104818Supplier: Sealevel Systems, Inc.
Description: length of the converter cable is 1.5 meters. The converter supports resolutions up to 2560×1440 @ 60 Hz and 32-bit color. The converter requires no OS driver or separate power input. Note: The 104818 will not convert a DisplayPort output signal to a DVI-D input
- Connector Type: DVI-D
-
Supplier: Tripp Lite by Eaton
Description: (Component Video to VGA adapter required) Furthermore, you reduce your equipment costs by eliminating the need to upgrade your computer's video card. The P116-000-HDMI supports HD video resolutions up to 1080p, and computer video resolutions up to 1280 x 1024. Supports
-
Supplier: SFCable.com
Description: VBU110RJ-DCPA is a passive video and power balun device capable of transmitting baseband video signal and delivering 12 VDC power to the camera using UTP cable. This device is designed to be used with VBU05DC-1UPA, VBU09DC-1UPA and VBU16DC-1UPA passive video balun power
-
Description: This standard describes methods for measuring ther performance of uniformly coded alnalog-to-digital (A/D) coverters and digital-to-analog (D/A) converters for pulse code modulation (PSM) television video signals. Excluded are A/D and D/A converters that employ nonlinear
-
Supplier: Renesas Electronics Corporation
Description: The TW2965 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply
- Number of Channels: 4 #
-
Supplier: Renesas Electronics Corporation
Description: The TW9966 includes four high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for automotive applications. Each channel contains a 10-bit ADC and proprietary clamp and gain controllers and utilizes a 4H comb filter
- Function: Decoders
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: output Displayport (Male) to HDMI (Female); fully-molded Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p The P136-000-1 supports transmission of an audio signal as long as it is supported by the Displayport source. Check the documentation for your
-
Supplier: UL Standards & Engagement
Description: tuner-amplifiers, and similar products. b) Video products that are intended for household or commercial use, and that receive signals in ways such as off the air, through a CAT/MATV cable system, from a video-recorded medium, or from image-producing units. Examples of such
-
Supplier: Tripp Lite by Eaton
Description: Features A Smart Solution for Displaying 1080p Video in Business and Digital Signage ApplicationsThis set includes 50 Tripp Lite P136-000-1 DisplayPort-to-HDMI passive adapters (M/F). Each adapter allows you to play stereo audio and high-definition video from your DisplayPort computer
-
Supplier: ZGC, Inc.
Description: sophisticated cross-converter function enables output not only of 720p signals, but also 1080i, 480/576p and 480/576i signals. Plus, thanks to switchable HDV and DV recording mode functionality along with DVCAM playback, you'll have no problems adding this recorder/player to
- Bits / Pixel: 8 bits
- Image: Color
- Color Outputs: Composite, Y PbPr, Y/C (S-Video)
- Recording Media: Hard Drive
-
Supplier: Tripp Lite by Eaton
Description: DisplayPort and the female HDMI end to an HDMI cable to begin sharing HD audio/video signals. The plug-and-play adapter requires no software, drivers or external power. Enjoy Outstanding 1080p Picture Quality on Any HDMI DisplayEach P136-000 adapter supports video resolutions up
-
Supplier: Thinklogical
Description: Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User interface options include a
- Power: 115 VAC, 230 VAC, DC
- Controls: Contrast
- Mounting: Desktop / Stand-alone
- Features: Genlock, Remote Control Support
-
Supplier: CableOrganizer.com, Inc.
Description: Manhattan PC to TV Converter Play Your Favorite PC Video Games on Your Large Screen TV What's special about this converter? Allows you to transform your television into a large screen monitor for your photos, home movies or PC games If your computer isn’t equipped with a TV-Out
-
Supplier: Versitron, Inc.
Description: audio, and contact closure as well as 10/100 Ethernet. And, as with all VersiVision Series CCTV video products this is achieved using 8-bit digitally encoded video technology over one multimode or singlemode optical fiber. LED indicators are provided to instantly monitor the system
-
Supplier: Advantech
Description: SPC-ILINK, a standalone accessory for SPC-800 monitors, uses HDBase-T for long-range video and USB control, supporting 100m video with 4K/8K ESD. Standalone ILINK Transmitter and Receiver HDMI and USB signal to HD Base-T Converter Support both Wall mount and DIN rail
-
Supplier: Piezo-Metrics
Description: Strain gauge to RS485 or CAN digital load cell converter Auto calibration or direct entry of mV/V with linearisation Ultra high performance, resolution of 1 part in 200,000 (18bit) OEM PCB Formats Available High Speed up to 500 updates per second The digital load cell converter module
-
Supplier: ValueTronics International, Inc.
Description: Standard features such as IRE and mV graticules, holdoff by fields, video polarity, and an Autoset smart enough to detect video signals, make the MSO/DPO4000 Series the easiest to use oscilloscope on the market for video applications. And with up to 1 GHz bandwidth and
- Bandwidth: 500 MHz
-
Supplier: CableOrganizer.com, Inc.
Description: HDI-6160 DVI-D Plus Audio to HDMI Converter Video and Audio Onto One HDMI Cable What's special about this converter? Converts DVI-D video (video transmission that supports digital interface only) plus either TOSLINK or SPDIF audio to HDMI cabling Ideal for adding
-
Supplier: LEMO USA, Inc.
Description: The LEMO MEERKAT™ is a triax to fibre media converter. The unit encodes the camera’s triaxial signal and sends it to the OB van using SMPTE 311M cable. Description: • Triaxial 50 or 75 Ω (see our Audio/Video connectors) • Hybrid with: (see the 3K.93C series) 2 fibre optic
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Features: LED Indicator, Other
- Form Factor: Module
-
Supplier: UL Standards & Engagement
Description: and/or video educational apparatus; - video projectors; NOTE 1 Film projectors, slide projectors and overhead projectors are covered by IEC 60335-2-56 UL 122 - video cameras and video monitors; - household video games and flipper games; - juke boxes; -
-
Supplier: Richardson RFPD
Description: The ADV7120 (ADV®) is a digital video converter on a single monolithic chip. The part is specifically designed for high resolution color graphics and video systems. It consists of three, high speed, 8-bit, video D/A converters (RGB) a standard TTL input interface
- Resolution: 10 bits
- Package Type: CSP
-
Supplier: ODG (Origin Data Global)
Description: CMOS VIDEO SPEED, 8 BIT, 50 MSPS
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
meet in the form of our media converters allowing high integrity signals to be transmitted over several kilometres. The LEMO 3K.93C series (SMPTE connector) is the broadcast connector of choice and we now have solutions right up to (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
controller, featuring rapid signal analysis and onboard machine learning. Embedded scan and alignment routines deliver faster and more reliable results than conventional host-based algorithms, simplifying system integration and boosting throughput. Fastest First-Light Detection in the (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
-based SPiiPlusEC motion controller with ultra-low-jitter NanoPWM drives and 24-bit A/D converters. This platform enables fast, precise motion with high dynamic range and minimal noise. The controller handles inverse kinematics internally and supports Cartesian commands for simplified system integration (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
process of taking the average of 1 or more samples. Detector Mode - Mode of the detector that is sampled by the analog to digital converter. Average - (default) General purpose measurements refer to data sheet for settling time. Normal - Faster measurements, refer to data (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Optical Switching - Preface
such as on-demand transfers of large volumes of data in real or nonreal. time (e.g., live video conferencing or movie downloading, respectively). Another. trend is that users remain connected anywhere and at any time without necessarily. being in front of a computer. As a result, research has focused on two
-
The Types of Broadband Connections for Internet and Their Pros and Cons
glass fibers to a receiver. Usually, this receiver's purpose is converting media. This piece of equipment converts the light signal to a digital signal and delivers it to your computer or Smart TV via FTTX. It can deliver Internet, phone, and video service. The media converter allows you to use
More Information Top
-
An audio–visual nest monitoring system for the study and manipulation of siblicide in bearded vultures Gypaetus barbatus on the island of Crete (Greece)
The video surveillance system consisted of three subsys- tems (Fig. 1): (1) the nest subsystem that included a monitoring unit (camera, no. 1 video signal converter , microphone), a power unit (solar panel, 12-V AC sealed lead acid deep cycle battery with …
-
Information Technology for Manufacturing Systems III
Design and Implementation of the HD Video Signal Converter Based on FPGA .
-
Design and Implementation of the HD Video Signal Converter Based on FPGA
• Design and Implementation of the HD Video Signal Converter Based on FPGA p.571 .
-
Simultaneous visible and thermal imaging of metals during machining
The video output is converted to a once per frame pulse using a video signal converter purchased from a video equipment supply house.
-
Computers Helping People with Special Needs
The system consists of a head mounted display (HMD), a video signal converter , a PC and a Web camera.
-
54.4L: Late‐News Paper : Input‐Output Integrated Flexible Display System
Video signal converter (Analog RGB → LVDS .
-
Advanced Intelligent Computing Theories and Applications. With Aspects of Contemporary Intelligent Computing Techniques
A video signal converter from TV-Logic® is used and converts the YPbPr to SDI format.
-
CUGV-1020-01 VGA to video scan converter
The CUGV-1020 is a compact, ruggedised VGA to video signal converter , which converts a computer-generated graphics input (VGA, SVGA, XGA, and so on) into a 525/625 line video signal.
-
International Space Station Extravehicular Activity Results to Date: Summary of Spacewalk Anomalies from Assembly Flight 2A through Expedition 4 U.S. EVA 1
The Video Signal Converter (VSC) is a box used by the ISS robotic arm to process video data.
-
A scalable high-performance graphics processor: GVIP
… found in BitBlt proces- sors, such as the pixel cache, the interior style generator, the boolean operation unit, and the z cache, the GVIP02 has four-way Phong shading generators, a texture mapping processor, a video signal converter , and a parallel link …
Indicates content that may require registration and/or purchase.