-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 2Fx is a Fast Ethernet fiber-to-fiber media converter that provides multimode to single-mode and dual fiber to single fiber conversion with advanced switching features. The 2Fx is a member of the modular iConverter product family, and is a
- Form Factor: Module
- Features: Other
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Thinklogical
Description: Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock
- Power: 115 VAC, 230 VAC, DC
- Controls: Contrast
- Mounting: Desktop / Stand-alone
- Features: Genlock, Remote Control Support
-
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for bandwidth-hungry applications (such as high
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Versitron, Inc.
Description: audio, and contact closure as well as 10/100 Ethernet. And, as with all VersiVision Series CCTV video products this is achieved using 8-bit digitally encoded video technology over one multimode or singlemode optical fiber. LED indicators are provided to instantly monitor
-
Supplier: Glenair, Inc.
Description: BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic
- Form Factor: Module
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: input. The plug-in module can manage other modules in the same chassis and operate as a managed fiber-to-fiber media converter. It features two Ethernet backplane ports for connectivity to adjacent modules in a chassis for multi-port and multi-service configurations. The
- Form Factor: Module
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: be connect connected. The Data Connect 2178HSEE-4 is ideal to be used as an Ethernet extender to an existing Ethernet network. Deliver High-Demand Service Connectivity for ISP / Triple Play Devices The Data Connect 2178 HSEE-4 provides excellent bandwidth to
- Number of Ports: 6 #
- Data Rate: 0.1 Gbps
- Network Equipment: Bridge, Extender / Repeater
- Features: IP Telephony / VoIP
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter GX/TM2 is a carrier-grade Network Interface Device (NID) that provides 10/100/1000 copper to Gigabit Ethernet fiber media conversion with integrated management. For Service Providers, the GX/TM2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10/100M2 is a carrier-grade Network Interface Device (NID) that provides 10/100 copper to Fast Ethernet fiber media conversion with integrated management. For Service Providers, the 10/100M2 NID provides MEF 9, 14 and 21 certified demarcation of Carrier Ethernet
- Network: 10/100Base-TX, 100Base-FX
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: ValueTronics International, Inc.
Description: just to name a few. Serial protocols such as I2C and SPI are used frequently for chip-to-chip communication, but parallel buses are still used in many applications. Microprocessors, FPGAs, Analog-to-Digital Converters (ADCs), and Digital-to-Analog Converters
- Bandwidth: 1,000 MHz
-
Supplier: Glenair, Inc.
Description: BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic
- Form Factor: Module
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: video data and analog CVBS video. It can be embedded into a DVR to enable one or more SLOC inputs or configured as a stand-alone SLOC-to-IP+CVBS converter. The TW3811 includes an AFE, digital modem, and two Ethernet MII/RMII interfaces. The device accepts a
-
Supplier: Renesas Electronics Corporation
Description: signal that can be transmitted over 500m of coaxial cable. It can be embedded into a camera or configured as a stand-alone IP+CVBS-to-SLOC converter. The TW3801 includes an AFE, digital modem, and two Ethernet MII/RMII interfaces. The device accepts an analog CVBS
-
Supplier: Tripp Lite by Eaton
Description: Speeds Without an Ethernet Card This USB to LAN converter delivers full 10/100/1000 Mbps network speeds without requiring you to install an internal Ethernet card in your device. It’s a convenient and affordable way to expand the potential of your PC, laptop
-
Supplier: Glenair, Inc.
Description: BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic
- Data Rate: 1 to 10 Gbps
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Visual Sound, Inc.
Description: or RGB Linx switcher is used to route the video and graphics displays, while keyboard and mouse control signals are switched over IP. This architecture allows administrators to take advantage of the intelligence inherent to IP, provides high resolution video
-
Supplier: Quantachrome Instruments
Description: dedicated PC Live graphical/tabular display of analyses Local and remote (Ethernet) control Multiple languages (English, German, Chinese, etc.) Bench space savings (built-in degas, rotary doors) Patented helium-free NOVA mode Performance Enhancements: Ability to run 4 samples along
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Pore Distribution, Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Ceramics / Glass, Food / Drugs, Metals, Soil
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Features: Laboratory / Batch, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: Cirrus Logic, Inc.
Description: locked to guarantee no-latency access to critical instructions and data. For applications with instruction-memory size restrictions, the ARM920T's compressed Thumb instruction set provides space efficiency and maximum external instruction memory usage. The ARM920T core is augmented by
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
Find Suppliers by Category Top
Featured Products Top
-
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
premium. It supports the simultaneous transmission of multiple weak control signals, sensor feedback, video feeds, and low-current power supplies. The design is fully customizable to meet specific circuit counts, current ratings, and mechanical configurations. Manufactured under stringent quality (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world. Video presentation (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
transmitting Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) signals across a continuously rotating interface. Designed to eliminate cable twist and ensure uninterrupted data flow, this component is essential for modern industrial automation systems, high-definition video surveillance platforms (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
: Robust and durable design to provide high performing, reliable signal transmissions with outstanding electrical & mechanical (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
This new connector, designed for high-speed signal applications in ruggedized and high vibration environments includes two pairs (4 pins) of high-speed contacts with bandwidth up to 3.125 GHz, Ethernet 10G Base-T-100 Ohm and a data rate up to 6.5 Gbps. USED IN THE RAIL MASS TRANSIT (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
meet in the form of our media converters allowing high integrity signals to be transmitted over several kilometres. The LEMO 3K.93C series (SMPTE connector) is the broadcast connector of choice and we now have solutions right up to (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
The Phoenix series large scale LNG pool fire experiments.
Y/C) to Ethernet converter to relay the video signal 50‟ away to MiniDV decks positioned .
-
Shopping - Best Prices On The StarTech.com Ethernet to VGA over IP Converter (1 Computers - 1 - 1 x RJ-45 Network) - Big Bruin
The IPUSB2VGA IP to VGA converter offers versatile VGA video distribution, extending a VGA signal over Ethernet cable for transmission between a PC and VGA projector or display.
-
A redundant-cell-relay continuous self-calibration method for current-steering DACs
personal communication, video signal processing, and gigabit or beyond Ethernet require Digital- to -Analog Converters (DACs) with more than 10-bit accuracy and speeds as high .
-
Trends in Intelligent Robotics
Ethernet signal of controller and composite video signals of cameras are interfaced with Fiber optic media converter to convert optical signal for communication to the ship system.
-
TRICLOBS portable triband color lowlight observation system
A Pleora frame grabber (www.pleora.com) can be used to digitize the analog video signals of both ICU’s (through the SDI/ Ethernet converters ) and the digital output of the Gobi 384 camera, and output these signals to the Netgear Gigabit Ethernet …
-
Towards an optimal color representation for multiband nightvision systems
A Pleora frame grabber (www.pleora.com) can be used to digitize the analog video signals of both ICU’s (through the SDI/ Ethernet converters ) and the digital output of the Gobi 384 camera, and output these signals to the Netgear Gigabit Ethernet …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/1382/1/science_2003.pdf
… ring, mesh;, system principles: modulation formats, link budgets, optical signal to noise ratio, dispersion, error … … routers, optical crossconnects, wavelength converters , WDM transmitters and receivers … … access, subcarrier multiplexed lightwave video networks, optical local area … … photonic networks: IP, Gbit Ethernet , SDH/SONET, FDDI, ATM, Fibre …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/1127/1/science_2007.pdf
… ring, mesh; system principles: modulation formats, link budgets, optical signal to noise ratio, dispersion, error … … routers, optical crossconnects, wavelength converters , WDM transmitters and receivers … … access, subcarrier multiplexed lightwave video networks, optical local area … … photonic networks: IP, Gbit Ethernet , SDH or SONET, FDDI …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/1058/1/science_2005.pdf
… ring, mesh; system principles: modulation formats, link budgets, optical signal to noise ratio, dispersion, error … … routers, optical crossconnects, wavelength converters , WDM transmitters and receivers … … sub- carrier multiplexed lightwave video networks, optical local area … … photonic networks: IP, Gbit Ethernet , SDH/SONET, FDDI, ATM, Fibre …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/1383/1/science_2002.pdf
… ring, mesh; system principles: modulation formats, link budgets, optical signal to noise ratio, dispersion, error … … routers, optical crossconnects, wavelength converters , WDM transmitters and receivers … … access, subcarrier multiplexed lightwave video networks, optical local area … … photonic networks: IP, Gbit Ethernet , SDH/SONET, FDDI, ATM, Fibre …
Indicates content that may require registration and/or purchase.