-
Supplier: Accuris
Description: VINYL ALCOHOL - ACETATE RESIN SOLUTION (VAAR) (FOR USE IN AMMUNITION)
-
Supplier: Accuris
Description: Vinyl Alcohol - Acetate Resin Solution (VAAR) (for use in Ammunition)
-
Supplier: Accuris
Description: VINYL ALCOHOL \x96 ACETATE RESIN SOLUTION (VAAR) (FOR USE IN AMMUNITION)
-
-
Supplier: MCG - Performance Polymers Division
Description: GOHSENX™ is a line of advanced polyvinyl alcohol resins which have been modified for a variety of special functions. Its water resistance or excellent dispersion properties are both caracteristics that conventional PVOH doesn't possess. GOHSENX™ Series Characteristic Key features
- Features: Film Grade Resin
- Industry: Industrial, Medical / Food (FDA)
- Chemical System: PolyVinyl Chloride (PVC)
- Type: Thermoplastic
-
Supplier: ASTM International
Description: 1.1 This test method is applicable to the determination of dicumyl peroxide and the decomposition products dimethylbenzyl alcohol and acetophenone in cured and uncured polyethylene (PE) and ethylene vinyl acetate (EVA) resins. These uncured polymers normally contain from
-
Supplier: ASTM International
Description: 1.1 This test method covers and is applicable to the determination of dicumyl peroxide and the decomposition products dimethylbenzyl alcohol and acetophenone in cured and uncured polyethylene (PE) and ethylene vinyl acetate (EVA) resins. These uncured polymers normally
-
Supplier: Cole-Parmer
Description: Applications: Safe for food, beverage, drug, lab, and general use—yet much more affordable than PTFE tubing. Safe for most alcohols; avoid use with strong solvents.|Characteristics: Polyethylene liner with ethyl vinyl acetate shell. No plasticizers. Nontoxic and
- Outside Diameter / Size: 1.25196918 inch
- Maximum Inside Diameter / Size: 1.00000054 inch
- Wall Thickness: 0.25196864 inch
- Pressure Rating: 28 psi
-
Supplier: Cole-Parmer
Description: Applications: Safe for food, beverage, drug, lab, and general use—yet much more affordable than PTFE tubing. Safe for most alcohols; avoid use with strong solvents.|Characteristics: Polyethylene liner with ethyl vinyl acetate shell. No plasticizers. Nontoxic and
- Outside Diameter / Size: 0.75590592 inch
- Maximum Inside Diameter / Size: 0.50393728 inch
- Wall Thickness: 0.25196864 inch
- Pressure Rating: 50 psi
-
Supplier: Cole-Parmer
Description: Applications: Safe for food, beverage, drug, lab, and general use—yet much more affordable than PTFE tubing. Safe for most alcohols; avoid use with strong solvents.|Characteristics: Polyethylene liner with ethyl vinyl acetate shell. No plasticizers. Nontoxic and
- Outside Diameter / Size: 0.6299216 inch
- Maximum Inside Diameter / Size: 0.50393728 inch
- Wall Thickness: 0.06299216 inch
- Pressure Rating: 33 psi
-
Supplier: Cole-Parmer
Description: Applications: Safe for food, beverage, drug, lab, and general use—yet much more affordable than PTFE tubing. Safe for most alcohols; avoid use with strong solvents.|Characteristics: Polyethylene liner with ethyl vinyl acetate shell. No plasticizers. Nontoxic and
- Outside Diameter / Size: 1.00000054 inch
- Maximum Inside Diameter / Size: 0.75590592 inch
- Wall Thickness: 0.12598432 inch
- Pressure Rating: 39 psi
-
Description: modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. NOTE 2 Polyvinyl acetate is a general name for a family of thermoplastic vinyl resins produced by the
-
Description: requirements NOTE 1 A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. NOTE 2 Polyvinyl acetate is a general name for a family of thermoplastic vinyl
Find Suppliers by Category Top
Featured Products Top
-
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Polyethylene-Lined EVA Tubing PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
A Selection of Alkali and Alkaline Earth Metal Salts of 5,5′‐Bis(1‐hydroxytetrazole) in Pyrotechnic Compositions
Then the binder, a solution of 25% vinyl alcohol acetate resin (VAAR), was added.
-
Green Colorants Based on Energetic Azole Borates
Then the binder, a solution of 25% vinyl alcohol acetate resin (VAAR), was added.
-
Alkaline Earth Metal Salts of 5,5′‐Bistetrazole – from Academical Interest to Practical Application
Then the binder, a solu- tion of 25% vinyl alcohol acetate resin (VAAR), was added.
-
“Green” Pyrotechnics: A Chemists' Challenge
… binders are well- known and explain recent efforts to develop improved binders: Non-energetic binders can either be water-soluble (such as, dextrin, polyvinyl alcohol, or Arabic rubber) or organic-solvents-based (such as, vinyl alcohol acetate resin , polymethyl methacrylate,[29] or …
-
Development and Performance of the W/Sb 2 O 3 /KIO 4 /Lubricant Pyrotechnic Delay in the US Army Hand‐Held Signal
Vinyl alcohol / acetate resin .
Indicates content that may require registration and/or purchase.