Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Magnaplate® VINYL ESTER NOVOLAC LAMINATE SYSTEM is used to line the bottoms of steel storage tanks. The highly chemical resistant vinyl ester will withstand a wide range of crude and refined petroleum products including high aromatic lead free gasoline, aromatic solvents,
- Cure / Dry Temperature: 70 to 85 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Steel
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Vinyl Ester Polymer Concrete No. 410 is a vinyl ester castable for chemical-resistant construction of sumps, dikes, containment areas, trenches, walls and other structural support columns or bases. No. 410 has been specifically formulated for independent
- Set / Cure Time: 720 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.12 %
- Max Use: 104.44444444444444 C
-
Supplier: Sauereisen, Inc.
Description: Sauereisen VEPrime No. 550 is a vinyl ester primer to be used in conjunction with Sauereisen vinyl ester systems. The function of No. 550 is to promote a tenacious bond of Sauereisen vinyl ester topcoats to concrete and steel substrates. VEPrime is a
- Coverage: 267 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Vinyl Ester FibreLine No. 440 is a fiber-filled lining used for the chemical- resistant construction or rehabilitation of structures common to the power, pulp & paper, and petrochemical industries. Typical applications are the protection of sumps, ducts, tanks, containment
- Set / Cure Time: 120 to 72 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.4 %
- Max Use: 121.11111111111111 C
-
Description: Magnalux™ #304 FF VINYL ESTER COATING is a chemical resistant immersion coating formulated with an extended pot life for application with conventional or airless spray equipment. Magnalux™ utilizes a highly cross-linked vinyl ester resin with mica flakes for maximum
- Wet / Applied Thickness: 0.028 to 0.032 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other
-
Description: CoroBond™ CONDUCTIVE VINYL ESTER PRIMER is a conductive, elastomer modified epoxy vinyl ester. It is designed to provide superior adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, abrasion, tensile and flexural stress. Excellent
- Viscosity: 2,100 cP
- Use Temperature: 60 to 90 F
- Tensile Strength (Break): 8,500 psi
- Elongation: 11 %
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Vinyl Ester Mortar No. 400 is used in the construction of floors, sumps, trenches, tanks, vessels and bleach towers in chemical processing; food & beverage plants; dairies; laboratories; textile, steel and pulp & paper mills. No. 400 has excellent resistance to oxidizing
- Set / Cure Time: 60 to 1,440 minutes
- Set / Cure Temperature: 60 to 80 F
- Shrinkage: 0.3 %
- Max Use: 121.11111111111111 C
-
Supplier: Enting Water Conditioning, Inc.
Description: 14x65/4 FRP, Vinyl Ester
-
Supplier: Enting Water Conditioning, Inc.
Description: 12x48/2 FRP, Vinyl Ester
-
Supplier: Enting Water Conditioning, Inc.
Description: 8x35/2 FRP, Vinyl Ester
-
Supplier: Enting Water Conditioning, Inc.
Description: 10x54/2 FRP, Vinyl Ester
-
Supplier: Accuris
Description: Vinyl Ester BMC - Injection Compression Molded
-
Supplier: Accuris
Description: RESINS, VINYL ESTER, LOW PRESSURE LAMINATING
-
Supplier: Accuris
Description: Glass Flakes Vinyl Ester Resin Lining Films
-
Supplier: Carlisle
Description: Name: Vinyl Ester Outfit Part Number: 105-1380 Gun: Binks Century Vinyl Ester Pump: Binks "B 8" Tank: No tank Slave/Catalyst Ratio: Catalyst ratios of 0.5% - 3.5% Resin Pump Ratio: Binks B8-D Pump ratio is 37:1 Flow(GPM) @ 60c/m: 3.4 GPM (12.9 l/m) at 60 cycles/min of
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint, High Viscosity
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Accuris
Description: Resins, Vinyl Ester, Low Pressure Laminating
-
Supplier: Carlisle
Description: Name: Binks Century Vinyl Ester Part Number: 102-2545 Gun Category: FRP Gun Type: FRP Construction: Drop-Forged Steel Markets: Aviation & Aerospace, Construction, Marine, Miscellaneous Colors: 2K external mix
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: Medical Isotopes, Inc.
Description: 2,2,5-Trimethyl-1,3-dioxane-5-carboxylic Acid Vinyl Ester-d 3
- Trigger: Acid
-
Description: CoroBond™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile stress and flexural stress. Abrasion resistance High tensile strength
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 60 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(methyl vinyl ether/maleic acid), monobutyl ester Catalog # : 773 CAS : 25119-68-0 Physical Form : 40% Solids in isopropanol and 10% solids in 2-butanol (Unit weight includes weight of solvent.) Density (g/cc) : 0.9620 Fp (F) : 48 Hazardous Class : Flammable Soluble in : Alcohol,
- Chemical System: PolyVinyl Chloride (PVC)
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: 50/50 copolymer (molar)
- Chemical System: PolyVinyl Chloride (PVC)
- Features: Specialty / Other
- Material Type: Thermoplastic
-
Supplier: ASTM International
Description: 1.1 This standard provides a standardized test method for determining the gelation and exotherm curve of unsaturated polyester and vinyl ester resins. This method provides guidance for measurement of the “Standard 180°F (82.2°C) Exotherm Curve” along with information on variances of
-
Supplier: ASTM International
Description: 1.1 This standard provides a standardized test method for determining the gelation and exotherm curve of unsaturated polyester and vinyl ester resins. This method provides guidance for measurement of the “Standard 180°F (82.2°C) Exotherm Curve” along with information on potential
-
Supplier: ASTM International
Description: 1.1 This standard provides a standardized test method for determining the gelation and exotherm curve of unsaturated polyester and vinyl ester resins. This method provides guidance for measurement of the "Standard 180°F [82.2°C] Exotherm Curve" along with information on potential
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(vinyl methyl ether) Catalog # : 928 CAS : 9003-09-2 Physical Form : Fused mass Description : Approx Mw : 90,000 Density (g/cc) : 1.05 (20C) Refractive Index : 1.467 Fp (F) : 446 TSCA : TSCA listed Tg (C) : -49 Soluble in : Alcohols, aromatic hydrocarbons, chlorinated hydrocarbons,
- Index of Refraction: 1.467
- Chemical System: PolyVinyl Chloride (PVC)
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(vinyl ethyl ether) Catalog # : 154 CAS : 25104-37-4 Physical Form : Opaque, viscous liquid Approx Mw : 3,800 Density (g/cc) : 0.95 (20C) Refractive Index : 1.4504 Reduced viscosity : 0.3 (20C) Fp (F) : 140 TSCA : TSCA listed Tg (C) : -60 Soluble in : Alcohols, aliphatic, aromatic and
- Index of Refraction: 1.4504
- Chemical System: PolyVinyl Chloride (PVC)
- Type: Thermoplastic
-
Supplier: Custom Fabricating & Supplies
Description: solutions, this vinyl tape is quick to install and easy to clean-up. Conformability and instant adhesion makes 3M™ General Purpose Vinyl Tape 764 a good choice for marking and warning applications on floors, equipment, walls and pipes. It is an economical vinyl tape option for
- Width: 1 to 4 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 29.444444444444443 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Medical Isotopes, Inc.
Description: 4-[(2-Vinyl]-1-enthyne)-α,α-dimethyl-benzeneacetic Acid Methyl Ester
- Chemical Family: Acetic Acid, All Carboxylic Acids
- Trigger: Acid
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Vinyl Tape 4712 is a linered version of 3M™ Vinyl Tape 471 that may be used for die cutting or large area applications. 3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs
- Width: 6 to 24 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 76.66666666666667 C
- Backing: PVC / Vinyl
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Vinyl Tape 471 is a versatile tape that provides long-lasting floor and safety marking, sharp paint lines on complex jobs and reliable seals or repairs in a variety of industries. Designed with unique stretch properties, this tape conforms to rough, irregular, curved and convex surfaces
- Width: 0.125 to 6 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 76.66666666666667 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Medical Isotopes, Inc.
Description: 2-tert-Butyl-5-methyl-1,3-dioxane-5-carboxylic Acid Vinyl Ester-d 3
- Trigger: Acid
-
Supplier: ASTM International
Description: 2. The yarn shall be glass continuous filament glass yarn which meets the requirements specified. The material used to coat or impregnate the glass continuous filament yarn shall be a compound of polymerized or copolymerized vinyl chloride resin, plasticized with phosphate or phthalate
-
Supplier: Creative Composites Group
Description: Square Tube - FRP FRP Square Tube available in Isophthalic Polyester (I), Isophthalic Fire Retardant (IFR) and Vinyl Ester Fire Retardant (VFR) Resins
- Outside Diameter / Size: 1 to 4 inch
- Wall Thickness: 0.125 to 0.25 inch
- Design Units: English
- Type: Fiberglass / Composite Tubing, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Creative Composites Group
Description: Round Tube - FRP FRP Round Tube available in Isophthalic Polyester (I), Isophthalic Fire Retardant (IFR) and Vinyl Ester Fire Retardant (VFR) Resins
- Outside Diameter / Size: 1 to 2 inch
- Wall Thickness: 0.125 to 0.25 inch
- Design Units: English
- Type: Fiberglass / Composite Tubing, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: AENOR
Description: Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 9: Determination of acetic acid, vinyl ester in food simulants
Find Suppliers by Category Top
Featured Products Top
-
varnishes and monomer containing products. Epoxy resins are characterized by excellent tank stability, excellent chemical and moisture resistance with an overall high technical performance. Epoxy-Polyester Hybrids The epoxy – vinyl ester copolymer is a unique (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
varnishes and monomer containing products. Epoxy resins are characterized by excellent tank stability, excellent chemical and moisture resistance with an overall high technical performance. Epoxy-Polyester Hybrids The epoxy – vinyl ester copolymer is a unique (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
can find or develop the composite materials needed to meet your project specifications. They frequently work with the following materials: · Polyesters · Vinyl esters · Polyimides · Polyurethanes · Polyureas · p (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
those molded at Osborne, are often used across a variety of industries for things like large machine body parts and covers, vehicle fenders and bumpers, and others subject to extreme conditions in the field. These materials include polyester, vinyl ester, DCPD (dicyclopentadiene), polyurethane, and (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
. Through our extensive expertise in material selection, we have chosen high-grade vinyl ester resin for our fiberglass fan wheels. Using vinyl ester resin ensures exceptional corrosion resistance, guaranteeing that our fans have a prolonged lifespan and (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
Conduct Research Top
-
Pultruded Vinyl Ester Grating Durability Study
Strongwell's DURAGRID (R) VE (vinyl ester) pultruded grating was installed in 1994 on a large metropolitan bridge in Camden, New Jersey. A 46" (117 cm) long sample from this installation was recently obtained for a strength, stiffness and durability study.
-
Design and Construction of NYB FRP Fans
Fiberglass-reinforced plastic (FRP) made from chemical-grade polyester or vinyl ester resin resists corrosion as well as, or in some cases better than, high-priced materials such as titanium or high-nickel alloys. In general, FRP (also known as RTP, or reinforced-thermoset plastic) is widely used
-
Protection of Concrete Floors in the Food and Beverage Industry (.pdf)
a generic and comparative analysis of cementitious urethane topping systems, as used in food and beverage processing facilities (with a particular emphasis on meat processing facilities), versus other widely used topping systems, including epoxy, polyester, vinyl ester, methylmethacrylate (MMA
-
Silesia Flavors Plant Utilizes DuraTrench for Spill Containment
Silesia, makers of high quality food flavors, expanded their Illinois plant. DuraTrench trench drains were chosen for spill containment. The specified DTCF8-HDSS vinyl-ester trench body with heavy duty stainless steel frame is a forklift rated pre-manufactured system with a equally load rated
-
Thermal Response Characteristics of Marine Grade Radome Composites Designed for use on Spruance Class Naval Destroyers
25.4 mm balsa wood panels (composed of smaller, bonded balsa wood blocks of varying density) with face sheets of E-glass/vinyl ester. The face sheets were processed onto the balsa wood surfaces using vacuum assisted resin transfer molding (VARTM). All radiometric measurements were taken with cooled
-
Seaming Technique for Chemically Resistant, Reusable, Vacuum Bag Material
Design and construction of vacuum bag material is a fundamental aspect of composite fabrication with aggressive resins, such as epoxy and vinyl ester, in vacuum and channel assisted resin transfer molding processes. To achieve optimal results while maintaining the integrity of the overall assembly
More Information Top
-
Americam Society of Composites: 29th Technical Conference
A model system of Ni-Cr wires in a vinyl ester resin matrix is used to study the effect of surface treatments on shear bond in axisymmetric macrobond tests.
-
Major Accomplishments in Composite Materials and Sandwich Structures
Carbon Fiber – Vinyl Ester Interfacial Adhesion Improvement by the Use of an Epoxy Coating,” by F. Vautard, L. Xu and L.T. Drzal, investigates the origins of low interfacial adhesion of carbon fiber – vinyl ester composites.
-
Fire Properties of Polymer Composite Materials
The pyrolysis reactions and combustion gases of organic polymers and fibres that are commonly used in composites are described, including polyesters, vinyl esters , epoxies, phenolics and several thermoplastics used for the matrix phase and organic fibres such as aramid and polyethylene for …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50555/463483561-MIT.pdf?sequence=2
Plug Repairs of Marine Glass Fiber / Vinyl Ester Laminates Subjected to Uniaxial Tension .
-
Accelerated Leach Test(s) Program: Annual report
3.1.1.2 Vinyl Ester -Styrene .
-
Gas Chromatographic Data Compilation
VINYL ESTER .
-
Vinyl Acetate
MANUFACTURE OF OTHER VINYL ESTERS . . . . . , . . , . . . . .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/9615/S.%20Rassmann%200210770k%20MSc%20Dissertation%20-%20Final%20Submission.pdf?sequence=1
Vinyl ester and epoxy composites were compared to those made using polyester resin.
-
Patent reports
Kainer, production of vinyl esters .
-
Synthesis and curing behavior of novel multifunctional hybrid oligomers
The changes of vinyl ester and epoxy groups in MVEOs were studied by Fourier Transform Infrared Spectroscopy, Nuclear Magnetic Resonance, and Gel permeation chromatograph.
Indicates content that may require registration and/or purchase.