-
Supplier: Custom Fabricating & Supplies
Description: This non-adhesive tape is manufactured from a soft, polyvinyl chloride. As there is no adhesive, this is a very economical product. Application is quick and efficient. Our most popular tape for plating, it overlaps to form a water tight seal. Provides a very
- Width: 0.5 to 3 inches
- Temperature Resistance: -17.77777777777778 to 82.22222222222221 C
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Deviser, Inc.
Description: Dry Vinyl Tape is a 3.94mil non-adhesive plasticized PVC film. It has easy unwinding characteristics – tape clings firmly to it’s own backing for tight wrap. High elongation and good strength to permit trouble free binding of wire harness for the automotive
- Thickness: 0.00394 inches
- Type: Non-adhesive
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Removable
-
Supplier: Intertape Polymer Group, Inc.
Description: Black vinyl electrical insulating tape consisting of a soft 'plasticized' stabilized PVC film coated with a non-corrosive rubber based adhesive. General purpose maintenance and repair. UL listed. Good dielectric strength.
- Features: Dielectric / Insulating, Electrical, Single-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
-
Supplier: Intertape Polymer Group, Inc.
Description: Vinyl electrical insulating tape consisting of a soft ‘plasticized’ stabilized PVC film coated with a non-corrosive rubber based adhesive. This tape is resistant to water, oils, acids, alkalis, and other corrosive chemicals. Lead free, UL and CSA listed.
- Features: Dielectric / Insulating, Electrical, Single-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Maxi Adhesive Products, Inc.
Description: A 4 mil non-adhesive plasticized polyvinyl chloride film tape.
- Width: 0.5 to 4 inches
- Thickness: 0.004 inches
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 3M764 is a general purpose vinyl tape for use in non-critical applications such as color coding, bundling and safety marking, etc.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Deviser, Inc.
Description: UL Listed, General Purpose Vinyl Electrical Tape is used as economic grade all purpose electrical insulating material. The high elongation allows it to be pulled down right around irregular surfaces. Vinyl Electrical Tape is resistant to acids, alkalis, chemicals, oils,
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.1875 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 7,000 V/m
-
Supplier: Budnick Converting, Inc.
Description: 116 is a 10.5 mil, vinyl coated, cloth gaffer's tape. It is primarily used to hold down wires or carpet where a non-reflective finish is desired.
- Thickness: 0.010499999999999999 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Deviser, Inc.
Description: UL Listed, Flame Retardant and Weather Resistant Vinyl Electrical Tape is designed for a multiplicity of applications where insulation and conformity are important considerations. This product has excellent performance in electrical wire harness wrapping. Resistant to acids, alkalis,
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.3125 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 7,500 V/m
-
Supplier: Deviser, Inc.
Description: Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch,
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 0 to 80 C
- Dielectric Strength: 9,000 V/m
-
Supplier: Adhesive Applications
Description: 270 is a double-coated, 3.5 mils non-plasticized, white vinyl film coated on both sides with a high tack rubber adhesive. 270 offers superior bonding to a variety of surfaces. The 53 lb. supercalendered release liner provides excellent lay-flat properties. Superior bonding to a
- Peel Strength / Adhesion: 9.375 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing: PVC / Vinyl
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound vinyl anti-slip tape is highly conformable and resistant
- Features: Abrasion / Scratch Resistant, Permanent, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
- Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Budnick Converting, Inc.
Description: DUCTCLO 3770 is an 11.5mil (0.29mm) non-reflective gaffers tape consisting of a vinyl-coated cotton cloth and a synthetic rubber adhesive. This high quality waterproof tape offers high tack and tensile strength. It is highly conformable.
- Thickness: 0.011500000000000002 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Reflective, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: MAGNET 5230 is a 1/32" non-adhesive write-on/wipe-off white vinyl. The 30mil magnet is faced with a non-porous, smooth, shiny white vinyl surface and is writeable with a dry erase marker with easy wipe-off.
- Thickness: 0.03125 inches
-
Supplier: Ellsworth Adhesives
Description: 3M General Purpose Vinyl Tape 764 Red is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 1 in x 36 yd Roll.
- Temperature Resistance: 4.400000000000001 to 76.6 C
- Backing: PVC / Vinyl
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M General Purpose Vinyl Tape 764 Blue is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 1 in x 36 yd Roll.
- Temperature Resistance: 15.499999999999998 to 29.4 C
- Backing: PVC / Vinyl
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 764 General Purpose Vinyl Tape Black is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 2 in x 36 yd Roll.
- Temperature Resistance: 4.400000000000001 to 76.6 C
- Backing: PVC / Vinyl
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M General Purpose Vinyl Tape 764 Brown is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 2 in x 36 yd Roll.
- Temperature Resistance: 4.400000000000001 to 76.6 C
- Backing: PVC / Vinyl
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Waytek, Inc.
Description: When you need a dependable, multi-purpose general purpose PVC electrical tape, use 3M Temflex™ Tape Series 165. This affordable solution offers reliable performance for protective jacketing, harnessing, marking and insulation on low voltage cables in non-critical applications.
- Width: 0.75 inches
- Thickness: 0.006 inches
- Features: Electrical
- Backing: PVC / Vinyl
-
Supplier: Can-Do National Tape
Description: Grey Premium Gaffer's Tape. Heavy-duty vinyl coated cloth tape with a natural rubber based adhesive and matte-finish. Moisture-resistant backing with excellent flexibility. High tack tape with excellent adhesion for superior performance. Non-reflective
- Carrier / Backing: Cloth - Woven Fabric, PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Bemis 3218 Adhesive Film Tape is a tough, fully reacted polyurethane adhesive film. It exhibits good adhesion to most fabrics, vinyls, foams, ABS and other substrates used in the automotive industry. Bemis 3218 Adhesive Film Tape is proven in applications
-
Supplier: Can-Do National Tape
Description: Black Premium Gaffer’s Tape. Heavy-duty vinyl coated cloth tape with a natural rubber based adhesive and matte-finish. Moisture-resistant backing with excellent flexibility. High tack tape with excellent adhesion for superior performance. Non-reflective
- Carrier / Backing: Cloth - Woven Fabric, PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: White Premium Gaffer’s Tape. Heavy-duty vinyl coated cloth tape with a natural rubber based adhesive and matte-finish. Moisture-resistant backing with excellent flexibility. High tack tape with excellent adhesion for superior performance. Non-reflective
- Carrier / Backing: Cloth - Woven Fabric, PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Pipe Marker Description: Pipe markers are made to meet OSHA/ANSI requirements. This tape advises material content in piping systems. There are hundreds of stock prints & sizes. Custom products are available. PM-1: 2 1/4" x 14" 1/card; PM- 2: 2 1/4" x 7" 2/card; PM-3: 2 1/4" x 2 3/4" 3/card;
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: R. S. Hughes Company, Inc.
Description: following items: (8) x Strips of Arrow Tape. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the
- Pipe Diameter: 0.75 inch
- Marker Type: Adhesive Label
- Features: Water - Hot/Cold
-
Supplier: Rutke Signs & Safety
Description: Attract attention with this flagging tape. Non-adhesive, reusable tape is available in solid and flourescent colors and is resistant to most chemicals. Great for indoor or outdoor applications.
- Width: 1.19 inches
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Safety / Flagging
-
Description: Berry Plastics 770/771 SURVEYOR'S TAPE 0n-Adhesive Plasticized PVC film tape. 771 available in Day-Glo colors. Applications 0n-adhesive tape for marking in surveying and industrial applications. Features & Benefits Easy to use - just tie and untie. Reuseable.
- Thickness: 0.0025 inches
- Temperature Resistance: 71.11111111111111 C
- Type: Non-adhesive
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture resistance, and has
- Thickness: 0.008858267716535433 inches
- Temperature Resistance: 60 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for testing pressure-sensitive adhesive-coated tapes to be used as electrical insulation and are classified as follows: 1.1.1 Class 1 -Non-elastomeric backings made from materials such as: Paper, flat or creped, Fabric, uncoated or coated,
-
Supplier: Shurtape Technologies, LLC
Description: is engineered with a non-corrosive adhesive and flexible backing; can be used in extensive temperature, moisture and humid conditions; and meets OSHA color-coding requirements.
- Width: 0.984251968503937 to 2.952755905511811 inches
- Thickness: 0.0052499999999999995 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -6.666666666666666 to 60 C
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression
- Backing: PVC / Vinyl
- Features: Single-Sided Adhesive
-
Supplier: AA Thread Seal Tape, Inc.
Description: This tape consists of stabilized, plasticized Poly Vinyl Chloride (PVC) film coated with a non-corrosive pressure sensitive adhesive. It is excellent in moisture resistance and anti- corrosion applications. Also, it has outstanding conformability and adhesion to metal and
- Width: 1.5 to 4 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: items: (8) x Strips of Arrow Tape. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following
- Features: Permanent
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Thickness: 0.003 inches
- Type: Non-adhesive, Single-Sided Adhesive
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Features: Safety / Flagging
-
Supplier: Shurtape Technologies, LLC
Description: Industrial grade, medium-high adhesion masking tape for non-critical painting and industrial applications that demand good adhesion, quick stick and clean removal. CP 107 is designed with a synthetic rubber adhesive; conforms to a variety of surfaces, including vinyl,
- Width: 0.9448818897637795 to 2.8346456692913384 inches
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 10 to 65.55555555555556 C
Find Suppliers by Category Top
Featured Products Top
-
Budnick Converting specializes in converting adhesive tapes, foams, foils, and other flexible materials. Whether you need a standard tape or custom converted parts, Budnick has the solution for your (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
Non-UV UV Bumped Wafer Tapes Gold bump (20-30um bump height) Pillar Bump (40-100um bump height (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service. We have developed proprietary ink formulations and performed rigorous testing (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
Fluon+™ PFA EA-2000 Adhesive Resins Serve as PCB Coatings to Speed Up Communication Rates in Autonomous Vehicles By 2025, it is projected that the global market (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
cubic foot corporate facility with 25 associates. They also are a converter of foam tapes and other bonding materials. The Challenge Titan purchases large "logs" of foam tape with a self-adhesive backing and slits them into narrower widths to meet their (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
Metal Tape Embosser from Cole-Parmer
Model 65530-44: One ½â non - adhesive aluminum tape and ½â black vinyl tape; .
-
http://usitc.gov/publications/701_731/pub4030.pdf
Eight importers reported substitutes including velcro, vinyl , printed magnets, static, adhesives , non -permanent tape , pressure sensitive label, bag clips with magnets, letter openers, PVC with static cling, and removable glue.
-
Sell packing tape machine
Suitable for cutting roll-stock materials such as adhesive tapes , textiles, foam, rubber, foil, gaskets, vinyl , non -woven, glass cloth, silicone, PTFE, PSA, plastics, DPC, cork, felt, graphite, protection film, protection tape, medical and food grade applications etc .
-
Medical‐grade acrylic adhesives for skin contact
Table IX shows tape wear performance of ad- hesive BA/NVCL 95/5 coated on rayon cloth, non- woven paper, and vinyl film tape backing materials.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Sol’n. vinyl resin for coatings; used in non -food pkg., general met- als, marine, and maintenance coatings, magnetic tape ; inks, adhesives , wood finishes .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… heat shrink tube sleeves; polyolefin heat shrink tubes; nylon tubes; flexible plastic hoses; nylon plastic pipes; vinyl floor mats; floor mats; console mats; non -skid mats; 3MTM walkway tape ; Teflon&supreg; strips; seal plastic … … indicator plates; plastic non- adhesive labels; lexan plastic lens …
-
A Hochdurchsatz‐Screeningmethode for determination of the synthesis activity of hydrolases
Subsequently, a mixture of vinyl laurate (15 millimoles), 1-propanol (150 millimoles) and NBD-H in organic solvent (methanol, 1-propanol Isooctan, benzenes or DMSO, n-hexane) was added, plates (total volume: 150 mls per recess) became with adhesive tape verschlos- .
Indicates content that may require registration and/or purchase.