Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advantech
Description: 2-port RS-232 Serial Device Server Supports RS-232 serial communication Supports baud rate up to 921.6 kbps Provides COM port redirection (Virtual COM) mode Allows a max. of 5 hosts to access one serial port Built-in 15 KV ESD protection for all serial
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- Operating Humidity: 5 to 95 %
- Form Factor: DIN Rail Mounted
-
Supplier: Advantech
Description: 1-port RS-232 Serial Device Server Supports RS-232 serial communication Supports baud rate up to 921.6 kbps Provides COM port redirection (Virtual COM) mode Allows a max. of 5 hosts to access one serial port Built-in 15 KV ESD protection for all serial
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- Operating Humidity: 5 to 95 %
- Form Factor: DIN Rail Mounted
-
Supplier: Brainboxes Limited
Description: Winsock API, this will differ on other OSs. , 1 Port RS-232 and 1 Port RS-422/485 Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud (1 MegaBaud) Install Virtual Com ports, communicate over TCP or telnet or use the Software APIs for Visual Basic,
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- Features: 32-byte, Other
-
-
Supplier: Advantech
Description: 2-port RS-232/422/485 Serial Device Server Supports RS-232/422/485 serial communications Supports baud rate up to 921.6 kbps Allows a max. of 5 hosts to access one serial port Allows a max. of 16 hosts to be accessed as TCP client mode Provides COM port redirection
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- Operating Humidity: 5 to 95 %
- Form Factor: DIN Rail Mounted
-
Supplier: Sealevel Systems, Inc.
Description: compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4401’s serial ports appear as virtual COM
- Data Rate: 230.4 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4801’s serial ports appear as virtual
- Data Rate: 230.4 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4101’s serial ports appear as virtual
- Data Rate: 230.4 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4201’s serial ports appear as virtual
- Data Rate: 230.4 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: standard values. Our ES range provides simple instant networked serial ports. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- Features: 32-byte, Other
-
Supplier: Brainboxes Limited
Description: standard values. Our ES range provides simple instant networked serial ports. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- Features: 32-byte, Other
-
Supplier: Brainboxes Limited
Description: non standard values. Our ES range provides simple instant networked serial ports. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver
- Data Rate: 1,000 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
Supplier: steute
Description: Features/Options Different operating modes USB-Standard Receiver Mode USB Gateway Mode Sniffer Mode Repeater (1-Level and 2-Level Repeater Mode) Virtual COM Port driver for Microsoft Windows, Linux, Apple Mac
- Frequency Range: 868.3 MHz
-
Supplier: L-com, Inc.
Description: The ESport-101 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101
- Connector: DB-9, RJ-45
- Features: Other
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The ESport-102 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP102
- Connector: DB-9, RJ-45
- Network: RS232/422/485
-
Supplier: Data Connect Enterprise, Inc.
Description: with a designed communication port number. The Virtual COM driver is a TCP or UDP client. Once the connection is made, the LAN is transparent to serial device. Applications work just if the serial device is connected a hosts physical COM port. The
- Data Rate: 0.11 to 230.4 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 0 to 90 %
-
Supplier: L-com, Inc.
Description: port and one RJ45 10/100 Ethernet port. The ESP102 features two DB9M ports, one port supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP104 features four DB9M ports that support
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Artifex Engineering
Description: The OPM500 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Flexible setup Easy to use Powerful Our optical power monitor OPM500 comes delivered with drivers for direct communication or to be used as a virtual
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
-
Supplier: Artifex Engineering
Description: The OPM500 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Flexible setup Easy to use Powerful Our optical power monitor OPM500 comes delivered with drivers for direct communication or to be used as a virtual
- Optical Power Range: 6.999999999999997 to 15.000000000000002 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Red Lion Controls, Inc.
Description: Specifications Key switch 1x RS-232/485 interface board (switchable between RS-232 and RS-485) RS-access via virtual COM port 4x LAN interface, 1x WAN interface USB connection for configuration and for USBoverIP 4 digital inputs, 2 digital outputs (Galvanically isolated to the
- Network Equipment: Router
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: supports all standard baud rates up to 3Mb/s supported Software Virtual COM port driver included Can be used with standard terminal programs, e.g. Hyperterminal RoHS compliant
-
Supplier: Convergence Instruments
Description: missed sample. The instrument can be controlled, and the images can be retrieved using an open protocol based on virtual Com port. That open protocol can be used on any platform that has a generic USB CDC driver. That includes Windows, Linux and Mac-OS. The instrument can
-
Supplier: 4D Systems Pty. Ltd.
Description: COM port that has been allocated for the Programming Cable. Take note of the COM port number (e.g. COM4) as you will need this when configuring the COM port for applications that need to communicate with the Programming Cable. Go to Control Panel and double
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Cole-Parmer
Description: GPIB-based software systems. USBCDC appears as a virtual com port on the PC and is compatible with RS-232-based software systems. |
|Automatically trigger data acquisition at the selected measurement rate, or manually trigger data acquisition with an external control device.- Form Factor: Bench / Free-Standing
-
Supplier: Laurel Electronics LLC
Description: will assign a unique COM port address (out of an available 256 addresses) to each connected device, which then needs to be addressed as a single device via its unique COM port. Multiple meters can also be digitally addressed using alternative interface boards: Ethernet
- Connector: RJ-45
- Network / Bus: USB
-
Supplier: ValueTronics International, Inc.
Description: connected. A Windows® device driver is supplied, which creates a virtual COM port, enabling USB to be used in applications that do not directly support it. The GPIB interface conforms to IEEE488.2 and IEEE488.1
- DC Output Power: 214.9999999999998 watts
- Type: DC Power Supply
-
Supplier: Piezo-Metrics
Description: Features High stability providing superior performance USB strain gauge interface – device appears as a virtual com port Simple & easy to connect to your strain gauge sensor Multiple devices can be used with one PC Free DSCUSB strain gauge to USB converter toolkit software
-
Supplier: ValueTronics International, Inc.
Description: more. Easy system integration and configuration To simplify system development, the 6000L Series oscilloscopes come standard with an IVI-COM (Interchangeable Virtual Instruments) driver, and they support easy-to-use SCPI commands. The standard Agilent I/O Library Suite makes it
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
binary where absolute feedback is required. Gurley Precision Instruments is an ISO 9001 certified company that offers rotary and linear optical encoders and related accessories. You can see their wide selection of incremental, absolute and Virtual Absolute™ encoders at www.gurley.com, or call 800-759-1844 for free applications assistance. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
and many others to architect the ideal data management, virtualization, or AI solution for their specific needs. The Axial AX300 Edge Server is available for configuration and purchase now by visiting www.onlogic.com/axial-ax300/, or by contacting the OnLogic team for assistance. (read more)
Browse Network Servers Datasheets for OnLogic Inc. -
Crown2 USB version, integrates all the interface electronics of the transducer inside the USB connector. The measurement can be displayed with Marposs electronic units (Nemo, Merlin, E9066) or with a direct connection to a device with a USB port, that sees the Red Crown2 USB as a virtual COM port (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
built-in Isolated Analog (5V/10V) Interface. Optional rear panel Remote Digital Interfaces include either the IEEE (GPIB), Modbus-TCP or EtherCAT Interface. Instrument software drivers are also available as well as application software that includes a Waveform Creator (to create, store/load and (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
. Typical implementations include virtual COM ports, human-interface devices, measurement instruments, firmware-update interfaces, and custom USB peripherals. One CAN 2.0B Active controller supports reliable communication in (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Sensors increasingly began to use protocols like Modbus and HART. The software went from floppy disc to a virtual cloud as Software as a Service (SaaS). Wireless networks (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
USB Driver Customization
The information in this document and the associated software download is intended for use by developers creating USB products based on the CP210x USB to UART Bridge Controller device family or the C8051F32x and C8051F34x USB Microcontroller device family. A Virtual COM Port Driver is available
More Information Top
-
AN10420_1.pdf (AN10420.zip)
This document describes how to design a virtual COM port driver using LPC214x USB port.
-
AN-00201 - Installing the SDM-USB-QS-S Drivers
The CDM drivers have replaced both the Direct Drivers and the Virtual COM Port drivers .
-
generic virtual com port driver
• generic virtual com port driver .
-
FTDI's virtual COM port drivers gain Microsoft Windows Vista certification
FTDI's virtual COM port drivers gain Microsoft Windows Vista certification .
-
A low-cost open-source data acquisition system
For reasons of compatibility with the Arduino platform, openDAQ uses a VCP ( Virtual COM Port ) driver configuration for the USB communications.
-
3D Printing with RepRap Cookbook
If you plug in a controller and it's not recognized at all, you'll need to install a Virtual COM Port driver .
-
USB Driver Customization
… download is intended for use by developers creating USB products based on the CP210x USB-to- UART Bridge Controller device family or the C8051F32x, C8051F34x, C8051F38x, C8051T32x, and C8051T62x USB MCU device families A Virtual COM Port Driver is available for the …
-
Error --GetFTDevice description-invalid handle.... - GSM-Forum
Hello , try to download and install latest FTDI drivers from support or from here : Virtual COM Port Drivers .
-
Scientific.Net: Materials Science
Development of Software-as-a-Service Cloud Computing Architecture for Manufacturing Management Systems Based on Virtual COM Port Driver Technology .
-
Scientific.Net: Materials Science
Development of Software-as-a-Service Cloud Computing Architecture for Manufacturing Management Systems Based on Virtual COM Port Driver Technology .
Indicates content that may require registration and/or purchase.