-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Portable TU-4 Cup Viscometer 1. High quality & high accuracy with reasonable price 2. Fast delivery 3. Great after-sales Portable TU-4 Cup Viscometer 1. Main technical parameters Volume: 100± 1 ml Inner Diameter: Φ49.5±0.2 mm Inner Cone Angle: 81º±15'
- Industry / Application: Coatings / Paints
- Display & Special Features: Laboratory / Benchtop (Batch)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application Cup Viscosity Meter is a mostly used cup in industry, and it is designed according to GB/T 1723-93, applicable to testing the viscosity of paint or other related industrial liquid.
- Industry / Application: Cosmetics, Food and Beverage, Pharmaceutical
- Display & Special Features: Laboratory / Benchtop (Batch)
-
Supplier: CANNON Instrument Company
Description: For Kinematic Viscosity of Transparent and Opaque Liquids CAV®-2100 is a single-bath laboratory viscometer with a 13 position sample handler for unattended D445 processing. Each of the two Atlantic-style tubes covers a 100-fold viscosity range between 0.5 cSt and 10,000 cSt from
- Kinematic Viscosity Range: 0.5 to 6,000 cSt
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: High Pressure / Hydraulic Fluids, Marine, Petroleum / Oil & Gas
- Features: Specialty / Other
-
-
Supplier: AMETEK Brookfield
Description: provided with the instrument and is calibrated for use with the sample cup. Additional cone spindles may be purchased and will be calibrated for use with the same sample cup. VERSATILITY OF APPLICATION The Wells-Brookfield Cone/Plate Viscometer/Rheometer provides a wide variety
- Dynamic Viscosity Range: 0.3 to 30,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Features: Specialty / Other
-
Supplier: Saint Clair Systems, Inc.
Description: The Norcross Cup is an efflux test cup designed for manually measuring the viscosity of hotter, thicker fluids than conventional Zahn or Shell cups. Featuring internal timing pins, a user simply dips the cup into any fluid up to 50,000 cps, regardless or
- Dynamic Viscosity Range: 0 to 50,000 cps
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: where t is the efflux time and ν is the kinematic viscosity in centistokes. Caien Cup #1: ν = 1.1(t - 29) Caien #2: ν = 3.5(t - 14) Caien Cup #3: ν = 11.7(t - 7.5) Caien Cup #4: ν = 14.8(t - 5) Caien Cup #5: ν = 23t 3.Specifications: HD-C804 Caien Cup Model
- Industry / Application: Coatings / Paints
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description: The product according to Japanese (JIS) standard design, suitable for rapid measurement of the construction site to be spray paint viscosity; electronic products, plastic coatings industries are more widely used. The measuring cup along with a spray gun Iwata plant
- Industry / Application: Adhesives
-
Supplier: Cole-Parmer
Description: allows hassle-free testing These lightweight digital viscometers can be operated handheld or on a stand (order separately) for your convenience. Converting the handheld to use on a stand is only a matter of seconds - simply place in the special instrument holder. Use for quick
- Dynamic Viscosity Range: 30 to 400,000 cps
- Accuracy: 5 ±% Full Scale
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Cole-Parmer
Description: allows hassle-free testing These lightweight digital viscometers can be operated handheld or on a stand (order separately) for your convenience. Converting the handheld to use on a stand is only a matter of seconds - simply place in the special instrument holder. Use for quick
- Dynamic Viscosity Range: 1.5 to 330 cps
- Accuracy: 5 ±% Full Scale
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: ASTM International
Description: do not replicate Ford cup results, but can be used for quality control, producer-user specifications and viscosity reduction in the same manner that Ford cups are used. 1.3 If viscosity at a higher shear rate is needed, Test Method D 4287, which describes viscosity
-
Description: drill-pipe corrosion; monitoring sampling, inspection and rejection rig-site sampling; calibration and verification of glassware, thermometers, viscometers, retort-kit cup and drilling-fluid balances; permeability-plugging testing at high temperature and high pressure for two types of
-
Supplier: CSA Group
Description: drill-pipe corrosion; monitoring sampling, inspection and rejection rig-site sampling; calibration and verification of glassware, thermometers, viscometers, retort-kit cup and drilling-fluid balances; permeability-plugging testing at high temperature and high pressure for two types of
-
Description: water concentrations from cuttings; drilling fluid activity; aniline point; lime, salinity and solids concentration; sampling, inspection and rejection; rig-site sampling; cuttings activity; active sulphides; calibration and verification of glassware, thermometers, viscometers, retort kit
-
Supplier: CSA Group
Description: water concentrations from cuttings; drilling fluid activity; aniline point; lime, salinity and solids concentration; sampling, inspection and rejection; rig-site sampling; cuttings activity; active sulphides; calibration and verification of glassware, thermometers, viscometers, retort kit
Find Suppliers by Category Top
Conduct Research Top
-
Precision of Viscosity Measurements
The basic measurement unit of viscosity is centipoise. Most methods of measuring viscosity depend on a direct relationship to centipoise units for their validity. In the case of most processes requiring control of viscosity, the "cup second" method of measurement is used to calibrate automatic
More Information Top
-
Viscosity of Liquids
FORD VISCOSITY CUP VISCOMETER .
-
Bio-Medical Materials and Engineering
Cooling to 30 ℃, measure viscosity with cup viscometer .
-
Viscosity measurements of molten LiCl in the temperature range 886–1275 K
KEY WORDS: lithium chloride; molten salt; oscillating- cup viscometer ; viscosity .
-
A High-Temperature Viscometer for Molten Materials
KEY WORDS: high temperature; molten salts; oscillating- cup viscometer ; viscosity .
-
Viscosity and Consistency
Normally, however, the viscosities ob- tained witii an efflux viscometer or viscosity cup are expressed in time units such as "seconds, No. 4 Ford Cup," have a limited useful viscosity range, and are not precise.
-
Industrial and Specialty Papers Volume 1, Technology
Efflux viscometers or viscosity cups consist of a container with a standardized opening.
-
Florida Studies with the Puzinauskas Field Viscosity Cup for Asphalt Cements
KEY WORDS: viscosity, asphalts, bituminous cements, penetration, absolute viscosity, kinematic viscosity , viscometer cup , specifications, bitumens .
-
Encyclopedic Dictionary of Polymers
Air‐bubble viscometer, Brookfield viscom- eter, capillary viscometer, ford viscosity cups , Stormer viscometer , viscosity, and Zahn viscosity cup.
-
THERMALLY SPRAYED METAL COATINGS TO PROTECT STEEL PILINGS: FINAL REPORT AND GUIDE
The approximate viscosity of the sealer should be 20 to 30 sec measured with a No. 4 Ford Cup Viscometer in accordance with ASTM D1200, “Test Method for Viscosity by Ford Cup Viscometer .” .
-
Magnesium technology 2002, part II: Wrought products, alloy processing, R&D strategies, corrosion, welding
… of Auburn University, the paper discussed some of the methods used to measure latent heat, liquidus, solidus, solid fraction, and specific heat with differential scanning calorimetry; thermal expansion and density with dilatometer and laser distance detection; and viscosity with oscillating cup viscometer .
Indicates content that may require registration and/or purchase.