Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Waters Corporation
Description: ACQUITY UPLC® optical and mass detectors complement and enhance the high-efficiency separations of ACQUITY UPLC Systems, allowing you to analyze a wide variety of compounds. Optical detectors are optimized for our advanced UPLC® analytical techniques, featuring low dispersion
- Detector Wavelength: 190 to 800 nm
- Instrument Type: Fixtured or Permanent
- Detectors: Fluorescence Detector, Mass Spectroscopy Detector, Refractive Index Detector, Ultraviolet/Visible Light Detector
-
Supplier: Waters Corporation
Description: Waters enables you to analyze a wide variety of compounds by offering a large portfolio of detection technologies. These detectors have a number of options, including flow cells and nebulizers, to match your separation scale and help you to achieve the goals of your analysis. Our detection
- Detectors: Electrochemical Detector, Fluorescence Detector, Light Scattering Detector, Mass Spectroscopy Detector, Refractive Index Detector, Ultraviolet/Visible Light Detector
- Instrument Type: Fixtured or Permanent
- Features: Other
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: sensitive UV-Vis detector (ASTM Standards). One mode of the SPD-20AV allows both the deuterium and tungsten lamps to be lit simultaneously, enabling high-sensitivity wavelength-programming detection for ultraviolet light and the entire visible-light range.
- Detector Wavelength: 190 to 700 nm
- Maximum Pressure Rating: 1,740.44207228636 psi
- Operating Temperature: 39.2 to 95 F
- General Features: Built in Chromatograph, Programmable
-
-
Supplier: Waters Corporation
Description: Waters enables you to analyze a wide variety of compounds by offering a large portfolio of detection technologies. These detectors have a number of options, including flow cells and nebulizers, to match your separation scale and help you to achieve the goals of your analysis. Our detection
- Instrument Type: Fixtured or Permanent
- Detectors: Fluorescence Detector, Light Scattering Detector, Mass Spectroscopy Detector, Refractive Index Detector, Ultraviolet/Visible Light Detector
-
Supplier: Det-Tronics
Description: Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same area as the flame detector. If the flame detector goes into
- Horizontal Resolution: 752 to 768 lines
- Shutter Speed: 0.01666666666666668 to 0.00001000000000000002 seconds
- Sensitivity: 0.3 Lux
- Operating Temperature: -4 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: psi) Mechanical Viton® Seals Hold Up to Extreme Temperature Variations Visible Sensing Beam on All Models Lets You See Where the Beam is Aimed for Quick Setup and Alignment Output Status Indicator is the Brightest Available and is Visible from Any Angle and in Any Lighting Condition
-
Supplier: Allied Electronics, Inc.
Description: psi) Mechanical Viton® Seals Hold Up to Extreme Temperature Variations Visible Sensing Beam on All Models Lets You See Where the Beam is Aimed for Quick Setup and Alignment Output Status Indicator is the Brightest Available and is Visible from Any Angle and in Any Lighting Condition
-
Supplier: Hitachi High-Tech America
Description: measurements, even for low transmittance and reflectance samples. Collimated light beam allows accurate measurement of reflected light and scattered light. The incident angle is important for the measurement of specular reflectance of solid samples. For focused light
- Spectral / Wavelength Range: 240 to 2,600 nm
- Features: Microscope
- Optical System: Monochromator
- IR Range: Near
-
Supplier: Marktech Optoelectronics
Description: suited for visible and near IR applications requiring high speed and high sensitivity as well as low noise such as optical switches and optical communications. Marktech silicon detectors can be obtained with integrated filters for reduced visible light interference or
- Active Area Diameter or Length: 1.21 mm
- Features: Other
- Photodiode Material: Silicon
- Photodiode Spectral Response: Visible
-
Supplier: OSI Optoelectronics
Description: The Super Linear Position Sensors feature state of the art duo-lateral technology to provide a continuous analog output proportional to the displacement of the centroid of a light spot from the center, on the active area. As continuous position sensors, these detectors are
- Sensitivity: 0.4 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 20.000000000000004 mm
- Active Area Height: 20.000000000000004 mm
-
Supplier: Analytical Technology, Inc.
Description: flexible sampling wand to allow pinpoint location of the source of leakage. A large character display insures that measured values are easily visible, and a back-light for the display insures readability in low or no light conditions. A unique feature of the C16 detector
-
Supplier: Det-Tronics
Description: Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same area as the flame detector. If the flame detector goes into
- Horizontal Resolution: 752 to 768 lines
- Shutter Speed: 0.01666666666666668 to 0.00001000000000000002 seconds
- Sensitivity: 0.3 Lux
- Operating Temperature: -4 to 158 F
-
Supplier: OSI Optoelectronics
Description: Tetra-lateral position sensing detectors are manufactured with one single resistive layer for both one and two dimensional measurements. They feature a common anode and two cathodes for one dimensional position sensing or four cathodes for two dimensional position sensing. These
- Sensitivity: 0.42 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 18.8 mm
- Active Area Height: 18.8 mm
-
Supplier: Marktech Optoelectronics
Description: Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies. Specialty photo detectors (GaP Schottky): UV up
- Active Area Diameter or Length: 1.5 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors
- Wavelength Range: 785 nm
- Stray Light: 0.05 %
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors
- Wavelength Range: 785 nm
- Stray Light: 0.05 %
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors
- Wavelength Range: 785 nm
- Stray Light: 0.05 %
-
Supplier: Hamamatsu Photonics Europe
Description: The UVTRON ultraviolet ON/OFF detector that makes use of the photoelectric effect of metal and the gas multiplication effect. It has a narrow spectral sensitivity of 185 nm to 260 nm, being completely insensitive to visible light. Unlike semiconductor detectors, it dose
- Operating Temperature: -40 to 257 F
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical is pleased to offer our range of Raman mini spectrometers for quick identification of a variety of liquid, solid or powder samples. Our Raman spectrometers feature enhanced CCD detectors for 785nm Raman and TEC cooled InGaAs PDAs for 1064nm Raman. Our 1064nm detectors
- Wavelength Range: 1,064 nm
- Stray Light: 0.05 %
-
Description: IEC PAS 63312:2021 deals with the general requirements, classification and technical requirements, installation and commissioning requirements, inspection and maintenance requirements, test methods and requirements of radiant energy sensing flame detectors (including IR, UV, visible
-
Supplier: Electro Optical Components, Inc.
Description: The Electro Optical Components L10M Mini Flashlight Methane (CH4) Detector emits infrared laser light (TDLAS for methane) at a target and detects the intensity of the laser light reflected back to determine the presence and concentration of methane (CH4) in the path. The L10M
- Measurement Type: Leakage
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Single Gas
-
Supplier: SPIE
Description: existing literature and a large amount of new experimental data obtained during the course of the study. The main emphasis is on UV, visible, and near-infrared systems that use silicon detector technology. The authors also address the issues arising in thermal imaging with infrared
-
Supplier: Waters Corporation
Description: Features: A completely flexible system that is customizable for any laboratory with quality HPLC components options: binary or isocratic pump, automated or manual injector, UV/Vis, refractive index, multi-λ fluorescence, evaporative light scattering, or photodiode array detector
- Analysis Method: Analytical Analysis
- Remote Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
- Detector Type: Fluorescence Detector, Light Scattering Detector, Refractive Index Detector, Ultraviolet / Visible Light Detector
-
Description: higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting,
- Operating Distance: 0.1574804 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Hitachi High Technologies America, Inc.
Description: ChromasterUltra Rs, an ultra high performance liquid chromatograph, provides the ultimate in high performance, high resolution, and high sensitivity analysis that are becoming requirements for research and development in pharmaceutical and chemical fields. World-class analysis when combined with
- Instrument Type: Fixtured or Permanent
- Features: Other
- Detector Type: Ultraviolet / Visible Light Detector
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: suggested run conditions let chemists submit samples with only a few mouse clicks. Fraction collection is triggered by a UV detector, mass spectrometer, or an 'other' detector such as RID or ELSD. An identical interface to the Discovery VP Analytical System enables the two systems to
- Injection Method: Auto-sampler Injection
- User Interface: Digital Front Panel
- Instrument Type: Fixtured or Permanent
- Detector Type: Light Scattering Detector, Refractive Index Detector, Ultraviolet / Visible Light Detector
-
Supplier: Newport MKS
Description: The 6580IR is a complete infrared (IR) light source kit suitable for applications requiring intense near to far-IR light output without ultraviolet and visible light contributions. The 6580 9 W IR emitter provides a spectrally uniform output from a concentrated radiating
- Lamp / Output Power: 9 watts
-
Supplier: Newport MKS
Description: The 6363IR is a complete infrared (IR) light source kit suitable for applications requiring intense near to far-IR light output without ultraviolet and visible light emission. The 6363 140 W IR emitter provides a high intensity, spectrally uniform output practical for use
- Lamp / Output Power: 140 watts
-
Supplier: Electro Optical Components, Inc.
Description: low-cost, and cost-effective, and can be adapted to miniature spectrometers for various environmental applications such as on-line testing. EOC-SI-1010 is ideal for UV, visible, and nearinfrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can
- Wavelength Range: 180 to 1,100 nm
- Spectral Resolution: 5 nm
- Operating Temperature: 14 to 122 F
- Display: None
-
Supplier: Edmund Optics Inc.
Description: Since common light sources deliver light that has a very broad spectral output, reaching beyond the visible, many visual and detector-based applications call for an infrared filter that is designed to pass only light within the visible spectrum. For example,
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.1 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Since common light sources deliver light that has a very broad spectral output, reaching beyond the visible, many visual and detector-based applications call for an infrared filter that is designed to pass only light within the visible spectrum. For example,
- Thickness: 1.1 mm
- Surface Quality: 80-50 Scratch / Dig
- Application: Infrared (IR)
-
Supplier: Edmund Optics Inc.
Description: Since common light sources deliver light that has a very broad spectral output, reaching beyond the visible, many visual and detector-based applications call for an infrared filter that is designed to pass only light within the visible spectrum. For example,
- Diameter, Square Side, or Rectangular Length: 20.000000000000004 mm
- Thickness: 1.1 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Shape: Circular
-
Supplier: Solar Light Company, Inc.
Description: The PMA2200 is a radiometer that accepts detectors covering UV, Visible and IR wavelengths. Solar Light’s patented Intelligent Detector Technology* allows the user to interchange detectors without losing the functionality of a single purpose meter. This streamlined
- Wavelength Range: 260 to 400 nm
- Power Range: 0.00001 to 200 mW/cm²
- Accuracy: 0.2 %
- Operating Temperature Range: 0 to 50 C
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: (photomultiplier tube) for the ultraviolet and visible regions and InGaAs and cooled PbS detectors for the near-infrared region. With conventional instruments that use only PMT and PbS detectors, there is a drop in sensitivity in the crossover region between those
- Wavelength Range: 185 to 3,300 nm
- Spectral Resolution: 0.1 nm
- Computer Interface Options: Application Software Included, Computer Interface
- Light Source: Deuterium Discharge Lamp, Tungsten-Halogen Lamp
Find Suppliers by Category Top
Featured Products Top
-
across a vast range of wavelengths, from ultraviolet (UV) through visible light and into the infrared (IR). Accurately capturing this radiation informs solar power design, atmospheric modeling, and the development of optical technologies. Dexter Research supports this effort with precision (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
heat and thus reducing the intensity of the transmitted light. Spectral neutrality: ideally, the ND filter attenuates all visible wavelengths to the same degree, avoiding the introduction of color deviation (actual products may show slight color shifts at high densities). (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
the spectrum, and the emitted light (luminescence) is in the visible range, but this depends on the absorption curve and Stokes Shift of the particular fluorophore. The Stokes shift, so named after the Irish physicist George G. Stokes, is the difference (usually in frequency units) between the (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
180 VDC Only responsive to UV Ideal for UV Flame Detection EOC also offers the JEAPD19 Large Area Ultraviolet/Visible (UV/VIS) Photodiode optimized for UV, Blue & Green (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
-Angle Viewing Avantier’s optical domes are optimized for wide-angle viewing and multi-directional detection. When detectors are placed at the center of a half-spherical dome, incoming light strikes the dome surface normally, minimizing optical distortion and deflection. This (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
University of Waterloo Skip to the content of the web site.
three-dimensional pictures of parts of the eye that are so small they would not otherwise be visible. The device shines a focused laser beam into the eye and has a photo-detector device that can pick up and analyse light reflected back from deep within the retinal area. It penetrates the cornea and the lens
-
A Spectroscopy Guide for PAT
of fluorescing is "multidirectional, " the detectors are placed perpendicular to the incident light. Thus, unlike UV/Vis, small absorbances (followed by emission) and not the total ouput of the light source are seen against a "dark " background. This allows for detection of trace amounts of analyte
-
BioProcess Control: What the Next 15 Years Will Bring
spectrum and are so common in visible light applications are too complex for mass production [5]. Instead, EP IR analyzers modulate the amplitudes of the components of each wavelength of interest in a process termed encoding. The encoded beam is collected and received at a single point detector [4
-
University of Waterloo Skip to the content of the web site.
. Sensors can convert an optical signal (or anything that is radiant, e.g., visible light) into an electrical signal that can be recognized, stored in a computer and later, transmitted. They take information from the analog world and make it computer compatible. Thus sensors can serve as key components
-
Unified Optical Scanning Technology - Preface
be conducted with many "shades " of "light, " ranging spectrally from UV through the visible to IR and exhibiting incoherent to coherent order. Although the transfer of optical information that is outside that range of electromagnetic radiation is perfectly valid, as notably by CT (X-ray) scans
More Information Top
-
Performance of low-cost X-ray area detectors with consumer digital cameras
High energy indirect detection involves the use of a phosphor or scintillator to convert incident X-ray photons to visible light, which is coupled to a visible light detector via lenses or fiber-optics.
-
Optical Interferometry in Astronomy
Some visible light detectors , such as the photon-counting Avalanche Photo-Diodes, are almost perfect in this regard, boasting very low “dark counts” (<100 ct/s) and high quantum efficiency.
-
Chapter 5: Passive Spectroscopic Diagnostics for Magnetically Confined Fusion Plasmas
instrument described in the previous paragraph is that a phosphor screen is used to convert VUV or EUV emis- sion into visible light, which allows the use of a variety of visible light detectors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/94711/81ja027_full.pdf?sequence=1
A spatially resolving visible light detector system has been .
-
Passive Spectroscopic Diagnostics for Magnetically-confined Fusion Plasmas
… common feature of this instrument and the plane grating instrument described in the previous paragraph is that a phosphor screen is used to convert VUV or EUV emission into visible light, which allows the use of a variety of visible light detectors .
-
A new method of detecting interferogram in differential phase-contrast imaging system based on special structured x-ray scintillator screen
Usually, x-ray images are converted into visible light singles by scintillator screen, which are read out by a visible light detector through an optical coupling system.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70-8317.pdf
a A possible solution would be to update to a 7800 Series replacement using the R7852B amplifier and the visible light detector C7962B.
-
Machine Vision Handbook
It passes through most optical materials like visible wavelengths and can generally be detected by visible light detectors .
-
HERSCHEL/SCORE, imaging the solar corona in visible and EUV light: CCD camera characterization
The SCORE visible light detector is a frame-transfer CCD coupled to a polarimeter based on a liquid crystal variable retarder plate.
-
Electronic Imaging in Astronomy
correlation computer, or an acousto-optic spectrometer (AOS) such as a Bragg cell, where the frequencies are converted to ultrasonic waves that disperse a mono- chromatic light beam (e.g., a laser) onto an array of visible light detectors .
Indicates content that may require registration and/or purchase.