Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: BPW21 visible light photodiode
- Spectral Response Range: 350 to 820 nm
- Photodiode Spectral Response: IR, UV, Visible
- Features: Other
- Photodiode Material: Silicon
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed response (1 GHz) The S5973 is a high-speed Si PIN photodiode designed for visible to near infrared light detection. This photodiode provides wideband characteristics at a low bias, making them suitable for optical communications and other high-speed photometry.
- Sensitivity: 0.51 A/W
- Spectral Response Range: 320 to 1,000 nm
- Active Area Diameter or Length: 0.4000000000000001 mm
- Active Area Height: 0.4000000000000001 mm
-
Supplier: PREMA Semiconductor GmbH
Description: Single Photodiode with identical Outer Dimensions PR5040 is a single silicon photodiode with rectangular shape having the same outer dimensions as the segmented types PR5001-PR5030. The photodiode has a low dark current combined with a high sensitivity. The dies are moulded into
- Photodiode Spectral Response: IR, Visible
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
- Photodiode Package: Surface Mount Technology (SMT)
-
-
Supplier: PREMA Semiconductor GmbH
Description: Dual-Photodiode with a common Cathode PR5010 is a double silicon photodiode with two symmetrical anodes and a common cathode, sensitive for visible light. The cathode forms an additional photodiode to the substrate that is sensitive for infrared light. Key
- Sensitivity: 0.43 A/W
- Operating Temperature: -40 to 85 C
- Dark Current: 0.008 nA
- Photodiode Spectral Response: IR, Visible
-
Supplier: PREMA Semiconductor GmbH
Description: Two differential pairs of photodiodes with amplifiers The optical sensor IC PR5401 consists of two pairs of photodiodes placed in opposite quadrants with differential amplifiers. If illuminated uniformly, the output is Vcc/2, but depends on the balance of illumination on each pair.
- Spectral Response Range: 950 nm
- Operating Temperature: -40 to 85 C
- Array: Array
- Photodiode Spectral Response: IR, Visible
-
Supplier: PREMA Semiconductor GmbH
Description: Two Triangular shaped Silicon Junctions PR5030 is a dual silicon photodiode with two separate cathodes and one common anode. Each photodiode has a triangular shape to form an interface along the diagonal of the die. Therefore, the two segments allow to resolve a position of a slit or
- Sensitivity: 0.5 A/W
- Operating Temperature: -40 to 85 C
- Dark Current: 0.044 nA
- Photodiode Spectral Response: IR, Visible
-
Supplier: OSI Optoelectronics
Description: QD7-0-SD or QD50-0-SD are quadrant photodiode arrays with associated circuitry to provide two difference signals and a sum signal. The two difference signals are voltage analogs of the relative intensity difference of the light sensed by opposing pairs of the photodiode quadrant
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Rise Time: 10 ns
- Operating Temperature: -40 to 100 C
-
Supplier: OSI Optoelectronics
Description: The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratio metric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light
- Sensitivity: 0.33 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 1.02 mm
- Operating Temperature: -25 to 85 C
-
Supplier: Ophir-Spiricon Inc.
Description: Automatic dynamic cancellation of up to 98% of background light
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 10.000000000000002 mm
- Active Area Height: 10.000000000000002 mm
- Rise Time: 200,000,000 ns
-
Supplier: OSI Optoelectronics
Description: The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral response ranges from 350 to 1100 nm, making the regular photovoltaic
- Sensitivity: 0.5 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 11.280000000000001 mm
- Rise Time: 2,000 ns
-
Supplier: OSRAM Opto Semiconductors
Description: Ambient light sensor with perfect V-lambda characteristic in Metal Can
- Spectral Response Range: 350 to 820 nm
- Active Area Diameter or Length: 2.7300000000000004 mm
- Active Area Height: 2.7300000000000004 mm
- Photodiode Package: Leaded
-
Supplier: Allied Electronics, Inc.
Description: 0.40 V (Min.) Open circuit Voltage, -20 to +75 °C Operating Temperature, Photodiode Low capacitance Fast switching time Low leakage current This planar, passivated silicon photodiode is designed to maximize response in the visible light spectrum of received energy.
-
Supplier: Allied Electronics, Inc.
Description: 0.40 V (Min.) Open circuit Voltage, -20 to +75 °C Operating Temperature, Photodiode Low capacitance Fast switching time Low leakage current The planar photodiode is designed to maximize response in the infrared spectrum of received energy. The photodiode is supplied on a ceramic
-
Supplier: ams
Description: The TSL2561 is a light-to-digital converter that transforms light intensity to a digital signal output capable of an I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a single CMOS
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TSL2569 is a low-voltage, light-to-digital converter that transforms light intensity to a digital signal output capable of a direct I2C interface. Each device combines one broadband photodiode (visible plus infrared) and one infrared-responding photodiode on a
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TSL2584TSV is a very-high sensitivity light-to-digital converter that transforms light intensity into a digital signal output with a fast-mode I²C interface. The device combines one broadband photodiode (visible plus infrared), one infrared-responding
- Input (Supply) Voltage: 2.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: Micropac Industries, Inc.
Description: The 61063 is a Silicon Photodiode in a package designed to be mounted in a double-clad printed circuit board. It is lensed for minimum response to stray light. Fast operating speed makes this device the best option in applications where speed considerations predominate. Available
- Sensitivity: 100 A/W
- Spectral Response Range: 290 to 1,200 nm
- Rise Time: 300 ns
- Operating Temperature: -55 to 125 C
-
Supplier: ams
Description: The TCS3200 programmable color light-to-frequency converter combines configurable silicon photodiodes and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle) with frequency directly proportional to light
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: Broadcom Inc.
Description: The APDS-9301 is Light-to-Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two
- Effective Area Diameter or Length: 2.2 mm
- Effective Area Width: 2.6 mm
- Supply Voltage: 3.8 volts
- Output Type: Current Output, Voltage Output
-
Supplier: Marktech Optoelectronics
Description: Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo
- Active Area Diameter or Length: 0.30000000000000004 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Broadcom Inc.
Description: The APDS-9300 is a low-voltage Digital Ambient Light Photo Sensor that converts light intensity to digital signal output capable of direct I2C interface. Each device consists of one broadband photodiode (visible plus infrared) and one infrared photodiode. Two
- Supply Voltage: 2.5 volts
- Output Type: Voltage Output
-
Supplier: ASTM International
Description: designs, where the sample is irradiated by monochromatic light, and ‘reverse’ optic designs coupled to photodiode arrays, where the light is separated by a polychromator after passing through the sample. For spectrophotometers that utilize servo-operated slits and maintain a
-
Supplier: Broadcom Inc.
Description: APDS-9930 is a digital I2C compatible interface ambient light sensor (ALS) and proximity sensor with IR LED in a single 8-pin package. The ambient light sensor utilizes dual photodiodes to approximate the human eye response with a low lux performance at 0.01 lux. This high
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Electrical Output: Current, Voltage
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Renesas Electronics Corporation
Description: UV light and IR light. The output voltage is proportional to the visible light intensity from 0.5 lux up to 10,000 lux. However, the input luminance range can go up to 30,000 lux with some compromise in linearity. A dark current compensation circuit aids the
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9960 is a digital RGB, ambient light, proximity and gesture sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC), proximity and gesture sensing with IR LED. The RGB and ambient light sensing feature
- Operating Distance: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Features: DC Powered, Photoelectric Sensors
- Fiber Optic: Plastic
-
Supplier: ProductionLine Testers, Inc.
Description: types of devices at the fastest possible production throughput. Features • External Optics Module with visible light LED's for up to 1000Lux at 10cm • Optics also has Infrared LED and Photodiode with amplifier for PX sensing • Sync circuit catches DUT's IR pulses for peak
-
Supplier: Hamamatsu Photonics Europe
Description: color. The photodiode for each color is automatically switched sequentially to perform measurements. The sensitivity and integration time can be adjusted so that light measurements can be performed over a wide range. Reel packing type (S13683-03DT) with same specifications is also
- Operating Temperature: -40 to 185 F
- Color Types Detected: RGB (Visible)
-
Supplier: World Star Tech
Description: Photodiode: Includes an integrated monitor photodiode with a typical current of 0.8 mA at 120 mW output Reverse Voltage: Laser diode reverse voltage is 2 V Applications: Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical
- Wavelength Range: 637 nm
- Laser Power: 120 milliwatts
- Operating Temperature Range: -10 to 50 C
- Laser Type: Alignment Lasers, Laser Diode Modules, Laser Diodes
-
Supplier: Waters Corporation
Description: Features: A completely flexible system that is customizable for any laboratory with quality HPLC components options: binary or isocratic pump, automated or manual injector, UV/Vis, refractive index, multi-λ fluorescence, evaporative light scattering, or photodiode array detector
- Analysis Method: Analytical Analysis
- Remote Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
- Detector Type: Fluorescence Detector, Light Scattering Detector, Refractive Index Detector, Ultraviolet / Visible Light Detector
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-170 A Light Meter with Built-In Sensor Light Meter for fast and accurate measurement of light / measurement range from 0.00 to 40,000 lux / silicon photodiode sensor / large 5-digit LCD display / immediate and accurate response / selectable manual or automatic range
- Illuminance Range: 0 to 40,000 Lux
- Accuracy: 3 %
- Lux Resolution: 0.01 Lux
- Foot Candle Resolution: 0.001 FC
-
Supplier: Hamamatsu Photonics Europe
Description: Spectral response close to human eye sensitivity The S9066-211SB photo IC has spectral response close to human eye sensitivity. Two photosensitive areas are made on a single chip. One is for detecting light in the visible to near infrared range and the other is only sensitive to near
- VR: 0.5 to 12 volts
- Tj: -30 to 80 C
Find Suppliers by Category Top
Featured Products Top
-
Introducing Hamamatsu Photonics' new Si APD S17353 Series sensors, engineered for exceptional sensitivity and minimal noise across a wide wavelength range of up to 800 nm. These advanced sensors are specifically designed for low-light measurement applications, making them ideal for use (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics announces the new S16495 silicon photodiode, explicitly engineered for high-sensitivity detection at 310 nm. This latest addition to our extensive line of photonic (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics is pleased to introduce the G15978-0020P, an exciting new InGaAs photodiode that redefines the possibilities in compact sensor technology. Designed specifically for researchers, engineers, and industrial applications, this new photodiode is ideally suited for accurate (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
Current for Improved Performance A key feature of this photodiode series is its low dark current, comparable to conventional metal package products. This characteristic enables the new NIR sensors to perform reliably, even in low-light environments (read more)
Browse Photodiodes Datasheets for Hamamatsu Photonics Europe -
built-in monitor photodiode for power control and feedback applications. Features Visible red output: 675 nm (typ.) High optical output power: 210 m (read more)
Browse Diode Lasers Datasheets for World Star Tech -
180 VDC Only responsive to UV Ideal for UV Flame Detection EOC also offers the JEAPD19 Large Area Ultraviolet/Visible (UV/VIS) Photodiode optimized for UV, Blue & Green (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Silicon Photodiodes Physics and Technology (.pdf)
Silicon photodiodes are semiconductor devices used for the detection of light in ultra-violet, visible and infrared spectral regions. Because of their small size, low noise, high speed and good spectral response, silicon photodiodes are being used for both civilian and defense regulated
-
IR Remote Control Transmitter
AN1064 IR Remote Control Transmitter receiver. The IR light then travels through the air and is Author: Tom Perme detected at the receiver by a photo-diode. The photo- John McFadden diode is often contained in a complete module which Microchip Technology Inc. demodulates the modulated signal
More Information Top
-
Low Noise, IR‐Blind Organohalide Perovskite Photodiodes for Visible Light Detection and Imaging
Thus, an ideal substitute for silicon as the active junction in visible light photodiodes is yet to present itself.
-
Handbook of Modern Sensors
A design of a UV detector is similar to that of a visible light photodiode , however, its window or lens shall be fabricated of a material that is not opaque for the UV photons.
-
Indoor optical wireless communication by ultraviolet and visible light
In fact, not only the specific photodiode we used has a large bandwidth, but most of the commercial visible light photodiode detectors have a large bandwidth of ~100MHz.
-
Phototoxicity in Human Retinal Pigment Epithelial Cells Promoted by Hypericin, a Component of St. John’s Wort
Cells were irradiated for 1, 3, 5, and 10 min at a fluence rate of 10.6–12 W m)2 , which was monitored with an YSI-Kettering radiometer (model 65A; YSI, Yellow Springs, OH), equipped with a visible light photodiode .
-
Physics of gas breakdown for ion beam transport in gas
Diagnostics include carbon activation, K~ X-ray imaging of aluminum targets, a visible light photodiode , a framing camera, net current B-dot monitors, HeNe interferometry to measure electron density, and diode voltage and current monitors.
-
Three-dimensional structures for micro-optical mechanical systems in standard CMOS
Researchers have already used CMOS to demonstrate visible light photodiodes with an external quantum efficiency of 50-80%, position sensitive devices, surface channel CCDs, LEDs emitting infrared or visible light and Active Pixel Sensors5 among other things.
-
Application of layered synthetic microstructures to high-temperature plasma diagnostics
that visible light photodiodes coupled to NE1ll scin- .
-
Sustainable energy-efficient wireless applications using light
A portable terminal will have a visible light photodiode and a near IR LED as well to enable full-duplex operation any- where within the room.
-
Interferometric measurements on a triggered plasma opening switch source
comparison data from a visible light photodiode to verify the timing of the flashboard firing to the density rise.
-
Experimental Study of a Compact Nanosecond Plasma Gun
The plasma gun temporal structure and plasma bullet velocity inferred from fast photodiode visible light measurements are proposed in the Photodiode Measure- ments Section.
Indicates content that may require registration and/or purchase.