Products/Services for Viton O Ring Catalog

Product News

Conduct Research

Viton is a versatile, inert alternative material for O-rings, gaskets, and other sealing components. The material is well-regarded for its resistance to chemical damage and its stability in high-temperature and high-pressure environments. Available formulations of Viton offer varying degrees...

...applications. This form of synthetic rubber is generally resistant to oil, fuel, and other chemicals (the more nitrile within the polymer, the higher the resistance to oils but the lower the flexibility of the material). Buna o-rings are black....

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Laboratory preparation of plasticware to support cell culture
    Plasma reactor, a glass vessel 45 cm in length and 7.5 cm in diameter sealed with Viton O - rings and a pressure clamp ( cata- logue No. 61750-0075) 2 4.
  • DIRECT DISPOSAL OF A RADIOACTIVE ORGANIC WASTE IN A CEMENTITIOUS WASTE FORM
    The saltstone samples were vented through a carbon bed sampling tube (SKC Anasorb® CSC Catalog #226-01) fitted with a Viton ® O - ring seal; the sampling tubes were located outside the ovens.
  • Report of the terawatt laser pressure vessel committee
    Casing Flange Sealing Material: VITON O - Ring : Nominal sealing force 60 lbs/linear inch [10583 Nt/m] ( catalog value) for larger seals used on 2.665" and 6.65" dia openings on shell, 4.21" dia opening on end plate, and main flange; sealing …
  • Experimental Innovations in Surface Science
    … liquid leak sealers are commercially available, and the reader is referred to the catalogs or to the … 9.3 Atmospheric Permeation— Viton O - Ring .
  • MODEL 9977 B(M)F-96 SAFETY ANALYSIS REPORT FOR PACKAGING
    PPI Catalog No. P-110-60, Stainless Steel Retaining Ring Waldes Truarc No. 5108-125 5-inch Diameter CV O -rings Molded Viton “GLT,” Compound No. V-0835-75, Class AN, Parker Part AS-568-244 .
  • 87 207 | Sigma-Aldrich
    1.78mm O - Rings - Sigma-Aldrich Glassware Catalog … Wall • 2.6mm Wall • 3.5mm Wall • 5.3mm Wall Viton A linear copolymer …
  • 57 476 | Sigma-Aldrich
    1.78mm O - Rings - Sigma-Aldrich Glassware Catalog … Wall • 2.6mm Wall • 3.5mm Wall • 5.3mm Wall Viton A linear copolymer …
  • 78 502 | Sigma-Aldrich
    3.5mm O - Rings - Sigma-Aldrich Glassware Catalog … Wall • 2.6mm Wall • 3.5mm Wall • 5.3mm Wall Viton A linear copolymer …
  • 71 238 | Sigma-Aldrich
    3.5mm O - Rings - Sigma-Aldrich Glassware Catalog … Wall • 2.6mm Wall • 3.5mm Wall • 5.3mm Wall Viton A linear copolymer …
  • 95 545 | Sigma-Aldrich
    2.6mm O - Rings - Sigma-Aldrich Glassware Catalog … Wall • 2.6mm Wall • 3.5mm Wall • 5.3mm Wall Viton A linear copolymer …


Product Announcements
Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Atlantic Rubber Company, Inc.
Arizona Sealing Devices, Inc.