Products/Services for VME Bus Extender Cards
-
VME, VPX, and VXI Extenders - (15 companies)VME, VPX and VXI Extenders Information. VME, VPX and VXI extenders are boards that are used to improve or extend the functionality of standard VME, VPX, and VXI cards. Basic parameters include type, height, and length. System, form factor...Extender TypeExtender HeightExtender Length -
VME, VPX, and VXI Bus Interfaces and Adapters - (35 companies)VME, VPX and VXI bus interfaces and adapters allow VME, VPX, and VPI buses to communicate with other types of computer systems and devices. VME, VPX and VXI bus interfaces and adapters allow VME, VPX and VXI buses to communicate with other types... -
VME, VPX, and VXI Products - (152 companies)VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards. VME, VPX and VXI Products... -
GPIB Extenders - (8 companies)GPIB extenders are used to remove the restrictions on cable length specified in the IEEE 488 (GPIB) standard, while maintaining optimal performance (e.g., maximum data rate, transmission quality, etc.). GPIB extenders are used to remove... -
Bus Adapters - (65 companies)...for IEEE 1394, a universal serial bus (USB), provide high-speed connections to components such as: hard disks. CD-ROMs. DVDs. graphics cards. monitors. VersaModule Eurocard (VME) is a 32-bit bus used in industrial, commercial, and military applications... -
VME, VPX, and VXI Controllers and Processors - (37 companies)...technologies. The original VME bus (VMEbus) uses Eurocards, rugged circuit boards that provide a 96-pin plug instead of an edge connector for durability. VME64 is an expanded version of the VMEbus that provides 64-bit data transfers and addressing...
-
PCMCIA Cards and Accessories - (127 companies)...that uses universal serial bus (USB) technology. CardBay is a registered trademark of PCMCIA. Types of PCMCIA Cards and Accessories. Selecting PCMCIA cards and accessories requires an analysis of PCMCIA products. Memory cards are used to add memory...
-
Carrier Cards and Carrier Boards - (71 companies)...is an open industry standard developed by National Instruments. 3U PXI cards are 100 mm x 160 mm and have a bus width of 32 bits. 6U PXI cards are 233 mm x 160 mm and have a bus width of 64 bits. VME Size-B cards have a form factor of 233 mm x 160 mm. VME...
-
CPU Cards and Modules - (110 companies)...and bus type as well as other features and applications built in to the card. Types of CPU Cards and Modules. CPU cards and modules include: peripheral component interconnect (PCI) cards. modular PC/104 cards. industry standard architecture (ISA) cards...
-
Bus Analysis Software - (21 companies)...but is packaged in a Versa Module Eurocard (VME) bus. The PMC bus is a form factor which is electrically equivalent to the PCI bus. PCMCIA devices or PC cards are credit-card-sized peripherals used mainly in laptop computers. The PCMCIA adapter takes...
Product News
-
Isabellenhutte USA
High-Performance Bus Bar Assemblies customized assemblies is driving significant efficiency and performance gains, streamlining processes, boosting reliability, and reducing vendor/supplier count. In the latest concept vehicles, multi-alloy bus bars --fabricated as single units up to 1 meter long --are custom-made by welding aluminum and copper. This answers the need for increasing capacity, conductivity, and safety, along with the durability of welded assemblies. Combining these dissimilar materials requires deep knowledge to extend... (read more)Browse Busbars and Busways Datasheets for Isabellenhutte USA -
AMETEK Programmable Power
EMX-70xx Programmable Resistance Cards The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 O to 16,383 O and can be adjusted in 1 O increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
S.I. Tech, Inc.
Fiber Optic CAN Bus Extension Made Easy CAN bus to fiber optic media converters. Model 2149, CAN BUS to Fiber converters, extend CAN signals over fiber optic cables. (read more)Browse Serial Communications Products Datasheets for S.I. Tech, Inc. -
Taiwan King Lung Chin PTC Co., Ltd.
High-Voltage Heaters for Electric Bus Rooftop HVAC As electric buses and commercial EVs evolve, efficient thermal management becomes essential to ensure passenger comfort, extend battery life, and protect driving range. In winter, cabin heating is one of the largest energy consumers because there is no engine waste heat. Every kilowatt of heating comes directly from the traction battery. Slow warm-up and uneven temperature inside the cabin during cold starts. Range reduction when traditional electric heaters draw high continuous power... (read more)Browse Air Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
S.I. Tech, Inc.
Extend USB Range Instantly with Fiber Converters S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. Learn More (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
iba America LLC
Field and Drive Bus Monitoring The iba system provides extensive connectivity options for integration with various field and drive bus technologies, enabling efficient monitoring and data acquisition in automated manufacturing. By utilizing iba bus monitors, the system can connect to multiple bus technologies, including CAN/CANopen, EtherCAT (R), EtherNet/IP, PROFIBUS, PROFINET, and ABB 's DDCS drive bus. These monitors allow for seamless data collection without interfering with existing bus operations. The system offers two... (read more)Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
Isabellenhutte USA
BUS BAR MOUNTING BUS BAR MOUNTING. Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors ( "shunts ") provide a range of unique benefits: Retain specified tolerances over the entire temperature range. Retain specified tolerances under full power load. Retain specified tolerances throughout the entire operating life cycle. PRECISION & POWER RESISTORS. When you can 't afford to take chances --take charge. When you... (read more)Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Rochester Electronics
Rochester Extends Product Life A Rochester-licensed manufacturing solution provided product transfer, test engineering, and program management, ensuring a long-term supply of the TSL1401CCS. (read more)Browse Uncategorized Products Datasheets for Rochester Electronics -
McWane Plant and Industrial
Extended Bonnets for Valves and Gates We 're proud to announce the launch of our new Extended Bonnets - a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above, due to structural, buried, or submerged conditions. Features & Benefits. Bonnet Extensions are used when a valve must be operated from a distance above due to structural, buried, or submerged conditions. Thrust bearing... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Lee Co. (The)
Extended Performance Solenoid Valve The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 F (135 C) under continuous ambient conditions. Featuring stainless steel construction and a selection of wetted seal materials, the EP Series valves are leak-tight, and are suitable for controlling both gases... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The)
-
NSLS control monitor and its upgrade
The hardware U0 interfaces include analog and digital cards in the VME crate, bus extenders , GPIB and RS-232/422 and Camac interfaces.
-
A Two-Dimensional Processor Array For Wavefront Reconstruction
The VME -based CPU card is utilized for communication with the host workstation, downloading of data and programs into the individual processor nodes, and execution of diagnostic and debugging programs. A bus extender and serial data lines link the VMEbus CPU to the host workstation, a SUN 3/160.
-
VME / Cards
The IIB-3910-VME is a single slot (6U) intelligent interface card providing complete STANAG 3838 and STANAG 3910 test, simulation and bus analysis capability for the VME Bus. VME64x - Vectorbord® VME and Metric Extender Cards (DIN .
-
VME / Extender Cards
VME - VERSAmodule Eurocard bus • Extender Cards .
-
VME / Extenders
Derived from the VMEbus, the MXI-2 bus is essentially VME on a cable. RNF38-61486SPL - Extender Card Assembly .
-
VME64x / Bus / Analyzers
• Extender Cards • Bus Analyzers • VME .
-
Pads / Bus
VME64x - Vectorbord® VME and Metric Extender Cards (DIN Mounting pads for additional DIN connectors or testpoint for attachment of bus logic analyzer on either side.
-
Object-oriented design for accelerator control
Separate busses ensure the computer inde- pendency of the Phybus experiment interfaces. For EU- TERPE the VMEpart of the crate should contain (1) a VME -PHYBUS converter, (2) a VMEmemory card , (3) an Ethernet communication card and (4) several (at least one) M68030-processor cards (in current crates a maximum of two). … cessor) can be attached to the primary crate by means of a crate extender in order to …
-
Pads / Analyzers
VME64x - Vectorbord® VME and Metric Extender Cards (DIN Mounting pads for additional DIN connectors or testpoint for attachment of bus logic analyzer on either side.
-
Buscon/87 UK
Fremont, California 94539 USA 415-657-4444 FAX: 415-657-3274 Products: VME Backplanes, Extender Card , Form Factor Adapters, Prototype Boards, Card Cages. Dean Microsystems also have facilities for system building based on STE and VME bus .
Indicates content that may require registration and/or purchase.